Products/Services for Hyper Dimensional Resonator
-
Resonators - (232 companies)Resonators are frequency-selective electronic circuits that can produce a fixed (resonant) frequency when properly excited. The value of the resonant frequency depends on the circuit 's components (e.g., inductors, resistors, capacitors, crystals...Resonator TypePackage / Form FactorFeatures / Standards -
Dimensional Gages and Instruments - (1177 companies)Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore. Image Credit: Fischer... -
Dimensional and Profile Scanners - (352 companies)Dimensional and profile scanners gather two-dimensional (2D) or three-dimensional (3D) information about an object. Dimensional and profile scanners gather two-dimensional (2D) or three-dimensional (3D) information about an object. They incorporate... -
Dimensional Measurement and Metrology Services - (196 companies)Dimensional measurement and metrology services use mechanical gaging, CMM measurement, non-contact imaging or other specialized methods to inspect and measure part dimensions and geometry. Dimensional measurement and metrology services use... -
Dimensional Indicators and Comparators - (205 companies)Dimensional indicators and comparators measure where the linear movement of a precision spindle or probe is amplified. Dimensional indicators and comparators are instruments for comparative measurements where the linear movement of a precision... -
Lasers - (723 companies)...source (also referred to as pump or pump source), a gain medium (or laser medium), and an optical resonator formed by two or more optical lenses. The image of a deconstructed laser pointer below illustrates these three components; more information...
-
Masters and Setting Gages - (87 companies)Masters and setting gages provide dimensional standards for calibrating other gages. While similar to other gages in that they help to set and determine gauging standards, masters gages and setting gages are not used with other specific devices...
-
Air Gages - (112 companies)Air gages use pneumatic pressure and flow to measure or sort dimensional attributes. Air gages use pneumatic pressure and flow to measure and sort dimensional attributes. They provide a high degree of speed and accuracy in high-volume production...
-
Metrology Fixtures and CMM Fixtures - (62 companies)Metrology fixtures and CMM fixtures are used to hold and position parts, probes, or workpieces during dimensional gaging and other measurement operations. Metrology fixtures and coordinate machine measurement (CMM) fixtures are used to hold...
-
Bore and ID Gages - (192 companies)Bore and ID gages are designed for internal diameter dimensional measurement or assessment. Bore gages and ID gages are designed for dimensional measurement or assessment of the internal diameter of components. Bore gages and ID gages are available...
Product News
-
Eagle Stainless Tube & Fabrication, Inc.
Understanding Tubing Dimension STAINLESS STEEL TUBING DIMENSIONS PURCHASING GUIDE. There are 3 measurements for calculating stainless steel tubing dimensions: outside diameter, inside diameter, and wall thickness. A comprehensive grasp of these dimensions ensures precise selection and utilization of stainless steel tubing in diverse sectors, ranging from aerospace and automotive to medical and manufacturing industries. Outside Diameter - (OD) The outside diameter refers to the measurement of the width across the outer surface... (read more)Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Conard Corporation (The)
What to Know About Dimensional Tolerances The Photo Chemical Machining Institute (PCMI.org) is the global trade association for the companies that produce photo etched precision metal components. In its standard verbiage, it states that minimum dimensional tolerances can be as tight as +/- 10% of metal thickness. That's somewhat true, but they don't explain what consequences that choice can entail. A while back, we did a study to illustrate the impact of sheet sizes and tolerances on photo etching costs. (read more) -
Pratt & Whitney Measurement Systems, Inc.
Inside Dimension (ID) Measuring Instruments Inside Dimension (ID) Measuring Instruments. Labmaster (R) Universal Model 175. The most popular ID/OD instrument in the world. Automatic probe movement with a push of a button. High accuracy is maintained by its laser interferometer, zero Abbe offset design, and large measuring table with swivel, center, tilt, and elevation control knobs. Click here for more information. Universal Supermicrometer (R) Model 501 & 504. The definitive bench micrometer, the Universal Supermicrometer (USM), offers... (read more)Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Interquip Electronics Co., Ltd.
Thermistor Crystal Resonators for Smartphone Interquip Quartz Thermistor Crystals come in an ultra-small footprint of 2.0mm X 1.6mm. These frequency components feature built-in thermistors to deliver excellent temperature tracking performance. The thermistor crystals offer a tight stability of 10ppm and wide frequency range including 16MHz, 20MHz, 26MHz, 37.4MHz, 38.4MHz, 40MHz, 48MHz, 52MHz, 76.8MHz and so on. These SMD ceramic crystals are designed for smartphone use, and are suitable for WIFI/BLE, GPS, smart watch, TWS earphones, and... (read more)Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Unikey Electronics Pte. Ltd.
Crystal Resonators & Oscillators Crystals and oscillators are electronic components that generate precise frequency signals. Crystals refer to the quartz or other piezoelectric materials used in oscillators, while oscillators are the complete devices that include the crystal and additional circuitry to produce a stable frequency. Function: The primary function of a crystal oscillator is to provide a stable and accurate frequency reference for electronic systems. This is crucial for applications requiring precise timing, such as... (read more) -
SiTime Corporation
The Industry’s Smallest Resonator Is a Titan Good things come in small packages. Today 's miniaturized electronics are expanding capabilities. They make daily life more convenient, interconnected and mobile, both at home and in industry. Smart watches, fitness rings, hearing aids, continuous glucose monitors (CGMs), smart homes, asset trackers and industrial IoT sensors --to name a few applications --make life easier. What will they think of next? The future is bright. SiTime 's latest Titan Platform TM family of resonators... (read more) -
Interquip Electronics Co., Ltd.
40MHz Crystal Resonators for Wireless Charging High-Precision Crystal Resonators for Wireless Charging & Wearables. Interquip provides high-quality SMCM-2016 and SMCM-3225 Quartz Crystal Resonators, specifically designed for wireless charging applications and wearable devices. These resonators deliver exceptional frequency stability and reliability, ensuring optimal performance in advanced electronic designs. Key Features: Precise Frequency Control: Available in 22.5MHz and 40MHz to match major wireless charging solutions. High Stability... (read more)Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip Electronics Co., Ltd.
Cost-effective crystal resonator for wearables Environmental Friendly. SMCM32255H series is an environment friendly self-developed crystal resonator by Interquip that eliminated the electroplating process with more cost effective processes.. Direct replace and enjoy cost saving. The SMCM3225H SMD crystal resonator is pin to pin replacement to the SMCE3225 crystal resonator that dominates the market. It means not add on cost for PCB redesign and etc. Interquip offer SMCM3225H crystal resonator from 12Mhz up to 54Mhz that provides a low cost... (read more)Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip Electronics Co., Ltd.
1612 miniature Quartz Resonators for Automotive High-Reliability Quartz Resonators for Automotive Applications. Interquip SMCE-1612 Automotive-Grade Quartz Crystal Resonators are engineered to meet the demanding requirements of automotive systems and high-performance applications. These resonators feature a frequency range of 16MHz to 96MHz, AEC-Q200 qualification, and PPAP documentation, ensuring exceptional reliability in harsh environments (-40 C to +125 C). Key features include: Wide Frequency Range: Operates from 16MHz to 96MHz. Tight... (read more)Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Interquip Electronics Co., Ltd.
96MHz Crystal Resonator for WiFi 7 Unlock the potential of WiFi 7 with our cutting-edge 2016 miniature package Crystal Resonators, boasting an ultra-high frequency of 96MHz. Tailored for smart city, smart home, IoT communications, and telemedicine applications, this crystal resonator is engineered to deliver unparalleled performance and reliability. Its compact design ensures seamless integration, while the 96MHz frequency empowers WiFi 7 networks to operate at optimal efficiency. Key Features: Ultra-High Frequency: 96MHz... (read more)Browse Crystals Datasheets for Interquip Electronics Co., Ltd.
-
CR4 - Thread: Time Travelling
Mr Steven L. Gibbs claims to have invented a real working Hyper Dimensional Resonator aka time machine.
-
CR4 - Thread: KrisDel's New Online Store?
The Hyper - Dimensional Resonator for time travel, looks a relabled lawn sprinkler!
-
Self-sufficient potential formalism in describing electromagnetic interactions
For example let’s write down a full system of eigen functions of operand -Ñ 2f in rectangular hyper resonator (four- dimensional parallelepiped) with periodic BC with respect to all coordinates.
-
Plasmonic wormholes: Defeating the early bird
… 3, 4] that require an extreme electromagnetic re- sponse achieved upon resonance of split ring resonators [5]. Various extensions including the blowup of a seg- ment instead of a point [6] and the stereographic projec- tion of a virtual hyper -sphere in a four dimensional space [7] have been studied.
-
Quantum Computation and Quantum Communication
… 156 spin, 48 vector, 24 special 2-dimensional unitary group, 47 orthogonal 3- dimensional rotation group, 47 … hyper -entangled, 156 metastable, 138 number, 117 pure, 28, 40 singlet, 43, 62 maximal, 153 nonmaximal, 153 … … 64 tensor product, 40 Toflfoli gate, 16, 54 tokamak, 87 total-internal-reflection resonator monolithic, 161 transistor …
-
Author index with titles
… R J 055301 Shckemelinin S: see Zhang H 055704 Sheen J: A dielectric resonator method of measuring … Smith W J: see Verkouteren J R 115101 Socha K and Lig˛eza P: Studies of a hot-wire anemometric probe for the measurement of two- dimensional components and sense of a … … detector for the monitoring of hyper -velocity micron-sized dust …
-
Synchronization patterns in neural chains based on hyper-chaotic cells
… such values of the parameters and the feedback time-lag that the single system is hyper -chaotic. is one of the first systems used to study the multi- dimensional chaos. It was originally introduced as a model of nonlinear optical resonators , but has also been used to …
-
Einstein’s quantum theory of the monatomic ideal gas: non-statistical arguments for a new statistics
… several different ways had been found to derive the average energy of a resonator based on Planck’s … In order to obtain this factor, Bose divided the six- dimensional phase space of a light quantum into cells of ( hyper )volume h3.
-
WIPL-D modeling and results for waveguide filters with printed-circuit inserts
These rectangular waveguide H-plane filters, with the printed- circuit resonator , improving compactness, maintain the low-cost … … computer-aided design (CAD) of electromagnetic systems and RF/microwave circuits, particularly in three- dimensional (3D) full-wave … … from design to production (time-to-market), which is critical for winning markets with stiff hyper competition.
-
Photonics
– thick/thin, 152 – three- dimensional , 149 – transient, 609 – transmission, 337 grating spectroscopy, induced, 298 … … 627 helium-neon (He-Ne) laser, 375, 430, 438, 513 ff, 594 hemispherical resonators , 397 Hermite polynomials … … 384, 498 human eye, 141, 529 hybrid modes, 407 ff hybridization, sp2, 347 hyper -sound – wave …
Indicates content that may require registration and/or purchase.