-
Supplier: VAST STOCK CO., LIMITED
Description: DIP Switches / SIP Switches I/O CONNECTOR
-
Supplier: TE Connectivity
Description: Packaging Features Packaging Method : Box & Carton Packaging Quantity : 1000 Product Type Features Actuator Style : Slide DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : No Termination Features Termination Post Length : 3.2 MM
- Number of Positions Available (# of actuators): 2
- Max Current Rating: 0.01 amps
- Operating Temperature: -13 to 158 F
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH ROCKER DIP SPST
- Pole and Throw Specifications: Other Type (Special Application), Single Pole, Single Throw (SPST)
-
-
Description: SWITCH SLIDE DIP SPST
- Pole and Throw Specifications: Other Type (Special Application), Single Pole, Single Throw (SPST)
-
Supplier: ODG (Origin Data Global)
Description: 2 positions Black Plugin DIP Switches ROHS
-
Supplier: VAST STOCK CO., LIMITED
Description: DIP Switches/SIP Switches 2P DIP SWITCH W/ ACTION PIN POSTS
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2Bit SPST Red Slide (Standard),凸起式 Plugin DIP Switches ROHS
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
- Actuator Specifications: Slide Actuator(s)
-
Supplier: Powell Electronics, Inc.
Description: 24P.DIP SWITCH ASSY
-
Supplier: DigiKey
Description: SWITCH ROTARY DIP HEX 100MA 5VDC
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 5 volts
- Operating Temperature: -40 to 185 F
- Terminal Type: Other Terminal Type
-
Supplier: Win Source Electronics
Description: Manufacturer: Nidec Components Corporation Category: Switches- DIP Switches Series: CFS Package: Tape & Reel (TR) Length: 0.256" (6.50mm) Pitch (mm): 0.100" (2.54mm), Full Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount
- Operating Temperature: -40 to 185 F
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
-
Supplier: Win Source Electronics
Description: Manufacturer: Grayhill Inc. Category: Switches -DIP Switches Series: 76 Package: 76 Tube Product Status: Active Base Product Number: 76PSB Operating Temperature: -40°C ~ 85°C Mounting Type: Through Hole, Right Angle Pitch: 0.100" (2.54mm), Full Features: Tape Seal
- Operating Temperature: -40 to 185 F
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
-
Supplier: Newark, An Avnet Company
Description: MUX/EEPROM DIP SWITCH, I2C, TSSOP-16; IC Interface Type:I2C; Interface Applications:I2C-Bus System; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: C & K BD04 Rotary Coded DIP Switch
- Number of Positions Available (# of actuators): 4
- Pole and Throw Specifications: Other Type (Special Application), Single Pole, Single Throw (SPST)
- Actuator Specifications: Slide Actuator(s)
-
Supplier: APEM Components, Inc.
Description: Single pole single throw slide actuated DIP switches available up to 12 positions. Actuators are raised or recessed . Process compatible with tape seal. Crosses to C & K BD series DIP switch
-
Supplier: Waldom Electronics
Description: 100 MILLIAMPERE AT 50 VDC CONTACT RATING -40 TO 85 DEG C OPERATING TEMPERATURE 2 POSITION(S) GOLD OVER SILVER OVER PALLADIUM CONTACT MATERIAL TAPE SEAL SEAL TYPE GC[T] BRAND
- Number of Positions Available (# of actuators): 2
- Max Current Rating: 0.1 amps
-
Supplier: New Yorker Electronics Co., Inc.
Description: ROTARY DIP, 150mA, Hexadecimal, PC Pin
- Max Current Rating: 0.15 amps
- Terminal Type: Straight PC Pins
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 50 volts
- Operating Temperature: -4 to 158 F
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
-
Supplier: Newark, An Avnet Company
Description: DIP SWITCH; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Grayhill, Inc.
Description: a low-profile, miniature versions, standard base seal, optional top-tape seal and also tape and reel packaging. Our DIP switches can be customized for your specific application. Typical applications include: Telecommunications Computer Motherboards Remote control frequency setting
- Number of Positions Available (# of actuators): 10
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 50 volts
- Operating Temperature: -40 to 185 F
-
Supplier: C&K Components
Description: Features/Benefits Traditional full profile DIP switch Extended actuator for easy actuation Open bottom construction allows for solder washing without the need for tape seal RoHS compliant Typical Applications Address switch for industrial controls Logic switching for computers and peripherals
- Number of Positions Available (# of actuators): 12
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 50 volts
- Operating Temperature: -40 to 185 F
-
Supplier: SCHURTER Inc
Description: Description 1.27 mm SMT DIP Switch Unique Selling Proposition 1.27 mm half pitch for space saving 2.2 mm low profile design J type terminal High number of cycles
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 50 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Utmel Electronic Limited
Description: Plugin DIP Switches ROHS
-
Supplier: SCHURTER Inc
Description: Description 1.27 mm SMT DIP Switch Unique Selling Proposition 1.27mm half pitch for space saving 2.2mm height Low profile design SMD type terminal High number of cycles
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 50 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Newark, An Avnet Company
Description: DIP SWITCH
-
Supplier: C&K Components
Description: Features/Benefits Side actuated contacts Available in thru-hole or SMT models High pressure contact system does not require tape seal for washing RoHS compliant & compatible Typical Applications Address switch for industrial controls Logic switching for computers and peripherals Function
- Number of Positions Available (# of actuators): 10
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 24 volts
- Operating Temperature: -4 to 185 F
-
Supplier: C&K Components
Description: Features/Benefits Low profile design saves space Thru-hole and surface mount models High pressure contact does not require tape seal for washing Tape and reel packaging available RoHS compliant Typical Applications Address switch for industrial controls Logic switching for computers and peripherals
- Number of Positions Available (# of actuators): 12
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 50 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Newark, An Avnet Company
Description: DIP Switch, SPST, DIP, SMD, 100 mA, 5 V RoHS Compliant: Yes
-
Supplier: Grayhill, Inc.
Description: a low-profile, miniature versions, standard base seal, optional top-tape seal and also tape and reel packaging. Our DIP switches can be customized for your specific application. Typical applications include: Telecommunications Computer Motherboards Remote control frequency setting
- Number of Positions Available (# of actuators): 10
- Max Current Rating: 2 amps
- Max DC Voltage Rating: 30 volts
- Operating Temperature: -40 to 185 F
Find Suppliers by Category Top
Featured Products Top
-
NKK Switches expands its rotary switch lineup with the launch of the ultra-thin FD01 and FD02 Series, engineered to meet the demands of today’s compact electronic designs. With profiles as low as 3.1mm and footprints of just 7.2mm (FD01) and 7.7mm (FD (read more)
Browse DIP Switches Datasheets for New Yorker Electronics Co., Inc. -
We are excited to announce the launch of the Series FD01 and FD02 Ultra-Thin DIP Rotary Switches. The Series FD01 and FD02 stand out with their compact dimensions of 7.2mm and 7.7mm square, respectively, combined with a low-profile height of just 3.1 to 3.3mm. These ultra-thin dimensions make (read more)
Browse Rotary Switches Datasheets for NKK Switches -
. Environmental Resilience: Operating effectively within a temperature range of –25°C through +85°C, these switches are built to withstand challenging conditions. (read more)
Browse Rotary Switches Datasheets for NKK Switches -
1A 12VDC (Initial) and an insulation resistance of 1,000 MΩ Min. at 500VDC, ensuring efficient and safe operation. The dielectric strength of 2,000VAC and an operating/storage temperature range of -20°C to 55°C further enhance its robustness. In terms of design, the LB22 Series (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
charge amplifiers, sample and hold amplifiers, data converter switches, and programmable gain amplifiers. Key features of these switches are their low charge injection of 0.2pC, 200pf sampling capacitor, and picoamp leakage current, which enable very fast and precise signal acquisition with (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
, lightweight and industrial-grade design give users the freedom to locate the injector in different areas for devices of different functions. DIP Switch To control some of the hardware functions of the switch it includes a DIP switch to allow. (read more)
Browse Power over Ethernet (PoE) Injectors Datasheets for Volktek Corporation -
measuring range of ±2 to ±120 PSI. It measures gauge pressure and is suitable for non-corrosive gases. The required supply current is a constant 1.5 mA, while the output voltage is in the range of 60 to 140 mV, i.e. unamplified. The housing is the same as that of the AP2 High-Runner. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
voltage to 2.5 kV Flexibility: input and output ranges selectable by DIP and rotary encoder switches for infrared interface (IrDA) ±0-5V, 0-20mA, 0-10V, 4-20 mA outputs Customer-specific input/ output settings possible Examples of focus industries include (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
The ALD1107 MOSFET is a high-precision P-channel MOSFET transistor array by Advanced Linear Devices. Its low threshold voltage of -0.7V, low input capacitance, and typical offset voltage of only 2mV make it ideal for analog switching and amplifying (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
V, guaranteeing exceptional accuracy. Ultra-low minimum operating voltage (< 0.2V) and operating current (< 1nA) for optimal energy efficiency. Matched transconductance and output conductance, ensuring optimized performance. Designed for switching and amplifying (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
PCA9561
Application note AN250, “ I2C DIP Switch ” provides additional information on memory cell data retention and the minimum number of write cycles.
-
PCA8550
Application note AN250, “ I2C DIP Switch ” provides additional information on memory cell data retention and the minimum number of write cycles.
-
APPLICATION NOTE
I2C Dip Switches .
-
APPLICATION NOTE
PCA9561 – 6-bit I2C DIP Switch .
-
I2C バス仕様およびユーザーマニ ュ アル
I2C DIP Switches .
-
I2C-bus specification and user manual
I2C DIP Switches .
-
Page 2. Semiconductor parts with 956 in root number
Dual 5-bit multiplexed 1-bit latched I2C EEPROM DIP switch .
-
Page 10. Semiconductor parts with 560 in root number
Dual 5-bit multiplexed 1-bit latched I2C EEPROM DIP switch .
-
Philips Semiconductors PCA9561 Datasheet.
Quad 6-bit multiplexed I2C EEPROM DIP switch .
-
Page 9. Semiconductor parts with 561 in root number
Quad 6-bit multiplexed I2C EEPROM DIP switch .
Indicates content that may require registration and/or purchase.