-
Supplier: Atlas Inspection Technologies, Inc.
Description: Flir, The World Leader in Thermal Infrared Camera Design and Manufacturing Flir infrared cameras deliver powerful, accurate, dependable and high quality infrared images. The T series and I series thermal imaging cameras are easy to use, light weight and
-
Supplier: Fluke
Description: A high performance, 320 x 240 infrared camera. Perfect for maintenance professionals due to its high-end features including wireless & LaserSharp™ auto focus. LaserSharp® Auto Focus - get consistently in-focus images. Every. Single. Time. Utilizing precision laser technology, focus on
- Measurement Range: -20 to 1,200 C
- Portable: Battery Powered
- Features & Options: Built-in Color / Visual Camera
- Detector Type: Flying Spot
-
Supplier: Vibration Specialty Corporation
Description: JENOPTIK Infrared Camera The new VarioCAM® HiRes product line from JENOPTIK is a range of high-quality tools for all fields where perfect image quality and measurement precision are crucial to successful work. For the first time, a mass-produced thermal imaging camera can be
- Measurement Range: -40 to 1,200 C
- Spectral Range: 7.5 to 14 microns
- Temperature Resolution: 0.006 to 0.008 C
- Maximum Dimension: 6.3779562 inch
-
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: High resolution spectral selective temperature measurement in MWIR With a bandwidth of 2 - 5 microns the new VarioTHERM® InSb camera covers a wide spectral range ideally suited for spectral selective measurements in R&D, for example on glasses, flames or polymers. An integrated filter wheel
- Spectral Range: 2 to 5 microns
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 0.002 C
- Maximum Frame Rate: 50 to 60 frames per second
-
Supplier: CableOrganizer.com, Inc.
Description: What’s special about this IR inspection camera? Allows you to detect hot spots, areas of energy loss, and problems caused by friction or overheating parts without knocking down walls or disassembling components Compact and lightweight, so it can be transported easily in your tool bag or one
-
Supplier: CableOrganizer.com, Inc.
Description: EIC IRC40 Extech / Flir i5 Thermal Imaging Infrared Camera The Perfect Thermal Imager for Entry Level Users and General Purpose Troubleshooting What's special about this digital thermal imaging camera? Compact, fits in your hand, and lightweight (just 12 oz) so it is easy to
-
Supplier: InspectorTools
Description: remediation, inspection and roofing applications. IR-Fusion Technology See things both ways - infrared and visual (visible light) images fused together communicating critical information faster and easier - traditional infrared images are no longer enough. IR-Fusion, a patent-pending
-
Supplier: InspectorTools
Description: building professional. The Fluke TiS Thermal Imaging Scanner is the top-performing imager in its price class and the most affordable thermal camera to meet the proposed RESNET infrared inspection standards Features The most affordable thermal imager on the market that meets the
-
Supplier: Advance Security Products
Description: Premium Professional Grade Color Infrared Camera Our IR600VF is the top-of-the-line when it comes to security cameras. 600 lines of resolution, 5-50mm varifocal lense, 200ft infrared illumination. This vandal resistant fully weatherproof camera is just what you
- Camera Function: Video
-
Supplier: InfraTec GmbH
Description: High-resolution, radiometrically calibrated infrared cameras with a very good price/performance ratio - these are the new SWIR cameras from the ImageIR® series. They are suitable for temperature measurements from 300 °C and operate in the short-wave infrared range.
- Measurement Range: 300 to 1,700 C
- Spectral Range: 0.9 to 1.7 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 1 C
-
Supplier: InfraTec GmbH
Description: The benefits of the ImageIR® 9400 infrared camera are clearly based on its versatility. Especially users looking for a cooled camera with a high geometrical resolution will find an excellent solution with this model. Cooled FPA photon detector with (1,280 × 1,024) IR pixels
- Measurement Range: -40 to 2,000 C
- Spectral Range: 2 to 5.5 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.019999999999999997 to 0.03 C
-
Supplier: InfraTec GmbH
Description: VarioCAM® HDx head security 600, thermal infrared camera system for fixed use, provides price-conscious users the entry to thermography-based solutions for security and surveillance applications at high-end level. Uncooled high-performance detector in (640 × 480) IR pixels format for
- Measurement Range: -40 to 1,700 C
- Spectral Range: 7.5 to 14 microns
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 0.03 C
-
Supplier: InspectorTools
Description: remediation, inspection and roofing applications. IR-Fusion® Technology See things both ways—infrared and visual (visible light) images fused together communicating critical information faster and easier—traditional infrared images are no longer enough. IR-Fusion, a patent-pending
-
Supplier: Security Camera Warehouse
Description: 12V Weather-resistant Alert via email and FTP Infrared Bullet IP Camera Additional Information Image Sensor 1/3 inch Auto Iris No Lens Type Fixed Max Video Resolution 0.3 Megapixel (640x480) Video Compression H.264 Audio Capable 2 Way Weather Proof Yes Local Storage No Infrared
- Specialty Camera Type: Low Light
- Camera Function: Video
-
Supplier: OX Creek Energy Associates, Inc.
Description: channel and two radiometric FLIR thermal IR cameras (1x with a Narrow FOV lens & 1x with a Wide FOV lense). Using a combination of cameras & sensors makes it possible to do various types of inspections at the same time, saving time and effort.
- Form Factor: Hand-Held
- Features: Other
- Phase: Single Phase, Three Phase
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: Whether visualizing or measuring heat distribution charts, the new uncooled OEM IR camera module IR-TCM 640 outputs infrared images of 640 × 480 pixel resolution with a sharpness and distinctness so far unknown at commercial level. What’s more, it does so in real-time! Scope of
- Spectral Range: 7.5 to 14 microns
- Accuracy: 2 ±% Full Scale
- Maximum Frame Rate: 50 to 60 frames per second
- Horizontal: 640 lines
-
Supplier: Sofradir - EC, Inc.
Description: The MicronViewer is a near infrared video camera with spectral response from 0.4 to 1.9 µm (2.2 µm optional). Simple controls and compact size make the 7290 easy to use. Used by optical telecom component developers, the camera’s combination of high sensitivity, high resolution,
-
Supplier: InfraTec GmbH
Description: With the ImageIR® 10300, users from industry and science for the first time can use a radiometric infrared camera whose cooled photon detector permits images in the format (1,920 × 1,536) IR pixels. Full HD resolution of about 3 Megapixels Pixel pitch of 10 µm Thermal resolution better
- Measurement Range: -40 to 1,200 C
- Spectral Range: 3.6 to 4.9 microns
- Accuracy: 1 ±% Full Scale
- Temperature Resolution: 0.022000000000000002 to 0.034999999999999996 C
-
Supplier: InspectorTools
Description: Please note that a completed Infrared Camera Rental Agreement is required for all Infrared Camera rentals. Please complete and Fax back to us at (805) 644-5362 via secure fax. The Fluke Ti45 infrared camera features everything needed for virtually every
-
Supplier: OX Creek Energy Associates, Inc.
Description: channel and two radiometric FLIR thermal IR cameras (1x with a Narrow FOV lens & 1x with a Wide FOV lense). Using a combination of cameras & sensors makes it possible to do various types of inspections at the same time, saving time and effort.
- Horizontal Resolution: 640 to 768 lines
- Features: Corona Camera, Other
- Format / Output: Ethernet, NTSC, PAL, USB
- Application / Industry: Scientific / Research
-
Supplier: Ubiquiti Networks, Inc.
Description: 1080p Indoor/Outdoor IP Camera with Infrared The UniFi® Video Camera G3 represents the next generation of the UniFi Video surveillance management system. It records 1080p HD video, day or night, indoors or outdoors. Powerful Software Management Use the UniFi Video mobile app for
- Monochrome / Color: Color
- Imaging Technology: Digital
- Format / Output: Ethernet
- Application / Industry: Security / Law Enforcement
-
Supplier: OX Creek Energy Associates, Inc.
Description: channel and two radiometric FLIR thermal IR cameras (1x with a Narrow FOV lens & 1x with a Wide FOV lense). Using a combination of cameras & sensors makes it possible to do various types of inspections at the same time, saving time and effort.
- Horizontal Resolution: 640 to 768 lines
- Features: Corona Camera, Other
- Application / Industry: Scientific / Research
- Imaging Technology: Smart Camera, UV
-
Supplier: Larson Electronics LLC
Description: camera on and off from the controller. The remote controlled, pan/tilt thermal imaging camera also comes equipped with an internal core heater that prevents the lens of the camera from icing up. Due to it's high resolution camera, this thermal imaging camera can
-
Supplier: Ubiquiti Networks, Inc.
Description: Wide-Angle 1080p Dome IP Camera with Infrared The UniFi® Video Camera G3 Dome represents the next generation of the UniFi Video surveillance management system. It records 1080p HD video, day or night, indoors or outdoors under an overhang. Powerful Software Management Use the
- Monochrome / Color: Color
- Imaging Technology: Digital
- Format / Output: Ethernet
- Application / Industry: Security / Law Enforcement
-
Supplier: Accuris
Description: Thermal measurement method of loss distribution on iron core surfaces by means of an infrared camera
-
Description: Digital pyrometer with integrated color camera non-contact temperature measurements on metals, ceramics, graphite etc. between 220 and 3000 °C. Key Features Temperature ranges between 250 and 2500 °C Video output Spot size marker for exact alignment Details The pyrometers IS 140-TV and IGA
- Celsius Scale: 220 to 3,000 C
- Spectral Range: 1.45 to 1.8 microns
- Emissivity: 0.1 to 1
- Configuration/ Features: Application Software Included, Laser Spot Aiming / Sighting, Records Min/Max Values
-
Supplier: IRISS, Inc.
Description: Click here to see upcoming classes available. *Schedule is subject to change. Course Objectives Understand Basic Infrared Camera Setup (using ANY brand and model) Understand the Fundamentals of Infrared Understand Thermography Understand Heat Transfer Understand Electrical
- Type: Certificate, Course
- Technology / Subject Expertise: Electronics, Heat Transfer / Thermal Management
-
Supplier: Hamamatsu Photonics Europe
Description: The C12741-11 is a near-infrared camera which employs a 640 pixels × 512 pixels InGaAs sensor. -70 ˚C peltier cooling significantly reduces dark current which leads to improved image quality and allows imaging with long exposure time. Unlike CCD or CMOS cameras, the C12741-11
- Maximum Frame Rate: 7.2 fps
- Resolution: 16 bits
- Features: CMOS
-
Supplier: Radwell International
Description: CAMERA, MINI DOME ILLUSTRA 400, 0 - 60 FEET INFRARED DISTANCE, VARIFOCAL LENS, WHITE. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: Digital
- Camera Function: Video
-
Supplier: Xenics nv
Description: The Gobi-640-CL guarantees to be the most versatile industrial camera on the market with excellent image quality, high thermal resolution (0.050C) and accurate thermal analysis capabilities. The advantages of a high quality infrared camera are now combined with the power of a
- Horizontal Resolution: 640 lines
- Vertical Resolution: 480 lines
- Resolution: 16 bits
- Format / Output: Camera Link®
-
Supplier: Radwell International
Description: CAMERA / REALSENSE DEPTH, MODEL# J72476-100, STEREO VISION TO CALCULATE DEPTH, USB-POWERED, CONSISTS OF A PAIR OF DEPTH SENSORS, RGB SENSOR / INFRARED PROJECTOR. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: Digital
- Camera Function: Video
-
Supplier: Edmund Optics Inc.
Description: AT-140 and AT-200 Provide Unmatched Color Fidelity AD-081 Features High Dynamic Range Imaging AD-080 Allows Simultaneous Visible and NIR Imaging The JAI AT-140 and AT-200 CCD cameras achieve unmatched color fidelity by utilizing three sensors individually dedicated to red, blue, and green.
- Sensitivity: 1.1 Lux
- Lens Mount: C-Mount
- Features: CCD
- Shutter Control: Electronic Shutter
-
Supplier: Edmund Optics Inc.
Description: AT-140 and AT-200 Provide Unmatched Color Fidelity AD-081 Features High Dynamic Range Imaging AD-080 Allows Simultaneous Visible and NIR Imaging The JAI AT-140 and AT-200 CCD cameras achieve unmatched color fidelity by utilizing three sensors individually dedicated to red, blue, and green.
- Maximum Frame Rate: 25.2 fps
- Sensitivity: 1.25 Lux
- Lens Mount: C-Mount
- Features: CCD
-
Supplier: Edmund Optics Inc.
Description: AT-140 and AT-200 Provide Unmatched Color Fidelity AD-081 Features High Dynamic Range Imaging AD-080 Allows Simultaneous Visible and NIR Imaging The JAI AT-140 and AT-200 CCD cameras achieve unmatched color fidelity by utilizing three sensors individually dedicated to red, blue, and green.
- Maximum Frame Rate: 30 fps
- Sensitivity: 1.4 Lux
- Lens Mount: C-Mount
- Features: CCD
Find Suppliers by Category Top
Featured Products Top
-
Applications of CaF2 windows 1. Infrared sensors and infrared cameras. 2. High-temperature environmental monitoring. 3. Infrared analysis and reaction monitoring in the chemical field. 4. Aerospace and optical communications. 5. Excimer laser optics. 6. Cold thermal imaging systems. (read more)
Browse Infrared Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
MicroCalibir™ Long Wave Infrared (LWIR) compact camera platform that delivers accurate temperature measurements of +/-2°C or +/-2%. Developed and manufactured in Canada, the small and lightweight MicroCalibir platform is the result of the latest advances made by Teledyne (read more)
Browse Datasheets for Teledyne DALSA -
Teledyne FLIR IIS, a Teledyne Technologies [NYSE:TDY] company, is pleased to introduce the Forge®1GigE SWIR (Short Wave Infrared) 1.3 MP camera. The first camera in the Forge 1GigE SWIR series is equipped (read more)
Browse CMOS Cameras Datasheets for Teledyne FLIR IIS -
. Learn more about SWIR infrared camera ImageIR® 8100 Learn more about SWIR infrared camera ImageIR® 9100 (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
of the light metal housing Recording and storage of IR frames rates with up to 50 Hz GigE-Interface, PoE Compact Infrared Camera for Universal Use Designed for universal use, the compact camera TarisIR® mini with the (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
radiometric infrared borescope imaging camera designed to produce continuous live high-definition thermal images. Measuring temperatures in the range of 600-1800C, it is suitable for a wide range of continuous process monitoring and control applications, providing high-resolution images and temperature (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
Infrared Lenses (IR Lenses) Avantier specializes in the design and manufacture of custom and stock infrared (IR) lenses tailored for advanced applications across diverse industries, including aerospace, defense, industrial automation, medical diagnostics, and scientific (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
optical precision opens up a wide array of applications for these lenses. They are widely used in thermal imaging cameras and surveillance systems to capture and detect heat signatures, making them essential in security, defense, and law enforcement sectors. Additionally, Infrared Germanium Aspheric (read more)
Browse Aspheric Lenses Datasheets for Avantier Inc. -
InfraTec – On a Glance General Overview “Infrared Thermography“ Overview of InfraTec’s Camera Techniques Examples for Thermographic Applications with Specific Demands Non (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for InfraTec GmbH -
characteristics of these two materials. Fused Silica (SiO2): Abbe number: High (about 67.8), a low dispersion material. Refractive index: moderate (about 1.46 in the visible range). Transparent range: good from ultraviolet to near infrared. Calcium Fluoride (CaF2 (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd.
More Information Top
-
CARS 2016—Computer Assisted Radiology and Surgery Proceedings of the 30th International Congress and Exhibition Heidelberg, Germany, June 21–25, 2016
The low cost Nintendo Wii remote controller has a high performance infrared camera offering a quite effective resolution at a frequency as high as 100 Hz wirelessly and up to 200 Hz using I2C protocol when wired.
-
Raspberry Pi Essentials
IDLE3 17 import keyword 38 infrared (IR) sensors 158 input/output ports, Raspberry Pi AV I/O 2 camera interface 2 Ethernet port 2 GPIO 2 HDMI port 2 … 2 system storage 2 USB ports 2 Inter-Integrated Circuit ( I2C ) 99 Internet radio building…
-
Multipurpose wireless sensor network platform for research and training in data fusion, and multi-feature target tracking
The board has I/O features including I2C , 2 Synchronous Serial Ports (SPI) one of which is dedicated to the radio … SDIO, USB client and host, AC97 and I2S audio codec interfaces, a fast infrared port, PWM, a camera interface and a high…
-
E-maintenance
These I/O features include I2C , two synchronous serial ports (SPI), one of which is dedicated to the radio, three … GPIOs, SDIO, USB client and host, AC97 and I2S audio codec interfaces, a fast infrared port, PWM, a camera interface and a high…
-
Virtual, Augmented and Mixed Reality
Additional I2C , UART, USB, MMC/SDcard, camera and memory interfaces as well as a small module slot provides great expansion capabilities. .... An infrared communication interface allows the cordless equipment with mechanical extension modules.
-
ULIS Debuts I2C Infrared Sensor Pico384E
Veurey-Voroize, France, April 24, 2012 - ULIS, a manufacturer of high-quality infrared (IR) imaging sensors for thermography, security & surveillance, automotive and military applications … launch of Pico384E™, a new 17-micron pixel size thermal sensor with I2C , the standard Inter-Integrated .... I2C makes IR sensors compatible with the large-scale production processes used in visible cameras .
-
Video image acquisition system based on S3C6410
According to the actual project needs, the system uses the visible and infrared Dual CCD camera then in the TVP5150 AIP1A and AIP1B of analog video input ports respectively to carry on the video image acquisition, and dual CCD camera can be … signal is decode by TVP515, after decoding to S3C6410 camera interface, and through I2C bus control for…
-
Open E-puck Range & Bearing miniaturized board for local communication in swarm robotics
E- pucks are equipped with 8 infrared proximity sensors, a 3D accelerometer, a ring of 8 LEDs and a CMOS camera . .... Extension boards communicate with the main board through an I2C , SPI or RS232 bus.
-
Proceedings of International Conference on Computer Science and Information Technology
SPI, I2C , and I2S bus interface, as well as the 8- channel 10-bit accuracy A/D converter … this hardware architecture, we use the LCD controller an external control 4.3-inch 256-color touch LCD display, USB host identification reader module communication (also can be extended to the camera , GSM module), the A/D … monitoring such as ultrasound, infrared detection.
-
Research and Application of Set-Top Box Based on IP
…functions of IO interface, these basic IO interface include: SDRAM , Flash, RS232, IR, I2C , LanCard, USB and .... Through these basic IO interface it can be a corresponding and peripherals expansion such as: USB camera , U disk, USB hard drives, USB drives and other USB peripherals are loaded in the USB drive, the infrared remote control, infrared keyboard, and infrared…
Indicates content that may require registration and/or purchase.