Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Smiths Interconnect, a Molex company
Description: Ability to do Impedance match signals Consistent stable contact resistance Low Inductance Optimized design based on test application Tri-Temp socket design to support -55 °C to +160 °C Designed for manual test, bench test, and HVM production test using the same
- Operating Temperature: -55 to 160 C
- Socket Type: BGA, LGA, QFN, Test / Prototyping Socket
- Product Type: IC Socket
-
Supplier: Smiths Interconnect, a Molex company
Description: Galileo is an innovative, low-profile test socket that provides outstanding electrical and mechanical performance for IC test customers who need a cost effective, rapid delivery solution. Combining a universal interconnect fabric material with advanced 3D manufacturing
- Product Type: IC Socket
- Socket Type: LGA, Test / Prototyping Socket
-
Supplier: Aries Electronics, Inc.
Description: while being operator-friendly Kelvin Test Socket Contact System is available for any Aries CSP and Center Probe Test Sockets Pressure pad compression spring provides proper force against device and allows for height variations in device thickness Probe blade edge tip for
- Operating Temperature: -55 to 150 C
- Contacts Pitch: 0.4 to 0.45 mm
- Features: Clamshell Socket, Other, Solderless
- Contact Plating: Gold Plating, Nickel Plating
-
-
Supplier: Smiths Interconnect, a Molex company
Description: Customized test sockets for any IC packages. Suitable for lab, Engineering, SLT & ATE test application. Wide selection of Smiths Interconnects spring pins with low and stable contact resistance. World class design, Lab and manufacturing facility to ensure consistence
- Product Type: IC Socket
- Socket Type: Test / Prototyping Socket
-
Supplier: JC Cherry, Inc.
Description: High Current High Speed Interface Manual/Handler/Burn in ●Test socket for CCD and CMOS sensor. ●Customizable for various package such as BGA, LGA, PGA. ●Using our high reliable spring probes, stamping pins and socket pins. ●We manufacture test sockets for high
- Voltage Rating: 100 volts
- Current Rating: 0.5 amps
- Contact Resistance: 200 milliohms
- Operating Temperature: -40 to 150 C
-
Supplier: Smiths Interconnect, a Molex company
Description: setups Designed for manual test, bench test, and HVM production test Insulator housing made from high-performance polyimide Small socket footprint Benefits: Long contact life, low wear, tested to over 500K insertions Provides reliable and consistent contact for Matte Tin
- Operating Temperature: -55 to 150 C
- Product Type: IC Socket
- Socket Type: LGA, QFN, Test / Prototyping Socket
-
Supplier: JC Cherry, Inc.
Description: Actual use PC board Mounting sockets Screw Mount Type/Surface Mount Type Application ●Research and Development. ●Mounting on PCB for mass-production. ●Final test and inspection at real environment. ●Failure analysis.
- Product Type: IC Socket
-
Supplier: Aries Electronics, Inc.
Description: tool shipped with every order Replaceable contact strips available in just 1 week Socket alignment pins provide accurate socket location to test board Frequency response data available up to 19GHz GENERAL SPECIFICATIONS SOCKET BODY MATERIAL: either PEEK or Torlon® PAI
- Contact Resistance: 70 milliohms
- Contact Plating: Gold Plating, Nickel Plating
- Product Type: IC Socket
- Socket Type: Test / Prototyping Socket
-
Supplier: Aries Electronics, Inc.
Description: FEATURES The Aries Universal Test Socket Receptacle is sturdy, open-frame and easily mounted to PC boards Allows for easy replacement of Aries and other manufacturers’ test sockets The threaded inserts at both ends of the receptacle provide a firm and positive connection
- Current Rating: 3 amps
- Operating Temperature: 105 to 150 C
- Number of Contacts: 24 to 48
- Contacts Pitch: 2.54 mm
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Devices with up to 44 pins can be inserted without bending or otherwise damaging the legs, since no force is required to either insert or remove the component from the socket Accepts SOIC Gull-wing and J-lead devices, up to 44 pins on 0.050 [1.27] lead pitch, body widths from 0.150
- Current Rating: 1 amps
- Operating Temperature: 125 C
- Number of Contacts: 44
- Features: Clamshell Socket, Other, ZIF Lock
-
Supplier: JC Cherry, Inc.
Description: Power Transistor Test Sockets Low Insertion Force ●For Test of Power Transistor, Thyristors and other discrete devices. ●Kelvin Contact type. ●Support the package such as TO-220, TO-3P, TO-66, TO-247, TO-254, TO-262, TO-264.
- Current Rating: 30 amps
- Insulation Resistance: 500 Mohms
- Contact Resistance: 20 milliohms
- Operating Temperature: -55 to 150 C
-
Supplier: Powell Electronics, Inc.
Description: IC & Component Sockets 28P TEST SOCKET T
- Product Type: IC Socket
- Socket Type: Test / Prototyping Socket
-
Supplier: Newark, An Avnet Company
Description: IC SOCKET TEST CLIP; No. of Contacts:2Contacts; Pitch Spacing:-; Contact Plating:-; Product Range:-; Accessory Type:Gripper RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IC SOCKET TEST CLIP; No. of Contacts:14Contacts; Pitch Spacing:-; Contact Plating:Gold Plated Contacts; Product Range:923 Series; Connector Type:Test Clip; Row Pitch:3.81mm RoHS Compliant: Yes
-
Supplier: Twilight Technology Inc.
Description: Twilight Technology, Inc. specializes in IC packaging and testing services focused on providing solutions for high reliability applications or obsolete components. Twilight Technology has manufactured and marketed a variety of standard and proprietary semiconductor packaging and memory module
- Product Type: IC Headers, IC Socket
-
Supplier: JC Cherry, Inc.
Description: Power Transistor Test Sockets Combination Bus Bar Tape High Current High Voltage High Temperature ●Power Transistor Test Socket accommodate various packages. ●Support the package such as TO-3P, TO-66, TO-220, TO-247, TO-254, TO-257, TO-262, TO-264.
- Insulation Resistance: 500 Mohms
- Contact Resistance: 50 milliohms
- Operating Temperature: -55 to 220 C
- Product Type: IC Socket
-
Supplier: Newark, An Avnet Company
Description: IC SOCKET, QFN TEST, 16 POSITION, 0.5MM, THROUGH HOLE; No. of Contacts:16Contacts; Connector Type:QFN Test Socket; Pitch Spacing:0.5mm; Product Range:216-5205 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Severe Environmental Conditions Including Military Requirements of High Shock and Vibration Two-Piece Tapered Entry Closed Entry Inner Contact and Machined Outer Sleeve Accepts Any IC Lead and Component Leads 0.016"-0.021" Diameter, 0.105" Min. Length Uses: Microprocessor Sockets,
-
Supplier: DigiKey
Description: TEXTOOL TEST & BURN BALL GRID AR
-
Supplier: Allied Electronics, Inc.
Description: Socket; 0.025 in.; Black; 132
-
Supplier: VAST STOCK CO., LIMITED
Description: Pin & Socket Connectors 05P PLUG TEST 94VO
- Product Type: IC Socket
-
Supplier: Advanced Interconnections Corp.
Description: Advanced designs and manufactures hundreds of RoHS Compliant screw-machined terminals for our high quality sockets, adapters, and connectors. Advanced also offers a complete line of EMC insulated and non-insulated terminals and test jacks for RoHS Exempt applications.
- Product Type: IC Headers
- Features: Other
- RoHS Compliant: RoHS Compliant
- Contact Type: Solder Tail Pins
-
Supplier: Advanced Interconnections Corp.
Description: Our Flip-Top™ BGA Socket is engineered for test, programming, development, and production applications. This unique design dramatically reduces PC board space required for BGA and LGA device testing and socketing. Our compact Flip-Top™ BGA Sockets require no external hold-downs
- Number of Contacts: 4 to 1,764
- Contacts Pitch: 1 to 1.27 mm
- Socket Type: BGA, LGA, Test / Prototyping Socket
- Features: Clamshell Socket, Machined Pins, Open Top Socket, Other
-
Supplier: DigiKey
Description: TEST CLIP DIP 24 (2 x 12)
- Probe Configuration: Pin and Socket
-
Supplier: DigiKey
Description: TEST SOCKET FOR QFN-20 0.5MM IC
-
Supplier: Newark, An Avnet Company
Description: IC SOCKET, QFN, 88 POSITION, 0.4MM, THROUGH HOLE; No. of Contacts:88Contacts; Connector Type:QFN Test Socket; Pitch Spacing:0.4mm; Product Range:288 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes
-
Supplier: Ironwood Electronics, Inc.
Description: Ironwood's socket probe adapters provide connections for test equipment to in-circuit DIP and socketed PLCC packages.
-
Supplier: Sensata Technologies
Description: Accepts wide range of PGA packages from 8 X 8 through 15 X 15 Carrier can be molded from Electro-Static-Dissipative (ESD) materials Designed to be used with automatic test handlers For other PGA requirements consult factory Molded for high temperature materials for applications up to 150°C
- Product Type: IC Socket
-
Supplier: Sensata Technologies
Description: Over 100 standard carriers in addition to thousands of custom versions More designs and tooling than any other manufacturer Can be molded of Electro-Static-Dissipative (ESD) materials Used to fully automate handling, testing and processing Notches on the carrier body assure proper orientation Can
- Product Type: IC Socket
-
Supplier: Advanced Interconnections Corp.
Description: Advanced designs and manufactures hundreds of RoHS Compliant screw-machined terminals for our high quality sockets, adapters, and connectors. Advanced also offers a complete line of EMC insulated and non-insulated terminals and test jacks for RoHS Exempt applications.
- Product Type: IC Headers, IC Socket
- Features: Other
- RoHS Compliant: RoHS Compliant
- Contact Type: Solder Tail Pins
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: small in order to test electronic components connections; popular as an oscilloscope probe. Mates with 0.030″ diameter socket E-Z-Hook test lead or patch cord in order to quickly pair with electronic test connectors. These test clips are great for testing miniature
- Voltage Rating: 70 volts
- Operating Temperature: 93.33333333333333 C
- Attenuation Factor: 1X
- Probe Configuration: Hook, Spring Loaded
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: inch max hook opening with stainless steel blade. Applications: Used to test electronic components connections; popular as an oscilloscope probe. Easily pair with E-Z-Hook socket test leads and patch cords to quickly make and electronic connection. These clips are great for
- Attenuation Factor: 1X
- Probe Configuration: Hook, Spring Loaded
- Probe Type: Voltage
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: where high density is required. With a 0.025 in square pin accessible through the plunger, parts can easily connect to 0.025 in (0.635 mm) square or 0.030″ (0.762 mm) diameter socket patch cords and test leads. Quickly pair with test lead in order to make an electronic
- Attenuation Factor: 1X
- Probe Configuration: Flat Blade, Hook
- Probe Type: Voltage
-
Supplier: ValueTronics International, Inc.
Description: (H) Input Sockets: Signal and ground sockets compatible with 0.025" (0.635 mm) square pins, 0.036" (.91 mm) maximum diameter (for round pins) Engineers are using an ever-increasing variety of devices and test points in their designs. In order to access these test points
- Bandwidth: 2,500 MHz
- Probe Type: Current, Voltage
Find Suppliers by Category Top
Featured Products Top
-
The Levan Elastomeric socket family is engineered specifically with precision. The elastomeric grid of Levan features conductive columns that guarantee accurate and consistent test results across a spectrum of devices. The conductive columns in the elastomeric grid ensure accurate and (read more)
Browse IC Sockets and Headers Datasheets for Smiths Interconnect, a Molex company -
, Kepler is the only solution that provides two-axis of motion during a single actuation of the socket, an innovation set to pioneer the semiconductor test industry. As a result, Kepler provides a boosted first pass yield (read more)
Browse IC Sockets and Headers Datasheets for Smiths Interconnect, a Molex company -
Timing solutions enabling automotive reliability through AEC qualification standards AEC-Q104 qualification ensure reliable automotive timing components, combining standardized stress tests with bespoke supplier-customer validation for system-level robustness. (read more)
Browse IC Timers Datasheets for Micro Crystal AG -
Smiths Interconnect, a division of Smiths Group plc, announces that it has completed the acquisition of Plastronics Sockets & Connectors (“Plastronics”), a leading supplier of burn-in test sockets and patented spring probe contacts for the semiconductor test market segment (read more)
Browse IC Sockets and Headers Datasheets for Smiths Interconnect, a Molex company -
Smiths Interconnect today announced the launch of DaVinci Gen V, the latest flagship product in its DaVinci series portfolio. The product rigorously tests semiconductor chips during the manufacturing process to ensure they provide ultra-reliable and repeatable performance. This is important (read more)
Browse IC Interconnect Components Datasheets for Smiths Interconnect, a Molex company -
The Future of Clocks is in Small Silicon Machines For the past 15 years, I've focused a lot on the final result of the semiconductor process: the end products. Initially my career started with testing motherboards, before looking into processors, architecture, manufacturing, and (read more)
Browse IC Clocks Datasheets for SiTime Corporation -
operational efficiency. Behind this capability is a sophisticated manufacturing process involving circuit design, wafer fabrication, etching, doping, material deposition, testing, packaging, assembly, and quality control, ensuring consistent performance and long-term dependability. The (read more)
Browse IC Interfaces Datasheets for Win Source Electronics -
bump-on-polymer processes Single and multiple layer Cu redistribution with several polymer repassivation material choices Eutectic Sn/Pb, Pb-free and high-Pb solder alloys Design services and custom test vehicle fabrication Downloads (read more)
Browse IC Interfaces Datasheets for Micross Components, Inc. -
. Applications: Designed for use with surface mount devices or where connection point is small in order to test electronic components connections; popular as an oscilloscope probe. Mates with 0.030″ diameter socket E-Z-Hook test lead or patch (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
) PCB Hardware SMT test points & cable management clips Fixed & removable jumper links Coin cell holders Terminals & spacers (read more)
Browse IC Sockets and Headers Datasheets for Harwin Plc
Conduct Research Top
-
IC Test Sockets Perform Beyond 10GHz
Semiconductor design engineers have been under constant competitive pressure to provide more features and functions, all with lighter weights, smaller sizes, and lower costs.
-
Methodical Socket Selection Speeds up Time-to-Market for IC Development Projects
Many products are designed with todays high-performance integrated circuits. Without sockets, the design, testing, and/or production phases of a new product development process will be chaotic. In response to these demanding needs, sockets featuring a wide variety of contacting methods, form
-
Spring Pin Socket User Manual
SS-BGA sockets provide high bandwidth in a small, cost effective ZIF socket for prototype, test and burn-in applications. SS-BGA socket is a simple, mechanical socket based on spring pin technology. SS-BGA socket is a solder-less socket that can be mounted on to a PCB using supplied hardware
-
RF Test Sockets: The Key to the Effective Testing of High-Frequency Devices
With rapid and constant advances in silicon technology, today's IC packages are continually changing both inside and out. The inside of the package is holding more transistors per square millimeter. The outside of the package is constantly being trimmed and reconfigured to approach the size
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
on marketing. IC-packaging and test subcontractors appear to be in the best financial shape in recent memory and are chanting the famous line in the movie classic Network: "I'm mad as hell, and I'm not going to take it anymore! " Hot products: 10-GHz BGA socket, automotive MCU Among the hottest
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
MPU analyst returns to research with ARC Cores A-Tech chairman from Korea becomes SEMI chairman BTU's thermal system sales heat up 46% in Q2 TelCom disputes report, says business with Motorola cell phones remains strong IC vendors vie for 3G cell phone sockets in Japan Anadigics, TriQuint prepare
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
VSIA says more designers adopt its methods The IC design community is starting to adopt the work of the Virtual Socket Interface Alliance (VSIA), which is trying to simplify the mixing and matching of virtual components for designers struggling with increased complexity and greater time-to-market
More Information Top
-
ic chips - offers from ic chips manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : BGA test socket, BGA test fixture, ship socket, ic test socket ] .
-
ic chip - offers from ic chip manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : BGA test socket, BGA test fixture, ship socket, ic test socket ] .
-
ic socket - offers from ic socket manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : BGA test socket, BGA test fixture, ship socket, ic test socket ] .
-
Efficient Parameter Extraction For 3-d Structures In Layered Dielectric Media
The algorithm is used for the extraction of parasitics for an RF IC test socket .
-
Chinese IC, Chinese IC Exporters, Chinese IC Selling Leads from Chinese IC Exporters, Manufacturers & Suppliers on EC21.com
Sell BD82HM55 Main board IC test sockets | CPU chip/IC testing solution .
-
Handbook of Engineering and Specialty Thermoplastics Volume 3 Polyethers and Polyesters Complete Document
… established applica- tions in some key semiconductor applications include CMP rings, LCD carriers, FOUPs, wafer carriers, wafer effectors, wafer wands, equipment components, dry and wet etch parts, and IC transport/ testing parts such as high heat matrix trays and IC test sockets .
-
Socket Exporters, Socket Selling Leads
[ Related Keywords : test sockets, chip testing, IC test sockets ] .
-
Design and fabrication stable LNF contact for future IC application
IC test socket application .
-
Spinodal Cu-Ni-Sn Alloys for Electronic Applications
Burn-in DIP IC test socket and 0.007- in. stamped strip, preplated with 100 micro- inches of Ni mill-hardened.
Indicates content that may require registration and/or purchase.