-
Description: capable of checking critical components such as shafts, bores, O-rings, or just about any ID/OD part. The USM digital bench micrometer can serve as both the heart of your in-house gage calibration needs and a high accuracy part inspection system. The Universal Supermicrometer®
- Range: 0 to 11 inch
- Resolution: 0.000001 inch
- Graduation / Resolution: 0.000001 inch
- Range / Travel: 0 to 11 inch
-
Description: (threaded & non-threaded), gage blocks, plugs (threaded & non-threaded), dial/test indicators, gage wires, micrometer heads, pin gages, tapered plugs (threaded & non-threaded), end standards, micrometers, and snap gages, all with NIST traceability. The LABMASTER Universal 1000M can
- Range: 0.02 to 49 inch
- Resolution: 0.1 inch
- Graduation / Resolution: 0.1 inch
- Range / Travel: 0.02 to 49 inch
-
Description: applications include measurements of end/length standards, long gage blocks, plug/pin gages, thread gages, and rings/discs. Features & Benefits of the Lab micrometer®: Digital laser interferometer with zero Abbe offset - for maximum resolution, traceability, and performance Wide
- Range: 0 to 64 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 64 inch
-
-
Supplier: Gagemaker L.P.
Description: Internal Pitch Diameter (1½” to 27″ Diameters) The ball pitch diameter gages or “GO/NO GO” gages indicate the pitch diameter size of the product’s internal threads. The gages are adjustable within a size range and use interchangeable contact points to measure different pitch threads.
- Range: 1.5 to 27 inch
- Resolution: 0.0001 to 0.0005 inch
- Graduation / Resolution: 0.0001 to 0.0005 inch
- Display: Dial / Analog / Direct Reading Scale
-
Description: With instrument uncertainty to 2 millionths of an inch (50 nanometers), the Labmaster Universal - Model 175 is suitable for virtually all Internal (ID), external (OD), and same side dimension (SD*) measuring applications. This laser-based universal length measuring system (ULM) has been
- Range: 0.02 to 14 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0.02 to 14 inch
-
Supplier: Stafford Manufacturing Corp.
Description: 40 TPI threads that provides 0.0025” adjustability per full turn. Designed to let users lock one side and then move the other, this smooth operating positioning collar allows 0.5” micrometerlike adjustability in either direction. Featuring the Accu-Clamp™ square and flat bearing surface which
- Width: 1.563 inch
- Bore Diameter: 0.5 inch
- Outer Diameter: 1.125 inch
- Collar Material: Aluminum
-
Supplier: Stafford Manufacturing Corp.
Description: 40 TPI threads that provides 0.0025” adjustability per full turn. Designed to let users lock one side and then move the other, this smooth operating positioning collar allows 0.5” micrometerlike adjustability in either direction. Featuring the Accu-Clamp™ square and flat bearing surface which
- Width: 1.375 inch
- Bore Diameter: 0.625 inch
- Outer Diameter: 1.313 inch
- Collar Material: Aluminum
Find Suppliers by Category Top
Featured Products Top
-
Inside Dimension (ID) Measuring Instruments. Labmaster (R) Universal Model 175. The most popular ID/OD instrument in the world. Automatic probe movement with a push of a button. High accuracy is maintained by its laser interferometer, zero Abbe offset design, and large measuring table with swivel, center, tilt, and elevation control knobs. Click here for more information. Universal Supermicrometer (R) Model 501 & 504. The definitive bench micrometer, the Universal Supermicrometer (USM), offers... (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
gages, pin & plug gages, tapered plugs, cylindrical setting gauges, micrometers, indicators, LVDTs, calipers, and snap gauges with instrument uncertainty to 2 millionths of an inch (0.05 micron). It is suitable for virtually all ID and OD gage calibration applications through its wide 0.020-inch (0.5 mm) to 14-inches (356 mm) measuring range. The ULM includes Pratt & Whitney 's GageCal software that automatically enters tolerances for rings, plugs, pins, balls, threads (calculates pitch/major... (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Compact 2D Laser profiler for monitoring the profile of internal surfaces. Modification RF627Smart-2/10-8/11-ID. The scanner is designed to control the geometric parameters of holes (diameter, shape, thread, surface defects). A distinctive feature is a compact round body with a diameter of only 45 mm, which allows scanning holes with an internal diameter from 49 mm. A 3D model of the internal thread of a petroleum pipe obtained by this scanner is shown below. (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
force, and flexible fixturing. These features offer guaranteed repeatability and operator independent reproducibility with unmatched speed. With appropriate accessories, the LABMASTER Universal 1000M is capable of measuring rings (threaded & non-threaded), gage blocks, plugs (threaded & non-threaded), dial/test indicators, gage wires, micrometer heads, pin gages, tapered plugs (threaded & non-threaded), end standards, micrometers, and snap gages, all with NIST traceability. Only a handful... (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
PDF Brochure - Universal Supermicrometer Models 501, 504. The Universal Supermicrometer (R) measures: Length standards. External threads. Ball bearings. Plugs & pins. Plain ring gages. Setting Standards (Frames, Rods). Dial, digital and test indicators. Gears / Splines. Tapered pipe threads / API. Your Precision Part. Inside Dimension (ID) Measuring Instruments. Labmaster (R) Universal Model 175. The most popular ID/OD instrument in the world. Automatic probe movement with a push of a button... (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
offer guaranteed repeatability and operator independent reproducibility with unmatched speed. With appropriate accessories, the LABMASTER Universal 1000M is capable of measuring rings (threaded & non-threaded), gage blocks, plugs (threaded & non-threaded), dial/test indicators, gage wires, micrometer heads, pin gages, tapered plugs (threaded & non-threaded), end standards, micrometers, and snap gages, all with NIST traceability. Only a handful of traceable masters, such as blocks, rings, etc... (read more)
Browse Bore and ID Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
on the Universal Length Measuring Machine. The Labmaster (R)Universal Model 1000A measures: Gage Blocks / Slip Gauges. End Standards / Bar Gauges / Ball Bars. Threaded Rings & Plugs. Tapered Rings & Plugs. Pin & Plug Gages. Pipe Threads (API). Cylindrical Setting Gages. Gage Masters. Ball Bearings. ID/OD Large Diameter Rail Gages. Roller Bearings (Tapered, Cylindrical, Spherical, Needle). Shafts. Micrometers. Setting Standards (Frames, Rods). Dial / Test / Digital Indicators. Long Gauge Blocks and Meter... (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
instrument, it is equally capable of checking critical components such as shafts, bores, O-rings, or just about any ID/OD part. The USM digital bench micrometer can serve as both the heart of your in-house gage calibration needs and a high accuracy part inspection system. PDF Brochure - Universal Supermicrometer Models 501, 504. Leasing Information. Universal Supermicrometer Accessories. Accessory Pictures. Sales Support. The Universal Supermicrometer (R) measures: Length standards. External... (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
instrument, it is equally capable of checking critical components such as shafts, bores, O-rings, or just about any ID/OD part. The USM digital bench micrometer can serve as both the heart of your in-house gage calibration needs and a high accuracy part inspection system. PDF Brochure - Universal Supermicrometer Models 501, 504. Leasing Information. Universal Supermicrometer Accessories. Accessory Pictures. Sales Support. The Universal Supermicrometer (R) measures: Length standards. External... (read more)
Browse Depth Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Universal Supermicrometer - Model 501, 504. The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is equally capable of checking critical components such as shafts, bores, O-rings, or just about any ID/OD part. The USM digital bench micrometer can serve as both... (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Of several letters of the Mr. Prof., Dr. W. Klinkerfues, of Directors of the observatory in Gottingen, on the publisher
… because of unequal Long determined the means of beams in the Prisnia I, while I the noon remote tube on the adjusted combined thread of the thread micrometer ini Merz ' Chen … … uttered Effect fiir the ides , 4 tm, 7 tm …
-
Gas-liquid slug formation at a rectangular microchannel T-junction: A CFD benchmark case
… if */ } /* close position end if loop */ } /* close position start if loop */ } end_c_loop(cell,cell_ thread ) } /* close secondary phase … … / } /* close domain ID loop */ } /* close … … slug length, Ls, in micrometers */ nanosym = nano*2 …
-
Contributions to the knowledge of the deformation mechanism and the fine structure of the hydrate cellulose. II
Quellungsflfissigkeit held infinitesimally determined with aid of a screw eyepiece micrometer at six different positions and therefrom the mean value berechnetl In the following, on experimental series I--IV 52) They remain isotropic at the insertion of the Xanthogenatf ~ of ides in verdfinnter 8chwefels ~ ure not v611igoptisch as the S ~ ure comes first in allm ~ ihlichyon eyes for exposure, and the thread then scnichtenweise shrinks.
Indicates content that may require registration and/or purchase.