-
Supplier: Sonnet Software, Inc.
Description: maintains a single, dedicated focus on providing the industry's most accurate and reliable high frequency planar EM software. Our aim is to make it easy for our customers to either develop and analyze designs within our software, or to incorporate our tools into their existing
-
Supplier: Remcom (USA)
Description: XFdtd® 3D EM Simulation Software provides engineers with powerful tools to shorten development time and release products to market sooner. XFdtd 3D EM Simulation Software Features XF is full-wave 3D electromagnetic modeling software for analyzing EM field simulation in complex,
- Use: Professional
- Source Code: Proprietary
-
Supplier: Remcom (USA)
Description: frequencies up to 100 GHz. ● Antenna Modeling: Import measured antenna patterns, simulated antennas from XFdtd, or create textbook antennas for use in SISO, MIMO and Massive MIMO transmitter and receivers. Include frequency-specific pattern data to improve accuracy when
-
-
Description: Complete and comprehensive application-focused reference on millimetre wave antennas Millimetre Wave Antennas for Gigabit Wireless Communications covers a vast wealth of material with a strong focus on the current design and analysis principles of millimetre wave antennas
-
Supplier: ValueTronics International, Inc.
Description: design, and wide temperature range make them ideal for field applications. Site Master’s proprietary design provides superior immunity to on-channel RF interference, which is important for live site testing. Site Master Software Tools is a Windows compatible software
- Frequency Range: 10,500,000 kHz
-
Supplier: EM Software & Systems
Description: of problems for a large array of industries. Typical applications include: Antennas: analysis of horns, microstrip patches, wire antennas, reflector antennas, conformal antennas, broadband antennas, arrays Antenna placement: analysis of antenna
-
Supplier: Integrated Engineering Software
Description: Design engineers depend on CHRONOS for the design and analysis of high frequency components including: Planar microwave and antenna structures Wire antennas UWB antennas Microwave circuits, waveguides and coaxial structures Near field and far field applications
-
Supplier: CST - Computer Simulation Technology
Description: filters, couplers, planar and multi-layer structures and SI and EMC effects. Exceptionally user friendly, CST MWS quickly gives you an insight into the EM behavior of your high frequency designs. CST promotes Complete Technology for 3D EM. Users of our software are given great
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model ATH200M1G high-gain horn antenna exhibits increasing gain with increasing frequency (up to 18dB at 1000MHz). With this useful performance characteristic, the antenna helps compensate for losses that occur elsewhere in an RF test system – losses that generally increase with
- Operating Frequency Range: 0.2 to 1 GHz
- Gain: 18 dB
- Component Type: Gain Horn Antennas
-
Description: systems, and software Includes guidelines to conduct grounding system designs and analysis Offers coverage of all SAR algorithm classes and detailed SAR algorithms suitable for enabling software implementations Surveys SAR and computed imaging literature of the last sixty years
-
Supplier: Integrated Engineering Software
Description: radar cross-section, axial ratio, and input impedance, admittance and scattering parameters. LORENTZ-HF is uniquely suited for early-stage simulation and resolution of the Multipactor Discharge phenomenon affecting many high power vacuum electronics device designs.
-
Supplier: AR RF/Microwave Instrumentation
Description: and “A” series RF power amplifiers. The robust design can accommodate the high power levels necessary to generate significant E-fields. This antenna is built tough enough for outdoor use. The antenna can be supported with the AP5010B antenna positioner or the TP1000BM3
- Primary Frequency Range: 26 to 6,000 MHz
- Technology Type: Log Periodic Array
-
Supplier: Telit IoT Solutions, Inc.
Description: The SE868-AS is a GPS Smart antenna module featuring an embedded antenna with an optimized RF path and standard SMT mounting. The SE868-AS features an 11 x 11 mm QFN package based on a low-power consumption MT3337 GPS chipset and an embedded 9x9mm antenna on top of the module.
- Bias / Operating Current: 10 mA
- Maximum Modulation Current: 25 mA
- TJ: -40 to 85 C
- Pin Count: 32 #
-
Supplier: Cobham Antennas Systems
Description: Designed for use on Ground Robots, Unmanned Vehicles, Manpacks, Broadcast Cameras and Vehicles, the wideband nature of these antennas allows users to future proof their systems and give increased flexibility when using software defined radios. These antennas can be used to
- Primary Frequency Range: 2,000 to 6,000 MHz
- Additional Features: Meets Military / Aerospace Specifications
- Pattern Type: Omnidirectional
-
Supplier: AWR Corporation
Description: AWR's AXIEM electromagnetic (EM) software is an industry first to deliver EM analysis as a true upfront design technology. Its speed, capacity and accuracy benefit designers most by helping to diagnose issues early, thereby significantly shortening the design process. The AXIEM
- Licensing: Perpetual
- Use: Professional
- Source Code: Proprietary
- Deployment: Standalone
-
Supplier: Infineon Technologies AG
Description: 4P4T MIPI 0.4 – 7.125 GHz antenna cross switch The BGSX44MU18 RF CMOS switch is specifically designed for LTE and 5G FR1 four-antenna applications. This 4P4T cross-switch offers low insertion loss and low harmonic generation. The switch is controlled via a MIPI RFFE control interface.
- Frequency Range: 400 to 7,125 MHz
- Features: Other
-
Supplier: Infineon Technologies AG
Description: including the inherent higher ESD robustness. The device has a very small size of only 2.0 x 2.0 mm2 and a maximum thickness of 0.59 mm. Summary of Features RF CMOS DP4T antenna cross switch with power handling capability of up to 36.5 dBm Suitable for multi-mode LTE and WCDMA quadruple
- Frequency Range: 100 to 5,000 MHz
- Features: Other
-
Supplier: TOP-electronics USA
Description: to use a different antenna, this part can be ordered with the on-board antenna replaced by a uFl/IPEX antenna receptacle as part number LM823-1463
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: TOP-electronics USA
Description: available as a 3.3V part, LM822-1459. If you prefer to use a different antenna, this part can be ordered with the on-board antenna replaced by a uFl/IPEX antenna receptacle as part number LM823-1463
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: TOP-electronics USA
Description: 3.3V part, LM822-1459US. If you prefer to use a different antenna, this part can be ordered with the on-board antenna replaced by a uFl/IPEX antenna receptacle as part number LM823-1463US
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: Infineon Technologies AG
Description: isolation up to 7.125 GHz Enhanced isolation mode Low power consumption allows supply VIO MIPI RFFE 2.1 control interface Software and hardware programmable USID RoHS and WEEE compliant package Potential Applications Triple antenna routing/swapping for cellular mobile devices Triple
- Frequency Range: 400 to 7,125 MHz
- Actuator Voltage: 1.65 to 1.95 volts
- Features: Other
-
Supplier: Infineon Technologies AG
Description: DP4T MIPI 2.1 antenna cross switch The BGSX24M2U16 RF CMOS switch is specifically designed for LTE and 5G antenna applications. This Dual Pole Four Throw (DP4T) cross-switch offers low insertion loss and low harmonic generation. The switch is controlled via a MIPI RFFE control
- Frequency Range: 400 to 7,125 MHz
- Insertion Loss: 0.43 dB
- Isolation (Port to Port): 47 dB
- Features: Other
-
Supplier: TOP-electronics USA
Description: antenna, this part can be ordered with the UFL antenna receptacle replaced by an onboard IC antenna as part number LM822
- Technology: Wi-Fi / WiMAX / Wi-Mesh
-
Supplier: OTT Hydromet
Description: modes are available ranging from logger control of transmitter setup to scheduling the logger to send a buffer to the transmitter using RS-232 or USB connections. The Transmitter automatically selects the proper RF output power based on antenna selection made by the user. This Transmitter
- Form Factor: Panel / Chassis Mount
-
Supplier: ValueTronics International, Inc.
Description: Channel power meter Pulse analysis with wideband power sensors Spectrogram measurements with R&S FSH-K14 and R&S FSH-K15 Interference analysis with R&S FSH-K15 and directional antennas Geotagging Indoor mapping Field strength measurements with directional antennas Field strength
- Frequency Range: 3,000,000 kHz
-
Supplier: Copper Mountain Technologies
Description: Manufacturing Test Plug-in. VTR0302 VNA includes an RF measurement module and CMT VNA software application, which runs on Windows or Linux operating system on a PC, laptop, tablet, or x86 board single-board computer connecting to the measurement hardware via USB interface. This VNA control
- Frequency Range: 50,000 to 3,500,000 kHz
- Frequency Resolution: 1 Hz
- Output Power Range: -25 to 0 dBm
- Operating Temperature: 41 to 104 F
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: +/-2.5V Input impedance: > 5kΩ Anti-alias filter: -3dB, 80% of the Nyquist frequency, -80 dB Pre-trigger time: to be set from the software Sampling intervals: 5 ms- Sampling frequency: 100 - 3500 c/s Event’s recording length: to be set from the software Trigger: based on the STA/LTA
-
Supplier: Richardson RFPD
Description: The Maestro Wireless Solutions MicroTracker combines GSM/GPRS and GPS technologies in an industrial, compact grade design. Its exceptionally small footprint featuring embedded antennas and a single port connector make it easy to fit into places where space is limited in vehicles. The
- Network Equipment: Gateway
- Network Media: Wireless
-
Supplier: Linx Technologies
Description: Highly customizable: all of the transceiver configuration registers are available to optimize the RF link for the application A simple 3-wire interface is used for configuration, limiting the number of connections and software overhead Simplify design: modules and antennas are
- Data Rate: 152.3 kbps
- Sensitivity: -111 dBm
- Output Power: -3.000000000000001 to 15.000000000000002 dBm
- Operating Frequency: 902 to 928 MHz
-
Supplier: Linx Technologies
Description: Highly customizable: all of the transceiver configuration registers are available to optimize the RF link for the application A simple 3-wire interface is used for configuration, limiting the number of connections and software overhead Simplify design: modules and antennas are
- Data Rate: 152.3 kbps
- Sensitivity: -111 dBm
- Output Power: -3.000000000000001 to 15.000000000000002 dBm
- Operating Frequency: 868 to 870 MHz
-
Supplier: Linx Technologies
Description: Highly customizable: all of the transceiver configuration registers are available to optimize the RF link for the application A simple 3-wire interface is used for configuration, limiting the number of connections and software overhead Simplify design: modules and antennas are
- Data Rate: 152.3 kbps
- Sensitivity: -111 dBm
- Output Power: -3.000000000000001 to 15.000000000000002 dBm
- Operating Frequency: 433 to 436 MHz
-
Supplier: Data Device Corporation (DDC)
Description: Wire Insertion into Removable Mating Connectors (Included with Device) No soldering or crimping required. Compact and Portable On-Board Programmable Reference Sine Oscillator APPLICATIONS Lab Testing / Field Testing Motor Control Machine Tool Control Antenna Control Robotics Process Control
- Analog Input Channels: 2 #
- Input Channels: 2 #
- Resolution: 16 bits
- Application: Aerospace / Military, General Lab and Industrial
-
Supplier: AR RF/Microwave Instrumentation
Description: provides readily available RF power for typical applications such as RF susceptibility testing, antenna and component testing, W meter calibration, and as a driver for frequency multipliers and higher power amplifiers. A safety interlock can be implemented via a rear panel connector. The
- Frequency Range: 80 to 1,000 MHz
- Output Power( P1dB): 63.01029995663981 dBm
-
Supplier: Visual Sound, Inc.
Description: to 32 compatible frequencies Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems High-quality true diversity reception Pilot tone squelch
- Features: Wireless Microphone
-
Supplier: Microchip Technology, Inc.
Description: found in the Advanced Software Framework (ASF) and in MPLAB(r) Harmony v3. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design
- Operating Temperature: -40 to 85 C
- Pin Count: 40
- Memory Category: Flash
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
XFdtd® 3D EM Simulation Software provides engineers with powerful tools to shorten development time and release products to market sooner. XFdtd 3D EM Simulation Software Features (read more)
Browse Modeling and Simulation Software Datasheets for Remcom (USA) -
. NDT Aircraft Inspection Aircraft is the first dedicated 3D visualization software designed for aircraft assessment and the characterization of dent damage on aircraft surfaces, providing OEMs with comprehensive data on issues requiring (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for FARO CREAFORM -
boost productivity with the improved controller execution and I/O response performance, which speed up the design process for faster project development. The new and improved capabilities in Connected Components Workbench software version 20.01 help advance design efficiency. The software (read more)
Browse Motor Controllers Datasheets for Allen-Bradley / Rockwell Automation -
post-processing capabilities, it provides efficient and accurate predictions of EM propagation and communication channel characteristics in complex urban, indoor, rural and mixed path environments. Wireless InSite 3D Wireless Prediction Software (read more)
Browse Communications Software Datasheets for Remcom (USA) -
software in a single software ecosystem CAM2® is a powerful, intuitive and modular software solution that provides customers the functionalities needed for their 3D measurement operations, all in a single software ecosystem. Designed to enable users to fulfill their quality assurance (read more)
Browse Scanning Software Datasheets for FARO CREAFORM -
Renishaw is pleased to announce the release of FixtureBuilder 8.0, the latest version of its 3D fixture modelling software. FixtureBuilder allows users to design metrology fixturing set-ups without having to go near their co-ordinate measuring machines (CMM) and other inspection devices (read more)
Browse Metrology Fixtures and CMM Fixtures Datasheets for Renishaw -
Teledyne DALSA is pleased to introduce Z-Trak™ 3D Apps Studio, a suite of software tools developed for in-line 3D machine vision applications. Designed to work with Teledyne DALSA’s Z-Trak family of laser profilers, it simplifies 3D (read more)
Browse Machine Vision Software Datasheets for Teledyne DALSA -
Eteily Technologies introduces the Wi-Fi 3 dBi Spring Magnetic Antenna, which is designed for dependable wireless performance in Wi-Fi and WLAN situations. This antenna has a strong spring-loaded magnetic base for simple attachment to metal surfaces, a 3 m RG174 cable (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies introduces the GSM 3 dBi Helical Right-Angle Spring Antenna, which is designed for dependable GSM/2G communication in small and embedded (read more)
Browse RF and Microwave Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
fixture. The software displays and processes the measurement of the digital sensors quickly and intuitively and allows for all types of shape inspection. By compensating for human error, the revolutionary algorithm (Best fit) reduces production rejects. Thanks to the possibility of importing 3D (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Marposs Corp
More Information Top
-
A new signal model for MIMO communication with compact parasitic arrays
Top view of the ESPAR array obtained from IE3D antenna design software .
-
Compact dual L-slit slotted antenna for spacecraft, WLAN, Wi-Fi, and Bluetooth application
For this proposed antenna design , IE3D software is used which is full .
-
A Ka-band printed twin dipole antenna fed by a microstrip-to-coplanar stripline tee junction
For the antenna design , IE3D software [SI, which uses the method of moments, is used for the full wave electromagnetic simulation.
-
A new millimeter-wave printed dipole phased array antenna using microstrip-fed coplanar stripline tee junctions
For the antenna design , IE3D software [9], which uses the method of moment, is employed for full wave electromagnetic simulation.
-
A new Millimeter-wave printed dipole phased array antenna using microstrip-fed coplanar stripline tee junctions
For the CPS, CCPS, Tee junction and antenna design , IE3D software [9], which uses the method of moments, is employed for full wave electromagnetic simulation.
-
http://www.enggjournals.com/ijet/docs/IJET13-05-01-047.pdf
PROPOSED SYSTEM PIFA antenna is designed using IE3D software and MATLAB.
-
Proceedings of Ninth International Conference on Wireless Communication and Sensor Networks
8.3.2 Antenna Design by Using IE3D Software .
-
Design of a new printed slot antenna for UWB application
The antenna is designed using IE3D software and simulated results for return loss and gain are verified by measurements.
-
http://www.ijera.com/special_issue/VNCET_Mar_2012/66.pdf
The antenna was designed using IE3D software .
-
MIMO over ESPAR with 16-QAM Modulation
Indicatively, 16 out of 64 loads are shown in Table I, as computed by (8) for an ESPAR antenna simulated in IE3D design software .
Indicates content that may require registration and/or purchase.