-
Supplier: Utmel Electronic Limited
Description: PWR ENT RCPT IEC320-C14 BULKHEAD
- Operating Temperature: -10 to 40 C
- Standards / Certifications: CSA Mark, RoHS Compliant
- Configuration: IEC
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: PWR ENT MOD RCPT IEC320-C14 PNL
- Operating Temperature: -25 to 70 C
- Standards / Certifications: CSA Mark, RoHS Compliant
- Configuration: IEC
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: PWR ENT RCPT IEC320-C14 PANEL QC
- Operating Temperature: -10 to 40 C
- Standards / Certifications: CSA Mark, RoHS Compliant
- Configuration: IEC
- Features: Other
-
-
Supplier: Utmel Electronic Limited
Description: PWR ENT RCPT IEC320-C14 PNL WIRE
- Operating Temperature: -10 to 40 C
- Standards / Certifications: CSA Mark, RoHS Compliant
- Configuration: IEC
- Features: Other
-
Supplier: Quiktron, Inc.
Description: Make your work environment more flexible and efficient. This heavy-duty 18 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life. The
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: EN 60320-C14
-
AC Power Cords - 1ft 18 AWG Computer Power Extension Cord (IEC320C14 to IEC320C13) -- 2306-03140-001Supplier: Quiktron, Inc.
Description: Make your work environment more flexible and efficient. This heavy-duty 18 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life. The
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: EN 60320-C14
-
AC Power Cords - 3ft Computer 18 AWG Power Cord Extension (IEC320C14 to IEC320C13) -- 2306-03120-003Supplier: Quiktron, Inc.
Description: Plug in the Power Cord Extension Cable from Quiktron to make your work environment more flexible and efficient. All Quiktron power cables feature a fully molded design that provides maximum durability and long life. Cable Type: Heavy-Duty 18AWG Connectors: 3-pin Shroud Male to 3-pin Shroud Female
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: EN 60320-C14
-
Supplier: Quiktron, Inc.
Description: Make your work environment more flexible and efficient. This heavy-duty 18 AWG cord is designed to work with monitors, scanners, printers, and other devices that use the 3-pin male-to-female shroud power connector. Plus it features a fully molded design for maximum durability and long life. The
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: EN 60320-C14
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, IEC 320 C14 TO IEC 320 C136FT, 10A; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:IL 13 Series RoHS
-
Supplier: SFCable.com
Description: Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13 Right Angle, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG.
- Cord Length: 18 inch
- Female End Type: EN 60320-C13 (IEC-320-C13)
- Male End Type: EN 60320-C14
- Approvals: UL Listing Mark
-
Supplier: SFCable.com
Description: Ideal for extending power cord. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL Listed & CSA. Cable
- Cord Length: 72 inch
- Rated Current: 13 amps
- Rated Voltage: 250 volts
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
-
Supplier: SFCable.com
Description: Ideal for extending power cord. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL Listed & CSA. Cable
- Cord Length: 120 inch
- Rated Current: 13 amps
- Rated Voltage: 250 volts
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
-
Supplier: SFCable.com
Description: Ideal for extending power cord. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL Listed & CSA. Cable
- Cord Length: 36 inch
- Rated Current: 13 amps
- Rated Voltage: 250 volts
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
-
Supplier: Newark, An Avnet Company
Description: 6FT IEC-320 C-14 TO IEC-320 C-5 COMPUTER POWER CORD 18/3 SJTW CEE
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, IEC 320 C14/C13, 6FT, 10A; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, IEC 320 C14/C13 LA, 2FT, 10A; Connector Type A:IEC 60320 C14; Connector Type B:IEC 60320 C13 Left Angle; Cable Length - Metric:610mm; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: NA
-
Supplier: Allied Electronics, Inc.
Description: Male power inlets with a fuseholder for single fuse. Max. Rating: UL and CSA 10 A/250 VAC — VDE 10 A/250 VAC Snap-In Mount for 1.0 mm, 2.0 mm, 2.5 mm and 3.00 mm Panel Thickness Available
-
Supplier: Americor Electronics, Ltd.
Description: Power Inlets Power Inlet -Outlet IEC 320-C2 Power Inlet IEC 320 - C8 Power Inlet IEC 320 - C18 Power Inlet IEC 320 - C23; C24 3 Conductor Power Inlets Power Inlet IEC 320 - C6 Power Inlet IEC 320 - C13 Power Inlet
- Power Type: AC Power Connector
- Device Type: Plug / Inlet, Power Entry Module, Receptacle / Outlet
-
Supplier: Allied Electronics, Inc.
Description: Nominal Input Voltage: 230 V Input Frequency: 50/60 Hz Input Voltage Range: 196-208 V Input Voltage Adjustable Range: 160-300 V Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte Typical Recharge Time: 6 Hours
-
Supplier: Condor Electronics, Inc.
Description: Male IEC socket IEC-320-C14 (Socket)
- Power Type: AC Power Connector
- Configuration: IEC
- Device Type: Plug / Inlet
- Applications: Residential / General-Purpose
-
Supplier: Americor Electronics, Ltd.
Description: Hooded Male IEC 320 - C 8 Hooded Male IEC 320 - C 6 Hooded Male IEC 320 - C 14
- Power Type: AC Power Connector
- Features: Other
- Device Type: Plug / Inlet, Receptacle / Outlet
-
Supplier: Condor Electronics, Inc.
Description: Male IEC socket IEC-320-C14 (Socket)
- Gender: Male / Plug
-
Supplier: Heilind Electronics, Inc.
Description: IEC320 FEMALE CONN, 20/16A 250V 783585777108
-
Supplier: Black Box
Description: Molded Extension Power Cord.
- Cord Length: 72 inch
- Rated Current: 10 amps
- Rated Voltage: 100 to 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: The 320IEC15 is a mechanical, cable mountable receptacle version of the standard IEC-60320-C15 Connector. This mechanical receptacle is available for manual assembly. Simply open up the casing by removing the screws, and feed your stripped wire through to the corresponding prongs. This
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: Black Box
Description: Power cord for use in the United States and Canada.
- Cord Length: 12 inch
- Rated Current: 10 amps
- Rated Voltage: 100 to 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Win Source Electronics
Description: Category: Cables Win Source Part Number: 1414926-IBM 39M5378 - 4.3m, 10A/100-250V, C13 to IEC 320-C14 R Manufacturer: IBM
-
Supplier: Tripp Lite by Eaton
Description: devices with C14 power inlets to share one AC input cord and one C19 outlet. By connecting two devices to one outlet, the splitter frees up space in a PDU or surge protector and helps reduce cable clutter. The two-foot length helps reduce cable clutter and minimize the risk of tripping.Dual
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Interpower
Description: Int'l Current Rating: A Int'l Voltage Rating: VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -40ºC to 70ºC Flammability Rating: UL 94 V-HB Class: I Quick Disconnects: 0 Solder Tabs: 0 Terminal Material: Brass Sheet Style: C19 Mounting Style: Cable Mount General
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Operating Temperature: -40 to 70 C
- Power Type: AC Power Connector
-
Supplier: Eaton Corporation
Description: AUXILIARY CONTACT TYPE CONTACTOR/STARTER USED ON 3NO-1NC CONTACT CONFIGURATION 600 VAC 10 AMPERE, 250 VDC 5 AMPERE CONTACT RATING SNAP ON TERMINAL TYPE 00 TO 2 NEMA SIZE TOP MOUNTING LOCATION A TO K IEC SIZE CONTACT MATERIAL SILVER CADMIUM ALLOY C320 MODEL
- Current: 5 to 10 amps
- Applications: Contactors
-
Supplier: Allied Electronics, Inc.
Description: PW Series 100-240 VAC Universal Input Impact Resistant Polycarbonate Wall Mount Enclosure No Load Power Consumption 0.50 W Energy Star and EISA Compliant 3-Year Warranty Overall Dimensions: 3.3" L × 1.81" W × 1.26" H; 84 mm L × 46 mm W × 32 mm H Ault #51 Connector Standard. Other Connectors
-
Supplier: Allied Electronics, Inc.
Description: PW Series 100-240 VAC Universal Input Impact Resistant Polycarbonate Wall Mount Enclosure No Load Power Consumption 0.50 W Energy Star and EISA Compliant 3-Year Warranty Overall Dimensions: 3.3" L × 1.81" W × 1.26" H; 84 mm L × 46 mm W × 32 mm H Ault #51 Connector Standard. Other Connectors
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 109C IEC Enclosed Non-reversing Non-Combination Starter, 100-C09, Type 1/4/4X/12K - IP66 Plastic - Small (Indoor/Outdoor Use), 24V 50/60Hz / 24V DC Electronic Coil w/ Elec. Interface, E1 Plus OLR 3.20 - 16.00A
- NEMA Size: 4
- Standard Rating: IEC Rated, NEMA Rated
-
Supplier: Interpower
Description: Int'l Current Rating: A Int'l Voltage Rating: VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -40ºC to 70ºC Flammability Rating: UL 94 V-HB Class: I Terminal Material: Brass Sheet Style: Sheet I Mounting Style: Cable Mount General Material: Nylon Color: Black CE
- Voltage Rating: 250 volts
- Current Rating: 20 amps
- Operating Temperature: -40 to 70 C
- Power Type: AC Power Connector
-
Supplier: Condor Electronics, Inc.
Description: Female IEC plug (IEC-320-C19)
- Gender: Female / Jack
Find Suppliers by Category Top
Featured Products Top
-
SCHURTER's 4751 series are IEC style F outlets for 2, 4 or 6 pack configurations. The outlets are designed to provide enhanced features for increased functionality, as well as ease of assembly in power distribution units and uninterruptible power supplies (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
: A low profile of just 2.7 mm, minimizing on-board shadowing Wire cross-sections from 26 – 20 AWG (0.14 mm2 to 0.5 mm2), solid or tin-bonded conductors 3 mm pin spacing Current rating up to 3 A and a rated voltage of at least 320 V(UL) or 160 V(IEC (read more)
Browse Electrical Connectors Datasheets for WAGO -
well as with polypropylene tubes, vials, etc., for up to one hour of liquid nitrogen exposure to -320 °F (-196 °C). The durable surfaces can be printed via thermal transfer or dot matrix or by hand with a pen or marker (read more)
Browse Industrial Tapes Datasheets for Polyonics -
and a 5V 0.25A and/or a 5V 2A standby voltage. Case dimensions for the QS5 and QS5H are 127 x 63.3 x 270mm (W x H x D) and 176 x 63.3 x 270mm for the QS7. The QS5 and QS5H are available with an IEC 320 input connector, replacing the screw terminal block. Operating ambient temperatures are -20 (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
according to IEC is 4W / 16A at Ta 23°C for the version without cover. A black cover offers a power acceptance of 4W / 10A and a transparent cover is approved at 2.5W / 10A. Admissible ambient air temperature range is -40°C to 85°C. The OGN series also complies with enhanced fire safety (read more)
Browse Fuse Holders Datasheets for SCHURTER Inc -
Detachable Power Supply Cord (3’). Volex Cad FileVolex’s 17000A 10 B1 is a 0.91m 3-conductor unshielded standard power cord with SVT 18AWG x 3 cable, black PVC jacket, NEMA 5-15P molded vinyl grounding plug (PH-290B) at one end with an IEC 320-C-13 molded PVC grounding connector (PH-386) for the other end connection. 17000A 10 B1 cords are rated 1250W/10A and have a 105°C temperature rating. (read more)
Browse Cable Assemblies Datasheets for Heilind Electronics, Inc. -
Engineered to meet stringent industry standards for reliable performance (including DIN VDE 0623-589, RoHS, UL1977, CSA 22.2, IEC 60529, and EN1175:2020), the connector supports: (read more)
Browse DIN Connectors Datasheets for Anderson Power Products
More Information Top
-
TE Connectivity AC Power Entry Modules | Mouser
IEC 320 C14 .
-
TE Connectivity 107934728 AC Power Entry Modules | Mouser
IEC 320 C14 .
-
AC Power Entry Modules | Mouser
IEC 320 C14 .
-
AC Power Entry Modules | Mouser
IEC 320 C14 .
-
TE Connectivity EF Series AC Power Entry Modules | Mouser
IEC 320 C14 .
-
AC Power Entry Modules | Mouser
IEC 320 C14 .
-
TE Connectivity AC Power Entry Modules | Mouser
IEC 320 C14 .
-
TE Connectivity 185378762 AC Power Entry Modules | Mouser
IEC 320 C14 .
-
RMA AC Power Entry Modules | Mouser
IEC 320 C14 .
-
AC Power Entry Modules | Mouser
IEC 320 C14 .
Indicates content that may require registration and/or purchase.