-
Description: IEC 60127-6:2023 is applicable to fuse-holders for miniature cartridge fuse-links according to IEC 60127-2, sub-miniature fuse-links according to IEC 60127-3, universal modular fuse-links to IEC 60127-4 and miniature
-
Description: cartridge fuse-links applying in addition to the requirements of IEC 60127-1. This third edition of IEC 60127-2 cancels and replaces the second edition published in 2010. This edition includes the following significant technical changes with respect to the previous
-
Supplier: CSA Group
Description: cartridge fuse-links applying in addition to the requirements of IEC 60127-1. This third edition of IEC 60127-2 cancels and replaces the second edition published in 2010. This edition includes the following significant technical changes with respect to the previous
-
-
Description: Relates to miniature fuses for the protection of electric appliances, electronic equipment and component parts thereof, normally intended to be used indoors, as specified in IEC 60127-2, 60127-3 and 60127-4. It relates to fuse-holders for miniature
-
Supplier: CSA Group
Description: Relates to miniature fuses for the protection of electric appliances, electronic equipment and component parts thereof, normally intended to be used indoors, as specified in IEC 60127-2, 60127-3 and 60127-4. It relates to fuse-holders for miniature
-
Description: Applicable to fuse-holders for miniature cartridge fuse-links according to IEC 60127-2 and sub-miniature fuse-links according to IEC 60127-3 for the protection of electric appliances, electronic equipment and component parts thereof, normally intended
-
Supplier: CSA Group
Description: of IEC 60127-1. This third edition of IEC 60127-3 cancels and replaces the first edition published in 1988, its Amendment 1 (1991) and Amendment 2 (2002). This edition includes the following significant technical changes with respect to the previous edition: - add a
-
Supplier: CSA Group
Description: IEC 60127-6:2014 is applicable to fuse-holders for miniature cartridge fuse-links according to IEC 60127-2 and sub-miniature fuse-links according to IEC 60127-3 for the protection of electric appliances, electronic equipment and
-
Supplier: Accuris
Description: Miniature fuses Part 6: Fuse-holders for miniature fuse-links
-
Supplier: Accuris
Description: Miniature fuses Part 8: Fuse resistors with particular overcurrent protection
-
Supplier: Accuris
Description: Draft BS EN IEC 60127-7 Miniature fuses Part 7: Miniature fuse-links for special applications
-
Supplier: Accuris
Description: Miniature fuses \x96 Part 6: Fuse-holders for miniature fuse-links
-
Supplier: AENOR
Description: Miniature fuses - Part 6: Fuse-holders for miniature fuse-links (Endorsed by Asociación Española de Normalización in December of 2024.)
-
Supplier: AENOR
Description: Miniature fuses - Part 1: Definitions for miniature fuses and general requirements for miniature fuse-links (Endorsed by Asociación Española de Normalización in December of 2024.)
-
Supplier: AENOR
Description: Miniature fuses - Part 9: Miniature fuse-links for special applications with partial-range breaking capacity (Endorsed by Asociación Española de Normalización in November of 2025.)
-
Supplier: AENOR
Description: Miniature fuses - Part 8: Fuse resistors with particular overcurrent protection (Endorsed by Asociación Española de Normalización in October of 2018.)
-
Supplier: Littelfuse, Inc.
Description: 5x20mm Time-Lag glass body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 3 specification for Time Lag fuses Available in cartridge or axial lead form Lead-free and RoHS compliant
- Voltage Rating: 250 volts
- Operating Temperature: -55 to 125 C
- Approvals / Standards: IEC (UMF) Approval
- Features: Time Lag
-
Supplier: Littelfuse, Inc.
Description: 5x20mm fast-acting glass body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC60127-2, Sheet 2 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free and RoHS compliant
- Voltage Rating: 250 volts
- Operating Temperature: -55 to 125 C
- Features: Fast Acting
- Approvals / Standards: IEC (UMF) Approval, VDE Approval
-
Supplier: Littelfuse, Inc.
Description: 5x20mm fast-acting ceramic body cartridge fuse designed to IEC specification. Designed to International (IEC )Standards for use globally Meets the IEC 60127-2, sheet 1 specification for fast-acting fuses Available in cartridge or axial lead form Lead-free
- Voltage Rating: 250 volts
- Operating Temperature: -55 to 125 C
- Approvals / Standards: CSA Certification, IEC (UMF) Approval, SEMKO Approval
- Features: Fast Acting
-
Supplier: PHOENIX CONTACT USA
Description: Output fuse (5x20 mm) acc. to IEC 127-2/EN 60127-2, 2 A fast blow
- Approvals / Standards: RoHS Compliant
-
Supplier: PHOENIX CONTACT USA
Description: Output fuse (5x20 mm) acc. to IEC 127-2/EN 60127-2, 1 A fast blow
- Approvals / Standards: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: For 3AG, 3AB, 5×20mm, or 2AG Fuses Shock-Safe design eliminates any possibility of electrical shock, per IEC Standards IEC 60127-6 Fuse carrier holds spare fuse for fast, easy fuse replacement and convenient servicing Low profile design
- Normal Operating Current: 10 amps
- Rated Operating Voltage: 250 volts
- Mounting: Panel Mount
-
Supplier: PUI - Projections Unlimited, Inc.
Description: 5 x 20 mm Time-lag fuse, high surge-proof, enhanced breaking capacity, glass tube body cartridge fuse designed, approved and complied with IEC 60127-2,standard sheet 6.
-
Supplier: Interpower
Description: Acceptance IEC: 4W/10A @ Ta 23°ºC General Material: Thermoplastic Color: Black CE Marking: yes REMARKS: Contact material: Tin plated copper alloy. Halogenated flame retardant & red phosphorus free. IEC 60127-6:2014 compliant.
- Normal Operating Current: 10 amps
- Rated Operating Voltage: 250 volts
- Operating Temperature: -40 to 185 F
- Standard Fuse Size Accomodated: 5mm x 20mm
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Meets IEC60127-4 specifications (7A or less) Stable fusing characteristics due to original technology Suitable for reflow and flow soldering Products meet EU RoHS requirements Excellent anti-sulfuration characteristics due to using high sulfuration-proof material
- Current Rating: 0.4 amps
- Approvals / Standards: RoHS Compliant
- Mounting: Solderable (surface mount)
-
Supplier: VICFUSE
Description: test Na Ta= -65°C ,Tb= 125°C Salt mist:IEC 60068-2-11,test Ka Moisture sensitivity level:Jedec J-STD-020D.1,Level 2 Solderability:IEC 60127-4,clause 8.6.2 Immersion conditions:250°C±3°C, 3s±0.3s Resistance to soldering heat:IEC 60127-4,clause 8.7.2 Immersion
- Voltage Rating: 250 volts
- Current Rating: 0.25 amps
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: Interpower
Description: Various Copper Alloy Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: yes Number of Fuses: 1(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: yes Voltage Selector Settings: 115,230 Circuit Breaker: no Filter: no Mounting Style: Snap-in Panel
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Operating Temperature: -10 to 40 C
- Power Type: AC Power Connector
-
Supplier: Interpower
Description: 1¼" Ingress Protection: IP 40 Power Acceptance IEC: 4W/10A @ Ta 23°ºC General Material: Thermoplastic Color: Gray CE Marking: yes REMARKS: Contact material: Tin plated copper alloy. Halogenated flame retardant red phosphorus free. IEC 60127-6 compliant.
- Normal Operating Current: 10 amps
- Rated Operating Voltage: 250 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Interpower
Description: Inlet: yes Access Outlet: no Sheet Style: C14 Switch: yes Fuse: yes Number of Fuses: 2(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: no Circuit Breaker: no Filter: no Mounting Style: Snap-in Panel Thickness: 0.8 to 2.0mm General Material: PBT Color: Black CE
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Operating Temperature: -10 to 40 C
- Power Type: AC Power Connector
-
Supplier: Allied Electronics, Inc.
Description: Fuseholder, Panel Mounting Style, Nickel Plated Material These fuseholders comply with the watertight construction requirement of MIL-PRF-19207 and the shock-safe requirements of IEC 60065 and 60127-6 A rubber o-ring and conductive gasket maintain RF shielding and watertight
-
Supplier: UL Standards & Engagement
Description: This part of IEC 60947 applies to fuse terminal blocks with screw-type or screwless-type clamping units for the connection of rigid (solid or stranded) or flexible copper conductors for the reception of cartridge fuse-links in accordance with IEC 60127-2, intended
-
Supplier: Altech Corp.
Description: Miniature Fuses are typically used to protect electronic devices, laboratory and measurement instruments, stereos, TV’s, VCR’s etc. They are available in four sizes with a current range of 20mA to 20 Amps.
- Voltage Rating: 250 volts
- Current Rating: 0.1 amps
- Approvals / Standards: IEC (UMF) Approval, VDE Approval
- Fuse Type: Miniature, Protective
-
Supplier: DigiKey
Description: 7A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
- Rated Breaking Capacity: 350 amps
- Operating Temperature: -55 to 125 C
- Approvals / Standards: IEC (UMF) Approval, UL Approval
- Fuse Type: PC Board
-
Supplier: RS Components, Ltd.
Description: RS PRO AAO16RS British Standard Fuse
- Approvals / Standards: IEC (UMF) Approval
-
Supplier: SCHURTER Inc
Description: Description ESCC QPL Listed, see www.escies.org Full data sheet available on request Hermetically sealed, robust and smallest construction with high breaking capacity up to 300 A Unique Selling Proposition ESA ESCC QPL (Qualified Parts List) SnPb finish - effective whisker growing barrier Extensive
- Voltage Rating: 125 volts
- Current Rating: 3.5 amps
- Rated Breaking Capacity: 300 amps
- Operating Temperature: -55 C
Find Suppliers by Category Top
Featured Products Top
-
SCHURTER announces VDE approval for its 10 A Universal Modular Fuse, UMF 250, according to IEC 60127-7/1. Offered with fifteen rated currents, 500 mA to 15 A, the quick-acting SMD fuse was previously approved by VDE up to 8 A. The complete range is also cURus approved according to UL 248 (read more)
Browse Fuses Datasheets for SCHURTER Inc
More Information Top
-
Understanding fuse ratings
The interrupt capacity required will be much higher than for IEC 60127 fuses .
Indicates content that may require registration and/or purchase.