Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran 3365A Series is a family of single-axis, hermetically sealed IEPE accelerometers engineered for precision vibration measurements in demanding industrial and aerospace environments. Designed with a planar shear ceramic sensing element and housed in a rugged titanium
- Acceleration: 500 g
- Frequency Range: 1 to 5,000 Hz
- Operating Temperature: -67 to 249.8 F
- Features: Other
-
Supplier: MonoDAQ
Description: High performance IEPE accelerometers are the basis for high quality vibration measurement with MonoDAQ 1xACC amplifiers. DJB A/123 is a miniature IEPE accelerometer available in three versions with different sensitivity. Specifications Voltage sensitivity (+-10%): 5 mV/g
- Frequency Range: 1 to 12,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Vibration: 1,000 g
- Operating Temperature: -58 to 365 F
-
Supplier: PCB Piezotronics, Inc.
Description: Accelerometer, IEPE, 2 mV/g, ±2500 g, 2 Hz to 30 kHz, -67°F to +257°F, isolated, thru-hole mount, 2 solder pins on side w/cable attached , 1.9 grams
- Acceleration: 2,500 g
- Frequency Range: 20,000 Hz
-
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Model 3823A is a low-profile triaxial IEPE accelerometer that features internal case ground isolation. This model incorporates a quartz shear sensing element packaged in a lightweight titanium housing. Unique design elements include an ultra-low profile that allows it to be mounted in
- Acceleration: 500 g
- Frequency Range: 2.5 to 2,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Mounting: Adhesive Base
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 3525A is amongst the world's first IEPE quartz accelerometers to operate at +392°F (+200°C) continuously. The accelerometer has a built-in impedance converting amplifier (IEPE), eliminating the need for an external charge amplifier. This model utilizes
- Acceleration: 500 g
- Frequency Range: 1 to 8,000 Hz
- Operating Temperature: -148 to 392 F
- Features: Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran model 3115AH is a miniature, high temperature, IEPE accelerometer, with an overall weight of 2 grams. Offered with a 10 mV/g sensitivity and 500g shock limit, the model 3115AH incorporates a quartz crystal sensing element, for flat sensitivity over temperature. This
- Acceleration: 500 g
- Frequency Range: 25 to 10,000 Hz
- Operating Temperature: -58 to 392 F
- Sensor Mounting: Adhesive Base
-
Supplier: MonoDAQ
Description: High performance IEPE accelerometers are the basis for high quality vibration measurement with MonoDAQ 1xACC amplifiers. DJB A/120 is a general purpose IEPE accelerometer available in two versions with different sensitivity. Specifications Voltage sensitivity (+-10%): 10
- Frequency Range: 1 to 9,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Vibration: 1,000 g
- Operating Temperature: -58 to 365 F
-
Supplier: Wilcoxon Sensing Technologies
Description: Battery powered 3-channel power unit for 3 separate IEPE accelerometers, AC couples the output, portable and lightweight, LED battery test condition light, uses 9 VDC transistor batteries, Wilcoxon LA704B line adapter optional
-
Supplier: Wilcoxon Sensing Technologies
Description: Battery powered 1-channel power unit for single IEPE accelerometer, powers most Wilcoxon 700 series accelerometers and AC couples the output, portable and lightweight, LED battery test condition light, Wilcoxon LA704B line adapter optional
-
Supplier: Wilcoxon Sensing Technologies
Description: Power unit/amplifier for single IEPE accelerometer, low noise, AC couples the output, slectable amplifier gain of 1, 10, 100, acceleration or velocity output, LED overload/fault alarm
-
Supplier: Beckhoff Automation LLC
Description: Accelerometers with IEPE interface can be directly connected to the EL3632 EtherCAT Terminal. The measuring signals are analyzed on the PC via the TwinCAT library. This enables all benefits of the PC platform, such as performance and flexibility, to be fully utilized. Alternatively,
- Data Acquisition: I/O Module
-
Supplier: Wilcoxon Sensing Technologies
Description: 6 channel switchbox for walk around vibration data collection, fiberglass, base size, cable grips, NEMA 4 / NEMA 4X / IP66 rated, suitable for 6 IEPE accelerometers; industry-first data ready light indicates BOV has settled, decreasing active collection time for more reliable and
- Material: Fiberglass
- NEMA Rating: NEMA / IP Enclosures, Type 4X
- Type: Terminal and Junction Boxes
- Ingress Protection(IP) Rating Against Moisture: Type 4, Type 6
-
Supplier: Beckhoff Automation LLC
Description: Irrespective of the signal configuration, all ELM modules have the same technological properties. The ELM360x modules for IEPE evaluation offer a maximum sampling rate of 20,000 or 50,000 samples per second. IEPE sensors are often connected via coaxial cables, therefore the
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: Irrespective of the signal configuration, all ELM modules have the same technological properties. The ELM360x modules for IEPE evaluation offer a maximum sampling rate of 20,000 or 50,000 samples per second. IEPE sensors are often connected via coaxial cables, therefore the
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The ELX3632 EtherCAT Terminal enables direct connection of intrinsically safe IEPE sensors from zone 0/20 and 1/21 hazardous areas. The measuring signals are analyzed via the TwinCAT library on the PC. This enables all benefits of the PC platform, such as performance and flexibility, to be
- Data Acquisition: I/O Module
-
Supplier: LORD MicroStrain Sensing Systems
Description: Delivering 24-bit resolution and up to 104 kHz sample rates, the IEPE-Link™ -LXRS® Wireless IEPE Sensor Node is designed for high-speed vibration sensing in challenging applications. Ideally suited for critical structure and machine health monitoring, IEPE-Link™ works through
- Acceleration: 200 g
- Frequency Range: 1 to 33,000 Hz
- Number of Input Channels: 1 #
- Maximum Shock: 200 g
-
Supplier: PCB Piezotronics, Inc.
Description: Accelerometer, IEPE, 500 mV/g triax, ±10 g, -67°F to +257°F, not isolated, no stud, 20 mm cube, side connector, 40 grams, no cable incl., IEEE P1451.4 TEDS v0.9
- Acceleration: 10 g
- Frequency Range: 6,000 Hz
-
Supplier: PCB Piezotronics, Inc.
Description: Accelerometer, IEPE, 50 mV/g, ±100 g, -67°F to +257°F, isolated, thru-hole mount, side connector, 10.5 grams
-
Supplier: iba America LLC
Description: Input module with 4 analog inputs Measurement of mechanical vibration by means of IEPE accelerometers Expected availability in 2025
- Analog Input Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 24 bits
- Accuracy: 0.1 % FS
-
Supplier: Campbell Scientific, Inc.
Description: This high-performance anti-alias filter module can be used in either the CR9000X-series or CR9000-series Measurement and Control Systems. The CR9052IEPE's daughterboard provides current source excitation and ac coupling that allow the direct connection of Internal Electronics Piezoelectric
- Analog Input Channels: 6 #
- Operating Temperature: -40 to 158 F
- Features: Anti-aliasing Filter
- Excitation: Current Excitation Supply
-
Supplier: PCB Piezotronics, Inc.
Description: Accelerometer, IEPE, 10 mV/g triax, ±500 g, -65°F to +347°F, not isolated, adhesive mount or M2.5 thread, 2-pole low pass filter w 10 kHz corner freq, 5 grams
- Acceleration: 500 g
- Frequency Range: 5,000 Hz
- Measurement Axes: Triaxial
-
Supplier: MonoDAQ
Description: High precision vibration measurements are best done with an IEPE accelerometer. MonoDAQ 1xACC provides high quality signal conditioning for IEPE sensors. Data is transfered over EtherCAT to a PC running powerful and easy to use DEWESoft data acquisition software. Analog input
- High Pass Cutoff Frequency: 0.0001 to 0.001 kHz
- Operating Temperature: -4 to 140 F
- Inputs: Accelerometer Input
- Form Factor: DIN Rail, Panel / Chassis Mount
-
Supplier: ODG (Origin Data Global)
Description: ACCELEROMETER 100G IEPE SMD
-
Supplier: Kistler Group
Description: Type 8764B... is an IEPE (Integrated Electronics Piezoelectric) triaxial accelerometer permitting vibration measurements in three mutually perpendicular axes: x, y and z. Type 8764B... uses Kistler shear element technology, assuring high immunity to base strain. The
- Acceleration: 50 to 2,000 g
- Frequency Range: 0.3 to 15,000 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -65.2 to 212 F
-
Supplier: Marposs Corp
Description: DESCRIPTION All sensors are based on a piezoelectric or MEMS (Micro-Electro-Mechanical Systems) measuring principle, equipped with a standard IEPE interface and are adapted to different applications together with Artis systems. All sensors can be connected to the Artis monitoring systems CTM,
- Measurement Axes: Biaxial, Single Axis, Triaxial
- Sensor Technology: MEMS, Piezoelectric
- Device Category: Sensor / Transducer
-
Supplier: Acme Chip Technology Co., Limited
Description: ACCELEROMETER 2000G IEPE SMD
- Frequency Range: 2,000 Hz
-
Supplier: Kistler Group
Description: converter, provides a high signal level at a low impedance output allowing the use of inexpensive coaxial cable. The accelerometer can be powered by a Kistler 5100 series coupler/signal conditioner or by any industry standard IEPE (Integrated Electronic PiezoElectric) sensor power
- Acceleration: -500 to 500 g
- Frequency Range: 0.5 to 10,000 Hz
- Maximum Shock: 5,000 g
- Maximum Vibration: 2,000 g
-
Supplier: Kistler Group
Description: Internal of the PiezoBeam accelerometer is a unique sensing element consisting of a ceramic beam supported by a center post that, when bending occurs as a result of being subjected to vibration, the cantilevered beam element yields an electrical charge. The charge signal is converted by the
- Acceleration: 5 to 50 g
- Frequency Range: 0.5 to 5,000 Hz
- Maximum Shock: 7,000 to 10,000 g
- Maximum Vibration: 50 to 100 g
-
Supplier: Measurement Computing
Description: The MCC 172 is a two channel DAQ HAT for making sound and vibration measurements from IEPE sensors like accelerometers and microphones. It features a 24-bit A/D per channel and a maximum sample rate of 51.2 kS/s/Ch. Up to eight MCC HATs can be stacked onto one Raspberry Pi allowing
- Digital I/O Channels: 4 #
- Resolution: 24 bits
- User Interface: Computer Programmable
- Data Acquisition: Data Acquisition Computer Board
-
Supplier: TE Connectivity
Description: Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : 50 Product Type Features Accelerometer Type : IEPE Embedded Accelerometer Sensor Type : AC Response Embedded Accelerometers Signal Characteristics Frequency Response (HZ) : 1 to 8000 Usage Conditions Operating Temperature
- Acceleration: 100 g
- Frequency Range: 1 to 8,000 Hz
- Operating Temperature: -40 to 212 F
-
Supplier: ifm efector inc.
Description: Optimum condition analysis thanks to acceleration measurement in 2 axes of motion For connection to the VSE diagnostic electronics Universal use thanks to the IEPE interface Wide measuring range for many different application scenarios From May 1st 2025, products produced in EU and Singapore
- Acceleration: -40 to 40 g
- Frequency Range: 1 to 4,500 Hz
- Minimum Accuracy: 2 +/-% FS
- Maximum Shock: 50 g
Find Suppliers by Category Top
Featured Products Top
-
displacement. Thanks to the integrated real-time FFT analysis, the condition of a machine can be analyzed and determined during the measurement. The PCE-VM 20 vibration meter can evaluate and display signals from IEPE standard piezoelectric vibration sensors (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
One time diagnostic or continuous vibration monitoring of rotative equipment mainly rely on analogic IEPE accelerometers which ask for dedicated convertor and cable to connect with Operational Technology network. Leveraging standard CAN or MODBUS protocol, digital based MEMS accelerometers (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems
Conduct Research Top
-
Benefits of IEPE accelerometer isolation design
Integrated electronics piezoelectric (IEPE) accelerometers are a mainstay of the industrial vibration monitoring market. These rugged devices are found in a variety of industries monitoring anything from small circulation pumps to large cooling tower gearboxes. The explosion of the wind turbine
-
Miniature IEPE Triaxial Piezoelectric Accelerometer for Space Applications
There is a growing need for space-rated, high performance accelerometers with small physical dimensions, light weight, and low outgassing characteristics that has been unmet by the vibration sensor community until now. This paper describes the some of the important aspects of sensor design when
-
$2 smartphone accelerometer vs. high-end IEPE vibration measurement
I've been working in test & measurement industry for a few years now and people often ask me why we sell data acquisition systems at 1000+ USD per measurement channel when a regular smartphone includes an accelerometer that you can buy online for $2. Here's why.
More Information Top
-
Piezoelectric Accelerometers with Integral Electronics
Piezoelectric (PE) accelerometers with integral electronics, also called Integrated Electronics Piezoelectric ( IEPE ) accelerometers or Integrated Circuit Piezoelectric (ICP) accelerometers, are vibration sensors designed for measurement of dynamic vibration signals at frequencies ranging from very low (near-dc) to 10 kHz.
-
Noise of piezoelectric accelerometer with integral FET amplifier
The typical low-noise IEPE accelerometer incorporates the PE transducer and low-noise charge or voltage FET amplifier used for the amplification of signals going from the PE trans- ducer.
-
175$^circhboxC$Silicon-Based Hybrid Charge Amplifier for 175$^circhboxC$and 100-mV/G Miniature Piezoelectric Accelerometer
Typical IEPE accelerometer incorporates a PE .
-
Special Topics in Structural Dynamics, Volume 6
MEMS accelerometers were chosen over integrated electronic piezoelectric ( IEPE ) accelerometers for their low cost and low power.
-
Handbook of Signal Processing in Acoustics
In-line charge converters can be operated from the same constant-current excitation power source as IEPE accelerometers for a reduced system cost.
-
http://sem.org/PDF/IEPE_Practical_considerations.pdf
Practical considerations in using IEPE accelerometers with modern data acquisition systems .
-
Operational Modal Analysis of Civil Engineering Structures
On the contrary, a built-in signal conditioner characterizes the so-called Integrated Electronics Piezo-Electric ( IEPE ) accelerometers (also known as voltage mode accelerometers).
-
Noise and Vibration Mitigation for Rail Transportation Systems
Two integral electronics piezo electric ( IEPE ) accelerometers were mounted on the axle-box in both vertical and lateral directions near the railway inspection system to minimize relative delay in the measurement.
-
Study of the development platform of smart piezoelectricity sensors
In this paper, IEPE accelerometer is adopted as the piezoelectricity sensors in which TEDS is embed.
-
Noise and Vibration Analysis: Signal Analysis and Experimental Procedures
The sensitivity, Sa , expressed in [pC/ms−2 ] for a charge mode accelerometer, or in [mV/ms−2 ] for an IEPE accelerometer , therefore depends both on the crystal’s charge sensitivity and on the size of the seismic mass.
Indicates content that may require registration and/or purchase.