Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Wilcoxon Sensing Technologies
Description: 12 channel VibraLINK Lite vibration sensor switchbox for walk around vibration data collection, fiberglass enclosure, base size, cable grips, screw terminals, suitable for 12 IEPE accelerometers
- Material: Fiberglass
- NEMA Rating: NEMA / IP Enclosures
- Type: Terminal and Junction Boxes
-
Supplier: Wilcoxon Sensing Technologies
Description: 12 channel VibraLINK Lite vibration sensor switchbox for walk around vibration data collection, fiberglass enclosure, base size, conduits, screw terminals, suitable for 12 IEPE accelerometers
- Material: Fiberglass
- NEMA Rating: NEMA / IP Enclosures
- Type: Terminal and Junction Boxes
-
Supplier: Wilcoxon Sensing Technologies
Description: 6 channel VibraLINK Lite vibration sensor switchbox for walk around vibration data collection, fiberglass enclosure, base size, cable grips, screw terminals, suitable for 6 IEPE accelerometers
- Material: Fiberglass
- NEMA Rating: NEMA / IP Enclosures
- Type: Terminal and Junction Boxes
-
-
Supplier: Wilcoxon Sensing Technologies
Description: 6 channel VibraLINK Lite vibration sensor switchbox for walk around vibration data collection, fiberglass enclosure, base size, conduits, screw terminals, suitable for 6 IEPE accelerometers
- Material: Fiberglass
- NEMA Rating: NEMA / IP Enclosures
- Type: Terminal and Junction Boxes
-
Supplier: MonoDAQ
Description: High performance IEPE accelerometers are the basis for high quality vibration measurement with MonoDAQ 1xACC amplifiers. DJB A/120 is a general purpose IEPE accelerometer available in two versions with different sensitivity. Specifications Voltage sensitivity (+-10%): 10 mV/g |
- Frequency Range: 1 to 9,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Vibration: 1,000 g
- Operating Temperature: -58 to 365 F
-
Supplier: LORD MicroStrain Sensing Systems
Description: Delivering 24-bit resolution and up to 104 kHz sample rates, the IEPE-Link™ -LXRS® Wireless IEPE Sensor Node is designed for high-speed vibration sensing in challenging applications. Ideally suited for critical structure and machine health monitoring, IEPE-Link™
- Acceleration: 200 g
- Frequency Range: 1 to 33,000 Hz
- Number of Input Channels: 1 #
- Maximum Shock: 200 g
-
Supplier: TE Connectivity
Description: Mechanical Attachment Sensor Mount Type : Adhesive Other Non-Linearity (FSO) (PCT) : ±1 Product Type Features Accelerometer Type : IEPE Vibration Sensor Product Type : Adapters & Accessories Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
- Operating Temperature: -67 to 257 F
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 2006 is an ATEX certified, IEPE pressure sensor with a sensitivity of 10 mV/psi designed to measure dynamic pressure phenomena in the 50-500 psi at frequencies of up to 50 kHz. Design of the series 2006 incorporates a quartz sensing element operating in compression
- Measurement Type: Sealed
- Device Category: Sensor
-
Supplier: MonoDAQ
Description: High precision vibration measurements are best done with an IEPE accelerometer. MonoDAQ 1xACC provides high quality signal conditioning for IEPE sensors. Data is transfered over EtherCAT to a PC running powerful and easy to use DEWESoft data acquisition software. Analog
- High Pass Cutoff Frequency: 0.0001 to 0.001 kHz
- Operating Temperature: -4 to 140 F
- Inputs: Accelerometer Input
- Form Factor: DIN Rail, Panel / Chassis Mount
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran 3365A Series is a family of single-axis, hermetically sealed IEPE accelerometers engineered for precision vibration measurements in demanding industrial and aerospace environments. Designed with a planar shear ceramic sensing element and housed in a rugged titanium
- Acceleration: 500 g
- Frequency Range: 1 to 5,000 Hz
- Operating Temperature: -67 to 249.8 F
- Features: Other, Piezoelectric
-
Supplier: MonoDAQ
Description: High performance IEPE accelerometers are the basis for high quality vibration measurement with MonoDAQ 1xACC amplifiers. DJB A/123 is a miniature IEPE accelerometer available in three versions with different sensitivity. Specifications Voltage sensitivity (+-10%): 5 mV/g | 10
- Frequency Range: 1 to 12,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Vibration: 1,000 g
- Operating Temperature: -58 to 365 F
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran series 3525A is amongst the world's first IEPE quartz accelerometers to operate at +392°F (+200°C) continuously. The accelerometer has a built-in impedance converting amplifier (IEPE), eliminating the need for an external charge amplifier. This model utilizes an inverted
- Acceleration: 500 g
- Frequency Range: 1 to 8,000 Hz
- Operating Temperature: -148 to 392 F
- Features: Other, Piezoelectric
-
Supplier: Gantner Instruments, Inc.
Description: Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 4 galvanic isolated analog input channels: IEPE sensors, voltage Configurable input ranges: ±100 mV, ±1 VDC, ±10 VDC High-accuracy digitization: 24-bit ADC, 100 kHz sample rate per
- Analog Input Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The 4760A is a rugged, hermetically sealed adapter that converts analog IEPE sensor signals into digital CAN output, enabling legacy accelerometers to integrate seamlessly with modern CAN-based systems. Designed for high-performance vibration monitoring and condition-based
-
Supplier: Gantner Instruments, Inc.
Description: Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 4 galvanic isolated analog input channels: IEPE sensors, voltage High-accuracy digitization: 24-bit ADC, 100 kHz sample rate per channel Signal conditioning: 16 virtual channels,
- Analog Input Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: Measurement Computing
Description: The MCC 172 is a two channel DAQ HAT for making sound and vibration measurements from IEPE sensors like accelerometers and microphones. It features a 24-bit A/D per channel and a maximum sample rate of 51.2 kS/s/Ch. Up to eight MCC HATs can be stacked onto one Raspberry Pi
- Digital I/O Channels: 4 #
- Resolution: 24 bits
- User Interface: Computer Programmable
- Data Acquisition: Data Acquisition Computer Board
-
Supplier: Beckhoff Automation LLC
Description: The ELM360x EtherCAT Terminals are designed for the evaluation of IEPE sensors (Integrated Electronics Piezo-Electric), which are mainly used for vibration diagnostics and acoustics. The constant current feed can be set to 0/2/4 mA. The input characteristics are also flexibly
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The ELM360x EtherCAT Terminals are designed for the evaluation of IEPE sensors (Integrated Electronics Piezo-Electric), which are mainly used for vibration diagnostics and acoustics. The constant current feed can be set to 0/2/4 mA. The input characteristics are also flexibly
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: The ELM360x EtherCAT Terminals are designed for the evaluation of IEPE sensors (Integrated Electronics Piezo-Electric), which are mainly used for vibration diagnostics and acoustics. The constant current feed can be set to 0/2/4 mA. The input characteristics are also flexibly
- Data Acquisition: I/O Module
-
Supplier: Acme Chip Technology Co., Limited
Description: ACCELEROMETER 2000G IEPE SMD
- Frequency Range: 2,000 Hz
-
Description: ACCELEROMETER 200G IEPE SMD
- Frequency Range: 6,000 Hz
-
Supplier: CAS DataLoggers
Description: is equipped with a high powered, dual-core FPGA processor based on ARM technology giving users ample reserves of processing power. Users are able to switch between voltage measurement, IEPE or shaft vibration sensors. Integrated comparators and digital inputs allow flexible
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 24 bits
-
Supplier: ifm efector inc.
Description: For reliable vibration detection on machines and plants in 3 measurement axes (x, y and z) For connection to a diagnostic electronics for vibration sensors High protection rating for the requirements of harsh industrial environments Compact and robust stainless steel housing
- Acceleration: -40 to 40 g
- Frequency Range: 0 to 4,500 Hz
- Minimum Accuracy: 10 +/-% FS
- Maximum Shock: 50 g
-
Supplier: Measurement Computing
Description: USB Dynamic Signal Analyzer; 24-bit, 216 kHz, 3 IEPE AI, 1 AO. KEY HIGHLIGHTS The DT9847 Series of USB dynamic signal analyzers provide highly accurate measurements for sound and vibration measurements. Up to two analog outputs are available. Features include an A/D per channel,
- Analog Input Channels: 3 #
- Sampling Frequency: 216 kHz
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, DC Voltage Input, Delta Sigma (Modulator), Vibration and Acceleration
-
Supplier: Dataforth Corporation
Description: The SCM5B48 provides excitation to piezoelectric sensors with built-in microelectronic amplifiers, commonly known as ICP®* or IEPE* or LIVM* sensors. The module provides a constant current excitation to the sensor, then isolates, filters, and amplifies the sensor
- Frequency Range: 0.2 to 20,000 Hz
- Minimum Accuracy: 0.2 +/-% FS
- Operating Temperature: -40 to 185 F
- Sensor Outputs: Acceleration
-
Supplier: Measurement Computing
Description: USB Dynamic Signal Analyzer: 8 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer. KEY HIGHLIGHTS The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration,
- Analog Input Channels: 8 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 105.4 kHz
- Resolution: 24 bits
-
Supplier: Kistler Group
Description: Type 8764B... is an IEPE (Integrated Electronics Piezoelectric) triaxial accelerometer permitting vibration measurements in three mutually perpendicular axes: x, y and z. Type 8764B... uses Kistler shear element technology, assuring high immunity to base strain. The accelerometer uses
- Acceleration: 50 to 2,000 g
- Frequency Range: 0.3 to 15,000 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -65.2 to 212 F
-
Supplier: Kistler Group
Description: Type 8763B... is an IEPE (Integrated Electronics Piezoelectric) triaxial accelerometer permitting vibration measurements in three mutually perpendicular axes: x, y and z. Type 8763B... uses Kistler shear element technology, assuring high immunity to base strain. The welded titanium
- Acceleration: 50 to 2,000 g
- Frequency Range: 0.3 to 15,000 Hz
- Maximum Shock: 5,000 g
- Maximum Vibration: 200 to 2,000 g
-
Supplier: Kistler Group
Description: Type 8765A250M5 is a miniature IEPE triaxial accelerometer designed for high temperature applications. The triaxial design permits simultaneous shock and vibration measurements in three perpendicular axes: X, Y and Z. Kistler’s PiezoStar element design provides a wide operating
- Acceleration: -250 to 250 g
- Frequency Range: 1 to 9,000 Hz
- Maximum Shock: 5,000 g
- Operating Temperature: -67 to 329 F
-
Supplier: Kistler Group
Description: The Type 8784A5 (top connector) and 8786A5 (side connector) are low impedance, voltage mode accelerometers designed for vibration measurements in single to multichannel applications. The ceramic sensing element components have been designed to provide the level of performance most often
- Acceleration: -5 to 5 g
- Frequency Range: 1 to 6,000 Hz
- Maximum Shock: 2,500 g
- Operating Temperature: -67 to 176 F
-
Supplier: ADLINK Technology Inc.
Description: higher dynamic range signal measurement. All channels are sampled simultaneously and accept input range up to ±10V, and the analog inputs support software-selectable AC or DC coupling and 4 mA bias current for integrated electronic piezoelectric (IEPE) sensors. The module is especially
- Sampling Frequency: 192 kHz
- Resolution: 24 bits
- Host Connection: Direct Backplane Interface
-
Supplier: ADLINK Technology Inc.
Description: simultaneously and accept an input range from ±40 V to ±0.316 V. The PXI-9527 analog input supports software selectable AC or DC coupling and 4 mA bias current for integrated electronic piezoelectric (IEPE) sensors. The ADLINK PXI-9527 also has two channels of 24-bit resolution, high
- Sampling Frequency: 432 kHz
- Resolution: 24 bits
- Host Connection: Direct Backplane Interface
Find Suppliers by Category Top
Featured Products Top
-
Highly integrated input channels support: IEPE sensors (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
Support for IEPE, voltage, charge, and TEDS sensors Ensuring compatibility with a wide range of transducers without external (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
: Voltage, Charge, IEPE, and TEDS sensors Plug-and-play BNC interface for fast setup (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
displacement. Thanks to the integrated real-time FFT analysis, the condition of a machine can be analyzed and determined during the measurement. The PCE-VM 20 vibration meter can evaluate and display signals from IEPE standard piezoelectric vibration sensors (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
One time diagnostic or continuous vibration monitoring of rotative equipment mainly rely on analogic IEPE accelerometers which ask for dedicated convertor and cable to connect with Operational Technology network. Leveraging standard CAN or MODBUS protocol, digital based MEMS accelerometers (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for Tronics Microsystems
Conduct Research Top
-
Benefits of IEPE accelerometer isolation design
Integrated electronics piezoelectric (IEPE) accelerometers are a mainstay of the industrial vibration monitoring market. These rugged devices are found in a variety of industries monitoring anything from small circulation pumps to large cooling tower gearboxes. The explosion of the wind turbine
-
Miniature IEPE Triaxial Piezoelectric Accelerometer for Space Applications
There is a growing need for space-rated, high performance accelerometers with small physical dimensions, light weight, and low outgassing characteristics that has been unmet by the vibration sensor community until now. This paper describes the some of the important aspects of sensor design when
-
CVLD Interface: Constant Voltage Line Driver Technology
There are many different types of electrical schemas used to couple sensors to electronic readouts but most of them typically use changes in voltage proportional to the various physical phenomena being measured. Voltage changes are used as a signal carrier to describe dynamic acceleration/vibration
More Information Top
-
Continuous and Real-Time Vibration Data Acquisition and Analysis System Based on S3C6410 and Linux
The conditioning circuit of ICP/ IEPE vibration sensor was fulfilled and interfaces between ADC, FIFO and ARM CPU were designed to ensure system reliability at the highest sampling rate of AD7606.
-
Cost Effective Predictive Maintenance Solutions
The Intelligent Transmitter – our iT Series – accepts input from a traditional IEPE dynamic vibration sensor and .
-
http://eprints.hud.ac.uk/18552/1/icacinfluence.pdf
Vibration sensors ( IEPE acc • .
-
Noise and Vibration Analysis: Signal Analysis and Experimental Procedures
Noise and Vibration Analysis when using IEPE sensors is affected by the power supply drive current, I in [A], the cable capacitance per meter in [C/m], C , the cable length in [m], L , and the peak voltage of the sensor, V p …
-
Sensitive interturn fault diagnosis in induction machine using vibration analysis
The algorithm for fault detection (Fig. 3) can be explained as follows in a systematic way: 1) The triaxial machine vibrations were recorded using IEPE sensor mounted on the bearing cup.
-
Signal analysis | News | The Engineer
The new cRIO-4408 DSA is a 24-bit, eight-channel data acquisition device for making sound and vibration measurements from integrated electronic piezoelectric ( IEPE ) sensors .
-
Product-Service Integration for Sustainable Solutions
Through a National Instruments cDAQ module that supports IEPE (Integrated Electronics Piezo Electric) sensors , the vibration signal was acquired and recorded by a program developed in the LabVIEW environment.
-
Piezoelectric Accelerometers with Integral Electronics
This chapter introduces the reader into the world of Piezoelectric Accelerometers with Integral Electronics ( IEPE ), representing the large class of dynamic vibration sensors that incorporate into one shielded package a piezoelectric (PE) transducer as a mechanical part and integral electronics as an …
-
The Analysis on Fire Smoke Exhausting Robot Vibration Based on Wavelet Transform
The vibration acceleration signal has been collected using the IEPE sensor and data acquisition card, experimental results verified the accuracy of the vibration model, and weak impact signal caused by the belt relaxation was distinguished, that testify the practicability of the CWT …
-
Mechanical & Manufacturing Engineering
An integrated electronic piezoelectric ( IEPE ) sensor mounted at the middle of the beam to measure the vibration amplitude.
Indicates content that may require registration and/or purchase.