-
Supplier: Radwell International
Description: TRANSFORMER, IGNITION TRANSFORMER, MALE, 23 MA,120 VAC, 50/60 HZ, 150 VA, ONE GROUND. FREE 2 YEAR RADWELL WARRANTY
- Maximum Primary Voltage Rating: 120 volts
- Category: Power / Power System / Distribution Transformer
-
Supplier: Galco Industrial Electronics
Description: Transformer, Ignition, 120 Pri, 10,
- Category: Power / Power System / Distribution Transformer
-
Supplier: Accuris
Description: Ignition Transformers for Burning Apparatus
-
-
Supplier: Accuris
Description: Ignition transformers for burning apparatus (Amendment 1)
-
Supplier: Accuris
Description: Safety of Power Transformers, Power Supply Units and Similar Devices - Part 2-3: Particular Requirements for Ignition Transformers for Gas and Oil Burners
-
Supplier: Accuris
Description: Safety of transformers, reactors, power supply units and combinations thereof Part 2-3: Particular requirements and tests for ignition transformers for gas and oil burners
-
Description: This part of IEC 61558 deals with the safety of ignition transformers for gas and oil burners. Ignition transformers incorporating electronic circuits are also covered by this document. This third edition cancels and replaces the second edition published in 2010. This
-
Description: Deals with all aspects of safety such as electrical, thermal and mechanical aspects. This part of IEC 61558 applies to fixed single-phase air-cooled (natural or forced) associated transformers (incorporated or not) used in the ignition system of gas and oil burners, having a rated
-
Supplier: CSA Group
Description: IEC 61558-2-3:2010 deals with the safety of ignition transformers for gas and oil burners. Ignition transformers incorporating electronic circuits are also covered by this standard. This second edition cancels and replaces the first edition published in 1999. It
-
Supplier: Radwell International
Description: IGNITION TRANSFORMER, PRIMARY, 120V 60HZ 250VA, SECONDARY, 10K V 23MA. FREE 2 YEAR RADWELL WARRANTY
- Transformer Category: Current Transformer
-
Supplier: SCHURTER Inc
Description: electronics The defined partial discharge voltage guarantees an effecively unlimited serviceable live Applications Galvanic separation of drive- and power-circuit Mainly used in ignition circuits with Thyristors, Triacs, power transistors and IGBT's DC/DC Converters Line coupling
- Maximum Primary Voltage Rating: 600 volts
- Operating Temperature: -25 to 100 C
- Input Voltage: 600 volts
- Pulse Duration: 0.05 to 1.5 µs
-
Supplier: SCHURTER Inc
Description: electronics The defined partial discharge voltage guarantees an effecively unlimited serviceable live Applications Galvanic separation of drive- and power-circuit Mainly used in ignition circuits with Thyristors, Triacs, power transistors and IGBT's DC/DC Converters Line coupling
- Maximum Primary Voltage Rating: 600 volts
- Operating Temperature: -25 to 100 C
- Input Voltage: 600 volts
- Pulse Duration: 0.05 to 1.5 µs
-
Supplier: Schaffner EMC Inc.
Description: Galvanic separation of drive and power circuit Voltage resistance up to 4kV Ignition current up to 1A Turns ratio up to 3:1:1 Frequency : ≤ 40000 Hz Ignition currents : 0.1 to 1 A Operating frequency : 0 to 40000 Hz Rise time : 0.4 to 4 µs
- Operating Frequency Range: 40,000 to 500,000 Hz
- Other Transformer Types / Applications: Electronics Transformer, Pulse Transformer
- Winding Turns: One to One, Step-Down Transformer
- Mounting: PC / PCB Mount
-
Supplier: Schaffner EMC Inc.
Description: Galvanic separation of drive and power circuit Voltage resistance up to 8 kV Ignition current up to 3 A Turns ratio up to 3:1 Frequency : ≤ 40000 Hz Ignition currents : 0.1 to 3 A Operating frequency : 0 to 40000 Hz Rise time : 0.3 to 2.3 µs
- Operating Frequency Range: 40,000 to 500,000 Hz
- Impedance Ratio: 1 to 3 :1
- Operating Temperature: -20 to 70 C
- Pulse Duration: 0.25 to 2.3 µs
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover toy transformers designed to be used on nominal 120-V branch circuits. A toy transformer is a step-down isolating transformer of the low-secondary-voltage type. It is intended primarily to supply current to electrically operated toys, and as such is
-
Supplier: UL Standards & Engagement
Description: nominal primary rating of more than 600 volts, transformers having overvoltage taps rated over 660 volts, cord and plug connected transformers, garden light transformers, voltage regulators, swimming pool and spa transformers, or other special types of transformers
-
Supplier: SCHURTER Inc
Description: guarantees an effecively unlimited serviceable live Applications Galvanic separation of drive- and power-circuit Mainly used in ignition circuits with Thyristors, Triacs, power transistors and IGBT's DC/DC Converters Line coupling transformers in high speed data transmission
- Maximum Primary Voltage Rating: 500 volts
- Operating Temperature: -25 to 70 C
- Input Voltage: 500 volts
- Pulse Duration: 0.7 to 0.8 µs
-
Standards and Technical Documents - Transformers, Distribution, Dry-Type - Over 600 Volts -- UL 1562Supplier: UL Standards & Engagement
Description: furnace transformers e) Rectifier transformers f) Specialty transformers (such as rectifier, ignition, gas tube sign transformers, and the like) g) Mining transformers h) Motor-starting reactors and transformers 1.4 These requirements do not cover
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover the following types of transformers: a) Air-cooled transformers and reactors for general use; b) General purpose autotransformers; c) Ferroresonant transformers; d) Class 2 and Class 3 transformers (which are evaluated in accordance with Part
-
Supplier: CSA Group
Description: extra-low voltage toys or hobby equipment. For convenience, the shorter term "transformer" is used throughout the Standard. Note: Since it is recognized that transformers may be subjected to careless use and probable short-circuit of the output terminals, the requirements herein
-
Supplier: CSA Group
Description: transformers, transformers for luminous-tube signs, oil or gas burner ignition, cold-cathode interior lighting, or electronic or liquid-filled designs. 1.5 This Standard does not include energy efficiency or product performance requirements. For such requirements, see
-
Supplier: Littelfuse, Inc.
Description: sealed to IP67 with high strength epoxy for total moisture protection to withstand very harsh environments. Ignition protected. Tin-plated brass studs and hardware for corrosion resistance. For intermittent operation, control switch should be Mom On-Off-Mom On; for continuous operation
-
Supplier: Littelfuse, Inc.
Description: alternator rating. Most alternators on new vehicles have an integral electronic voltage regulator that requires the use of the 4-stud battery isolator. The small 4th stud is for connection to a circuit switched by the ignition switch. The newer alternators were first introduced by Delco and
-
Supplier: AENOR
Description: Safety of power transformers, power supply units and similar devices -- Part 2-3: Particular requirements for ignition transformers for gas and oil burners.
-
Supplier: AENOR
Description: Safety of transformers, reactors, power supply units and combinations thereof -- Part 2-3: Particular requirements and tests for ignition transformers for gas and oil burners
-
Supplier: CSA Group
Description: autotransformers; c) Ferroresonant transformers; d) Class 2 and Class 3 transformers (which are evaluated in accordance with Part 3); e) Cord-connected transformers (which are evaluated in accordance with Part 2); f) Transformers incorporating overcurrent or
-
Supplier: Littelfuse, Inc.
Description: RoHS compliant Ceramic chamber for ultimate reliability. Very high switching speed and high di/dt enable superior performance by ignition transformers
- Capacitance Range: 2 pF
- DC Spark-over Voltage: 550 volts
- Standards: RoHS
- Package Type: Through Hole Axial Wire leads
-
Supplier: Littelfuse, Inc.
Description: RoHS compliant Ceramic chamber for ultimate reliability. Very high switching speed and high di/dt enable superior performance by ignition transformers
- Capacitance Range: 2 pF
- DC Spark-over Voltage: 402 volts
- Discharge Current: 1 amps
- Standards: RoHS
-
Supplier: Saint-Gobain Tape Solutions
Description: Applications: Insulation of bobbins, transformers, motors, capacitors Automotive (ignition coil insulation) Cable and copper wire manufacturers
- Thickness: 0.0033464566929133858 inches
- Temperature Resistance: -70 C
- Features: Cable, Single-Sided Adhesive
- Backing: PET / Polyester
-
Supplier: Aratas America LLC
Description: parallel to ignition transformer) are available. This product family is still being manufactured and sold by OMRON to existing customers. However, we recommend refraining from using this product family in any new designs. For alternative products, please view here.
- Relay Type: High Voltage Relay
- Features: Other
-
Supplier: Reznor
Description: Orifices for natural gas Centrifugal blower Burner rack with in shot burners Direct ignition with 100% lockout Single-stage combination gas valve 230/1/60 supply voltage 230 volt, open/dripproof, direct-drive blower motor with internal overload protection Tubular aluminized steel heat
- Cooling Capacity: 150,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Finder S.p.A. con unico socio
Description: Current 16A Cadmium-free photosensor element (IC photo diode) Circuit with isolation transformer Italian Patent – The innovative principle of compensation for the influence of controlled lights, also compatible with slow ignition lamps (up to 10 minutes) First 3 operating cycles of the
- Normally Open (NO): 1
-
Supplier: Finder S.p.A. con unico socio
Description: contacts Cadmium-free photosensor element (IC photo diode) Circuit with isolation transformer Italian Patent – The innovative principle of compensation for the influence of controlled lights, also compatible with slow ignition lamps (up to 10 minutes) First 3 operating cycles of the
- Normally Open (NO): 2
-
Supplier: Reznor
Description: ETL certification Minimum 81% thermal efficiency Maximum 100°F temperature rise Circuit breaker protected transformer for 24-volt controls Integrated circuit board with diagnostic indicator lights Multi-try direct ignition with 100% lockout High temperature limit control
- Cooling Capacity: 395,999.99999999994 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
Find Suppliers by Category Top
Conduct Research Top
-
Transformer Design for Charging Defibrillator Capacitors
Generating high voltage by means of flyback topology is a common approach. Using the generated voltage to charge a capacitor for a high energy pulse are used in defibrillators, photoflashs, strobes and ignition circuits to name a few. The procedure outlined in this article is useful in the initial
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/65-0000s/65-0100.pdf
IGNITION TRANSFORMER .
Indicates content that may require registration and/or purchase.