-
Supplier: Ecologix Environmental Systems
Description: Oil water separators are systems used as an efficient method to separate oils and some solids from a variety of wastewater discharges. They are typically installed in industrial and maintenance areas and receive oily wastewater. Our line of above ground
-
Supplier: Titus Company (The)
Description: BEKO designs and manufactures top-performing modular units that deliver a fast, efficient solution for separating oil-contaminated condensate in a compressed air system. The Titus Company offers the QWIK-PURE® line of adaptable high-pressure water separators that
- Function: Oil Filtering / Removal
- Features: Other
-
Supplier: Containment Solutions, Inc. (CSI)
Description: model takes separators to a new performance level. The systems are designed for continuous flow which is a significant distinction when comparing oil/water separator products. Performance Features: Removes free floating oils and settleable solids for
- Total Flow: 1,192 GPM
- Capacity: 9,858 gallons
- Technology: Coalescing
- Function: Oil Filtering / Removal
-
-
Supplier: Kaeser Compressors, Inc.
Description: Models: CF 3, CF 6 Capacities: up to 225 scfm The Kaeser Condensate Filter (CF) is a convenient and economical way to handle contaminated compressor condensate in most small to midsize systems. The easily-removable cartridge separates the oil from the water. The water can
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: Mercer International, Inc.
Description: Mercer supplies a line of cylindrical below-ground, high-performance, oil/water separators from 50-5,000 gpm (10-1,000 m3/h). Separators are available in carbon steel (single and double wall), and a variety of high-grade coatings as wekk as FRP coatings. A
-
Supplier: Kaydon Filtration Corporation
Description: Our advanced coalescer/separator technology integrates water separation and particulate capture to ensure fuel quality during both routine transfer and high usage events. Designed for integration into facility fuel transfer lines, Kaydon's coalescer/separator vessels
- Application / Industry: Oil / Fuel
- Features: Other
-
Supplier: KINTEP NEW POWER
Description: Introduction: High-efficiency commercial 3-phase separator with an even smaller footprint and simplified operation. Extracted waste oil can be processed into biodiesel.Conventional grease separators are often inefficient, leading to poor separation of oil, water,
- Features: Other
-
Supplier: Ecologix Environmental Systems
Description: Oil water separators are systems used as an efficient method to separate oils and some solids from a variety of wastewater discharges. They are typically installed in industrial and maintenance areas and receive oily wastewater. Our line of below ground
-
Supplier: Hilliard Corporation (The)
Description: The separator is a hydrophobic screen element to be used in series downstream from the coalescer. Its function is to prevent coalesced water drops from being swept out of the vessel with the clean fuel before they drop into the sump.
- Type: Cartridge
- Additional Features: Duplex
- Filtration Product: Gasoline / Diesel
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
-
Supplier: Hilliard Corporation (The)
Description: The Hilcosep was designed to remove moisture and particulate contamination from steam and gas turbine lube oils. Self-sufficient stand-alone models with reservoir capacity ranging from 2,000 gallons to 12,000+ gallons and portable models as well as custom designs are available.
- Type: Cartridge
- Additional Features: Duplex
- Features: Filter Element / Cartridge, Other, Water Absorption
- Filtration Product: Hydraulic Fluid, Lubricants, Oil
-
Supplier: Nex Flow Air Products Corp.
Description: line, or just before the outlet of air use for the complete rejection of the mist due to the condensation inside the pipe and also remove any oil mist to 99.9%. This makes it possible to get an essentially maintenance free operation in the control of water and moisture
- Drying Capacity: 64 SCFM
- Maximum Pressure: 172 psi
- Features: Automatic Condensate Drain
- Dryer Technology: In-line
-
Supplier: Eaton
Description: Eaton Exhaust Heads are designed to separate entrained water and oil from exhaust air, gas or steam prior to being discharged directly into the atmosphere. They will remove more than 99% of liquids and solids over 10 microns in size from the discharged flow, reducing maintenance
- Filter Size Rating: 10 microns
- Connection: 1" NPT, 2" NPT
- Filter Type: General Purpose
- Features: Other, Other Material
-
Supplier: JORC Industrial LLC
Description: GRAND Xtender can be installed in an in-line configuration or in a corner set-up.
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: JORC Industrial LLC
Description: GRAND Xtender can be installed in an in-line configuration or in a corner set-up.
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: JORC Industrial LLC
Description: GRAND Xtender can be installed in an in-line configuration or in a corner set-up.
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: JORC Industrial LLC
Description: GRAND Xtender can be installed in an in-line configuration or in a corner set-up.
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: Busch Vacuum Solutions
Description: gears to loosen or wear Oil mist eliminator for clean exhaust Quiet operation Oil supply and oil return line are integrated into the cylinder end plate Accessories Gas ballast valve to absorb gases containing water vapor. Level switch for the automatic checking of
- Ultimate Operating Vacuum: 1.5 torr
- Pumping Speed: 5.9 to 11.2 CFM
- Operating Temperature: 167 F
- Motor Power: 0.74 HP
-
Supplier: Caterpillar Oil & Gas
Description: Crankshaft seal Fuel System Flexible fuel lines Water separator and fuel filters Fuel cooler Instrumentation Gauges and instrument panels Interconnect harness Voltmeters Gauge mounting Ammeter Lube System Oil pans Drain and cover Oil level gauges Remote oil
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Hilliard Corporation (The)
Description: 32 in viscosity, flowing at 4 GPM per cartridge. The coalescer will extend coolant life by removing oil and solids that promote bio growth. Tramp oil causes smoke when it contacts hot-machined parts. Processing with the coolant coalescer removes the tramp oil and thus
- Filtration Grade (Micron Rating): 1 µm
- Maximum Liquid Flow: 71 GPM
- Type: Cartridge
- Additional Features: Duplex
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.75 GPM to 14.0 GPM Port Size: 3/4" Primary Construction Material: Bronze Setting Type: Adjustable Provides accurate flow detection in water and oil with 1% repeatability. Flow settings on the adjustable version can be easily changed without disassembly. A
- Pipe Diameter: 0.75 inch
- Media Temperature Range: -20 to 180 F
- Liquid Volumetric Flow Rate: 0.75 to 14 GPM
- Operating Pressure: 400 to 800 psi
-
Supplier: Gems Sensors & Controls
Description: Flow Rate Settings: 0.75 GPM to 10.0 GPM Port Size: 3/4" Primary Construction Material: Bronze Setting Type: Fixed Provides accurate flow detection in water and oil with 1% repeatability. Flow settings on the adjustable version can be easily changed without disassembly. A
- Pipe Diameter: 0.75 inch
- Media Temperature Range: -20 to 180 F
- Liquid Volumetric Flow Rate: 0.75 to 14 GPM
- Operating Pressure: 400 to 800 psi
-
Supplier: Aircel
Description: Aircel provides a full line of Mist Eliminators (300 - 8,000 scfm) to effectively remove oil, solids and water from your compressed air system. In addition, this technology can serve as an efficient prefilter and contaminant separator for refrigerated and desiccant
- Efficiency: 99.3 %
- Minimum Particle Size Filtered: 0.5 µm
- Airflow: 300 to 8,000 SCFM
- Applications: Coolant / Oil Mist
-
Supplier: Sanborn Technologies
Description: are low. Where free-oil is present an integrated Sanborn SOS oil separator is mounted right on the processing skid. Like all Sanborn UF systems, wastewater can be reduced by as much as 98% without the use of chemical additives such as flocculent. The effluent is typically
- Maximum Liquid Flow: 0.5208333333333334 GPM
- Maximum Temperature: 125 F
- Filtration Product: Coolants
- Features: Other, System
-
Supplier: Proceco Ltd.
Description: The Typhoon® MB-D washer is designed to automatically clean and dry a variety of types and sizes of reusable plastic dunnage, trays and pallets in a continuous process. A hot aqueous cleaning solution is sprayed on all dunnage surfaces to remove machining oils, coolants, metal chips,
- Temperature: 140 F
- Wash Tank Capacity: 500 gallons
- Internal Width: 18 inch
- Internal Depth / Height: 48 inch
-
Supplier: Caterpillar Oil & Gas
Description: oil Oil drain and valve Oil filler and dipstick Oil filter — cartridge-type, LH Oil pump — gear-type MOUNTING SYSTEM Engine and generator three-point mounted into outer base Oil drain extension Oil drip pan PROTECTION SYSTEM A-III Electronic
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: pan — front sump Oil filler — top mounted Oil level gauge — LH side Oil pump — gear-driven Oil valve sampling Preservation of turbocharger, flywheel, and crankcase Power Take-Offs Crankshaft drive pulley — 2 grooves, 190 mm (7.5 in) diameter, 22.3 mm (7/8
- Horse Power: 275 to 375 HP
- Displacement: 8.81623336311191 liters
- Length: 43 inch
- Width: 32.6 inch
-
Supplier: Proceco Ltd.
Description: Proceco TYPHOON® RW is a power spray indexing parts washer designed for final or in-process cleaning and drying of new components. The RW is a compact cleaning system that can accommodate high production requirements using a single load/unload point, making it an ideal parts washer for
- Temperature: 140 F
- Wash Tank Capacity: 200 gallons
- Internal Width: 8 inch
- Internal Depth / Height: 12 inch
-
Supplier: Caterpillar Oil & Gas
Description: temperature, air inlet restriction, service meter, engine speed, fuel consumption (total and instantaneous) LUBE SYSTEM Top mounted crankcase breather, RH oil filter, RH oil filler, gear type oil pump, deep sump oil pan, recommended use of Caterpillar Diesel Engine
- Volt-Ampere: 1,938,000 to 2,125,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Site is more adaptable to changing consumer demands Bulkheads The single-wall bulkhead is a solid fiberglass separator that forms a non-porous wall between two compartments. These are typically specified for non-potable water storage and other non-hazardous and non-flammable materials.
- Volume Capacity: 5,000 to 15,000 gallons
- Diameter / Width: 96 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Double Wall, Spill Containment, Underground Use, Vented
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: displacement-to-power ratio ensures long life and provides outstanding reliability and durability. Large Oil Cooler Large oil cooler reduces oil deterioration and varnishing of internal components. Fuel Injection System Protection Combination fuel filter and water
- Horsepower: 100 HP
- Travel Speed: 15.9 miles/hr
- Type: Compactor / Roller
-
Supplier: Proceco Ltd.
Description: The Typhoon®AWW aircraft wheel cleaning system is designed to clean up to 30 aircraft wheel hubs of any size in an 8-hour shift (1 wheel every 16 min.). This unique parts washer uses the latest aqueous cleaning technology complying with environmental regulations, to remove grease, rubber
- Temperature: 140 F
- Wash Tank Capacity: 470 gallons
- Internal Width: 32 inch
- Internal Depth / Height: 20 inch
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Displacement To Power Ratio High displacement to power ratio ensures long life and exceptional reliability. Engine Oil Cooler Engine oil cooler maintains the integrity of the oil to provide a cool operating engine. Injection System Protection Dual fuel filters and a water
- Horsepower: 130 HP
- Travel Speed: 11 miles/hr
- Type: Compactor / Roller
-
Supplier: Project Services Group, Inc.
Description: Cosmetics Modular Fill Lines8 Systems $55,000 - $260,000 Coffee Roasting Facilities34 Projects $50,000 - $4 Million Vegetable Processing Systems 12 Projects $75,000 -$350,000 Pizza Processing Lines 5 Lines $300,000 -$600,000 Corn Dog Production 12 Projects $75,000 - $2.2 Million
- Industry Served: Alcohols / Organics, Cosmetics, Fine Chemicals, Foods / Beverages, Pharmaceuticals, Research and Development, Waste Water Treatment
- Process: Blending / Mixing, Combustion / Burning, Condensation / Cooling, Distillation, Drying, Evaporation, Filtration / Extraction, Injection / Metering, Melting
- Operation / Mounting: Clean in Place, Floor / Field, Low Pressure / Vacuum, Pilot Plants, Production Plants, Skidded
- Components: Columns, Controllers, Heat Exchangers, Heaters, Mixers, Piping, Pressure Vessels, Pumps, Separators, Tanks, Valves
-
Supplier: Shenzhen Wlink Technology Co., Limited
Description: onboard standard, easy to deploy and maintenance, it has been widely applied in many fields worldwide, such as power SCADA, oil field, coal mine, weather forecast, environment protection, water conservancy, heating, natural gas, petroleum and so on. Basic Features Optimized EMC
- Form Factor: Ceiling / Wall Mount
- Features: Cellular Modem
- Network Equipment: Modem
- Network Media: Wireless
-
Supplier: Shenzhen Wlink Technology Co., Limited
Description: standard, easy to deploy and maintenance, it has been widely applied in many fields worldwide, such as power SCADA, oil field, coal mine, weather forecast, environment protection, water conservancy, heating, natural gas, petroleum and so on. Basic Features Optimized EMC design
- Form Factor: Ceiling / Wall Mount
- Features: Cellular Modem
- Network Equipment: Modem
- Network Media: Wireless
Find Suppliers by Category Top
Featured Products Top
-
4100-PRO Full Display Tank Profiler The 4100-PRO provides continuous profiling of oil/water interface and emulsions in tanks. A profile of the emulsion location and thickness will be obtained using multiple capacitance probes staggered in an oil/water (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
Oil in Water Monitors HydroSense Series Measure PPM Concentrations of Hydrocarbons in Water With Arjay's HydroSense, experience industry-leading continuous, on-line monitoring of ppm (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
emulsified free oils in clean water. The 4420-OCM continuously monitors a clean water sample for oil leaks. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line alarm for oil presence in filtered effluent and cooling water. The HydroSense 4420-OCM uses a (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Brochure HydroSense 4410-LMP Continuous Non-Contacting for Hazardous Locations The HydroSense 4410-LMP Oil in Water Analyser offers continuous on-line monitoring for ppm concentrations of petroleum oils (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
separators, oil/water knock-out tanks, treater trains and decanting tanks. The 2880-OWI sensing probe monitors the capacitance field around the probe. A calibration is performed against the an oil condition and a water condition. The active portion of the probe is fully submerged into the liquid (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
presence or absence of hydrocarbons in groundwater, wastewater, cooling water and oil/water separator effluents. Solvent Extraction To optimize the accuracy of the readings or to correlate the FluoroCheck II to a specific analytical method, solvent extracted samples can be (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
Brochure HydroSense 4410-LMP Continuous Non-Contacting for Hazardous Locations The HydroSense 4410-LMP Oil in Water Analyser offers continuous on-line monitoring for ppm concentrations of petroleum oils (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
applications The HydroSense 4410-OCM continuously monitors a clean water sample for petroleum hydrocarbon concentrations. The display, signal output, and alarm can be configured within the 0-250 ppm range. On-line monitoring for ppm petroleum oil in industrial filtered water and cooling (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Display Oil Water Profiler Transform your oil-water separation process with our advanced continuous profiling technology! Our solution utilizes multiple capacitance probes strategically placed in the separator to deliver real-time data on oil-water interfaces and (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
4100-PRO provides continuous profiling of oil/water interface and emulsions in tanks. A profile of the emulsion location and thickness will be obtained using multiple capacitance probes staggered in an oil/water separator. The 4100-PRO uses multiple sensing probes to measure the capacitance (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering
More Information Top
-
Inline separation pilot to support Produced Water Injection in PDO
The flow paths on the skid incorporate an in-line degasser, an in - line oil / water separator , a compact separator vessel, installed as a back-up, and hydrocyclones for bulk gas removal, bulk water removal and water polishing, respectively.
-
Numerical analysis of cocurrent conical and cylindrical axial cyclone separators
Slot J J. Development of a centrifugal in - line separator for oil - water flows [Ph.D. thesis]: Uni- versity of Twente; 2013.
-
In the news
Answer 2.3: Till you solve the problem you may try mechanical oil / water sepa- rators that you connect in line to the spray equipment.
-
Innovative Approach to Increase Name Plate Capacity of Oil and Gas Gathering Centre: A Case Study of North Kuwait Facility of Kuwait Oil Company
This facilitated two phase operation of separator with both oil and water outlet lines in operation which subsequently increased liquid handling capacity of separator which was previously limited as all liquid was withdrawn only from oil outlet line.
-
German Shipping Company to Pay $800,000 for Cover-Up of Oil Pollution -- Environmental Protection
On May 10, 2010, the U.S. Coast Guard in San Juan, conducted an inspection of the vessel and discovered an excessive amount of oil in the discharge lines of the vesselâs oil water separator , a pollution prevention device designed to prevent…
-
Waste Management in the Chemical and Petroleum Industries
Desalter wastewater effluent should be piped in a pressure line to the dedicated desalter oil – water separator in the wastewater treatment area.
-
Journal of the American Rocket Society > Large-Scale Production and Handling of Liquid Hydrogen
(d) Oil and Water Separator Two high-pressure oil and water separators are in- stalled in the discharge lines of both hydrogen compres- sors (Hi and H2) to remove any oil or water droplets .
-
LLOG’s Delta House - Who Dat Writ Large
By installing the degasing unit on top and the water / oil separator below (instead of in line ), the designers opened up additional space on the deck.
-
Earth Sciences Division. Annual report 1979
One assembly is in the oil line between the pump and the oil-water separator; the other is in the water line between the oil -water separator and the valve that isolates the solution recharging reservoir from the rest of the system.
-
New products
9 General Electric's Re-entry and Environmental Sys- tems Division is offering a line of oil / water separators to meet EPA standards in separation of a spectrum of oils from oily water mixtures of high or low concentrations at diverse flow…
Indicates content that may require registration and/or purchase.