-
Supplier: Transcat, Inc.
Description: Product Highlights 15 psi proof pressure for all pressure ranges Offering 0.25% accuracy down to 0.05? of water column A wide assortment of uni- and bi-directional ranges available Nonstandard ranges available All stainless steel NEMA 2 construction Factory adjustable damping
- Working Pressure Range: 0.180635 psi
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 15 psi proof pressure for all pressure ranges Offering 0.25% accuracy down to 0.05? of water column A wide assortment of uni- and bi-directional ranges available Nonstandard ranges available All stainless steel NEMA 2 construction Factory adjustable damping
- Working Pressure Range: 0.00180635 psi
- Pressure Measurement: Gauge
-
Supplier: NOSHOK, Inc.
Description: Designed for extremely low pressure and vacuum measurement Ultra sensitive copper alloy diaphragm capsules are rated for pressure (or vacuum) as low as 0-10 inches of water and as high as 0-10 psi 2-1/2 and 4 inch sizes – bottom and back connections Molded Plexiglass™ lenses
- Dial Diameter: 2.5 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 1.5 ±% FS
- Vacuum Range: 946.826906 to 1,277.1490799999997 torr
-
-
Supplier: ASTM International
Description: International takes no position respecting the validity of any patent rights asserted in connection with any item mentioned in this standard. Users of this standard are expressly advised that determination of the validity of any such patent rights, and the risk of
-
Supplier: SensorsONE, Ltd.
Description: The water level tape reel unit includes a submersible sensor which is lower into the well or borehole unitl the buzzer sounds and the LED bulb lights up indicating that the probe has touched the water. The sensitivity of the sensor can be adjusted to prevent false readings
- Device Classification: Level Gauge
-
Supplier: Automation24, Inc.
Description: Winters PEM210LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-30 inches vacuum. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM210LF has a nominal size of 2.5 inches. The gauge features a
- Operating Temperature: -40 to 149 F
- Features: Other, Vacuum
-
Supplier: Automation24, Inc.
Description: Winters PEM204LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-200 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM204LF has a nominal size of 2 inches. The gauge features a bourdon
- Operating Temperature: -40 to 149 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: Winters PEM1429LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-15 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1429LF has a nominal size of 2 inches. The gauge features a bourdon
- Operating Temperature: -40 to 149 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: Winters PEM1405LF - Lead free economy pressure gauge from Winters operates in a pressure range 0-60 psi. The gauge has a black steel case, acrylic lens and aluminum pointer. The pressure gauge PEM1405LF has a nominal size of 2 inches. The gauge features a bourdon
- Operating Temperature: -40 to 149 F
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This practice guides the user in selection of procedures commonly used to measure depth in water bodies that are as follows: The text specifies depth measuring terminology, describes measurement of depth by manual and electronic equipment, outlines specific uses of
-
Supplier: SensorsONE, Ltd.
Description: pressure tested to the full length of the tape. When the probe touches the water it will send a signal to the reel electronic unit which sounds an audible buzzer and lights an LED indicator. After a period of time the buzzer will automatically shut off.The indicating circuit is
- Device Classification: Level Gauge
-
Supplier: SSI Technologies, LLC
Description: a wide variety of media. These compact 3 inch robust digital pressure gauges measure pressures from 5 PSI to 5000 PSI and are ideal for a variety of industrial and commercial applications such as process control, refrigeration, compressors, pumps, hydraulics, pneumatics
- Working Pressure Range: 0 to 5,000 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.25 ±% FS
- Pressure Connection Size: 0.125 to 0.25 inch
-
Supplier: SSI Technologies, LLC
Description: option for the MG-9V model. The MediaGauge™ MG-9V digital pressure gauge is made of all laser-welded 304L & 316L stainless steel for optimal media isolation and usage in a wide variety of media. These compact 3 inch, robust gauges measure pressures from 5 PSI to
- Working Pressure Range: 0 to 300 psi
- Operating Temperature: 14 to 140 F
- Accuracy: 0.25 ±% FS
- Pressure Connection Size: 0.125 to 0.25 inch
-
Supplier: ASTM International
Description: the use of two separate sets of inch-pound units within a single standard. As stated, this standard includes the gravitational system of inch-pound units and does not use/present the slug unit for mass. However, the use of balances or scales recording pounds
-
Supplier: ASTM International
Description: 1.1 This test method covers the computation of discharge (the volume rate of flow) of water in open channels or streams using culverts as metering devices. In general, this test method does not apply to culverts with drop inlets, and applies only to a limited degree to
-
Supplier: RainWise, Inc.
Description: Anodized Aluminum Rain Gauge The RainWise model RGA industrial tipping bucket rain gauge is constructed from anodized aluminum and stainless steel to provide years of precision recording of rainfall data. The tipping bucket is molded from a specially-formulated plastic
- Height: 12.5 inch
- Mounting Type: Base Mounted
- Weather Component Sensed: Measures Rain/Snow Fall
- Device Classification: Sensor Only
-
Supplier: RainWise, Inc.
Description: Heated Precipitation Sensor The RainWise model PG/H industrial tipping bucket precipitation gauge is constructed from anodized aluminum and stainless steel to provide years of precision recording of any type of precipitation. Product Features The tipping bucket is molded
- Height: 12.5 inch
- Mounting Type: Base Mounted
- Features: Electrical Heater (For winter environments)
- Weather Component Sensed: Measures Rain/Snow Fall
-
Supplier: SSI Technologies, LLC
Description: The Digital Fluid-Trac drum liquid level gauge is a cost competitive non-contact continuous drum liquid level gauge. It is designed for use on vertical drums (≤32 inch depths) storing a wide variety of media such as water, waste water, motor oil, hydraulic
- Measuring Range: 32 inch
- Output Options: Alarm / Visual Indicator
- Level Measurement Type: Continuous Level
- Display: Digital Readouts
-
Supplier: Cole-Parmer
Description: warranty These Fluke 750P series pressure modules turn your Fluke 753/754 Documenting Process Calibrators, and 725/726 Multifunction Process Calibrators into pressure calibrators capable of operating with gauge, differential, dual range, absolute and vacuum pressures. Each module
- Calibrator Style: Modular
- Environmental Properties: Pressure / Vacuum
-
Supplier: Westerbeke Corporation
Description: hour meter, voltmeter, water temperature and oil pressure gauge. Westerbeke also offers an optional captain panel with tachometer, hour meter and warning lights. Easy Operation and Maintenance To minimize engine maintenance, the 65B Four is fresh water cooled and equipped with a
- Displacement: 3.318377799312569 liters
- Number of Cylinders: 4
- Length: 49.9 inch
- Width: 25.3 inch
-
Supplier: Transcat, Inc.
Description: Product Highlights Explosion-proof NEMA 7/9, IP66 enclosure (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C, & D and Class II, Div. 1 & 2, Groups E, F & G) Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials,
- Pressure Measurement: Gauge
-
Supplier: OMEGA Engineering, Inc.
Description: providing improved accuracy and resolution over other, non-vented water level recorders. The OM-CP-LEVEL1000 uses a rugged stainless steel pressure strain gauge to accurately measure the water level. Our user-friendly software will display all pressure measurements in the user's
- Analog Input Channels: 2 #
- Operating Temperature: -40 to 176 F
- Features: Application Software Included, Other Input
- Data Acquisition: Datalogger / Recorder
-
Supplier: Allied Electronics, Inc.
Description: To pipe from the male threaded portion of a pressure gauge, etc. Operating Fluid: Air, Water Max. Operating Pressure: 145 psi Body: Brass
-
Supplier: Allied Electronics, Inc.
Description: To pipe from the male threaded portion of a pressure gauge, etc. Operating Fluid: Air, Water Max. Operating Pressure: 145 psi Body: Brass
-
Supplier: OMEGA Engineering, Inc.
Description: • 2 Year Warranty • One-Handed Operation • Ranges from 10 inH20 to 150 psi • Rugged, Water Resistant Case - NEMA-4/IP65 • Ranges for Differential, Gauge, and Absolute Measurements • Selectable Pressure Units • Leak Testing • Datalogging • Min/Max Hold
- Accuracy: 0.15 ±% FS
- Operating Temperature: 15 to 120 F
- Pressure Measurement: Absolute, Differential, Gauge, Vacuum
- Display Type: Digital
-
Supplier: NuAire, Inc.
Description: demineralized water in the stainless steel pan that sits in the bottom of the chamber. Standard Features 16-Gauge Type 304 Polished Stainless Steel Growth Chamber 16-Gauge Type 304 Polished Stainless Steel Shelving (Qty 4) NuTouch Electronic Control System (ECS) Closed
- Chamber Capacity: 5.6499999999999995 cubic feet
- Temperature Range: 5 to 55 C
- Temperature Control Accuracy: 0.1 (+/- C)
- Carbon Dioxide Range: 0.1 to 20 (%)
-
Supplier: OMEGA Engineering, Inc.
Description: • High Resolution to 0.001 inH2O • Low Range 0 to 1.999 inH2O, High Range 0 to 10.04 inH2O • Rugged, Water- Resistant Case • Measure Differential, Gage, or Vacuum • Selectable Engineering Units InH2O, mmH2O, mbar, PSI, PA, InHg, mmHg • Accuracy: 0.2% FS of high range • Operating Temp.:
- Vacuum Range: 760 to 741.2425786376 torr
- Accuracy: 0.2 ±% FS
- Operating Temperature: 14 to 122 F
- Pressure Connection Size: 0.155 to 0.195 inch
-
Supplier: Eaton
Description: diverter plug used on smaller size strainers and gives a straight flow pattern with no sudden changes in flow direction. The result is a very low pressure loss. A 10" strainer of this type, for example, can handle a water flow rate of 2,000 gpm with a pressure drop of
- Pipe Size: 10 to 18 inch
- Pressure Rating: 150 to 200 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: Transcat, Inc.
Description: readings for future recall. Wet-Wet 100 PSID 0.05 Anywhere accuracy 6 digits of display precision Differential pressure measurements down to 0.0050 inches of water column Absolute and gauge pressure measurements Vacuum measurements for sterilizers Blood pressure
- Type: Gauge
-
Supplier: AMETEK Sensors, Test & Calibration
Description: Accurate enough to replace a deadweight tester Rugged enough to sit in 3 feet of water Portable enough to complete calibrations anywhere Gauge / Absolute Pressure Datalogger to 15 000 psi / 1000 bar / 100MPa Differential Pressure with up to 0.025% of reading accuracy
- Working Pressure Range: 0.2 to 15,015 psi
- Operating Temperature: -4 to 122 F
- Accuracy: 0.0075 to 0.1 ±% FS
- Pressure Measurement: Differential
-
Supplier: Hayward Flow Control
Description: Interface Function (optional) IP66 NEMA 4X Housing Thermoplastic Gauge Isolator for Corrosive Services, Slurries, Heavy Sediment (optional) Adjustable Range Adjust ΔP Set Points Lockable Software Security Applications Wastewater and Water Treatment Chemical Transfer and Processing
- Working Pressure Range: 0 to 400 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 176 F
- Pressure Connection Size: 0.5 inch
-
Supplier: Terra Universal, Inc.
Description: ppm oxygen. Additionally, each box has been factory tested to have no detectable leaks greater than 0.0001 ml/sec. Chamber and Pressure Gauge Main chamber pressure gauge monitors pressure between -5 to +5 inches of water gauge. The Pressure Relief valve activates
- Number of Glove Ports: 2
- Main Chamber Width: 52.7 inch
- Main Chamber Depth: 31.6 inch
- Main Chamber Height: 40 inch
-
Supplier: Process Technology
Description: Designed for the high demands of corrosive chemical heating or cooling. FEATURES Heavy wall, 20-gauge metal tubing available in steel, 316 stainless steel and titanium. Durable, low profile design. Every inch of coil surface is active exchange area. SPECIFICATIONS 100 PSI
- Liquid Flow Rate: 1 to 80 GPM
- Maximum Working Pressure: 100 psi
- Application / Industry: Chemical Processing, Electronics / Power Supply Cooling
- Features: Other
-
Supplier: Wiegmann
Description: KNOCKOUT SIZE (6) (1/2 INCH - 3/4 INCH) CONCENTRIC KNOCKOUT, (6) (3/4 INCH - 1 INCH) CONCENTRIC KNOCKOUT, (3) 1 INCH, (3) 1 1/4 INCH LENGTH IN INCH - UOM IN MATERIAL SPECIFICATION 16 GAUGE, GR G90-U MOUNTING WALL NUMBER OF KNOCKOUTS 18
- Straight Section Length: 36"
- Cover Style: Screw-on
- Material: Steel
- Non-Hazardous Locations: Type 1, Type 3R
-
Supplier: Pentair, Inc.
Description: " ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 20 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 8 INCH 508 HEIGHT IN MM UL 508, CSA APPROVAL EXTERNAL FEET, WALL MOUNTING NEMA 3/4/12/13, IP66 ENCLOSURE
- Length / Height: 20 inch
- Width/Diameter: 20 inch
- Depth: 8 inch
- Height: 20 inch
Find Suppliers by Category Top
Featured Products Top
-
splashed water us such as outdoors. The transducers should ideally be mounted with the armature pointing vertically downward or at worst horizontally. Any water that collects in the inner tubes of the LVDT could be forced under pressure by the moving armature into the inner electronics and so a (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Strain Gauge Pressure Transducer - How it works A strain gauge is a long length of conductor arranged in a zigzag pattern on a membrane. When it is stretched, its resistance increases. Strain gauges are mounted in (read more)
Browse Sensor Transmitters Datasheets for RDP Electrosense -
The Effects of Water Hammer And Pulsations Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
We are pleased to offer the most reliable water heating elements at the best value available for the Home Appliance market including our line of water heating elements which provide the highest performing and safest solution on the market for either pressurized or non-pressurized water storage (read more)
Browse Tubular Heaters Datasheets for Backer-Springfield -
with a fixed head, and a few years later, he arranged to have a remote transducer fitted along with a spare battery. That modification stayed in place for the rest of the gauge’s working life. For over two decades, the Cygnus 1 was used for underwater (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
potential corrosion onboard vessels and to combat the challenges. These lightweight, compact gauges are shatter-proof and water-resistant (IP67). The range works with a selection of Cygnus’ single-crystal, twin-crystal and right-angle probes as useful options to increase flexibility and... read more out a smarter way to gauge corrosion. (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Cygnus Instruments Limited -
Meter from McCrometer offers exceptional accuracy and ease-of-use over a wide flow range under rugged conditions that include the presence of sand and grit in converting raw ground water to potable drinking water. McCrometer's Multi-Mag Flow Meter measures liquid volumetric flow rates in (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
applications for Acme strainers and where they can be installed in the water and wastewater marketplace. The market niche for ACME scraper strainers is for screen openings from .003 inches (75 microns) up to 6 inch (150mm) particles. This document revels areas Municipal Water and Wastewater (read more)
Browse Strainers Datasheets for Acme Engineering Products -
SPECIFICATIONS Rinse water usage shall be minimized by means of automatic conductivity control systems. They shall consist of a temperature compensated conductivity sensor, corrosion resistant one-inch solenoid valve, and transformer box which safely reduces line power to the sensor. Enclosure (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
compensation is at the "heart" of accurate water measurement, all Myron L Monitor/controllers feature a highly refined and precise TC circuit. This feature perfectly matches the water temperature coefficient as it changes. All models corrected to 25°C. Uncompensated models available to conform with USP (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company
More Information Top
-
TECHNICAL BASIS FOR VENTILATION REQUIREMENTS IN TANK FARMS OPERATING SPECIFICATIONS DOCUMENTS
5.9 inches water gage (Maximum - 1stFilter in Series .
-
THIRD ATOMIC ENERGY COMMISSION AIR CLEANING CONFERENCE HELD AT LOS ALAMOS SCIENTIFIC LABORATORY, SEPTEMBER 21, 22, AND 23, 1953
of a i r at a temperature of 215% and a negative pressure of 50 inches water gage .
-
Standardized Technical Specifications for Westinghouse PWRs
Verifying that the pressure drop across the combined HEPA filters and charcoal adsorber banks is < (6) inches Water Gauge while operating the system at a flow rate of cfm + 10%.
-
Standard technical specifications for Westinghouse pressurized water reactors
Verifying that the pressure drop across the combined HEPA filters and charcoal adsorber banks is less than (6) inches Water Gauge while operating the system at a flow rate of cfm ± 10%.
-
Operational test report, 500 CFM portable exhauster
i 5%) 4.0 inches Water Column and 5.0 inches Water Gauge Message View Displays VTP-Ut-2207A and VTP-UI-2208A(located a t Alarm Cabinet Swing Out Panel) DISPLAY FILTER 1 DP HI.
-
Project W-320 high vacuum 241-AY-102 annulus ventilation system operability test report
… was rebuilt (Dwg H-2-92181, Sht 2)withduct wall thicknesses of I4gage with 1-1/2"x 1-1/2"x 1/4" angle reinforcements in the comers. fhis exceeds the recommended gidelines and will be adequate at the applied vacuum of -20 inches water gage .
Indicates content that may require registration and/or purchase.