-
Supplier: Baumer Ltd.
Description: Inductive sensors are among the most widely used sensor technologies. Early on, Baumer helped pioneer this technology, and, thanks to its innovative concepts, continues to be among the leading manufacturers. Inductive sensors are characterized by the following
- Operating Distance: 0.03149608 inch
- Operating Temperature: -13 to 167 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Body Shape: Cylindrical
-
Supplier: ifm efector inc.
Description: For use where space is restricted Particularly space-saving rectangular housing For applications in hazardous areas Very high switching frequency For connection to intrinsically safe circuits From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Measurement Range: 0.1574804 inch
- Operating Temperature: -4 to 176 F
- Features: DC Powered
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: BERNSTEIN AG
Description: BERNSTEIN offers a wide range of sensors for monitoring and controlling machines in areas with a risk of explosion. They include inductive NAMUR sensors. Product advantages: Brass enclosure. M5; M8, M12, M18, M30 Versions for flush and non-flush mounting NAMUR
- Operating Distance: 0.0393701 to 0.393701 inch
- Operating Temperature: -13 to 158 F
- Electrical Output: Current
- Body Shape: Cylindrical, Threaded Barrel
-
-
Supplier: Fargo Controls, Inc.
Description: following amplifiers: ALNC type for 1 sensor; ALTP delayed type for 1 sensor or ALN2 type for 2 sensors. Furthermore, they can be connected to the electronic rotation controls CRTP. Features: Conforming to NAMUR standards (DIN 19234) Pre-wired cable or connector models CE
- Operating Distance: 0.0393701 inch
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: Newark, An Avnet Company
Description: INDUCTIVE NAMUR ROHS COMPLIANT: YES
-
Supplier: Radwell International
Description: INDUCTIVE SENSOR, NAMUR. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: Pepperl+Fuchs SE
Description: NAMUR retroreflective sensor, special design, 2 m detection range, red light, light/dark on, DC version, NAMUR output, terminal compartment
-
Supplier: CARLO GAVAZZI Automation Components
Description: Inductive proximity sensor with NAMUR output in M12 housing for flush mounting. Connection with 2 m silicone cable. Nickel-plated brass housing Sensing distance: 2 mm Flush type Short body version Power supply: 8 VDC Output: NAMUR 2 m silicone cable
- Operating Distance: 0.0787402 inch
- Operating Temperature: -13 to 248 F
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Newark, An Avnet Company
Description: INDUCTIVE PROXIMITY SENSOR; Sensing Range Max:5mm; Thread Size - Metric:M18; Sensor Output:NAMUR; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Sensor Input:Inductive RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:2mm; Thread Size - Metric:M12; Sensor Output:NAMUR; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Sensor Input:Inductive RoHS Compliant: Yes
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 871C, 2-Wire NAMUR, Tubular:Nickel Plated Brass, Short, 15mm Sensing Distance, NAMUR Output, PVC Cable
- Operating Distance: 0.5905515 inch
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: TE Connectivity
Description: Body Features Body Style : Metallic Flat Cable Color : Blue Device Form Factor : Tubular Jacket Material : PU Product Weight : 50 G [1.76 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Output Configuration : DC - NAMUR Contact Features Switching Contact
- Operating Distance: 0.083 inch
- Operating Temperature: -4 to 122 F
- Switch Type: Normally Closed
-
Supplier: Allied Electronics, Inc.
Description: Inductive sensors are designed for wear-free and non-contact detection of metal objects. For this purpose they use a high-frequency electro-magnetic AC field that interacts with the target. Conserning inductive sensors, this field is generated by an LC resonant circuit
-
Supplier: DigiKey
Description: INDUCTIVE NAMUR
- Operating Temperature: -13 to 212 F
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH VPX Series Valve Position Indicator
- Operating Temperature: -40 to 140 F
- Valve Actuation: For Rotary Actuated Valves
- Switching Options: Mechanical Switch
- Shaft/Mounting Options: NAMUR Shaft
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH VPX Series Valve Position Indicator
- Operating Temperature: -40 to 122 F
- Valve Actuation: For Rotary Actuated Valves
- Switching Options: Mechanical Switch
- Shaft/Mounting Options: NAMUR Shaft
-
Supplier: Radwell International
Description: INDUCTIVE NAMUR, INDUCTIVE SENSORS. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER Inductive Multiple Limit Switches are non-contact sensors used for the control and monitoring of machinery and industrial equipment. The switch detects metal as it passes, causing actuation. Up to 20 sensors per housing are available in various mounting profiles. The
- Maximum AC Voltage Rating: 20 to 250 volts
- Maximum DC Voltage Rating: 10 to 55 volts
- Operating Temperature: -25 to 70 C
- Certifications / Approvals: CE Certification
-
Supplier: Powell Electronics, Inc.
Description: Ind Prox Sens, M8, 2mm, Namur
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: Galco Industrial Electronics
Description: Inductive NAMUR, 212438
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: VAST STOCK CO., LIMITED
Description: Proximity Sensors Ind Prox Sens, M8, 2mm, Namur
-
Supplier: PHOENIX CONTACT USA
Description: Switching amplifier electronic terminal block, for inductive proximity sensors acc. to NAMUR, with light indicators for sensor signal and faults
- Operating Temperature: 77 to 122 F
- Input (Pick-up) Voltage Range: 8.2 volts
- Dropout Voltage: 1.5 volts
- Input Current Range: 0.07 amps
-
Supplier: Fargo Controls, Inc.
Description: This unit is used to supply 12VDC voltage to our inductive, capacitive and photoelectric proximity sensors. The sensors control a 5A 220VAC relay. It can be used with all NAMUR, NPN and PNP sensors. This is not a safety device.
- DC Output Voltage: 12 volts
- DC Output Current: 0.05 amps
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Fargo Controls, Inc.
Description: This unit is used to supply 12VDC voltage to our inductive, capacitive and photoelectric proximity sensors. The sensors control a 5A 220VAC relay. It can be used with all NAMUR, NPN and PNP sensors. This is not a safety device.
- DC Output Voltage: 12 volts
- DC Output Current: 0.05 amps
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Fargo Controls, Inc.
Description: This unit is used to supply 12VDC voltage to our inductive, capacitive and photoelectric proximity sensors. The sensors control a 5A 220VAC relay. It can be used with all NAMUR, NPN and PNP sensors. This is not a safety device.
- DC Output Voltage: 12 volts
- DC Output Current: 0.05 amps
- AC Input Voltage: 24 volts
- DC Input Voltage: 24 volts
-
Supplier: steute
Description: Features/Options Input from Ex zone 0 (Ex zone 20), installation in Ex zone 2 24 VDC SIL 2 Input potential-free contact or Ex inductive sensor according to NAMUR Input 8-channel Transistor output 1/channel
- Analog Input Channels: 8 #
- Form Factor: DIN Rail
-
Supplier: Gemu Valves
Description: The GEMU 1211 electrical position indicator is suitable for linear valves with actuator strokes up to 70 mm (actuating travel). It has a corrosion resistant plastic housing and one or two inductive proximity switches acc. to NAMUR EN 50227.
- Maximum Number of Switches: 2 #
- Operating Temperature: -4 to 140 F
- Valve Actuation: For Linear Actuated Valves
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: TE Connectivity
Description: Explosive Atmosphere Position Detection Method : Inductive Ripple (Max) (PCT) : 6 Termination Features Sensor Connection : Cable Usage Conditions Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ]
- Operating Temperature: -4 to 140 F
Inductive Proximity Sensors
(352 Companies)
Capacitive Proximity Sensors
(245 Companies)
Eddy Current Proximity Sensors
(30 Companies)
Inductive Linear Position Sensors and Switches
(107 Companies)
Inductive Couplings
(14 Companies)