-
Supplier: UL Standards & Engagement
Description: Standard and the standard for the end product. 1.3 These requirements do not cover: a) Battery chargers for use in a marina, boatyard, or other marine application; b) Battery chargers for fire protection signaling service; c) Household battery chargers; d)
-
Supplier: SEC America, LLC
Description: SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize
- Input Voltage: 120 volts
- Charging Current: 15 amps
- Output Voltage: 27 volts
- Battery Type / Chemistry: AGM, Gel Cell, Lead Acid
-
Supplier: Waytek, Inc.
Description: The new standard for industrial battery chargers. The GX2440 is a high-frequency, high-efficiency industrial battery charger for electric vehicles such as golf carts, scissor lifts, pallet jacks, floor care machines, or utility vehicles. NOCO GX2440
- Input Voltage: 100 to 240 volts
- Output Voltage: 24 volts
- Charger Type: Automotive / Electrical Vehicle
- Battery Type / Chemistry: Lead Acid, Lithium / Lithium Ion
-
-
Supplier: Waytek, Inc.
Description: The new standard for industrial battery chargers. The GX4820 is a high-frequency, high-efficiency industrial battery charger for electric vehicles such as golf carts, scissor lifts, pallet jacks, floor care machines, or utility vehicles. NOCO GX4820
- Input Voltage: 100 to 240 volts
- Output Voltage: 48 volts
- Charger Type: Automotive / Electrical Vehicle
- Battery Type / Chemistry: Lead Acid, Lithium / Lithium Ion
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Battery Chargers BAT ISOL GRD 90 HENCOL 30 Product overview: 48090 from Cole Hersee is a Battery Charger for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
-
Supplier: Accuris
Description: OUTLINE OF INVESTIGATION FOR OUTDOOR-USE INDUSTRIAL BATTERY CHARGERS
-
Supplier: Analytic Systems
Description: The model BCD1015 DC Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72VDC power source. Other battery voltages up to 56 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a
- Input Voltage: 24 to 72 volts
- Charging Current: 20 to 60 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Kussmaul Electronics Company, Inc.
Description: Automatically Charges Battery Very High Output, Faster Battery Recharge Designed Specifically for High Capacity Battery System Can Not Over Charge Battery Current Limited Output No Water Boil Off The Auto Charge 75 is a heavy duty, industrial grade, automatic
- Input Voltage: 120 volts
-
Supplier: SEC America, LLC
Description: SEC America's “smart” battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery’s charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize
- Input Voltage: 120 volts
- Charging Current: 15 amps
- Output Voltage: 13.5 volts
- Battery Type / Chemistry: AGM, Gel Cell, Lead Acid
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The BC-1000 is a stationary float battery charger designed for use in utility, switchgear, and other industrial environments. Nominal ratings include models at 24, 48, or 130 volts DC and 6 to 50 amps DC. Built-in alarms are included for high DC voltage, low DC voltage, positive
- Output Voltage: 24 to 130 volts
- Power Source: AC
- Charger Type: Electrical Utility Industry
- Features: Filtered Charger
-
Supplier: Radwell International
Description: INDUSTRIAL BATTERY CHARGER, SERIES IC650, DIMENSION 9.9 7.3 3.1 IN, MAX DC OUTPUT POWER 650W, CONNECTOR AC INP EC320 / C14 UNIVERSAL AC INPUT, NOMINAL DC OUTP VOLTAGE 24 V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: BATTERY CHARGER
-
Supplier: Accuris
Description: BATTERY CHARGER, SINGLE PHASE, FOR CHARGING 15-CELL INDUSTRIAL STORAGE BATTERIES
-
Supplier: Accuris
Description: BATTERY CHARGER, THREE PHASE, FOR CHARGING 18-CELL INDUSTRIAL STORAGE BATTERIES
-
Supplier: Accuris
Description: BATTERY CHARGER, SINGLE PHASE, FOR CHARGING 12-CELL INDUSTRIAL STORAGE BATTERIES
-
Supplier: Newark, An Avnet Company
Description: BATTERY CHARGER SET
-
Supplier: Stored Energy Systems/SENS
Description: SENS TD battery charger is designed for diverse applications such as supplemental charging power for large batteries used in extended run-time UPS. TD is also used in Cable TV and industrial applications. Each TD charger can be field adjusted to many different
- Input Voltage: 240 volts
- Charging Current: 7 amps
- Output Voltage: 120 volts
- Operating Temperature: -20 to 50 C
-
Supplier: SL Power Electronics Corp.
Description: A comprehensive range of high-reliability standard, modified, and custom solutions are available for medical, information technology equipment, and industrial applications. Custom battery back-up systems include inverters to power hardwire electronics in police and emergency vehicles,
- Input Voltage: 100 to 250 volts
- Charging Current: 0.5 amps
- Output Voltage: 13.8 to 14.7 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Intella Parts Company
Description: ATIB battery chargers for forklift trucks for single and three phase batteries avaialble in P5 / P6 housing.
-
Supplier: Newark, An Avnet Company
Description: BATTERY CHARGER 110VAC
-
Supplier: Stored Energy Systems/SENS
Description: Together with a battery system, SENS F3 charger provides non-stop filtered DC power for automated control systems, communications equipment and substation switchgear. F3 operates from a three-phase source, and provides higher output power than the related DCT charger. SENS F3
- Input Voltage: 480 volts
- Charging Current: 150 amps
- Output Voltage: 48 volts
- Operating Temperature: -3.9999999999999996 to 122 C
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The BC-2200 is a Float Battery Charger and Power Supply based on a modular, redundant platform design. It utilizes industrial switch mode technology. The 400W hot-swappable Intelligent Power Modules (iPMs) are available at 12Vdc, 400W, 20.0A (Max), 20.0A (Rated) and 24Vdc, 400W,
- Input Voltage: 100 to 240 volts
- Charging Current: 10 to 20 amps
- Output Voltage: 12 to 24 volts
- Power Source: AC
-
Supplier: SL Power Electronics Corp.
Description: A comprehensive range of high-reliability standard, modified, and custom solutions are available for medical, information technology equipment, and industrial applications. Custom battery back-up systems include inverters to power hardwire electronics in police and emergency vehicles,
- Input Voltage: 100 to 250 volts
- Charging Current: 2.25 amps
- Output Voltage: 13.8 volts
- Operating Temperature: 5 to 40 C
-
Supplier: H&K Equipment
Description: at currents of up to 640 amps, bringing a battery from 30% to 80% state of charge in approximately 1.5 hours, depending on battery size. Express fast charging saves you money by eliminating the need for truck battery changes so that multi-shift operations are able to run on one
- Charging Current: 200 to 500 amps
- Output Voltage: 24 to 80 volts
- Power Source: AC
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: H&K Equipment
Description: at currents of up to 640 amps, bringing a battery from 30% to 80% state of charge in approximately 1.5 hours, depending on battery size. Express fast charging saves you money by eliminating the need for truck battery changes so that multi-shift operations are able to run on one
- Charging Current: 100 to 320 amps
- Output Voltage: 24 to 80 volts
- Power Source: AC
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: H&K Equipment
Description: at currents of up to 640 amps, bringing a battery from 30% to 80% state of charge in approximately 1.5 hours, depending on battery size. Express fast charging saves you money by eliminating the need for truck battery changes so that multi-shift operations are able to run on one
- Charging Current: 100 to 320 amps
- Output Voltage: 24 to 80 volts
- Power Source: AC
- Charger Type: Automotive / Electrical Vehicle
-
Power Supplies - 2000W, Industrial Quality Battery Charger with PFC-input -- BCP 2K-E/600-3U3 SeriesSupplier: ABSOPULSE Electronics Ltd.
Description: Electronic Power Factor Correction (PFC) Rugged, industrial quality Field-proven design Cooling by built in fans Fully protected This rugged, industrial quality battery charger with PFC-input provides 2kW for charging a 600V external battery bank. The unit is built
- DC Output Voltage: 600 volts
- DC Output Current: 3.3 amps
- DC Output Power: 2,000.0000000000002 watts
- AC Input Voltage: 190 to 264 volts
-
Supplier: Panel Components & Systems, Inc.
Description: The Guardian is a highly efficient, high performance charger. The output is configured for accurate fast charging, optimum battery life and reliability. High impedance transformer technology gives a low ripple output (<1%) suitable for charging either sealed or vented batteries, e.g.,
-
Supplier: GUTOR Electronic LLC
Description: Advanced Battery Monitor ( programmable battery data. Battery asymmetry supervision. RS485 Interface. RJ45 Ethernet port for Web browser based monitoring. RS485 MODBUS Protocol (slave). External time synchronisation. Top cable entry. Top and bottom cable entry. Ventilation 100%
- Input Voltage: 380 to 415 volts
- Output Voltage: 24 to 220 volts
- Operating Temperature: -10 to 40 C
- Power Source: DC
-
Supplier: Allied Electronics, Inc.
Description: Additional Battery Powerful Productivity from Bench to Field The new TPS2000 Series of oscilloscopes from Tektronix are versatile portable instruments ideal for engineers who need to make differential measurements. These instruments can make differential measurements with their standard P2220
-
Supplier: Panel Components & Systems, Inc.
Description: battery compatible Constant voltage output Current limited Rugged design for industrial environments Wide operating voltage range Float charging system Rectifier fail output Charger fail
-
Supplier: CSA Group
Description: battery chargers for indoor and outdoor use (b) fixed battery chargers for indoor use (c) battery chargers for special applications such as wheelchairs and other medical applications, as covered in Clause 7 (d) marine battery chargers intended
-
Supplier: SL Power Electronics Corp.
Description: A comprehensive range of high-reliability standard, modified, and custom solutions are available for medical, information technology equipment, and industrial applications. Custom battery back-up systems include inverters to power hardwire electronics in police and emergency vehicles,
- Input Voltage: 100 to 250 volts
- Charging Current: 0.1 to 1 amps
- Output Voltage: 16.8 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1115444-UC2906N Packaging: Tube/Rail Battery Chemistry: Lead Acid Programmable Features: Current Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C (TA) Case / Package: 16-PDIP Maximum Supply
- Supply Voltage: 40 volts
- Operating Temperature: -40 to 70 C
- Package Type: DIP, PDIP
- Cell Type: Lead Acid
Find Suppliers by Category Top
Featured Products Top
-
(formerly Ecotec) is a full featured, light to medium duty industrial battery charger. Charges fully discharged batteries in approximately 10 hours. 3 Status LEDs 2 Safety shutdown modes Smart Proportional charge termination Simple (read more)
Browse Batteries Datasheets for Micropower LLC -
. Custom Battery Chargers Engineered for OEMs Green Cubes offers custom industrial battery chargers and docking stations for portable and handheld devices. As a complete power system solution provider, Green Cubes has the fundamental battery chemistry knowledge that is the keystone of (read more)
Browse Battery Chargers Datasheets for Green Cubes Technology -
Micropower Group We are a developer and manufacturer of high efficient energy solutions. Experts in industrial battery chargers, Lithium-ion batteries and power converters for industrial applications. (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
-certified AC cable, ensuring global compatibility with localized grid adaptations. The Modern Power Source Industrial battery chargers are the modern power source for the working electrical industry sector. Micropower’s industrial battery chargers features high (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
Micropower Group We are a developer and manufacturer of high efficient energy solutions. Experts in industrial battery chargers, Lithium-ion batteries and power converters for industrial applications. (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
optimal performance. Compact Power Maximize space with our high-efficiency chargers, boasting the industry's smallest footprint. Universal Compatibility Designed for versatility, our Lithium SAFEFlex Battery Chargers support a broad range of (read more)
Browse Battery Chargers Datasheets for Green Cubes Technology -
Micropower Group is proud to announce a significant expansion of our well established ST charger platform. Building on the success of the ST17–90 range, we now introduce the extended lineup: ST100, ST120, ST130 and ST145. This product extension strengthens (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
Application 1- Digital Accessories 2- Automotive Accessories 3- Industrial and Security 4- Public Facilities 5- Medical Device (read more)
Browse Battery Chargers Datasheets for Shenzhen QH Industrial Co., Ltd -
. Application 1. Remote-controlled models and drones 2. New energy equipment 3. Robot field 4. Power tools and industrial equipment 5. Other consumer electronics and DIY projects (read more)
Browse Battery Chargers Datasheets for Shenzhen QH Industrial Co., Ltd -
, electronic engineers, and product designers seeking customized cable configurations. Potential Applications Industrial Automation: Control equipment (read more)
Browse Battery Chargers Datasheets for Shenzhen QH Industrial Co., Ltd
Conduct Research Top
-
How to Charge Supercapacitor Banks for Energy Storage
Supercapacitors are adopted as energy storage solutions in a variety of power management applications. Because of their intrinsic physical characteristics that provide advantages over traditional batteries, supercaps are attractive for automotive, industrial and consumer applications where