-
Supplier: Newark, An Avnet Company
Description: PI CAMERA ENCLOSURE, HIPS, CLEAR; For Use With:Raspberry Pi Camera; External Height:40.37mm; External Width:48mm; External Depth:25.37mm; Enclosure Material:Polystyrene; Body Colour:Transparent; Product Range:-; SVHC:No SVHC RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: PI CAMERA ENCLOSURE, HIPS, CARBON FIBRE; For Use With:Raspberry Pi Camera; External Height:40.37mm; External Width:48mm; External Depth:25.37mm; Enclosure Material:Polystyrene; Body Color:Carbon; Product Range:-; Features:Carbon RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: PIFACE ENCLOSURE, RED, CAMERA CUTOUT; For Use With:Raspberry Pi & Pi Face Board; External Height:31.9mm; External Width:60.4mm; External Depth:94.9mm; Enclosure Material:Polystyrene; Body Color:Red; Product Range:-; Features:Red RoHS Compliant: NA
-
-
Supplier: APX Enclosures, Inc.
Description: APX Enclosures, Inc. Security Camera Enclosures are designed for easy installation of closed circuit television cameras and other similar video surveillance applications. These security camera enclosures are primarily manufactured to your custom
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: BARTEC
Description: BARTEC’s cylindrical Ex d/de certified enclosures, manufactured in stainless steel 316L/CF-3M, are more cost efficient than traditional Ex d enclosures. The design makes the unit easy to install and use, and also allows for simple solutions within numerous different applications. The
- Features: Flame Retardant
- NEMA Rating: NEMA / IP Enclosures
- Material: Stainless Steel
- Ingress Protection(IP) Rating Against Moisture: Type 6, Type 7, Type 8
-
Supplier: SFCable.com
Description: 4" Dome Camera Wall Mount Bracket
- Type: Rack Enclosures
-
Supplier: Teledyne FLIR IIS
Description: With robust compact enclosures and fully-locking USB3 connectors, the Lt Series USB3 Cameras are built for rugged 24/7 use. Manufactured using the latest rolling shutter Starvis™ CMOS sensors and global shutter Pregius⁾ CMOS sensors from Sony®, and ranging in resolution from 1.7-31
- Maximum Frame Rate: 11 to 500 fps
- Imaging Technology: CMOS
- Monochrome / Color: Color, Monochrome
- Features: Global Shutter, Industrial, Machine Vision Sensor, Other, Rolling Shutter, Scientific / Research, Security / Law Enforcement
-
Supplier: Neousys Technology Inc.
Description: iVIS-200 is a Atom™ E3845 processing unit as part of an innovative smart camera framework, where you can build up your own x86-based smart camera by integrating an off-the-shelf camera. iVIS-200 integrates leading-edge technologies its ultra-compact footprint. In addition to
- Width / Diameter: 3.2677183 to 3.4645688 inch
- Height: 2.9133874 to 6.0236253 inch
- Length: 1.6929143 to 6.0236253 inch
- Operating Temperature: -40 to 185 F
-
Supplier: Campbell Scientific, Inc.
Description: sealed enclosure that protects the camera from moisture and high-humidity. The integrated enclosure also eliminates the time required to install the camera in a separate enclosure. The CC5MPX has several options for image acquisition and storage. You can take still
- Horizontal Resolution: 2,592 lines
- Width / Diameter: 3.7 inch
- Height: 3.7 inch
- Length: 8.7 inch
-
Supplier: SFCable.com
Description: 5" Dome Camera Pole Type Wall Mount Bracket
- Type: Rack Enclosures
-
Supplier: SFCable.com
Description: 4" Dome Camera Pole Type Ceiling Mount Bracket
- Type: Rack Enclosures
-
Supplier: SFCable.com
Description: 4" Dome Camera Pole Type Wall Mount Bracket
- Type: Rack Enclosures
-
Description: Thermo Scientific* CID8825D radiation-hardened color camera features new Low-Noise, Preamplifier Per Pixel Radiation Hardened Charge Injection Device (CID) imager technology for use in radiation environments. The only radiation-hardened solid-state camera capable of color imaging in
- Horizontal Resolution: 730 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 20 Lux
- Operating Temperature: 32 to 122 F
-
Supplier: Radwell International
Description: OUTDOOR ENCLOSURE FOR SECURITY CAMERA, 4 INCH DIAMETER X 12 INCH TUBE LENGTH, CONTAINS HEATER/DEFROSTER 120 VAC. FREE 2 YEAR RADWELL WARRANTY
- Type: Terminal and Junction Boxes
-
Supplier: Hammond Manufacturing Company Inc.
Description: Enclosures Designed For Raspberry Pi Molded in a choice of general purpose ABS plastic with a satin texture. Enclosure designed to allow access to I/O connectors & often used controls and/or LEDS Models feature either dual camera mounts (inside or outside) OR a touch screen
- Length / Height: 3.88 inch
- Width/Diameter: 2.93 inch
- Depth: 1.22 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Xenics nv
Description: The Serval fulfils a growing demand for ruggedized and reliable thermal cameras for industrial imaging applications without the need for third-party enclosures. The Serval thermal camera is directed at demanding indoor uses, such as in-line process and quality control in
- Horizontal Resolution: 640 lines
- Vertical Resolution: 480 lines
- Resolution: 16 bits
- Format / Output: Ethernet
-
Supplier: Newark, An Avnet Company
Description: Black Raspberry Pi Camera Case; For Use With:Raspberry Pi; External Height:40.37mm; External Width:48mm; External Depth:25.37mm; Enclosure Material:ABS; Body Color:Black; Product Range:
-
Supplier: e-con Systems™ Inc
Description: Tags: Global Shutter Cameras | Monochrome Cameras Overview See3CAM_20CUG is a 2MP global shutter monochrome USB 3.1 Gen 1 Camera. This industrial USB camera is based on OmniVision's 1/2.9" OV2311 Image sensor with 3μm x 3μm pixel OmniPixel® 3-GS technology. This
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 60 to 280 fps
- Width / Diameter: 1.38976453 inch
- Height: 1.38976453 inch
-
Supplier: Xenics nv
Description: The Serval-640-GigE Thermography is a LWIR camera in an IP67-rated enclosure. The camera is developed for demanding indoor applications in harsh, hot and dusty environments. The goal was to design a thermal camera able to measure temperatures that can be used, with a
- Horizontal Resolution: 640 lines
- Vertical Resolution: 480 lines
- Resolution: 16 bits
- Format / Output: Ethernet
-
Supplier: e-con Systems™ Inc
Description: board. This Qualcomm camera kit is suited for running image-based machine learning and deep learning models at the edge making it perfect for industrial and retail applications. In addition, this is a multi-camera solution enabling an extended field of view for applications that
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
- Length: 1.181103 inch
-
Supplier: Security Camera Warehouse
Description: allows users to connect the VANDAL DOME SERIES to external alarm and sensor devices for added security protection. Users do not have to worry about their camera as its vandal proof enclosure protects it from damage caused by vandalism or harsh environments. With an IP66 certified
- Camera Function: Video
-
Supplier: e-con Systems™ Inc
Description: NVIDIA AGX Xavier Cameras | GMSL™ Cameras Overview STURDeCAM25 is a full HD GMSL2™ color global shutter camera module with an IP67 enclosure with antifog capability that ensures dust and waterproofing. The global shutter efficiency of this camera module helps to
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 65 to 120 fps
- Width / Diameter: 1.6535442 inch
- Height: 1.6535442 inch
-
Supplier: SICK
Description: automation tasks, thus eliminating the need for you to purchase additional hardware components. safeVisionary2 has a compact, rugged design and is versatile and reliable when used for everyday industrial tasks. At a glance 3D time-of-flight camera with performance level c Up to 4 m
- Operating Temperature: 14 to 122 F
- Features: Class I, Laser, Pulsed
- Output: Current, Voltage
- Body Shape: Rectangular
-
Supplier: e-con Systems™ Inc
Description: NVIDIA Orin Cameras | GMSL Cameras Overview STURDeCAM21 is a Full HD GMSL2™ HDR camera with a 15 meters IP67 coaxial cable. It has an industrial-grade Full HD CMOS sensor with a well-tuned Image Signal Processor (ISP) that produces exceptional image quality. This
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 30 to 60 fps
- Width / Diameter: 1.6535442 inch
- Height: 1.6535442 inch
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: mounted by sliding it horizontally into inner-grooved body frame. Suitable for measuring instruments, industrial control boxes, industrial camera housings, and other applications. Protection class : IP68 (24 hours / 1m depth) Operating temperature : -40℃ ~ +105℃ Recommended
- Length / Height: 2.5590565 to 12.204731 inch
- Width/Diameter: 2.14960746 to 8.12205163 inch
- Depth: 1.36220546 to 3.20078913 inch
- Height: 2.5590565 to 12.204731 inch
-
Supplier: EIC Solutions, Inc.
Description: EIC's Protector Series™ Prepackaged Wall-mount Air Conditioned Electronic/Electrical Equipment Enclosures are designed to safely house AND COOL your electrical controls, instruments, cameras, telecommunications equipment, surveillance devices, DVR’s and other electronics in a variety
- Length / Height: 36 inch
- Width/Diameter: 30 inch
- Depth: 16 inch
- Height: 36 inch
-
Supplier: DigiKey
Description: WP CAMERA CASE 80 DOME 27MM
- Mounting Type: Handheld
- Features: Other
-
Supplier: ABSOPULSE Electronics Ltd.
Description: Sinusoidal output voltage Packaged in a waterproof IP66 enclosure Internal module ruggedized and conformal coated Rugged, field-proven design Filtered input/output Full electronic protection This rugged DC-AC inverter utilizes field proven, microprocessor controlled high frequency PWM
- DC Input Voltage: 12 to 125 volts
- AC Output Voltage: 24 volts
- AC Output Power: 50 VA
- DC Output Current: 50 amps
-
Supplier: L-com, Inc.
Description: 14 gauge aluminum, beige powder coat Easy mix & match plug and play operation Mounts to Standard 1U 19 Inch Rack Space Supports up to sixteen (16) L-com LPXT Series modules Application 10/100/1000 Base-T Ethernet equipment Intra-building cable runs IP, network or web cameras VoIP telephone
- Rack Height: 1 U
- Type: Rack Enclosures
- Features: Standard 19" Rack
-
Supplier: L-com, Inc.
Description: stops to prevent accidental removal Included safety lanyard ensures a secure installation Mounts to building truss or uni-strut using 2" threaded rods (installer supplied), or directly to uni-strut Removable 16-gauge aluminum plate allows bottom mounting of wireless antennae, dome cameras,
-
Supplier: L-com, Inc.
Description: uni-strut Removable 16-gauge aluminum plate allows bottom mounting of wireless antennae, dome cameras, etc. Standard front and rear adjustable 11-gauge, 10-32 threaded rackrail with numbered rackspace increments Standard solid front and rear locking and latched doors install with safety
- Length / Height: 24 inch
- Depth: 24 inch
-
Supplier: Radwell International
Description: LINEAR CAMERA, AV6010 SERIES, 110 MM, 42 INCH LIGHT MODULE, CUSTOM SOFTWARE, ASI-D, 115/230 VAC, 50/60 HZ, GIGABIT ETHERNET TCP IP(RJ45) / SERIAL RS-232/422 COMMUNICATION PORTS, POWDER-COATED CAST ALUMINUM ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Transparent HD Camera Case for R Pi
- Length / Height: 1.968505 inch
- Width/Diameter: 0.393701 inch
- Features: Other
- Shape: Rectangular
Find Suppliers by Category Top
Featured Products Top
-
-
friendly, has low friction characteristics, and is corrosion resistant. IP (Ingress Protection) codes define how well an enclosure protects against the external environment. As the number gets higher, the protection gets better (e.g. IP54, IP55, IP56, IP67, etc) The first digit defines the protection (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
measurement data, the camera also reliably solves automation tasks, thus eliminating the need for you to purchase additional hardware components. safeVisionary2 has a compact, rugged design and is versatile and reliable when used for everyday industrial tasks (read more)
Browse Safety Laser Scanners Datasheets for SICK -
of passing ladles as they move through the inspection field of view, transferring steel to the next production stage. Each measurement station can comprise from one to typically five cameras, mounted in industrial protection enclosures, to give full coverage of the exterior of a ladle, the bottom (read more)
Browse Thermal Imagers Datasheets for LAND -
. At a glance CMOS sensor from SICK with ROCC technology for superior 3D performance Processing of up to 15.4 gigapixels/s. Full-format 3D profile at 7 kHz Sensor resolution: Up to 2,560 x 832 px GigE Vision and GenICam compliant 3D, reflective, and scattered light measurement in one device Industrial housing, optional IP65/67 enclosure rating (read more)
Browse Machine Vision Systems Datasheets for SICK -
SPOT MM can also be used with a range of accessories, including the industrial enclosure with cooling and air purging options. This allows the SPOT MM to continually work in harsh, extreme, environmental conditions (read more)
Browse Infrared Thermometers Datasheets for LAND -
Custom Large Optical Domes Engineered for Optical Performance Avantier’s Large Optical Domes are advanced optical enclosures engineered to protect high-precision imaging and sensing systems while maintaining exceptional optical clarity. Available in a wide range of (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
CINCINNATI, Ohio – July 9, 2024 – Advantech (TWSE: 2395), global leader in Industrial Internet of Things (IIoT) technologies, is excited to announce the industry’s first (read more)
Browse Computers Datasheets for Advantech -
valves in industrial machinery. Seal In / Seal Out: Equipment Applications ZAGO sealing fasteners are used in countless industries to seal all sorts of equipment, including: Robots and Cobots Electric Vehicle Charging Units Aircraft Engines (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
valves in industrial machinery. Seal In / Seal Out: Equipment Applications ZAGO sealing fasteners are used in countless industries to seal all sorts of equipment, including: Robots and Cobots Electric Vehicle Charging Units Aircraft Engines (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Video Cameras
Allison Park Group, Inc. - Industrial Camera & Lighting Enclosures for Machine Vision Systems .
-
Sensor technique
Abb. 15.39 examples building thermography: residential buildings with significant thermal insulation deficiencies (above) and historic building (Albrechts castle Meissen down) received with INFRATEC camera (thermography for industrial installations of the air 2012 .
-
Advanced Techniques for Autonomous Detection of Gas Releases
Deploying these IR imagers into industrial settings requires rugged camera enclosures to protect against the elements.
-
Television-microscopy and hematology
A grol~esForschungsmikroskop,das allows the Durchftihrnng of all mikroskopischerAbbildungsverfahren (beer ftir phase contrast microscopy in choking connected constructively and functionally Lichtausgertistet),ist to the television camera of an industrial -television installation (Siemens & Halske AG.).
-
Camera systems in hazardous (classified) locations to monitor and control the separation of liquid waste products in chemical plants
A common method to build a camera for a hazardous location is to mount a standard industrial camera into an explosion protected enclosure .
-
Industrial image processing
Are often the cameras with small housings necessary because of the limited place ratios in industrial sighting testing installations what the heat removal worsens however.
-
Detection of manufacturing flaws in composite retrofits
Another problem with dust is that it ruins the equipment This will become less of a problem as the newer cameras are being maiketed with indUstrial enclosures .
-
A wide field of view force protection system for ground vehicles
The cameras were housed in an industrial enclosure that was dust proof but not hermetically sealed.
-
Material science and material technique
… have laid the foundation stone for the scientifically justified light construction, that run into us today in many applications, not only in the aircraft construction, but for example also in the car industry and in light housings of digital cameras and laptops.
-
Webvision Break Recording System
• Industrial water and heat resistant compact camera enclosures , along with effective lens cleaning methods to allow monitoring of all required locations.
Indicates content that may require registration and/or purchase.