-
Supplier: Advantech
Description: Wi-Fi Dual Band Industrial Ethernet Bridge/Router 10/100 Mbps to 802.11a/b/g/n/ac dual band (2.4 GHz, 5 GHz) Industrial Metal Case Advanced Enterprise class wireless security (WPA2/WPA3-Enterprise, WPA, WEP, EAP) Wide operating temperature: -30 to +85 °C 5 to 36 VDC power
- Features: Bridge, Router, Wireless
-
Supplier: Cisco
Description: Deploy Enterprise-Class WPAN Communications Cisco 500 Series Wireless Personal Area Network (WPAN) Industrial Routers (IR500) provides unlicensed 915 MHz industrial, scientific, and medical (ISM) band WPAN communications. They help to enable a diverse set of Internet of Things
- Features: Router, Wireless
-
Network Routers - Wi-Fi Dual Band Enterprise Ethernet Bridge/Router, Carrier Board -- ABDNA-ER-DP553Supplier: Advantech
Description: Wi-Fi Dual Band Enterprise Ethernet Bridge/Router, Carrier Board Dual Band WiFi Bridge Enterprise class wireless security (WPA2/WPA3-Enterprise, WPA, WEP, EAP) Wide operating temperature range: -20 to +80 °C OEM open board, industrial design Antenna, Ethernet Cable, 5VDC
- Features: Bridge, Router, Wireless
-
-
Supplier: Cisco
Description: Open-Slot, Programmable, and Fog Computing Easily adapt to a variety of wireless sensor technologies and host partners’ applications. Execute local data processing with agility. Cisco 900 Series Industrial Routers offer transparent integration with ecosystem partners’ solutions. They
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Features: Rack Mount, Router, Wireless
-
Supplier: Advantech
Description: Industrial Cellular Router w/ GPS 4G LTE cellular connectivity with dual SIM card design Cellular/Ethernet uplink failover Supports NAT, router, and bridge network types Supports IPsec, OpenVPN, PPTP, L2TP, GRE VPN tunnel Supports SMS/SNMP/e-mail remote management Wide
- Features: Router
-
Supplier: Red Lion Controls, Inc.
Description: one-to-many translations DHCP server and DHCP relay Event engine to trigger I/O or send email alerts SNMP v1, v2, v3 Dynamic DNS Modbus TCP/ASCII/RTU DNP3 – slave Syslog Built-in traffic capture for enhanced troubleshooting RAMQTT client for IIoT cloud connectivity Ethernet Interface (10/100
- Features: Router
-
Supplier: Shenzhen Wlink Technology Co., Limited
Description: switching for reliable network, plus terminal block power capability. VPN features also can be configured in WLINK router, allowing you to utilize virtual private network service through a 4G/3G wireless router and built for stresses and workload of a modern industrial or
- Data Rate: 0.3 to 0.866 Gbps
- Features: Ceiling / Wall Mount, Router, VPN, Wireless
- Area Network Type: Wireless Local Area Network (WLAN)
-
Supplier: Cisco
Description: infrastructure monitoring Highly secure connectivity for remote assets Management of fleet vehicles Mass transit applications Features and Capabilities 800 Series Industrial Integrated Services Routers are compact, ruggedized, Cisco IOS Software routers. They offer support for
- Data Rate: 0.3 Gbps
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Features: Power-over-Ethernet (PoE) Ready, Router, VPN, Wireless
-
Supplier: Advantech
Description: Industrial Cellular Router w/ Wi-Fi 4G LTE cellular connectivity with dual SIM card design Cellular/Ethernet uplink failover Supports NAT, router, and bridge network types Supports IPsec, OpenVPN, PPTP, L2TP, GRE VPN tunnel Supports SMS/SNMP/e-mail remote management Wide
- Features: Router, Wireless
-
Supplier: Radwell International
Description: ROUTER, INDUSTRIAL ETHERNET COMMUNICATION MODULE, COMMUNICATION PROCESSOR CP 243-1 FOR CONNECTION OF SIMATIC S7-22X TO INDUSTRIAL ETHERNET. FREE 2 YEAR RADWELL WARRANTY
- Features: Router
-
Supplier: PHOENIX CONTACT USA
Description: Industrial 3G router, European version, fallback to 2G GPRS/EDGE, 2 Ethernet interfaces, firewall, NAT, SMA-F antenna socket, SMS and e-mail transmission, 2 digital inputs, 1 digital output
- Features: Router
-
Supplier: PHOENIX CONTACT USA
Description: Industrial LTE 4G router, European version, fallback to 3G UMTS/HSPA and 2G GPRS/EDGE, 2 Ethernet interfaces, firewall, NAT, 2x SMA-F antenna socket, SMS and e-mail transmission, 2 digital inputs, 1 digital output
- Features: Router
-
Supplier: PHOENIX CONTACT USA
Description: Industrial LTE 4G router, European version, fallback to 3G UMTS/HSPA and 2G GPRS/EDGE, 2 Ethernet interfaces, firewall, NAT, IPsec and OpenVPN support, 2x SMA-F antenna socket, SMS and e-mail transmission, 2 digital inputs, 1 digital output
- Features: Router
-
Supplier: PHOENIX CONTACT USA
Description: Industrial LTE 4G router, version for Verizon wireless (US), 2 Ethernet interfaces, firewall, NAT, IPsec and OpenVPN support, 2x SMA-F antenna socket, SMS and e-mail transmission, 2 digital inputs, 1 digital output
- Features: Router
-
Supplier: DigiKey
Description: INDUSTRIAL ETHERNET ROUTER EURO
- Features: Router
-
Supplier: Moxa Inc.
Description: The EDR-G903 series is a Gigabit performance, all-in-one Firewall/VPN/Router device for Ethernet security applications in sensitive remote control or monitoring networks and critical industrial assets. The EDR-G903 supports one WAN, one LAN, and a userconfigurable WAN/DMZ
- Number of Ports: 6 #
- Features: Firewall, Other, Router
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: and Ethernet devices and one or more head-end servers. A completely self-contained, industrial-strength, 4-port Ethernet router, the Data Connect CDR-CDMA-4 Series provides always available broadband network connectivity for applications such as public safety, data center
- Features: Desktop / Standalone, Router, Wireless
-
Supplier: Red Lion Controls, Inc.
Description: one-to-many translations DHCP server and DHCP relay Event engine to trigger I/O or send email alerts SNMP v1, v2, v3 Dynamic DNS Modbus TCP/ASCII/RTU DNP3 – slave Syslog Built-in traffic capture for enhanced troubleshooting RAMQTT client for IIoT cloud connectivity Ethernet Interface (10/100
- Features: Router
-
Supplier: Newark, An Avnet Company
Description: ETHERNET & CELLULAR ROUTER, 800/1900MHZ; Product Range:Sixnet IndustrialPro SN 6000 Series; Plug Type:- RoHS Compliant: Yes
-
Supplier: Shenzhen Wlink Technology Co., Limited
Description: WLINK R100 series Router is the internet of thing mobile broadband router and a machine to machine (M2M) industrial cellular router, which can optional works on 4G/3G cellular network to provide reliable, secure and high speed mobile connectivity with VPN supported. The
- Features: Ceiling / Wall Mount, Router, VPN, Wireless
- Area Network Type: Local Area Network (LAN), Wireless Local Area Network (WLAN)
-
Supplier: Softing Industrial Automation GmbH
Description: The TH LINK Industrial Ethernet diagnostics tool makes use of a controller-independent access to monitor PROFINET, EtherNet/IP and Modbus TCP networks. The diagnostic data is collected in networks comprising up to 254 nodes, and made available to users through the TH SCOPE
- Number of Ports: 2 #
- Network Equipment: Gateway
-
Supplier: Red Lion Controls, Inc.
Description: 4 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40°C to 70°C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Redundant Power Inputs (10-30VDC) Rugged Industrial DIN-Rail
- Number of Ports: 4 #
- Network Equipment: Switch
-
Supplier: Newark, An Avnet Company
Description: INDUSTRIAL ETHERNET SWITCH; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 8; Input Voltage Type:VDC RoHS Compliant: Yes
-
Supplier: Multi-Tech Systems, Inc.
Description: easy to configure LTE broadband wireless and Ethernet router. The configurable serial port on the MultiConnect rCell 500 Series controls IT assets and communicates with industrial appliances. KEY BENEFITS Industrial standard interfaces Quick setup and easy deployment
- Number of Ports: 8 #
- Features: Bridge, Gateway, Router, Wireless
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
-
Supplier: Henrich Electronics, Inc.
Description: 24G-Port Rackmount Layer 3 Full Gigabit Managed Ethernet Switches The MX6024GL is a high-performance Layer 3 Ethernet switch designed for network routing. The improved hardware technology built into the MX6024GL replaces the software logic used by traditional routers, offering
- Number of Ports: 24 #
- Data Rate: 0.1 Gbps
- Network Media: Fiber Optic
- Features: Layer 3 Capable
-
Supplier: Microchip Technology, Inc.
Description: The VSC7546TSN SparX-5i-64 is a 64 Gbps Industrial Ethernet Switch supporting a combination of 1G, 2.5G, 5G, and 10G Ethernet ports. The device provides a rich set of Industrial Ethernet switching features including the complete TSN feature set, L2 switching, L3
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: The VSC7549TSN SparX-5i-90 is a 90 Gbps Industrial Ethernet Switch supporting a combination of 1G, 2.5G, 5G, and 10G Ethernet ports. The device provides a rich set of Industrial Ethernet switching features including the complete TSN feature set, L2 switching, L3
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: The VSC7552TSN SparX-5i-128 is a 128 Gbps Industrial Ethernet Switch supporting a combination of 1G, 2.5G, 5G, 10G, and 25G Ethernet ports. The device provides a rich set of Industrial Ethernet switching features including the complete TSN feature set, L2
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: The VSC7558TSN SparX-5i-200 is a 200 Gbps Industrial Ethernet Switch supporting a combination of 1G, 2.5G, 5G, 10G, and 25G Ethernet ports. The device provides a rich set of Industrial Ethernet switching features including the complete TSN feature set, L2
- Network Equipment: Switch
-
Supplier: Weidmuller
Description: Weidmüller's Basic Line consists of unmanaged Plug & Play switches in a robust IP 30 protected aluminium housing. The devices are available with Fast Ethernet and Gigabit Ethernet ports. They offer a cost-effective solution for industrial Ethernet networks. One variety is
- Number of Ports: 5 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Red Lion Controls, Inc.
Description: 8 Port Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports IEEE 802.3 Compliance -40° to 85° C Operating Temperature Autosensing 10/100BaseTX, Duplex, and MDIX ESD and Surge Protection on all Built-in Ports Up to 2.6 Gb/s Throughput Redundant Power Inputs (10-30 VDC) Bi-Color
- Number of Ports: 8 #
- Network Equipment: Switch
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1140692-SN-6701-AT Category: Networking Solutions>Gateways, Routers Series: IndustrialPro® Package: Bulk Applications: General Purpose Standard Package: 1 Function: Router Interface: Ethernet, RS-232 Modulation or Protocol: LTE ECCN: OBSOLETE Fake Threat
-
Supplier: Allied Electronics, Inc.
Description: A high speed VPN, firewall, and routing solution all in one package, the EAGLE20 allows users to achieve the highest level of security for Industrial Ethernet networks. Features: Scalable Security Functionality: Pure Firewall and VPN Router Easy Integration: No Need to Change IP
-
Supplier: VAST STOCK CO., LIMITED
Description: Ethernet Modules INDUSTRIAL ROUTER
-
Supplier: Newark, An Avnet Company
Description: ETHERNET SW, RJ45X5, 10/100MBPS; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
communication, Industrial Ethernet, fiber optics, pneumatics, or hydraulics often result in large cable bundles, increased assembly effort, and additional potential failure points. To address these challenges, SAB Bröckskes develops customized hybrid cables that combine multiple (read more)
Browse Control and Instrumentation Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Product Name: Ingiant Technology FHS135-25-10120 Precision Wind Turbine Slip Ring, 25 Circuits, 50A High Current, Integrated Encoder Signal Transmission, IP65 Rating, Aluminum Alloy/Carbon Steel Construction, Industrial Electrical Slip Ring 1. Product Overview and Core Advantages (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The increasing networking of machines, sensors, and actuators is driving demand for reliable real-time communication in industrial automation. At the same time, Ethernet connections are increasingly required in applications involving continuous movement, including (read more)
Browse Network Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
. Features CMC/cable AutoMDIX RoHS and REACH compliant Applications Industrial automation Hubs Routers Switches Wireless access points (read more)
Browse Power Transformers Datasheets for DigiKey -
This switch is engineered and designed especially for harsh & extreme industrial applications, featuring high tolerance to vibration and shock, and a wide operating temperature range from -40°C to 70°C. It supports advanced Power over Ethernet (read more)
Browse Network Switches Datasheets for Volktek Corporation -
, condition monitoring, fieldbus/Ethernet interfaces. Target Industries Automotive manufacturing and assembly. General industrial OEMs and contract manufacturers (machinery, conveyors, handling systems). Robotics (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
12mm. Working Speed: 0-200 rpm (General Grade) / 300-1000 rpm (Industrial Grade). Operating Life: 10 million (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
on-site and remote monitoring of silo inventory. Gateways combine the functions of a wireless access point, modem, and router in one convenient device. They utilize ethernet, Wi-Fi or cellular connectivity to get data to a PLC, software, or web application. Wiring (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
-bit and 16-bit microcontrollers. It is suitable for industrial controllers, motor-control systems, data-acquisition equipment, USB peripherals, alarm systems, HVAC controllers, instrumentation, human-machine interfaces, and many other real-time embedded applications (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Research on AGC robust control over communication network
Industrial Ethernet Router .
-
7.2 mbps router ( Page 3 ) - offers from 7.2 mbps router manufacturers, suppliers, exporters & wholesalers
100Mbps Stable and Fast Industrial 4G LTE Router R48 series industrial 4G Ethernet router is designed to offer fast ...
-
Ethernet Switch - Ethernet Switch Manufacturers, Suppliers
Related Searches : network switch, switch, fast ethernet switch, industrial ethernet, networking switch, gigabit switch, server, networking, network system, data communications, communication, poe switch, managed ethernet switch, fiber optic, cisco switch, wireless router, router , industrial ethernet switch, industrial networking, unmanaged switch More..
-
ISA COLLAB PROC AUTOMTN SYS - Collaborative Process Automation Systems
SNMP can be used to supervise Industrial Ethernet components like rout- ers and switches.
-
evdo 3g card exporter - evdo 3g card manufacturers, exporters, factories, suppliers, China evdo 3g card
R13 series industrial 3G CDMA Ethernet router is designed to offer fast connectivity for industrial application.
-
3g modem card - offers from 3g modem card manufacturers, suppliers, exporters & wholesalers
Industrial 3g Router , Ethernet 3G Modem with SIM Card Slot and ...
-
3.5g router - offers from 3.5g router manufacturers, suppliers, exporters & wholesalers
Industrial 3g Router , Ethernet 3G Modem with SIM Card Slot and ...
-
ethernet modem - offers from ethernet modem manufacturers, suppliers, exporters & wholesalers
Industrial 3g Router , Ethernet 3G Modem with SIM Card Slot and ...
-
7.2 mbps router ( Page 4 ) - offers from 7.2 mbps router manufacturers, suppliers, exporters & wholesalers
3G Industrial Vpn Router with Ethernet and LAN for in Vehcile ...
-
http://www.automation.siemens.com/mcms/infocenter/dokumentencenter/sc/ic/Documentsu20Catalogs/SIMATIC_NET_IKPI_09_Remote_Comm_en_2012.pdf
Use the MSC tunnel protocol (MSC client) integrated in the TIM 3V-IE Advanced to operate a connection via Industrial Ethernet and a DSL router to a TIM 4R-IE that terminates the MSC tunnel protocol.
Indicates content that may require registration and/or purchase.