-
Description: Industrial fans -- Mechanical safety of fans -- Guarding
-
Supplier: MilesTek Corporation
Description: [MID ATL] 10" FAN GUARD - MILESTEK PART NUMBER 50-70290 10" Fan Guard for the Value Priced Enclosure. Whether you are making new fan mounts or modifying current fan mounts, these fan guards will help to keep your fingers from getting hurt when
-
Supplier: Accuris
Description: Industrial fans - Mechanical safety of fans - Guarding
-
-
Supplier: Newark, An Avnet Company
Description: Fan guards
-
Supplier: Newark, An Avnet Company
Description: FAN GUARD
-
Supplier: Newark, An Avnet Company
Description: PLASTIC FAN GUARD
-
Supplier: Newark, An Avnet Company
Description: FAN GUARD ROHS COMPLIANT: YES
-
Supplier: SFCable.com
Description: 80x80mm Fan Guard Grill
- Diameter: 3.149608 inch
- Blower/Fan Type: Axial Fan
- Application: Industrial/Commercial
-
Supplier: SFCable.com
Description: 90x90mm Fan Guard Grill
- Diameter: 3.543309 inch
- Blower/Fan Type: Axial Fan
- Application: Industrial/Commercial
-
Supplier: SFCable.com
Description: 50x50mm Fan Guard Grill
- Diameter: 1.968505 inch
- Blower/Fan Type: Axial Fan
- Application: Industrial/Commercial
-
Supplier: SFCable.com
Description: 40x40mm Fan Guard Grill
- Diameter: 1.574804 inch
- Blower/Fan Type: Axial Fan
- Application: Industrial/Commercial
-
Supplier: Accuris
Description: Industrial fans - Mechanical safety of fans - Guarding (ISO 12499:1999)
-
Supplier: MilesTek Corporation
Description: [MID ATL] 4 1/2 INCH FAN GUARD - MILESTEK PART #50-70195 4-1/2" Fan Guard for "Hamburger Grill" style enclosure. Protect your fan from foreign objects and debris. Fits 4 1/2" Cooling Fan (Sold Seperately)
-
Supplier: Continental Fan Manufacturing, Inc.
Description: GEF direct drive exhaust fans are designed for through the wall general ventilation applications. These multi-speed axial fans provide a compact, cost effective ventilation solution. Guard mount configuration assures easy installation. Available in diameters from 10" through 30"
- Air Flow Rate: 1,325 to 7,900 SCFM
- Maximum Diameter (Fan or Blower Wheel): 10 to 30 inch
- Material of Construction: Aluminum, Steel
- Design: Axial
-
Supplier: ISC Sales, Inc.
Description: Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air
- Air Flow Rate: 17,300 SCFM
- Maximum Diameter (Fan or Blower Wheel): 48 inch
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: ProVent LLC
Description: ProVent offers a complete line of industrial fans for both supply and exhaust systems that are suitable for the toughest industrial applications. Fan selection and program curves are readily available using the most current certified fan selection software
- Air Flow Rate: 500 to 280,000 SCFM
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
-
Supplier: MilesTek Corporation
Description: Pre-assembled fan top with two 6 1/2" Fans. Fits WMRK, ERK and ERK-KD (35 space and higher), SCRK racks Steel construction with black finish.
-
Supplier: Galco Industrial Electronics
Description: FILTER/GUARD FOR 3-5/8in., 92MM FANS
- Construction: Fan Filter
-
Supplier: ebm-papst Inc.
Description: Fan housing with guard grille
- Air Flow Rate: 12,641 to 18,562 SCFM
- Media Temperature: -40 to 176 F
- Maximum Diameter (Fan or Blower Wheel): 40.24 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Radwell International
Description: FAN GUARD. FREE 2 YEAR RADWELL WARRANTY
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Howden
Description: Tellus Fans Howden Tellus Variable Pitch Axial Flow Fans - A uniquely designed axial fan providing operating economy, low sound power levels and reliability. When reliability and adaptability are paramount, the Tellus fan is the preferred choice for the most demanding
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
- Environment: Clean Air / Gas, Corrosive Gases, Dirty Air / Gas
- Product Form: Packaged (Complete System)
-
Supplier: Chicago Blower Corporation
Description: Chicago Blower's SQI is a high performance, trouble free fan proven in a multitude of industrial applications. With its radial wheel and square housing design, the SQI is efficient, economical and versatile. It is also quickly available through Chicago's Stock Fan program.
- Air Flow Rate: 9,000 SCFM
- Static Pressure: 424.7871674924572 in H2O
- Media Temperature: 650 F
- Maximum Diameter (Fan or Blower Wheel): 5 to 17 inch
-
Supplier: Chicago Blower Corporation
Description: Chicago Blower's SQB is regarded as a high performance, trouble free fan proven in a myriad of industrial applications. With its backward inclined wheel and square housing design, the SQB is efficient, economical and versatile. It is also quickly available through Chicago's Stock
- Air Flow Rate: 55,500 SCFM
- Static Pressure: 421.7871674924572 in H2O
- Media Temperature: 650 F
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 44.5 inch
-
Supplier: Allied Electronics, Inc.
Description: Features: Wall Ring/Guard Sheet Steel Glossy Black Finish IP 44 Protection
-
Supplier: HVACQuick.com
Description: other commercial and industrial buildings. Heavy duty aluminum housing with built in shutters. Aluminum shutters automatically open when fan starts, close when fan stops. Heavy duty OSHA motor mount/guard is standard. Motors are totally enclosed, continuous run,
-
Supplier: RS Components, Ltd.
Description: ebm-papst LZ40N Finger Guard
- Length: 4.724412 inch
- Width / Ring Size: 4.724412 inch
- Construction: Fan Filter
- Features: Other
-
Supplier: Cincinnati Fan
Description: Warehouse Fans - Air Circulators Cincinnati Fan offers five sizes of Air Circulators, all standard with spark resistant, cast aluminum propellers and Open Drip Proof (ODP) motors. Totally Enclosed (TEFC or TENV) motors also available. Compact and rugged, these industrial air
- Air Flow Rate: 19,000 SCFM
- Media Temperature: 104 F
- Maximum Diameter (Fan or Blower Wheel): 36 inch
- Material of Construction: Aluminum, Steel
-
Supplier: Rosenberg USA
Description: AKFD 630-mm / 24” diameter: up to 10,500 cfm at free air. AC axial fan, 50-60 Hz, with profiled aluminum sickle blades, complete with shroud and finger guards for condenser applications. Airflow & sound power values shown are at full speed: 460-V & 60 Hz.
- Maximum Air Flow: 10,500 SCFM
- Maximum Sound Level: 83 dbA
- Diameter: 24.803163 inch
- Motor Type: 50/60 Hz AC
-
Supplier: Ralston Metal Products Limited
Description: Indoor & Outdoor Protection Used for cooling industrial enclosures, ensuring enclosed equipment does not overheat. Features • Available in 115V and 230V • Easy change airflow direction (blow in or out) • Supplied with a quick change removable filter for clean air movement • Attractive
- Maximum Air Flow: 9 to 515 SCFM
- Maximum Sound Level: 17 to 66 dbA
- Nominal Power: 11 to 195 watts
- Thickness: 4.3 to 12.6 inch
-
Supplier: Greenheck
Description: Wall Fans The Wall Propeller Fans include both direct and belt driven fans with fabricated steel, aluminum, or cast aluminum blades. These wall fans are suitable for clean air applications, including exhaust, supply, or filtered supply. Reversible fans are
- Air Flow Rate: 100 to 87,000 SCFM
- Static Pressure: 0.4 to 1 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: nVent Electric
Description: 115/230 VAC 12, 24 or 48 VDC 50/60 Hz Slim 13/4" Panel Height 19" rack mountable Field adjustable fan strips to optimize air flow Easy access to fan tray from front and back Simplified installation without the need for side access Support bracket Exhaust Guard 6" Power Cord AC
-
Supplier: Fläkt Woods Group SA
Description: guard at the inlet and either a guard or deflector vane at the discharge. Alternatively for reversible operation this fan can be fitted with either guards or deflectors at both the inlet & outlet. High temperature requirements can be met at either 200°C (which is standard
- Media Temperature: 392 to 752 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Cincinnati Fan
Description: industrial cooling fans fans provided targeted air delivery wherever it is needed. Features: Heavy gauge steel drums. Strong, concentric circle, zinc-plated guards on inlet and outlet of drum meet OSHA safety standards. Safe, no exposed moving parts. Spark resistant, cast
- Air Flow Rate: 28,490 SCFM
- Media Temperature: 104 F
- Maximum Diameter (Fan or Blower Wheel): 36 inch
- Design: Axial
-
Supplier: TPI Corporation
Description: WALL MOUNT TYPE 5 FT CORD LENGTH ALUMINUM BLADE MATERIAL 1 YEAR LIMITED WARRANTY 3 SPEED(S) STEEL GRILL MATERIAL 3 BLADE(S) APPLICABLE STANDARD OSHA AIR FLOW RATING 1980 TO 2500 CFM ELECTRICAL RATING 1/8 HP 115 V 1-PHASE AT 2.2 AMPERE FAN SIZE 18 INCH ARM LENGTH 24 INCH ARM MATERIAL 14 GAUGE
- Material of Construction: Aluminum, Steel
-
Supplier: Chicago Blower Corporation
Description: The SQA is Chicago's most popular fan because it fulfills most commercial, and general industrial air moving needs. With its airfoil wheel and square housing design, the SQA is efficient, economical and versatile. It is also quickly available through Chicago's Stock Fan program.
- Air Flow Rate: 55,000 SCFM
- Static Pressure: 421.7871674924572 in H2O
- Media Temperature: 650 F
- Maximum Diameter (Fan or Blower Wheel): 8.75 to 44.5 inch
Find Suppliers by Category Top
Featured Products Top
-
Qualtek AC centrifugal fans are commonly used in HVAC systems, air handling units, and industrial applications where high airflow rates and static pressures are required. They are typically more powerful and efficient than AC axial fans and are better suited for applications that require (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
Direct Drive Plug Fans are designed and constructed for applications where the system plenum acts as the fan housing. This compact design reduces overall system size and cost achieving operating efficiencies nearly equal to conventional housed fan equipment. The Direct Drive Plug Fan also (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Qualtek fan guards come in various sizes and configurations, catering to different fan dimensions and applications. Their versatility makes them suitable for a wide range of devices, such as desktop computers, servers, power supplies, industrial machinery, and more. In addition to (read more)
Browse Fan Guards Datasheets for Qualtek Electronics Corp. -
guidance. The right list for a specific fan can change based on its size, construction, application, age, duty cycle, and replacement lead times. Depending on the equipment, other components worth reviewing include blades, guards, seals, hardware, vibration isolators, coating repair materials, and (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Qualtek's plastic fan filter assemblies are designed to improve airflow while safeguarding electronic equipment from dust, debris, and other contaminants. These compact units consist of a guard, foam filter media and a media retainer within a single assembly, making them ideal for various (read more)
Browse Fan Guards Datasheets for Qualtek Electronics Corp. -
Rosenberg USA now offers an expanded range of AC axial fans, complete with shrouds and finger guards for HVAC condenser applications. They feature profiled aluminum winglet-style blades that reduce noise up to three (3) dBA and boost (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Keep your systems cool with Qualtek Need reliable cooling? Qualtek’s AC, DC, and EC fans deliver high-performance airflow for industrial, medical, telecom, and consumer applications. (read more)
Browse Electronic Cooling Fans Datasheets for Qualtek Electronics Corp. -
wire form fan guards, plastic fan guards, plastic fan filter assemblies, aluminum fan filters and fan power cords. Our primary power components product line consists of inlets, outlets, multi-function assemblies and power line filters. Domestic and international power cords are available in a wide (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
protection. Finger guards are available as options. About Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Gabions from Spider Hardwire Products Co., Ltd, China
SPIDER HARDWARE PRODUCTS CO.,LTD. is specialized in wire mesh processing products, such as SS wire mesh, platform steel grating, trench cover, gabion box, highway&railway fence, fan guard , food & industrial mesh belt, pet cage etc.
Indicates content that may require registration and/or purchase.