Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: SPRINKLER SYSTEMS FOR FIRE PROTECTION OF COMMERCIAL AND INDUSTRIAL BUILDINGS
-
Supplier: Watts
Description: The Watts Model LF07S Residential Fire Sprinkler Dual Check Backflow Preventer is designed for non-health hazard [i.e., pollutant] application on potable fire sprinkler service connections to protect against possible backsiphonage conditions that could inadvertently drain
- Valve Size: 1 inch
- Pressure Rating: 1 psi
- Media: Potable Water
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Industrial Valves - Stainless Steel, Single-Detector Check Valve for Fire Sprinkler Systems -- SS07FSupplier: Watts
Description: Series SS07F Stainless Steel, Single-Detector Check Valves for Fire Sprinkler Systems are used in fire protection applications to detect leakage or unauthorized use of water in fire sprinkler systems. It consists of a stainless steel body construction
- Valve Size: 4 to 10 inch
- Valve Type: Check Valves
- Primary Material: Stainless Steel
- Media: Water
-
-
Supplier: GF Piping Systems
Description: GF Harvel BlazeMaster® fire sprinkler piping offers proven performance with more than 20 years of service in demanding installations around the world. It meets the requirements of all major model codes, is UL Listed and FM approved, meets NFPA light hazard applications (NFPA 13, 13R &
- Maximum Pressure: 175 psi
- Temperature Range: 150 F
- Diameter: 1 1/2", 1 1/4", 1", 2 1/2", 2", 3", 3/4"
- Material: CPVC
-
Supplier: Wilo AG
Description: extinguishing systems with a sprinkler system in residential, commercial, public and industrial buildings, as well as hotels, hospitals and department stores. Materials For pump with horizontal base plate Impellers made of stainless steel AISI 316/ 1.4401 Pump housing
- Maximum Discharge Flow: 3,302.15 GPM
- Maximum Discharge Pressure: 145.0377 to 232.06032 psi
- Media Temperature: 104 F
- Water Temperature: 104 F
-
Description: Get solid NFPA 25 answers and examples in the 2011 Water-Based Fire Protection Systems Handbook, plus a full-color insert for troubleshooting support. When it comes to sprinkler system upkeep, any errors or oversights could result in fire tragedies and fire
-
Description: Industrial fire protection depends on water spray fixed systems. Design and install systems you can count on with NFPA 15's new installation and maintenance requirements. Keep fire protection systems up-to-code and ready to respond if fire strikes in
-
Description: Industrial fire protection depends on water spray fixed systems. Design and install systems you can count on with NFPA 15's new installation and maintenance requirements. Keep fire protection systems up-to-code and ready to respond if fire strikes in
-
Supplier: Ames Fire & Waterworks
Description: Series M300Na Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists of two independently operating bi-link
- Valve Size: 2.5 to 4 inch
- Pressure Rating: 175 psi
- Media Temperature: 33 to 110 F
- Valve Type: Back Flow Preventer Assembly, Check Valves
-
Supplier: Zurn Industries LLC
Description: The Zurn 6-F210 Fire Check Valve is a zone water check to prevent system reversal of flow; as required by systems including sprinkler standpipe systems and fire department connections. Features And Benefits 6" Fire Check Valve Provide zone water check
- Valve Type: Check Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The Zurn 3-F210 Fire Check Valve is a zone water check to prevent system reversal of flow; as required by systems including sprinkler standpipe systems and fire department connections. Features And Benefits 3" Fire Check Valve Provide zone water check
- Valve Type: Check Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The Zurn 212-F210 Fire Check Valve is a zone water check to prevent system reversal of flow; as required by systems including sprinkler standpipe systems and fire department connections. Features And Benefits 2-1/2" Fire Check Valve Provide zone water
- Valve Type: Check Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The Zurn 2-F210 Fire Check Valve is a zone water check to prevent system reversal of flow; as required by systems including sprinkler standpipe systems and fire department connections. Features And Benefits 2" Fire Check Valve Provide zone water check
- Valve Type: Check Valves
- Media: Water
-
Supplier: Ames Fire & Waterworks
Description: Series M300, M300N Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists of two independently operating
- Valve Size: 2.5 to 10 inch
- Pressure Rating: 175 psi
- Media Temperature: 33 to 110 F
- Valve Type: Back Flow Preventer Assembly, Check Valves
-
Supplier: Watts
Description: Series M300Na Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists of two independently operating bi-link
- Valve Size: 2.5 to 4 inch
- Valve Type: Check Valves
- Features: Double Check Valves
- Primary Material: Stainless Steel
-
Description: Ideal for in-depth code research, the National Fire Codes® Archive Set is a complete National Fire Codes Print library that includes all the latest editions of NFPA® codes and standards bound into 17 volumes. Covering a vast array of fire protection, electrical, code
-
Supplier: Watts
Description: Series M300, M300N Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists of two independently operating
- Valve Size: 2.5 to 10 inch
- Valve Type: Check Valves
- Features: Double Check Valves
- Primary Material: Stainless Steel
-
Supplier: FEBCO
Description: Series 406 Detector Check is designed for automatic fire sprinkler systems. Meter detects leakage and/or theft of water from automatic sprinkler systems. Maximum Working Pressure: 175psi (12.1 bar).
- Valve Size: 2 inch
- Pressure Rating: 175 psi
- Media Temperature: 32 to 110 F
- Features: Bolt Flange, Fire Service
-
Description: significant technical changes, apart from general revisions of IEC 62395-1 and harmonization with IEEE 515 [1] and IEEE 515.1 [2], with respect to the previous edition: a) Added control and monitoring requirements for fire sprinkler systems and safety showers. b) Provided a
-
Supplier: Mueller Steam Specialty
Description: UL approved strainers used to prevent clogging in fire service systems such as automatic sprinkler systems and various spray systems.
- Pipe Size: 2.5 to 12 inch
- Pressure Rating: 125 to 175 psi
- Screen Opening: 0.25 inches
- Process Temperature: 150 to 406 F
-
Supplier: Mueller Steam Specialty
Description: These strainers are used exclusively to prevent clogging in fire service systems. Such systems can include automatic water sprinklers and various spray systems.
- Pipe Size: 4 to 12 inch
- Pressure Rating: 125 to 175 psi
- Screen Opening: 0.25 inches
- Process Temperature: 150 to 406 F
-
Supplier: NIBCO INC.
Description: Ductile Iron Butterfly Valves for use in commercial and industrial process applications. Hot and cold domestic water, HVAC, Condenser and chilled water, fire protection sprinkler systems, compressed air and vacuum services. Butterfly valves provide bi-directional dead-end
- Valve Size: 2 to 48 inch
- Pressure Rating: 200 to 300 psi
- Media Temperature: 200 to 225 F
- Features: Bolt Flange, Fire Service
-
Supplier: Ames Fire & Waterworks
Description: Series 1000DCV Detector Check Valves are used in fire protection applications to detect leakage or unauthorized use of water in fire or automatic sprinkler systems. It consists of a cast iron body construction with choice of flanged or threaded connections. Series 1000DCV
- Valve Size: 1.5 to 2 inch
- Pressure Rating: 350 psi
- Media Temperature: 33 to 110 F
- Primary Material: Cast Iron
-
Supplier: Ames Fire & Waterworks
Description: Series 1000SS Detector Check Valves are used in fire protection applications to detect leakage or unauthorized use of water in fire sprinkler systems. It consists of a stainless steel body construction with flanged connections, and stainless steel linkage parts. Series
- Valve Size: 4 to 10 inch
- Pressure Rating: 175 psi
- Media Temperature: 33 to 110 F
- Valve Type: Check Valves
-
Supplier: Ellsworth Adhesives
Description: characteristics that are effective on applications where re-adjustments are required. Ideal for overhead fire sprinklers, door closure hardware, cable connectors, shower heads, and screws for plastic assemblies. 1 L Bottle.
- Viscosity: 4,000 to 7,000 cP
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: and thread filling characteristics that are effective on applications where re-adjustments are required. Ideal for overhead fire sprinklers, door closure hardware, cable connectors, shower heads, and screws for plastic assemblies. 10 L Bottle.
- Viscosity: 4,000 to 7,000 cP
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: torque, and thread filling characteristics that are effective on applications where re-adjustments are required. Ideal for overhead fire sprinklers, door closure hardware, cable connectors, shower heads, and screws for plastic assemblies. 1 L Bottle.
- Viscosity: 20,000 to 40,000 cP
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: prevailing torque, and thread filling characteristics that are effective on applications where re-adjustments are required. Ideal for overhead fire sprinklers, door closure hardware, cable connectors, shower heads, and screws for plastic assemblies. 10 L Bottle.
- Viscosity: 20,000 to 40,000 cP
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Single Component System
-
Supplier: Simplex Isolation Systems
Description: retardancy requirements. Hardware is designed so that curtains fall away in the case of a fire, allowing sprinklers full operating range. Check with your regional electrical utility about energy-saving rebates that can help offset the cost of your system.
- Partition Type: Divider Curtain
- Material: Vinyl / PVC
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Natural Gas Non Potable Water Oxygen Potable Water Potable Production Material Pumped Condensate Process Water Roof Drain Return Sanitary Drain Sprinkler Fire Soap Sprinkler Water Sanitary Sewer Steam Storm Drain Supply Tempered Water Vacuum Vent Waste Water
- Features: Adhesive, Single-Sided Adhesive
- Backing: Cloth - Woven Fabric, Foam, Metal Foil / Sheet, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: Watson McDaniel Company
Description: The R Series & 10691 Series Back Pressure Relief Valves are used in the following applications: Water pump bypass for Irrigation, sprinkler systems on golf courses, fountains, and fire protection systems Fuel oil pump bypass on commercial systems or large
- Valve Size: 3 inch
- Controlled Pressure Range: 5 to 35 psi
- Number of Ports/Ways: 2
- Media Temperature: 180 F
-
Supplier: Anti-Seize Technology
Description: threads Prevents corrosion, seizing and galling UL Classified and NSF Registered UL Classified for fire protection sprinkler systems Temperature/Pressure Ranges: Withstands temperatures to 500°F (260°C) and pressures to 10000 psi (liquid), 2000 psi (gas) Applications:
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 10,000 psi
- Type / Form: Grease / Paste
- Substrate Compatibility: Metal
-
Supplier: Anti-Seize Technology
Description: Non-dripping, can be applied to newly cut hot threads Prevents corrosion, seizing and galling UL Classified and NSF Registered UL Classified for fire protection sprinkler systems Temperature/Pressure Ranges: Withstands temperatures to 500°F (260°C) and pressures to 10000 psi
- Use Temperature: -50 to 500 F
- Type / Form: Grease / Paste
- Substrate Compatibility: Metal
- Features: Non-corrosive Cure, Other
-
Supplier: Anti-Seize Technology
Description: threads Prevents corrosion, seizing and galling UL Classified and NSF Registered UL Classified for fire protection sprinkler systems Temperature/Pressure Ranges: Withstands temperatures to 500°F (260°C) and pressures to 10000 psi (liquid), 2000 psi (gas) Applications:
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 10,000 psi
- Type / Form: Grease / Paste
- Substrate Compatibility: Metal
-
Supplier: Anti-Seize Technology
Description: applied to newly cut hot threads Prevents corrosion, seizing and galling UL Classified and NSF Registered UL Classified for fire protection sprinkler systems Temperature/Pressure Ranges: Withstands temperatures to 500°F (260°C) and pressures to 10000 psi (liquid), 2000 psi (gas)
- Use Temperature: -50 to 500 F
- Type / Form: Grease / Paste
- Substrate Compatibility: Metal
- Features: Non-corrosive Cure, Other
Find Suppliers by Category Top
Featured Products Top
-
For the past 45 years, ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels, and associated control systems. Power generation projects require an auxiliary boiler system to provide steam on start (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
The new DHS door handle system unites the functions of a robust door handle with display of individual machine statuses using illumination in the handle itself. The benefit: The DHS door handle system eliminates the need to install additional door handles and indicator lamps. The door handle has (read more)
Browse Handles and Pulls (industrial) Datasheets for Schmersal Inc. -
Pump accessories for optimal performance: Air release and degassing valves Air pockets and outgassing in a piping system can result in water hammer, pressure surges (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
Red Kynar® PVDF PVDF red piping systems have been successfully used in outdoor applications for over 25 years. It provides the same pressure/temperature range and chemical resistance of (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
, maintenance planning and failure analysis. These products fall into our Industrial Internet of Things (IIoT) sensor systems. There are several fan sensors to choose from, all of which could contribute to some of the benefits below. Mechanical sensors are used to take vibration readings, or measure (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Spider® shelving and Mini-Racking Explore the many layout options available with our unique Spider® Shelving system. Known for its durability, easy assembly and remarkable versatility, the Spider® Shelving (read more)
Browse Industrial Shelving and Racking Datasheets for Rousseau Metal Inc. -
When buying an industrial blower and air knife system, buying an inexpensive system often times leads to higher overall cost of ownership. For example, regen, direct drive and/or squirrel cage blowers are easy solutions to purchase because of their low cost, but their performance usually (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
The Envirco cleanroom ceiling solution, a 2” Gasket Seal Grid Cleanroom Ceiling System, is fabricated using superior materials to provide a structural grid system and to include zinc alloy die-castings. The building block of a cleanroom ceiling grid system is the connection and suspension (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
For the past 45 years ACME-AEP has manufactured the key components of auxiliary boiler systems, namely boilers, superheaters, secondary pressure vessels and associated control systems. Power generation projects require an auxiliary boiler system to provide steam on start-up, during (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
industries. Hammond's product line includes industrial enclosures, freestanding enclosures, corrosion resistant enclosures, small aluminum enclosures, small plastic enclosures, wall mount racks, open frame racks, server cabinets, and wall mount cabinets. bisco industries is an authorized Hammond (read more)
Browse Industrial Enclosures Datasheets for bisco industries
Conduct Research Top
-
Industry Solutions For The Most Common Solenoid Valve Challenges
with the many issues that may arise. The Importance of Solenoid Valves. There are various applications of solenoid valves including heating systems, industrial automation, swimming pools, sprinkler systems, washing machines, dental equipment, car wash systems, and much more. Various Protection Systems
More Information Top
-
Federal Register > Wednesday, July 29, 1998 > [63 FR 40504] Announcement of a Meeting to Discuss an Opportunity To Join a Cooperative Research and Development ...
The goal of the consortium is to produce with industrial partners a fire simulation system capable of quantifying the performance of existing and planned fire sprinkler systems in industrial spaces.
-
Protection of Cu components with Mg and Al coatings deposited by pack cementation
Copper is one of the most widely used materials for several applications such as electrical wiring, boat propellers, photovoltaic cells, fire sprinkler systems , industrial machin- ery, superconducting tapes and heat exchangers.1,2 Its main beneficial properties are excellent thermal and electrical…
-
News and Meetings
Courses include subjects ranging from sprinkler systems to industrial fire pumps to live safety systems, to name just a few.
-
Polyvinyl Chloride Resins
CPVC is used mainly for piping in residential and commercial structures, fire sprinkler systems and industrial piping applications.
-
CR4 - Thread: Electricity under fire accident?
Let's say that we are talking about an industrial facility whose fire sprinkler system is equipped with a booster pump.
-
AWWA M31 - Distribution System Requirements for Fire Protection
Industrial fire protection systems consist of sprinklers , hose connections, and hydrants.
-
Economic Impacts on the United States of Siting Decisions for the International Thermonuclear Experimental Reactor
Vacuum pumps (not laboratory); spraying for metals; paints and chemicals Air-cleaning systems; air purification and dust collection equipment Industrial centrifuges; robots for general industrial use; automatic fire sprinkler systems .
Indicates content that may require registration and/or purchase.