-
Supplier: Moxa Inc.
Description: The EDR-G903 series is a Gigabit performance, all-in-one Firewall/VPN/Router device for Ethernet security applications in sensitive remote control or monitoring networks and critical industrial assets. The EDR-G903 supports one WAN, one LAN, and a userconfigurable WAN/DMZ
- Number of Ports: 6 #
- Features: Firewall, Other, Router
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
-
Supplier: Newark, An Avnet Company
Description: [JetWave 2009] Industrial Firewall/NAT/VPN Routers
-
Supplier: Radwell International
Description: NETWORK INDUSTRIAL SECURITY FIREWALL ROUTER, MULTIPORT INDUSTRIAL. FREE 2 YEAR RADWELL WARRANTY
- Features: Firewall, Router
-
-
Supplier: Rohde & Schwarz USA, Inc.
Description: We designed the next-generation firewalls of the Specialized Line for complex IT environments requiring a high level of protection. They can be perfectly integrated into industrial process networks or very large office networks via their routing functionalities and the easy and fast
- Number of Ports: 8 to 48 #
- Data Rate: 8 to 40 Gbps
- Network Equipment: Firewall
- Form Factor: Rack Mount
-
Supplier: Red Lion Controls, Inc.
Description: LAN-to-LAN or LAN-to-WAN connectivity Built in security and routing protects against unwanted intrusion IPsec and SSL VPN tunnels Stateful firewall Port forwarding Packet filtering Access control list (ACL) Flexible all-in-one platform reduces system complexity NAT support for one-to-one or
- Features: Router
-
Supplier: Allied Electronics, Inc.
Description: A high speed VPN, firewall, and routing solution all in one package, the EAGLE20 allows users to achieve the highest level of security for Industrial Ethernet networks. Features: Scalable Security Functionality: Pure Firewall and VPN Router Easy Integration: No Need to
-
Supplier: PHOENIX CONTACT USA
Description: Industrial 3G router, European version, fallback to 2G GPRS/EDGE, 2 Ethernet interfaces, firewall, NAT, SMA-F antenna socket, SMS and e-mail transmission, 2 digital inputs, 1 digital output
- Features: Router
-
Supplier: PHOENIX CONTACT USA
Description: Industrial LTE 4G router, European version, fallback to 3G UMTS/HSPA and 2G GPRS/EDGE, 2 Ethernet interfaces, firewall, NAT, 2x SMA-F antenna socket, SMS and e-mail transmission, 2 digital inputs, 1 digital output
- Features: Router
-
Supplier: PHOENIX CONTACT USA
Description: Industrial LTE 4G router, European version, fallback to 3G UMTS/HSPA and 2G GPRS/EDGE, 2 Ethernet interfaces, firewall, NAT, IPsec and OpenVPN support, 2x SMA-F antenna socket, SMS and e-mail transmission, 2 digital inputs, 1 digital output
- Features: Router
-
Supplier: PHOENIX CONTACT USA
Description: Industrial ADSL broadband router/modem with integrated firewall and NAT function. The device supports the standards Annex A, B, and J (ALL-IP connections of Deutsche Telekom). Annex J as of firmware v1.05.4
- Features: Router
-
Supplier: Newark, An Avnet Company
Description: INDUSTRIAL SECURE ROUTER SWITCH WITH 8 10/100 BASE T(X) PORTS, 2 1000 BASE SFP SLOTS 1 WAN FIREWALL NAT-10 TO 75C
-
Supplier: Red Lion Controls, Inc.
Description: LAN-to-LAN or LAN-to-WAN connectivity Built in security and routing protects against unwanted intrusion IPsec and SSL VPN tunnels Stateful firewall Port forwarding Packet filtering Access control list (ACL) Flexible all-in-one platform reduces system complexity NAT support for one-to-one or
- Features: Router
-
Supplier: DigiKey
Description: INDUSTRIAL FIREWALL
-
Supplier: Richardson RFPD
Description: This robust industrial router has four Gigabit Ethernet ports, a Quad-Core CPU, and 256 MB RAM. These powerful specifications combined with core RutOS software features, such as multiple VPN services, advanced Firewall, and RMS support, make this device a superb
-
Supplier: CSA Group
Description: This is the first edition of CAN/CSA-IEC/TR 62443-3-1, Industrial communication networks — Network and system security — Part 3-1: Security technologies for industrial automation and control systems, which is an adoption without modification of the identically titled IEC (International
-
Supplier: Advantech
Description: ICR-3200, NAM, 2× Ethernet, 1× RS232, 1× RS485, Metal, Without Accessories 4G LTE Cat.4 VPN Gateway for Industrial IoT applications LTE B2, B4, B5, B12, B13, B14, B66, B71 Carriers support; Verizon, AT&T, T-Mobile, FirstNet (Public Safety) Powerful CPU with 1.3 GB storage to host customer SW
- Form Factor: Ceiling / Wall Mount
- Features: Internet of Things (IoT) Compatible
-
Supplier: Advantech
Description: ICR-3200, NAM, 2× Ethernet, 1× RS232, 1× RS485, Wi-Fi, Metal, Without Accessories 4G LTE Cat.4 VPN Gateway for Industrial IoT applications LTE B2, B4, B5, B12, B13, B14, B66, B71 Carriers support; Verizon, AT&T, T-Mobile, FirstNet (Public Safety) Powerful CPU with 1.3 GB storage to host
- Form Factor: Ceiling / Wall Mount
- Features: Internet of Things (IoT) Compatible
- Network Media: Wireless
-
Supplier: Aaeon Systems Inc.
Description: This full-speed Gigabit Ethernet Daughterboard extends the PCI-Express interface and is a new solution in industrial applications that can provide IPMI (Intelligent Platform Management Interface), ASF (Alert Standard Format), and teaming services for industrial-compliant manageability
- Standard Type: Networking Module
- Features: Other
-
Supplier: ToneCooling Technology Co., Ltd
Description: network appliances including routers, firewalls, and load balancers that operate 24/7 and require compact, quiet cooling. 4. Embedded and Industrial Systems Fits into industrial PCs, automation controllers, and embedded platforms installed in space-constrained
- Device: Thermo-Electric Cooler
-
Supplier: ToneCooling Technology Co., Ltd
Description: compact, silent, and thermally efficient solutions are needed. 3. Network and Security Appliances Widely used in network infrastructure equipment such as firewalls, routers, load balancers, and security appliances that require strong airflow in a 1U chassis. 4. Industrial
-
Supplier: Red Lion Controls, Inc.
Description: Overview Red Lion’s FlexEdge® DA50N Secure Edge Networking Gateway offers reliable connectivity to deployed assets in both factory automation and remote applications. The DA50N features a wide operating temperature range and industrial certifications including UL Class 1, Div. II, and
- Network Equipment: Gateway
-
Supplier: ToneCooling Technology Co., Ltd
Description: efficient cooling for 24/7 operations in environments where space and power efficiency are critical, such as file servers or web hosting servers. 3. Network Appliances and Communication Systems Effective for use in network appliances, such as firewalls, VPN gateways, and routers, that
-
Supplier: L-com, Inc.
Description: process of contacting your Cellular Service Provider with the hardware address of your Gateway and your choice of payment, then completing the configuration and testing of the link. The AvaLAN AW-NetDrop provides all of the normal functions of an Ethernet router such as firewall, DHCP
-
Supplier: Cisco
Description: to gateway, especially in deployments requesting geolocation. Rich backhaul options The Cisco Wireless Gateway can be configured and managed as a virtual interface of the Cisco 809 and 829 Industrial Integrated Service Routers. With this configuration, the gateway provides LoRa radio
- Network Equipment: Gateway
- Area Network Type: Wide Area Network (WAN)
- Network Media: Wireless
Find Suppliers by Category Top
More Information Top
-
Industry 4.0 in the automotive production
Furthermore, that give it the research projects (particularly driven by Fraunhofer institutes), for example, hardwarebasierte Security in router / to develop firewalls for industry and production networks.
-
3.5g router - offers from 3.5g router manufacturers, suppliers, exporters & wholesalers
Stable and Powerful Industrial 3.5G VPN Router R15H40 series industrial GPRS/3G VPN router firewall uses HSUPA ...
-
3g modem card - offers from 3g modem card manufacturers, suppliers, exporters & wholesalers
Stable and Powerful Industrial 3.5G VPN Router R15H40 series industrial GPRS/3G VPN router firewall uses HSUPA ...
-
University of Huddersfield Repository
Many Industrial routers are now available with firewall and VPN capabilities built in.
-
Belden offers New Hirschmann Brand Software Platform 8.0
Hirschmann, a Belden Brand, manufactures Ethernet switches, wireless access points, firewall /VPN routers and network management software for harsh industrial environments.
-
Industrial Instrumentation and Control Systems II
Evaluation of system-level operating conduct assessments from platform for industrial control systems, firewall deployed in the system, isolation devices and routers etc, Evaluation criteria consult national level protection requirements and the IEC 62351.
-
ISA IND NTWRK SEC - Industrial Network Security
…management choices detailed in Chapter 5-1, the risk team may elect to: 1. accept the risk, and do nothing, leaving a direct connection to the industrial network; 2. partially close … this access with a firewall , filtering router , or other restriction; or .
-
Industrial Routers are Amplicon’s next step in Industrial Ethernet
The DX series has extensive routing and firewall functions that allow the routers to act as a gateway between a corporate and industrial LAN â a common application for Industrial Routers.
-
Industrial Remote
Communication
For wireless IP communication by industrial Ethernet-based pro- grammable controllers via GSM mobile radio networks; integrated firewall and VPN router (IPsec); quad band GSM; .
-
Industrial Cybersecurity: Improving Security Through Access Control Policy Models
…poli- cies according to the RBAC framework, is also able to capture the fine-grained implementation details of the system such as firewall rules, configurations of both industrial /automation devices (i.e … equipment (i.e., switches, rout- ers , and access points), physical…
Indicates content that may require registration and/or purchase.