-
Description: Description TT1200 Series flame arrestor is a type of flame arrestor and explosion arrestor, which is installed at the end of the pipe or near the end of the pipe, or on top of the tank to stop the flame from spreading at subsonic speed. Design Features of
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Pressure Relief Valves, Safety Valves
-
Description: Construction Manufactured using high-quality materials, our Breather Valves with Flame Arrestors are designed to withstand harsh industrial environments and provide long-lasting, reliable performance. Versatility Suitable for various industries and applications, our Breather
- Valve Size: 2 to 12 inch
- Media: Air, Breathable Air
- Valve Type: Directional Valves
-
Supplier: Radwell International
Description: BRASS VERTICAL DRUM VENT, FOR PETROLEUM-BASED APPLICATION WITH AUTO RELIEF VALVE, 2 IN NPT/NPS BUNG, PLATED STEEL FLAME ARRESTOR. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Brass / Bronze, Steel
- Valve Type: Pressure Relief Valves, Vacuum Relief / Anti-siphon Valves
-
-
Supplier: R. S. Hughes Company, Inc.
Description: The Eagle safety can is packaged 1 can, comes in red and meets OSHA 29 CFR 1910.106 & 1925.152, NFPA Code 30 standards. This product comes with the following: 7/8 in flexible metal spout, Flame arrestors in both openings.
-
Supplier: Universal Air Filter Company
Description: Polyester filters are flame retardant and meet UL 94 HF-1 standards for electronics, NEBS compliant and motor vehicle applications. Available in framed filter assemblies or cut-to-size filter pads. Applications: Each model performs with a high degree of dust arrestance when installed in
- Length: 1.5 to 75 inch
- Height: 1.5 to 25 inch
- Ply: 1-ply
- Features: Disposable
-
Supplier: Wiper Master, Inc.
Description: a flame arrester. Top rims have molded edge protectors for smooth, trouble-free moistening. Red. Ten-year limited warranty.
- Container Type: Can
-
Supplier: Wiper Master, Inc.
Description: a flame arrester. Top rims have molded edge protectors for smooth, trouble-free moistening. Red. Ten-year limited warranty.
- Container Type: Can
-
Supplier: Exide Technologies
Description: 25.4mm (1.00") square Vents: GNB "Pre-Vent" Flame Arrester Inter-Cell Connectors: Lead Plated Copper
- Voltage: 2 to 4 volts
- Capacity, Amp Hours (AH): 176 to 608 ampere-hr
- Features: Bolt-on, Flooded (or Wet), Lead Acid Batteries, Other, Rechargeable (Secondary) Batteries
- Application: Industrial / Forklift
-
Supplier: Exide Technologies
Description: (1.00") square Vents: GNB "Pre-Vent" Flame Arrester Inter-Cell Connectors: Lead Plated Copper
- Voltage: 2 to 4 volts
- Capacity, Amp Hours (AH): 192 to 480 ampere-hr
- Features: Bolt-on, Flooded (or Wet), Lead Acid Batteries, Other, Rechargeable (Secondary) Batteries
- Application: Industrial / Forklift
-
Supplier: Wiper Master, Inc.
Description: Help make cleaning small parts with solvents much easier and safer. Simply place parts on the spring-loaded, perforated dasher plate, press down and agitate, then release to return dasher to drain position. The plated steel dasher also serves as an effective flame arrester and the hinged
- Container Type: Can
-
Supplier: Wiper Master, Inc.
Description: Help make cleaning small parts with solvents much easier and safer. Simply place parts on the spring-loaded, perforated dasher plate, press down and agitate, then release to return dasher to drain position. The plated steel dasher also serves as an effective flame arrester and the hinged
- Container Type: Can
-
Supplier: R. S. Hughes Company, Inc.
Description: in our Safety Store have diameters that are important to your buying decision. This item comes with a 12 in overall diameter. This product comes with the following: 08530 Fill Gauge, Flame Arrester.
- Height: 20 inch
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 12 in overall diameter. This product comes with the following: Flame Arrester.
- Height: 20 inch
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 12 in overall diameter. This product comes with the following: Flame Arrester.
- Height: 20 inch
- Features: Specialty / Other
-
Supplier: Universal Air Filter Company
Description: telecommunications and data communications equipment. Filters are designed to meet: “GR-63-CORE, Network Equipment Building System (NEBS) Requirements : Physical Protection, Environmental Criteria, Issue 2, April 2002.” This guideline specifies UL 94 HF-1 filter media flame rating, minimum
- Porosity: 10 to 80 ppi
- Length: 1 to 45 inch
- Height: 1 to 45 inch
- Ply: 1-ply
-
Supplier: Exide Technologies
Description: two-38.1mm (1.5") square; NCN 19-27 four-25.4mm (1.0") square; NCN 29-35 four-38.1mm (1.5") square Vents: GNB "Pre-Vent" Flame Arrester Inter-Cell Connectors: Lead Plated Copper Qualified according to IEEE 535 Tested according to IEEE 450
- Voltage: 2 volts
- Capacity, Amp Hours (AH): 552 to 2,552 ampere-hr
- Features: Bolt-on, Flooded (or Wet), Lead Acid Batteries, Other, Rechargeable (Secondary) Batteries
- Application: Industrial / Forklift
-
Supplier: PMC Engineering LLC
Description: Transmitters Provides easy and maintenance free installation NEMA 4X, UV Resistant, Polycarbonate Moisture Protection Reference Volume (PMC Exclusive) Accepts Wide Range of PMC Accessories Surge Protection (Lightning Arrestor) Option Remote Electronics Option
- Length / Height: 11.5 inch
- Width/Diameter: 9.3 inch
- Depth: 4.9 inch
- Height: 11.5 inch
-
Supplier: New Pig Corporation
Description: pins; won't trap the grime that causes premature hinge failure True double-wall construction with 1.5" of insulating air space provides excellent fire protection 2" leakproof sump contains leaks, drips and spills Flame arrestor vents help prevent flashback ignition Full-width, welded
- Use: Industrial
- Type: Safety Cabinet
-
Supplier: State Safety & Compliance
Description: The 1-gallon can features a trigger release handle, while larger capacity cans have a swinging handle. Unique counterbalance, ergonomic design with full-fisted grip handle offers gravity-assisted pouring. All models are equipped with an FM-tested dual-density flame arrester, which reliably
-
Supplier: State Safety & Compliance
Description: The 1-gallon can features a trigger release handle, while larger capacity cans have a swinging handle. Unique counterbalance, ergonomic design with full-fisted grip handle offers gravity-assisted pouring. All models are equipped with an FM-tested dual-density flame arrester, which reliably
-
Supplier: State Safety & Compliance
Description: The 1-gallon can features a trigger release handle, while larger capacity cans have a swinging handle. Unique counterbalance, ergonomic design with full-fisted grip handle offers gravity-assisted pouring. All models are equipped with an FM-tested dual-density flame arrester, which reliably
-
Supplier: State Safety & Compliance
Description: The 1-gallon can features a trigger release handle, while larger capacity cans have a swinging handle. Unique counterbalance, ergonomic design with full-fisted grip handle offers gravity-assisted pouring. All models are equipped with an FM-tested dual-density flame arrester, which reliably
-
Supplier: New Pig Corporation
Description: leaks, drips and spills Flame arrestor vents help prevent flashback ignition Full-width, welded shelf hangers offer maximum support and increase sidewall thickness Each shelf provides 350 lb. UDL weight capacity when evenly loaded Grounding connection inhibits static buildup
- Height: 65 inch
- Width: 43.4 inch
- Depth: 18.6 inch
- Features: Fire Proof
-
Supplier: UL Standards & Engagement
Description: commercial and industrial applications; and e) That are equipped with self-closing lids or valves, with flame arrester(s) in each opening or equivalent safety performance provided by flame mitigation device(s) [FMD(s)], and pressure relief devices. 1.2 These safety cans are
-
Description: disassemble and install, so as to facilitate inspection and maintenance of equipment, protective net can stop external debris from entering the breathing port. According to the needs of the end-users, can be added explosion-proof flame arrester, inhalation bend, jacket, blowing hole, lining,
- Valve Size: 3 to 14 inch
- Valve Type: Directional Valves, Pressure Relief Valves, Safety Valves
-
Supplier: UL Standards & Engagement
Description: commercial and industrial applications; and e) That are equipped with self-closing lids or valves, with flame arrester(s) in each opening or equivalent safety performance provided by flame mitigation device(s) [FMD(s)], and pressure relief devices. 1.2 These safety cans are
-
Supplier: Caterpillar Oil & Gas
Description: aftercooler with ATEX-approved air shutoff valve, inlet flame arrestor Control System LH-side remote positive-lock speed control lever, hydromechanical governor, pneumatic or hydraulic shutdown control input for air shutoff valve and fuel shutoff cylinder, mechanical speed and
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: reconditioning and reuse at overhaul Safety - E-stop pushbutton on instrument panel - Air shutoff and explosion relief valves - Configurable alarm and shutdown features - Extra alarm switches available for customer-supplied inputs - Flame arrestors Ease of Installation and Packaging
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: to EN 1834-1; comprised of exhaust gas heat exchanger (cooler); stainless steel flame arrestor; stainless steel spark arrestor; water-cooled exhaust manifold, watercooled turbocharger Flywheel and Flywheel Housing Fuel System Mechanical fuel injection, primary fuel filter/water
- Horse Power: 52 to 151 HP
- Displacement: 4.350762003543146 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Pump Solutions Group
Description: Blackmer sliding vane hand pumps provide a safe, convenient method of dispensing or transferring non-corrosive liquids from drums, barrels, tanks or vats. They are designed for easy, efficient operation in handling a wide range of liquids in industrial, construction and agricultural
-
Description: inspection and maintenance of equipment; the protective net can prevent external debris from entering the breathing port. According to the user’s needs, explosion-proof flame arrestor, inlet bend, jacket, blowing hole, lining, dehumidification, and other functions can be added (to be
- Valve Size: 2 to 12 inch
- Valve Type: Directional Valves, Pressure Relief Valves, Safety Valves
-
Supplier: Analytical Technology, Inc.
Description: for maximum corrosion protection. A sinter bonded flame arrestor provides the gas diffusion path to the sensing elements while maintaining the flame-proof integrity of the assembly. Sensing elements are specially designed for maximum poison resistance and long life in harsh
-
Supplier: Caterpillar Oil & Gas
Description: Standard Equipment Air Inlet System Separate circuit aftercooler with ATEX approved shutoff, 90° turbo inlet connection, 304.8 mm (12") hose connection with flame arrestor Charging System 24V ATEX approved alternator — LH mounted* Control System Electronic governing, PTO speed control,
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Analytical Technology, Inc.
Description: combination of a gas sensor and an electrochemical hydrogen gas generator (patent pending) integrated into an explosion-proof stainless steel housing. When activated by the electronic transmitter, the generator produces hydrogen that diffuses to the gas sensor through the flame
-
Description: be necessary; This standard does not apply to: humidifiers intended for use with heating and cooling equipment (IEC 60335-2-88); appliances designed exclusively for industrial processing or appliances intended to be used in locations where special conditions prevail, such as the presence of a
Find Suppliers by Category Top
Featured Products Top
-
Storage tanks and industrial systems containing flammable gases or liquids require effective flame protection solutions to reduce explosion and fire risks. Thinktank FA-I Vertical End-of-Line Flame Arrester is designed to stop subsonic flame propagation at tank vents (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
• Integrated flame arrestor prevents flame propagation • Durable construction suits harsh industrial conditions (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The TT1200 Flame Arrester provides engineers with a reliable, efficient, and standards-compliant solution for explosion protection in hazardous industrial environments. (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Storage tanks are frequently exposed to pressure fluctuations caused by filling operations, temperature changes, and product movement. Excessive pressure or vacuum conditions can damage tanks, increase emissions, and create significant safety risks. THINKTANK Breather Valves with Flame Arrestors (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
for industrial process systems. Multiple pressure configurations, gravity-operated and spring-loaded designs, and optional explosion-proof flame arresters allow engineers to configure the valve for a wide range of operating environments. Available in (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
tank breathing. Available in multiple pressure and vacuum configurations, the TT7100/8100 Series supports a wide range of industrial storage applications. Optional flame arresters, weather protection, and dehumidification allow (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
explosion-proof flame arrestors and multiple configurations for specific operational requirements. Flexible Flange Standards: ANSI B16.5 compliant, compatible with HG, GB, SH, JIS, and EN standards for (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
design: API7140 for standard discharge, API8140 for higher exhaust capacity. Optional enhancements include explosion-proof flame arresters, inhalation bends, jackets, linings, and dehumidification. (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
-4.3 kPa Optional Flame Arrester and Customized Functions Multiple Flange Standards Available Key Specifications Product Type: Vacuum Relief Valve Model: TT7140/8140 Series Installation: Side Mount Size (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
its earliest stage Explosion isolation – preventing flame fronts from spreading into adjacent equipment Explosion venting / flameless venting – controlled release of pressure, with or without flame arresting depending on the installation environment (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
More Information Top
-
Calculation of the shock pressure during the filling of a pipeline having local resistance
I. I. Strizhevakii and Vo F. Zakaznov, Industrial Flame - arrestors [in Russian], Khimiya, Moscow (1974).
-
Effect of acetylene pressure on the serviceability of cut-off valves
I. I. Strizhevakii and Vo F. Zakaznov, Industrial Flame - arrestors [in Russian], Khimiya, Moscow (1974).
-
ZCACA2001P105
Automotive and machinery Bearings and bushings Brake bands and linings Bushings Control panels/instruments Counterweights Chemical and industrial Chemical catalyst Filters Flame arrestors Fungicide additive Soil conditioning Valves and pumps Coatings and paints Antifouling paints Conductive paints and plastics Decorative paints Lacquers Mechanical …
-
CR4 - Thread: Just a Quick Venturi Question.
You might be interested in: Venturi Vacuum Generators, Industrial Silencers and Mufflers, Flame Arrestors .
-
Current
Safety valves, bursting discs, flame arresters, Beluftungs- and Entluftungssysteme, industrial electronics, condensate arrester .
-
The Hazards Symosia - issue 200
They are a paper on flame arrestors The quenching of flame by perforated sheeting and block flame arresters by K.N. Palmer; papers on … … J. Rasbach and Z.W. Rogowski and The design of explosion reliefs for industrial drying ovens by W …
Indicates content that may require registration and/or purchase.