-
Supplier: Newark, An Avnet Company
Description: INDUSTRIAL CFAST FLASH MEMORY CARD, 40GB; Blank Media Flash Memory Type:CFast Card, Industrial; Memory Capacity:40GB; Product Range:F-86 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: INDUSTRIAL CFAST FLASH MEMORY CARD, 20GB; Blank Media Flash Memory Type:CFast Card, Industrial; Memory Capacity:20GB; Product Range:F-86 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: INDUSTRIAL CFAST FLASH MEMORY CARD, 2GB; Blank Media Flash Memory Type:CFast Card, Industrial; Memory Capacity:2GB; Product Range:F-800 Series RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: INDUSTRIAL CFAST FLASH MEMORY CARD, 80GB; Blank Media Flash Memory Type:CFast Card, Industrial; Memory Capacity:80GB; Product Range:F-86 Series RoHS Compliant: Yes
-
Supplier: Cypress Semiconductor Corp.
Description: Flash Memory family which provides enhanced protection features. Commodity SLC NAND Flash Memory products do not provide security features required for storage of sensitive boot code, system firmware and applications. Cypress SecureNAND Flash Memory products
- Density: 1,000,000 to 16,000,000 kbits
- Pin Count: 48 to 67
- Supply Voltage: 1.8 V, 3 V
- Package Type: BGA, TSOP
-
Supplier: Cypress Semiconductor Corp.
Description: virtually all modern chipsets. NOR Flash is the ideal memory for code storage in embedded systems due to its fast random read performance. This performance also supports XIP (eXecute In Place) functionality which allows host controllers to execute code directly from the NOR
- Density: 16,000 to 1,000,000 kbits
- Pin Count: 8 to 24
- Supply Voltage: 1.8 V, 3 V
- Package Type: BGA, SOIC
-
Supplier: Cypress Semiconductor Corp.
Description: Cypress offers the industry's broadest portfolio of high performance Parallel NOR Flash Memory. Our Parallel NOR Flash Memory is designed to provide fast random access read performance and high bandwidth. Cypress also offers standard, simultaneous read/write, burst, and
- Density: 8,000 to 2,000,000 kbits
- Pin Count: 48 to 80
- Supply Voltage: 1.8 V, 3 V
- Operating Range: Commercial, Industrial
-
Supplier: TT Semiconductor, Inc.
Description: TT Memories is a division of Twilight Technology formed to support the memory marketplace from legacy technologies to state-of-the-art technologies. TT Memories manufactures devices and modules for the Commercial, Industrial, Aerospace, and Defense marketplaces. TT Memories also
- Density: 2,000 kbits
- Operating Temperature: -55 to 125 C
- Supply Voltage: 5 V
- Features: Flash
-
Supplier: Datakey
Description: Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature: Ultra-rugged Construction – Serial Memory keys are solid over-molded using a durable
- Density: 2,000 to 32,000 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6 V
- Operating Range: Commercial, Industrial
-
Supplier: Datakey
Description: OEM-branded with a molded-in logo. Datakey's large memory capacity serial flash memory tokens feature a Serial Peripheral Interface (SPI) which is a synchronous serial data link that is standard across many microprocessors and other peripheral chips. It provides a high bandwidth
- Density: 2,000 to 64,000 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6 V
- Operating Range: Commercial, Industrial
-
Supplier: Global American, Inc.
Description: Industrial Compact Flash - Use the inputs above to select your options
- Memory Type: CompactFlash®
-
Supplier: Sealevel Systems, Inc.
Description: The 2GB SD card is designed for industrial computer equipment operating at temperature ranges from -25C to +85C. The flash memory card has built-in error correction for reliable high-speed and error-free data transfers. The SD card uses SLC memory chips and is highly
- Memory Size: 2 GB
- Options: Embedded
- Memory Type: SD™
-
Supplier: Infineon Technologies AG
Description: The S26HS512TGABHV010 is a high-performance NOR Flash memory device from Infineon's SEMPER™ family. Offering a dense 512 Mbit memory and 400 MByte/s bandwidth, this product operates via the HYPERBUS™ interface at 1.8V. It uniquely features Infineon 45-nm MIRRORBIT™ technology,
- Density: 512,000 kbits
- Operating Temperature: -40 to 105 C
- Supply Voltage: 1.8 V
- Features: Flash, Other
-
Supplier: Infineon Technologies AG
Description: The S28HS01GTGZBHI033 from the SEMPER™ NOR Flash Memory family is a 1.8V, 1 Gbit memory unit with Octal interface. It features an impressive Interface Bandwidth of 400 MByte/s and a maximum interface frequency of 200MHz. Notably, the S28HS01GTGZBHI033 has been designed with
- Density: 1,000,000 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V
- Features: Flash, Other
-
Supplier: Infineon Technologies AG
Description: The S28HS512TGABHV013 from Infineon's SEMPER™ NOR Flash Memory family is a high-performance, reliable product with a density of 512 Mbit. Featuring an Octal interface with a bandwidth of 400 MByte/s, this product runs on an operating voltage of 1.8V. The interface frequency stands at
- Density: 512,000 kbits
- Operating Temperature: -40 to 105 C
- Supply Voltage: 1.8 V
- Features: Flash, Other
-
Supplier: Infineon Technologies AG
Description: The S26HS01GTGABHI030 is a part of our SEMPER™ NOR Flash Memory family, offering a density of 1 Gbits. This powerful memory chip is designed with Infineon's 45-nm MIRRORBIT™ technology and supports a HYPERBUS interface with a bandwidth of 400 MBytes/s. Operating at 1.8V, this
- Density: 1,000,000 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V
- Features: Flash, Other
-
Supplier: Sealevel Systems, Inc.
Description: The 2GB SD card is designed for industrial computer equipment operating at extended temperature ranges from -40C to +85C. The flash memory card has built-in error correction for reliable high-speed and error-free data transfers. The SD card uses SLC memory chips and is
- Memory Size: 2 GB
- Options: Embedded
- Memory Type: SD™
-
Supplier: Sealevel Systems, Inc.
Description: The 1GB SD card is designed for industrial computer equipment operating at extended temperature ranges from -40C to +85C. The flash memory card has built-in error correction for reliable high-speed and error-free data transfers. The SD card uses SLC memory chips and is
- Memory Size: 1 GB
- Options: Embedded
- Memory Type: SD™
-
Supplier: Datakey
Description: OEM-branded with a molded-in logo. Datakey's large memory capacity serial flash memory Extended Tokens feature a Serial Peripheral Interface (SPI) which is a synchronous serial data link that is standard across many microprocessors and other peripheral chips. It provides a high
- Density: 2,000 to 64,000 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6 V
- Operating Range: Commercial, Industrial
-
Supplier: Datakey
Description: Leveraging industry-standard serial EEPROM and NOR flash memory, Datakey offers memory keys with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 64 Mb. The keys feature: Ultra-rugged Construction – Serial Memory keys are solid over-molded using a durable
- Density: 2,000 to 8,000 kbits
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.7 V, 3 V, 3.3 V, 3.6 V
- Operating Range: Commercial, Industrial
-
Supplier: MagicRAM, Inc.
Description: mobile PCs and embedded equipment. Combined with filemanagement software such as Flash Translation Layer (FTL) or Flash File System,MagicRAM Linear Flash cards provide removable disk emulation. MagicRAM offers Linear Flash cards in series I, II, 5, 100& StrataFlash in
- Main Capacity: 0.256 to 32 MB
- Access Time: 199.99999999999997 nanoseconds
- Operating Voltage: 5 V
- Flash Memory: Linear Flash Memory
-
Supplier: MagicRAM, Inc.
Description: MagicRAM Industrial Grade ATA Flash is a high capacity, highperformance storage solution built with SLC NAND Flash for applications whichdemand data integrity and 100% uptime. MagicRAM industrial ATA Flash supports full IDE hard diskemulation with bootable
- Main Capacity: 128 to 16,000 MB
- Flash Memory: ATA Flash Memory
- Features: Memory Card
- Form Factor: Type II Card
-
Supplier: Win Source Electronics
Description: Voltage - Operating: 2.5 V to 3.6 V Memory Format: FLASH Max Frequency: 104MHz Alternative Parts (Cross-Reference): M25P80-VMN6TP; AT25SF081-SSHD-T; S25FL008A0LMFI000; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used
- Operating Temperature: -40 to 85 C
- Features: Flash, Other
- Package Type: SOIC
-
Supplier: Win Source Electronics
Description: Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 137872-S25FL128SAGMFIR01 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Family Name: S25FL128S Categories: Integrated Circuits Status: Active Temperature Range - Operating:
- Operating Temperature: -40 to 85 C
- Features: Flash, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 089343-S25FL128SAGMFI001 Packaging: Tube/Rail Mounting: SMD (SMT) Technology: FLASH - NOR Memory Size: 128Mb (16M x 8) Family Name: S25FL128S Categories: Integrated Circuits Status: Active Temperature Range - Operating:
- Operating Temperature: -40 to 85 C
- Features: Flash, Other
-
Supplier: RS Components, Ltd.
Description: ATP 8GB Compact Flash Industrial
- Transfer Speed: 13.75 MB/sec
- Memory Type: CompactFlash®
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Swissbit AG
Description: CompactFlash™ Card SLC NAND Flash Longevity support CFA4.1, up to UDMA4 Industrial Temperature Grade -40°C to +85°C Intelligent Power Fail Protection To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and
- Transfer Speed: 19 MB/sec
- Memory Type: CompactFlash®
- Options: Embedded, Ruggedized
- Features: Other
-
Supplier: Swissbit AG
Description: CompactFlash™ Card SLC NAND Flash Longevity support CFA4.1, up to UDMA4 Industrial Temperature Grade -40°C to +85°C Intelligent Power Fail Protection To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and
- Transfer Speed: 19 MB/sec
- Memory Type: CompactFlash®
- Options: Embedded, Ruggedized
- Features: Other
-
Supplier: Swissbit AG
Description: CompactFlash™ Card SLC NAND Flash Longevity support CFA4.1, up to UDMA4 Industrial Temperature Grade -40°C to +85°C Intelligent Power Fail Protection To this day, CompactFlash™ (CF) cards are still a very popular Flash based storage solution used in the embedded and
- Transfer Speed: 19 MB/sec
- Memory Type: CompactFlash®
- Options: Embedded, Ruggedized
- Features: Other
-
Supplier: MagicRAM, Inc.
Description: MagicRAM CompactFlash card is a small, low cost, reliableand high endurance removable flash storage device. MagicRAM CompactFlash card is designed with SLC, pSLC or MLCNAND Flash and is available with an optional -40C to +85C extended temperaturerange version and Write Protect Switch.
- Memory Type: CompactFlash®
-
Supplier: Swissbit AG
Description: popular Flash based storage solution used in the embedded and industrial markets and the CompactFlash™ Card form factor and connector are well established. Swissbit‘s CF Cards were developed with strong focus on quality, reliability, robustness and longevity. We only select
- Memory Size: 16 GB
- Transfer Speed: 64 MB/sec
- Memory Type: CompactFlash®
- Options: Embedded, Ruggedized
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, Memory IC and Storage Component,
- Operating Temperature: -40 to 85 C
- Features: Flash, Other
- Technology: NAND
-
Supplier: Win Source Electronics
Description: Case / Package: 48-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Communications &
- Access Time: 90 ns
- Operating Temperature: -40 to 85 C
- Features: Flash, Other
- Package Type: SOP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128MB, Memory IC and Storage Component, Memory Cards.
-
Supplier: Twilight Technology Inc.
Description: Twilight Technology, Inc. specializes in IC packaging and testing services focused on providing solutions for high reliability applications or obsolete components. Twilight Technology has manufactured and marketed a variety of standard and proprietary semiconductor packaging and memory module
- Features: Flash
Find Suppliers by Category Top
Featured Products Top
-
SDINBDG4-8G-XI1 FLASH Memory Chips are designed for professional applications including industrial embedded systems, data logging, HMI terminals, and rugged computing, bringing the essential capabilities of a (read more)
Browse FLASH Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
IS21ES08GA-JCLI 8GB Industrial eMMC 5.0 Managed NAND Flash Memory The IS21ES08GA-JCLI from ISSI, Integrated Silicon Solution Inc., is an 8GB industrial-grade e (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
, industrial, and embedded environments. Key Features NAND Flash Memory Technology Fast Read and Write Performance Compact Storage Design (read more)
Browse Flash Memory Cards Datasheets for Win Source Electronics -
-performance, safe, and reliable NOR Flash solution that integrates critical safety features for a broad range of applications spanning automotive, industrial, communications, and more. With SEMPER™ NOR Flash memory, Infineon delivers the industry's first ASIL-B compliant and ASIL-D ready NOR (read more)
Browse FLASH Memory Chips Datasheets for Infineon Technologies AG -
The Swissbit F-75 and F-78 CFast series provides rugged, high-reliability storage for industrial automation, transportation, medical equipment, edge computing, robotics, and other embedded systems. Both series combine a SATA interface with 112-layer industrial-grade 3 (read more)
Browse Flash Memory Cards Datasheets for Swissbit AG -
and the permanent interception of network communications. This is precisely where the Security Upgrade Kit from Swissbit comes in. At the heart of the Swissbit solution is an industrial-grade microSD card, which is ideal for retrofitting as a removable medium. Equipped with a special flash (read more)
Browse Flash Memory Cards Datasheets for Swissbit AG -
Product Overview The SOFNG TF-15×15 is a compact MicroSD card in a 15 × 15 format. Its small size lets designers integrate storage into space-constrained environments, from consumer electronics to industrial automation systems, without compromising efficiency (read more)
Browse Flash Memory Cards Datasheets for Win Source Electronics -
-powered environments. Built-in CRC error checking and decompression ensure robust data integrity, outperforming typical SPI Flash alternatives in electromagnetic interference-prone environments. This memory solution helps engineers reduce development time, improve system (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
The W25Q128JVSIQ is a 128Mbit, equivalent to 16MB, serial NOR Flash memory manufactured by Winbond Electronics. It is designed to provide reliable, high-speed, non-volatile storage in systems where board space, available microcontroller pins (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
components, as well as sensors and sensor systems and power supplies. These products are marketed under the product brands TDK, EPCOS, Micronas, Tronics and TDK-Lambda. TDK's further main product groups include magnetic application products, energy devices, and flash memory application devices. TDK (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc.
Conduct Research Top
-
Industrial Flash Options Impact Embedded Computing Designs
Here's something you may not have been aware of: industrial flash options can have a huge impact on your embedded computing design. Far too many developers take the flash memory in their systems for granted, either leaving the decision until too late in the design or not choosing an option
-
White Paper: SLC vs MLC: Considering the Most Optimal Storage Capacity
count in storage memory cells. These storage technologies are known as single-level cells (SLC) and multi-level cells (MLC). Both of these technologies should be considered as essential assets for industrial, commercial, or military applications. In datacenters, the things that usually go bad
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
IC Insights ranks hot, cold IC markets for 2005 Industrial/special-purpose logic and NAND flash memory are among the "hottest " chip market in terms of growth for 2005, while MOS gate arrays and NOR flash are projected to be among the worst sectors this year, according to IC Insights. TEL led