Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: Industrial cable float switch,10A 250Vac
- Maximum Operating Pressure: 145.0377 psi
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Mechanical / Magnetic Floats
- Features: Normally Open (NO)
-
Supplier: BERNSTEIN AG
Description: machines, air conditioning systems etc. The NC / NO contact switching function in many miniature switches can be selected by simply turning the float by 180°. This type of miniature float switch is also available with individual lengths of immersion tube. Product advantages:
- Measuring Range: 39.3701 inch
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO)
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 840 Automatic Float Switch Float Operator Assembly, Single Arm Lever, Base-Mounted, Style B - Heavy Duty Industrial Switch, Convertable for Tank or Sump Operation,
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 840 Automatic Float Switch Float Operator Assembly, Double Arm Lever, Double Pulley or Single-Sheave Wheel, Base-Mounted, Style A - Industrial Switch, Low Operating Force, Convertable for Tank or Sump Operation, Type 1 enclosure
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 840 Automatic Float Switch Float Operator Assembly, Double Arm Lever, Base-Mounted, Style A - Industrial Switch, Low Operating Force, Convertable for Tank or Sump Operation,
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 840 Automatic Float Switch Float Operator Assembly, Double Arm Lever, Double Pulley or Single-Sheave Wheel, Base-Mounted, Style B - Heavy Duty Industrial Switch, Convertable for Tank or Sump Operation, Type 7 & 9 enclosure
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: FineTek
Description: Mounting Float Switch The FF series is a side mount magnetic float level switch product line consisting of rugged, industrial grade float level switches using the principles of buoyancy and magnetism to provide high, low and intermediate level detection of fluids
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: KOBOLD Instruments, Inc.
Description: industrial-quality polypropylene float with an SPDT mechanical switch, connectable as normally closed (N/C) or normally open (N/O), with IP68 protection. The KOBOLD NAB Series float level switch comes with a Neoprene®-jacketed, three-conductor cable in standard lengths of 10' or
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 50 psi
- Material Temperature Range: 185 F
- Maximum Current: 20 amps
-
Supplier: Radwell International
Description: INDUSTRIAL TILT FLOAT SWITCH, PLASTIC, 49 FT CABLE, SPDT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: elobau U.S., Inc.
Description: solutions for various applications in industrial and automotive engineering.
- Maximum Current: 0.5 amps
- Maximum DC Voltage: 48 volts
- Features: Analog Current, Analog Voltage, Electromechanical Switch, Normally Closed (NC), Single Pole, Single Throw (SPST)
- Mounting Options: Bottom Mount
-
Supplier: KOBOLD Instruments, Inc.
Description: of industrial-quality polypropylene, and can be supplied with optional Hypalon® coating for superior chemical resistance. Additionally, a five-isolated-chamber design makes this float level switch almost impossible to sink. The KOBOLD NNE Series float level switch for liquids is
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 50 psi
- Material Temperature Range: 185 F
- Maximum Current: 16 amps
-
Supplier: Finder S.p.A. con unico socio
Description: Type 72.B1 level switches are equipped with a triple sealed float chamber and designed for black water systems with suspended residues and industrial waste waters. Supplied with a fixing kit. Features include: 1 changeover contact 10 A (resistive load) 8 A (inductive load)
- Type: Instrument
-
Description: No relay chatter. Loud beeping cuts through the loudest industrial noise. Rugged. Built for rough, wet and corrosive environments. Suitable for corrosive chemicals. all polypropylene parts. A functional check is simple with the convenient test button. Ultra low power consumption. standby
- Features: Liquid, Switch
-
Supplier: DigiKey
Description: SENSOR LEVEL LIQ SWITCH
- Output Options: Alarm / Visual Indicator
- Media Type: Liquid
- Features: Normally Open (NO), Single Pole, Single Throw (SPST)
- Device Classification: Sensor-Only
-
Supplier: Littelfuse, Inc.
Description: liquid level sensing, air conditioning systems, and industrial process control applications. Magnetically operated level sensor with integral float magnet Sensor operates when float rises from end stop position Available with a choice of contacts, connector, and cable length
- Current Rating: 0.18 amps
- AC Voltage Rating: 120 volts
- DC Voltage Rating: 175 volts
- Power Rating: 5 watts
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The BC-2200 is a Float Battery Charger and Power Supply based on a modular, redundant platform design. It utilizes industrial switch mode technology. The 400W hot-swappable Intelligent Power Modules (iPMs) are available at 12Vdc, 400W, 20.0A (Max), 20.0A (Rated) and 24Vdc, 400W, 10.0A
- Input Voltage: 100 to 240 volts
- Charging Current: 10 to 20 amps
- Output Voltage: 12 to 24 volts
- Power Source: AC
-
Description: water dispenser, boiler, etc for level monitor. 3. Float level switch are used as telecommunication control unit for liquid level control in automobile industry and industrial equipment. 4. Float level switches can also be used in steel rolling plant, agricultural
- Maximum Operating Pressure: 261.066310842955 psi
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 200 volts
- Liquid Specific Gravity: 0.55 (Specific Gravity #)
-
Supplier: ABB Measurement & Analytics
Description: ABB's LS Series Mechanical Level Switches are the most rugged and durable liquid point-level detection products in the industrial marketplace today. ABB innovations such as the one-step switch point adjust and the hermetically sealed/dual compartment switching mechanism have eliminated
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 4,500 psi
- Material Temperature Range: 1,000 F
- Maximum AC Voltage: 440 volts
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L40 / L45 Series Vertical Mount Brass / Buna Liquid Level Switches are most commonly seen in OEM applications and other industrial inputs. The brass stem and buna float makes the switch ideal for oil, gasoline, hydraulic oil, and jet fuel applications, and
- Maximum Operating Pressure: 160 psi
- Material Temperature Range: -40 to 180 F
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Littelfuse, Inc.
Description: milliohms. Available in surface mount version (MASM-14). Ideally suited for position, proximity, float position sensing for liquid level, industrial controls, office equipment, home appliance, and telecom applications. Low close/open hysteresis (close differential) Normally open switch
- Current Rating: 0.35 amps
- AC Voltage Rating: 140 volts
- DC Voltage Rating: 200 volts
- Power Rating: 10 watts
-
Supplier: UL Standards & Engagement
Description: magnetic, and sSolid-state starters and controllers. b) DeletedThermal, magnetic, and solid-state overload relays. c) Pushbutton stations, including selector switches and pilot lights. d) Control circuit switches and relays. e) Float, flow, pressure, and vacuum-operated
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L40 / L45 Series High Performance Vertical Mount Stainless Steel Liquid Level Switches have both a stainless steel stem and float affording the user high performance and versatility. These levels differ from their L40 / L45 cousin in that they feature a 1” sphere
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: -40 to 300 F
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L40 / L45 Series Vertical Mount Stainless Steel Liquid Level Switches have both a stainless steel stem and float affording the user high performance and versatility. These levels are most commonly seen in OEM and various other industrial applications. These
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: -40 to 300 F
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: CSA Group
Description: magnetic starters and controllers; thermal and magnetic overload relays; push-button stations (including selector switches and pilot lights); control circuit switches and relays; float-, flow-, pressure-, and vacuum-operated switches; resistors and rheostats; proximity
-
Description: integrated deployable solution. Our newest high-current, direct feed version provides easy power cycling to -48 and +24 VDC powered routers/switches and other enterprise-related equipment via remote activated circuit breakers for values rated to 100 Amps. The DC SMARTStart® PDU is capable of
-
Supplier: Watson Marlow Pumps Group
Description: single shot dispensing Maintenance-free brushless DC motor Dual voltage 100-120/200-240V 50/60Hz power supply range, 350VA Optional integral float switch leak detector and fluid management 720RX extension pumphead can be fitted to double the flow Remote control (contact closure or 5V TTL to
- Maximum Discharge Flow: 8.805735066666667 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
- Pump Housing Material: Plastic
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features KOBOLD Circular Magnet System Effective from All Sides 1450 PSIG Maximum Pressure Temperature to 750°F Remote Transmission Capability Limit Switches Available Industrial Ruggedness KOBOLD bypass level gauges are used in applications requiring continuous measurement,
- Maximum Operating Pressure: 1,450 psi
- Material Temperature Range: -58 to 750 F
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 220 volts
-
Supplier: Deodhar Electro Design P. Ltd.
Description: Corrector at the input and hot swappable Modular construction. These units are ideal for Telecom, Battery Charging and Industrial applications. Features: Compact 19" Rack Construction Wide Input Range Abnormal Condition Alarm Float / Boost Mode Optional Feature include PFC Designed to
- Type: DC Power Supply
- Features: Rectifier
-
Supplier: Industrial Flow Solutions
Description: Float operated control panel with alarm for two pump automation Single phase, 3-phase Multi-function option available for 3 floats, 4 floats, or transducer Coordinate multiple operations/limit fluctuations in water levels UL listed 508A and UL 698A approved industrial
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: Industrial Flow Solutions
Description: Float operated control panel with alarm for two pump automation Single phase, 3-phase Multi-function option available for 3 floats, 4 floats, or transducer Coordinate multiple operations/limit fluctuations in water levels UL listed 508A and UL 698A approved industrial
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: Industrial Flow Solutions
Description: Float operated control panel with alarm for two pump automation Single phase, 3-phase Multi-function option available for 3 floats, 4 floats, or transducer Coordinate multiple operations/limit fluctuations in water levels UL listed 508A and UL 698A approved industrial
- Interface: Knobs / Switches / Meter
- Media: Liquid
- Form Factor: Panel / Chassis Mount
- Control Signal: Switch / Relay Output
-
Supplier: Reznor
Description: Easily accessible, self-cleaning, high-efficiency evaporative media of 6" rigid cellulose media Thermally protected water pump Electrical motor-protection float switch with stainless steel arm Float valve and bleed line 115 volt supply voltage Terminal block wiring Overflow and drain
- Cooling Capacity: 298,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: CARLO GAVAZZI Automation Components
Description: The MC88C series are encoded safety magnetic sensors with rectangular housing used to monitor the position of hinged, sliding or removable guards of industrial applications. Carlo Gavazzi safety sensors stop or disconnect the dangerous motions, if the mobile protections are opened or
- Measuring Range: 0.1968505 to 0.7086618 inch
- Maximum Current: 0.25 amps
- Maximum AC Voltage: 24 volts
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Watts
Description: levels save electricity & increase pump life • Full on, full off • No float switches, no power required (pump requires pressure switch) • Fewer parts mean fewer problems • Long tail available, no tank fittings
- Valve Size: 0.75 to 1.25 inch
-
Supplier: Opto 22
Description: providing high noise rejection and transient-free “clean” switching. Typical applications for AC input modules include sensing the presence or absence of voltage, and sensing contact closure from sources such as proximity switches, limit switches, float switches, selector
- Analog Input Channels: 1 #
- Operating Temperature: -22 to 158 F
- Features: AC Voltage Input
- Application: General Lab and Industrial
Find Suppliers by Category Top
Featured Products Top
-
. Enhanced Safety: Featuring side-mounted float switches and sealed switching devices for added assurance. Optimal Engineering: Advanced design with a 4-pass element and shorter metal transfer (read more)
Browse Evaporators Datasheets for Backer-Springfield -
Say hello to the next generation of efficiency and safety in refrigeration management. Backer's new RM Evaporator Pans are designed to simplify your operations while meeting the highest industrial standards. These (read more)
Browse Evaporators Datasheets for Backer-Springfield -
Safety: Featuring side-mounted float switches and sealed switching devices for added assurance. Optimal Engineering: Advanced design with a 4-pass element and shorter metal transfer brackets for faster cycling and improved safety (read more)
Browse Evaporators Datasheets for Backer-Springfield -
cleaning the planes when compared to the industrial wet vacs that the United maintenance crews previously used. “The 25-30 gallon wet vacs we used in the past had a float system that stopped when the vacuum became full. We had to stop the process, go empty the vacuum, then reassemble it. It was time (read more)
Browse Drum Pumps Datasheets for Vortec
Conduct Research Top
-
Commercial Heaters in Action
Industrial water heaters can often fail as a result of aging equipment and faulty temperature controllers. Wattco was contacted by a heater distributor in Houston Texas to help replace an aging 100 gal water tank that could not maintain 140 degree F temperature. The current setup had a float switch
-
SME Capabilities & Solutions - Why SME Fluid Level Sensors
In the past, fluid level sensors provided a simple. on/off signal, but now sensors are being called upon to supply a great deal more information. The trend towards increased control circuits begin employed in both residential and in industrial device application monitoring is driving the need
More Information Top
-
CR4 - Thread: Help me find a wireless sensor/switch! Thanks!
Tactile switches| Dc switches| Industrial keypad| Industrial magnetic| Industrial membrane| Industrial buttons| Industrial limit switch| Industrial float switch | Industrial slide| Industrial differential| Industrial relay| Industrial network switches| Industrial switches| Industrial control| Industrial plc| Industrial safety switches| Industrial foot switch| Industrial switch …
-
The Science of Selecting a Liquid Level Float Switch
One of the most common level-sensing switches used in industrial applications is the float switch .
-
CR4 - Thread: Level switch selection for oil+water service
If you were using a low-grade or low-quality mechanical float switch, I suggest you look at a good industrial -grade mechanical float switch .
-
RSF66A50A150 - Cynergy3 Components - Float Switches | Galco Industrial Electronics
Buy Products > Industrial Control > Sensors > Float Switches > Cynergy3 Components > RSF66A50A150 .
-
Test of a simple model of the determination of the effective exchange rate for the mark (March 1973–December 1979)
Since the industrial world switched to a managed float regime in early 1973 a large literature, theoretical as well as empirical, has emerged dealing with the question of how exchange rates are determined in relatively free markets [see for example Argy, .
-
Selecting a Float Switch for a Liquid Level Sensing Application: Guide by Cynergy3
A water tank for an industrial process may only require a simple plastic float switch .
-
Markets, Politics, and Learning: Explaining Monetary Policy Innovations in Brazil
While playing almost no role in the abandonment of the exchange rate peg, the industrial sector certainly welcomed the decision to switch to a floating exchange rate regime in January 1999.
-
CR4 - Thread: To Control the Water Level in a Tank
I have worked in industrial level before and we used the same kind of float switch for the water tanks (very large) so i think it can work both large and small scale .
Indicates content that may require registration and/or purchase.