Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ESAB Welding and Cutting Products
Description: Oxweld High Capacity Industrial Gas Regulators can be used in multiple units installed in parallel. Features Pilot operation controls delivery pressure within 3% of maximum rated pressure if operated at more than 10% capacity High flow capacity up to 200,000 cfh for mill,
- Valve Size: 0.75 to 2 inch
- Pressure Rating: 40 to 350 psi
- Port Size: 0.75 to 2 inch
- Regulator Size: 0.75 to 2 inch
-
Supplier: Accuris
Description: Periodic Service Program for Industrial Gas Regulators
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GAS REGULATOR, 44-2200 SERIES IS A COMPACT, LIGHTWEIGHT HIGH PURITY SINGLE-STAGE REGULATOR FOR SPECIALTY, FLAMMABLE, AND INDUSTRIAL GAS FLOWS OF LESS THAN 5 SCFM / 141 SLPM. FREE 2 YEAR RADWELL WARRANTY
- Features: Gas
-
-
Supplier: Linde North America, Inc.
Description: All of the regulators offered by Linde's Environmental Division are engineered and manufactured to provide you with the optimum equipment for your specific application, so deciding which regulator to order for criteria pollutant analysis is simple. First, you consider the following: -
- Controlled Pressure Range: 1 to 125 psi
- Regulator Size: 0.0625 to 0.25 inch
- Valve Size: 0.0625 to 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: Restek
Description: for use with 14-liter and 48-liter Scott/Air Liquide Transportable Gases Use the CGA 160 inlet connection with 14-liter Scott/Air Liquide Transportable Gases. Use the CGA 165 inlet connection with 48-liter Scott/Air Liquide Transportable Gases.
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Pressure Rating: 300 psi
-
Supplier: Thermon, Inc
Description: the manifold pressure on Cata-Dyne™ heaters fueled by natural gas. The Service or Low Pressure Regulator works with all Cata-Dyne™ heater models operating on LPG or natural gas. It serves as a natural gas low pressure line regulator when used in conjunction with
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Port Size: 0.25 inch
-
Supplier: ControlAir LLC
Description: The Type 1230 is a pressure-reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas or an assortment of other inert gases. The Type 1230 utilizes a similar design to the Type 1227 but provides a much broader offering of output pressure
- Valve Size: 1 to 2 inch
- Flow (Cv): 0.49 to 216
- Pressure Rating: 1,500 psi
- Port Size: 1 to 2 inch
-
Supplier: Sunstone Engineering
Description: The robust industrial-grade gas regulator ensures accurate control of the shielding argon gas. When joined with Sunstone Engineering and Orion Welders products, the regulator provides superior welding results. It features high-precision for low flow argon control
-
Description: steel Plug type: Single seated, double-seat, Cage guided Stem material: Stainless steel Pressure balancing: Stainless steel bellows Flow characteristic: Quick open Working temperature: ≤ 80°C gas pressure regulator manufacturer Actuator Pressure Setting Range: 0.4~0.5, 5~10, 9~14,
- Features: Control Valves, Directional Valves, Gas, Pilot Valves, Regulators, Steam
-
Supplier: UL Standards & Engagement
Description: and Allied Processes, CSA W117.2. Refer to Annex A. 1.5 These requirements do not cover: a) Liquified Petroleum Gas (LP-Gas) pressure regulators for equipment intended for installation and use in accordance with requirements of the Liquefied Petroleum Gas Code, NFPA 58,
-
Supplier: ControlAir LLC
Description: The Type 1227 Pressure Regulator is a pressure reducing, direct-operated regulator suitable for use with compressed air, natural gas, sour gas and an assortment of other inert gases. The Type 1227 is available with output ranges that span from 5 psi up to 150 psi and can
- Valve Size: 1 to 2 inch
- Flow (Cv): 0.23 to 5.29
- Pressure Rating: 2,000 psi
- Port Size: 1 to 2 inch
-
Supplier: Accuris
Description: Pressure regulators for use with industrial compressed gas cylinders
-
Description: TESCOM™ WEGA Corrosive Gases and Purging cylinder pressure regulators are designed with a captured bonnet for use with corrosive gases and gas mixtures (based on the highly reliable 44-2200 and 44-2800 Series regulator technology). Dual-stage version is available. Ideal for use
- Valve Size: 0.125 inch
- Pressure Rating: 2,900 psi
- Regulator Size: 0.125 inch
- Flow (Cv): 0.05 to 0.16
-
Description: TESCOM™ single stage adjustable pressure regulator according to DIN EN ISO 10524-4 for the reduction of pressurised medical gases. CE-mark according to the Medical Device Directive 2007/47/EC. It can be connected to a Central Gas Supply System (Flow Switch). This product is available
- Valve Size: 0.4724412 inch
- Pressure Rating: 0 to 203.05278 psi
- Media Temperature: 50 to 104 F
- Port Size: 0.4724412 inch
-
Supplier: Restek
Description: Use when there is secondary pressure regulation downstream. Identical gas purity protection as with dual-stage gas regulators.
- Controlled Pressure Range: 0 to 200 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: Accuris
Description: Low pressure regulators for use in industrial compressed gas reticulation systems
-
Supplier: Cole-Parmer
Description: • Designed for laboratory research using mildly corrosive gases • Diaphragm packless valve promotes system purity • Threadless seat design provides longer life These stainless steel one- and two-stage high-purity regulators are designed for non-corrosive analytical, mildly corrossive and
-
Supplier: Cole-Parmer
Description: • Designed for laboratory research using mildly corrosive gases • Diaphragm packless valve promotes system purity • Threadless seat design provides longer life These stainless steel one- and two-stage high-purity regulators are designed for non-corrosive analytical, mildly corrossive and
-
Supplier: Cole-Parmer
Description: • Designed for laboratory research using mildly corrosive gases • Diaphragm packless valve promotes system purity • Threadless seat design provides longer life These stainless steel one- and two-stage high-purity regulators are designed for non-corrosive analytical, mildly corrossive and
-
Supplier: Cole-Parmer
Description: • Designed for laboratory research using mildly corrosive gases • Diaphragm packless valve promotes system purity • Threadless seat design provides longer life These stainless steel one- and two-stage high-purity regulators are designed for non-corrosive analytical, mildly corrossive and
-
Supplier: Equilibar, LLC.
Description: Precision Back Pressure Regulator For gas & mixed phase processes Rugged Bar Stock Design Available in ¼ inch through 1 inch sizes SS316 standard with Hastelloy C optional Diaphragms available in PTFE, Hastelloy, SS316, and polyimide The GS series is specifically designed for a variety
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 0 to 2,500 psi
- Controlled Pressure Range: 0 to 2,500 psi
- Number of Ports/Ways: 2
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Integrated Gas Delivery Solutions with VMB Valve Manifold Box and Automatic Gas Switchover Systems for Industrial Integrated Gas Delivery Solutions combine the precision of a Valve Manifold Box (VMB) with the reliability of Automatic Gas Switchover Systems to
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Poduct Features • Cylinder pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 6 ports flexible configuration • Stable outlet pressure •
- Pressure Rating: 4,351.131 psi
- Features: Gas, Stainless Steel
-
Supplier: Linde North America, Inc.
Description: As the global leader in industrial gases, we have a strong heritage in engineering, innovation and scientific research. Our mission does not stop with the delivery of industrial, specialty and medical gases. We want to help our customers get the most out of their investment in our
- Number of Ports/Ways: 2
- Pressure Rating: 4,351.131 psi
- Primary Material: Brass / Bronze
- Media: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: (regulator): PCTFE (shut-off valve): PEEK Diaphragm (regulator): Hastelloy® C276 (valve): Hastelloy® C276 O-ring: Viton® (FKM) (option) Kalrez® (FFKM) Filter: SS 316L Temperature range: -30℃ to +74℃ Leak rate (to atmosphere): 1×10-8 mbar I/s He (via seat): 1×10-6 mbar I/s He Flow
- Pressure Rating: 4,351.131 psi
- Features: Control Valves, Gas, Shut Off Valves, Stainless Steel
-
Description: TESCOM™ Compact Panel is a central gas supply unit for the pressure control of analytical gases in laboratory facilities. Depending on the requirements, these units switch over to a spare cylinder to enable an uninterrupted gas supply. The use of contact gauges allows the monitoring of
- Valve Size: 0.25 inch
- Pressure Rating: 2,900 to 4,350 psi
- Controlled Pressure Range: 44 to 508 psi
- Regulator Size: 0.25 inch
-
Supplier: Linde North America, Inc.
Description: Linde's 2701 series medical gas changeovers provide fully automatic system control. An integrated circuit board monitors cylinder bank pressure electronically, controlling changeover and eliminating the need to manually reset levers or valves
- Controlled Pressure Range: 30 to 200 psi
- Regulator Size: 0.5 inch
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2 to 6
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes, from lean to rich. Each has an extended list of C6+ components. Concentration: mole Volume: 5.5L @ 75 psig Ideal Heating Value (Dry BTU/SCF): 1317 gross DCG
- Concentration: 1 to 70 %
- Industrial Gases: Butane, Carbon Dioxide, Ethane, Methane, Nitrogen, Propane
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 4.6L @ 60psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110 connection.
- Concentration: 0.1 to 37.2 %
- Industrial Gases: Acetylene, Argon, Butane, Carbon Dioxide, Carbon Monoxide, Ethane, Hydrogen, Methane, Nitrogen, Propane, Propylene
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Weil-McLain
Description: Key Features Medium capacity cast iron commercial gas boiler Combination Gas Valve and Regulator Non-Linting Pilot Burner Available in Water or Steam Factory Assembled Section Block Horizontal to Vertical Draft Hood Aluminized Steel Burners Insulated extended steel jacket Ideal
-
Supplier: Interface Devices, Inc.
Description: All IDI gas booster products do not require an inlet air valve regulator or lubricator. PTFE compound dynamic seals for long life and sparkless operation. These gas boosters maintain set pressure without consuming energy. Air Driven Air, and Gas Boosters are available for
- Maximum Output Pressure: 2,250 psi
- Pressure Intensification Factor: 30
- Maximum Inlet Flow: 43,200.04320004312 in³/min
- Maximum Outlet Flow: 0.65 in³/min
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: valve or diaphragm valve 6)Pressure: 3000psi Typical applications 1) Laboratory 2) Gas Chromatography 3) Gas Laser 4)Tested instrumentation 5)Semiconductor Manufacturing 6)Healthcare Main Features Name: Stainless steel fully automatic gas switchover manifold system automatic
- Maximum Pressure: 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Linde North America, Inc.
Description: Linde's Series 2400 Automatic Changeover Regulator Systems provide a reliable uninterrupted supply of gas to a gas pipeline system in an industrial installation. The Changeover System consists of a manifold control and two supply bank headers, one service and one reserve
- Controlled Pressure Range: 30 to 125 psi
- Regulator Size: 0.5 inch
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
-
Description: TESCOM™ 44-4700 Series is an extremely sensitive, high purity, backpressure regulator for specialty, flammable and industrial gases for low pressure and sub-atmospheric pressure control. Diffusion-resistant metal diaphragm seal ensures gas purity and leak integrity. Ideal for
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
- Flow (Cv): 0.04
-
Supplier: Caterpillar Oil & Gas
Description: lift, gas gathering, and wellhead gas compression. Cat G3412 gas engine. Ratings: 448 bkW (600 bhp) @ 1800 rpm are available for non-regulated areas. Engine Design - Improved reliability and durability - Ability to burn a wide spectrum of gaseous fuels - Robust diesel strength
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
lifespan. The NGP Series Natural Gas Pressure Regulator is engineered to provide accurate regulation, structural durability, and operational reliability in demanding (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Industrial process systems require reliable pressure control solutions to maintain stable operation, improve efficiency, and reduce energy consumption. Thinktank ZZY series self-operated pressure regulators use the energy of the controlled medium itself to automatically regulate pressure (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
gas-space pressure is important. By automatically supplying nitrogen when tank pressure decreases and stopping the supply when the set pressure is reached, the regulator supports stable tank blanketing without continuous manual adjustment. For the nitrogen supply side, THINKTANK recommends (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The ZZY Series Self-Operated Pressure Regulators use the process medium itself as the driving force, eliminating the need for external electricity or pneumatic supply. This energy-efficient design ensures stable, reliable pressure control in remote or power (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The P-Series Solenoids and Pressure Regulators are a weld-in, the valves reduce the potential for connection leaks and can be entirely serviced from the top. This improved design has a higher working pressure, greater working temperature range and higher flow capacities than competitive (read more)
Browse Pressure Regulators Datasheets for Parker Sporlan Division -
uninterrupted gas supply in various applications, such as laboratories, industrial processes, and medical facilities. This system automatically switches between gas cylinders or sources when the primary supply is depleted, eliminating downtime and manual intervention. The system typically (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
. Applications include gas chromatography, laser systems, and cleanroom environments. Regular maintenance, including valve inspections and leak tests, ensures long-term performance. These panels deliver precision, safety, and durability for demanding industrial gas management needs (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
the side of the adapter. Markets: • Industrial Refrigeration • Commercial Refrigeration Features and Benefits: • Normally Open • Features a pilot regulator to (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
precise, traceable gas calibration. Accurate analytical results depend on how well gas analyzers, sensors, and monitoring instruments are verified against known calibration standards. To achieve this, analytical laboratories and industrial operators employ controlled gas sources that provide consistent (read more)
Browse Permeation Instruments Datasheets for Environics, Inc.
Conduct Research Top
-
The Basics of Pressure Regulators
Pressure regulators are found in many common home and industrial applications. For example, pressure regulators are used in gas grills to regulate propane pressure, in home furnaces to regulate natural gas, in medical/dental equipment regulate oxygen and anesthesia gases, in pneumatic automation
-
Open Batch Control: Not Quite Plug-and-Play, But Getting Closer
into industrial control and data acquisition systems. Still, as McKenzie notes, the heat is on to generate process knowledge that pharmaceutical manufacturers can share with regulators and use to drive continuous process improvement. Pharmaceutical manufacturers and their vendors must build
More Information Top
-
Gas Pressure Regulators - Grainger Industrial Supply
• Industrial Gas Regulator , Single Stage Piston, SR4J - High Pressure, Cylinder Gas Nitrogen, Argon, Helium, CGA Connection Inlet 580, CGA Connection Outlet 1/4 In., Delivery Pressure Range 200 to 3000 psig, Gauges Delivery Pressure 3000 psig, Inlet Gauge 4000 psig, Gauge Size …
-
CR4 - Thread: Blanketing
PCV1: 166 Series Industrial Gas Regulator .
-
CR4 - Thread: CE Certification
IS CE certification necessary for industrial gas pressure regulators (Stainless steel & brass) in Europe and UK?
-
http://www.plumbersurplus.com/pdf/05291.pdf
DO NOT use an industrial type gas regulator .
-
http://www.plumbersurplus.com/pdf/06929.pdf
DO NOT use an industrial type gas regulator .
-
Development of a Hydrogen Fueled Land Speed Record Engine
An off the shelf, industrial gas high pressure regulator was acquired to attach to the fuel tanks.
-
A simple optical cell for measuring the spectra of small amounts of volatile solutions under pressure at temperatures up to 300°C
The high pressure conuection was linked to a British Industrial Gases single stage regulator , model XX87, on the gas cylinder by hin. outside diameter stainless-steelhigh pressure capillarytubing (Acclesand Pollock).
-
High‐frequency oscillatory ventilation associated with inhaled nitric oxide compared to pressure‐controlled assist/control ventilation and inhaled nitric oxide...
Nitric oxide (NO) administration associated with mechanical ventilation followed previously described guidelines and techniques.20 Briefly, NO blended with nitrogen was obtained from 20 L tanks connected to a pressure regulator (White Martins Industrial Gases — Praxair, Rio de Janeiro, Brazil).
Indicates content that may require registration and/or purchase.