Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hartell Pumps
Description: The L4 commercial grade condensate pump series is designed for pumping large quantities of water. Used in commercial and industrial air conditioning systems, large refrigeration units, and multiple unit installations to tie several drains into one disposal pump. Benefits:
- Maximum Discharge Flow: 1,800 to 4,200 GPM
- Horsepower: 0.5 HP
- Features: AC Powered, Condensate Pumps
-
Supplier: Gator Pump, Inc.
Description: Industrial Pump Applications – Chemical process pumps – Refinery fire suppression – Oilfield water – Mud injection – Mine water pond transfer – Coal companies – Food processors – Gravel and sand quarries – Landfill operators – Manufacturers GATOR Pumps are
- Discharge Size: 6 inch
- Features: AC Powered, Gasoline / Diesel Engine, None, Pump Only, Wastewater, Water Pumps
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
-
Supplier: Gator Pump, Inc.
Description: Industrial Pump Applications – Chemical process pumps – Refinery fire suppression – Oilfield water – Mud injection – Mine water pond transfer – Coal companies – Food processors – Gravel and sand quarries – Landfill operators – Manufacturers GATOR Pumps are
- Discharge Size: 8 inch
- Features: AC Powered, Gasoline / Diesel Engine, None, Pump Only, Wastewater, Water Pumps
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
-
-
Supplier: SynSysCo
Description: needs. These pumps are ideal for the demanding high volume, high water vapor applications. With pumping speeds from 150 M³/Hr to 10,000 M³/hr, the SDS and GHD Series Oil Free Dry Screw Pumps will provide years of trouble free service.
- Ultimate Operating Vacuum: 0.08 torr
- Pumping Speed: 176 CFM
- Motor Power: 14.742424233931 HP
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Pharmaceutical / Sanitary
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 520DuN/REH, 520UN/REH, 520SN/REH and 520BpN/REH: 4-7 bar IP66 pumps fitted with LoadSure high-pressure element pumpheads 520N cased pump drive offers IP66 ingress protection, which prevents the entry of dust particles and protects against powerful jets of
- Maximum Discharge Flow: 0.00005283441 to 0.1188774225 GPM
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 0.12598432 inch
- Power Source: AC Powered
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Automated Bulk Liquid Chemical Delivery System (BCDS) with PLC Controls for High-Volume Industrial Fluid Transport In high-volume manufacturing environments, such as semiconductor giga-fabs and EV battery plants, the Automated Bulk Liquid Chemical Delivery System
- Body Material: Stainless Steel
-
Supplier: Gator Pump, Inc.
Description: For over 38 years, GATOR Pumps have been used by agricultural producers worldwide. Whether your need is high-volume pumping, pumping water off flooded fields, or supplying water to flood and furrow-irrigated farmland, there is a GATOR Pump for every
- Discharge Size: 16 inch
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Features: None, Pump Only, Wastewater, Water Pumps
-
Supplier: Gator Pump, Inc.
Description: For over 38 years, GATOR Pumps have been used by agricultural producers worldwide. Whether your need is high-volume pumping, pumping water off flooded fields, or supplying water to flood and furrow-irrigated farmland, there is a GATOR Pump for every
- Discharge Size: 8 inch
- Pump Type: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps
- Features: None, Pump Only, Wastewater, Water Pumps
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful
- Maximum Discharge Flow: 0.0009686308573333333 to 8.805735066666667 GPM
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps
- Pump Housing Material: Plastic
-
Supplier: Gardner Denver, Inc.
Description: Vacuum Pumps & Systems Visit Industrials Group - Vacuum Pumps Gardner Denver is a leading global provider of high quality industrial equipment, technologies and services. Our engineering expertise, coupled with worldwide manufacturing and service capabilities,
-
Supplier: Wiper Master, Inc.
Description: Portable, submersible 110 VAC single phase pumps are excellent for manholes, vaults, construction sites, industrial wastewater site drainage and effluent transfer. Offer quick, high-volume discharging and allow continuous operation at low water levels and extended
- Maximum Discharge Flow: 63 GPM
- Pump Type: Dewatering Pumps
-
Supplier: Wiper Master, Inc.
Description: Portable, submersible 110 VAC single phase pumps are excellent for manholes, vaults, construction sites, industrial wastewater site drainage and effluent transfer. Offer quick, high-volume discharging and allow continuous operation at low water levels and extended
- Maximum Discharge Flow: 63.5 GPM
- Pump Type: Dewatering Pumps
-
Supplier: Wiper Master, Inc.
Description: Portable, submersible 110 VAC single phase pumps are excellent for manholes, vaults, construction sites, industrial wastewater site drainage and effluent transfer. Offer quick, high-volume discharging and allow continuous operation at low water levels and extended
- Maximum Discharge Flow: 43 GPM
- Pump Type: Dewatering Pumps
-
Supplier: Wiper Master, Inc.
Description: Portable, submersible 110 VAC single phase pumps are excellent for manholes, vaults, construction sites, industrial wastewater site drainage and effluent transfer. Offer quick, high-volume discharging and allow continuous operation at low water levels and extended
- Maximum Discharge Flow: 96 GPM
- Pump Type: Dewatering Pumps
-
Description: Air-to-water heat exchangers or plate heat exchangers are also on offer. Vacuum pumps L-BV7, L-BV2 Volume flow 27 to 145 m³/h 15.9 to 85.3 cfm Our new L-BV7 liquid ring pumps are high-powered and multitalented machines which save space and up to 50 % in operating
- Pumping Speed: 5.9 to 705.9 CFM
- Configuration: Individual Vacuum Pump
- Mechanical: Liquid Ring
-
Supplier: SynSysCo
Description: needs. These pumps are ideal for the demanding high volume, high water vapor applications. With pumping speeds from 150 M³/Hr to 10,000 M³/hr, the SDS and GHD Series Oil Free Dry Screw Pumps will provide years of trouble free service.
- Ultimate Operating Vacuum: 0.001 torr
- Pumping Speed: 3,704.4 CFM
- Features: AC Three Phase
- Application: Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Pharmaceutical / Sanitary
-
Supplier: Busch Vacuum Solutions
Description: The Mink MV 1202 A belongs to the Busch product family of proven Mink claw vacuum pumps. Operation without oil or water Mink claw vacuum pumps have been developed especially for use in industrial applications where a constant vacuum, high suction capacity and
- Ultimate Operating Vacuum: 150 torr
- Pumping Speed: 560 to 677 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 29.5 HP
-
Supplier: DeZURIK, Inc.
Description: The APCO Clean Water Air Release Valves (ARV) function to release air pockets that collect at each high point of a pressured pipeline, and are essential for pipeline efficiency and water hammer protection. Air Release Valves are available in a wide variety of orifice sizes and
- Media: Air, Water
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful
- Maximum Discharge Flow: 0.9166666666666666 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Dosing Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: 3X Ceramic Parts Company Limited
Description: Zirconia Ceramic Piston Plunger for Dispensing Pump in Li-battery Automotive Industry Zirconia Ceramic Piston Plunger provide precise sampling and reagent dispensing. With high aspirating and drainage accuracy, this series pump is a high performance, lost cost and
- Features: Specialty Ceramic
- Specialty Ceramic Type: Zirconia
-
Supplier: Mi-T-M Corporation
Description: General pump with ceramic plungers · Factory preset unloader · Forged brass manifold · 80-mesh, high volume, stainless-steel screen inlet water strainer Engine: Industrial Vanguard OHV gasoline engine with electric start (battery included) Frame: Heavy-duty powder
- Water Jet Pressure: 3,000 to 4,000 psi
- Water Flow: 270 to 288 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Cleaver-Brooks
Description: The ClearFire®-CE (CFC-E) is a fully assembled, high-mass firetube condensing boiler with a large-water-volume pressure vessel. The high-mass design equates to a low pressure drop, reducing pumping energy with no minimum flow requirements. The pressure vessel is also
- Technology: Firetube / Scotch Marine
- Fuel Type / Heat Source: Gas (Natural / Propane)
-
Description: Applies to high pressure cleaners having a pressure not less than 25 bars and not more than 250 bars with an input to the drive for the high pressure pump not exceeding 10 kW. It also applies to steam cleaners having a usable volume of the water container equal to
-
Supplier: Aggreko
Description: 400 Ton Chiller Environmentally friendly Aggreko rental chillers are designed and built for harsh industrial environs. They provide supplemental, temporary or emergency cooling for high-volume applications — such as at refineries or power stations. Ranging from 10 to 1,000 tons,
- Cooling Capacity: 1,406.8 kW
- Fluid Discharge Temperature: 60 F
- Process Flow: 480 to 1,440 GPM
- Condenser Cooling: Air-Cooled
-
Supplier: WellMate
Description: Lighter, Tougher, Stronger, Smarter Comptec tanks provide maximum performance when high volume water storage or high system pressures are needed. Our Comptec Composite tanks are as “strong” as steel with half the weight. Comptec products range in size from 15-gallon to
-
Supplier: General Pump
Description: Unloading eliminates high pressure in the pump Adjusted pressure can be set ON or OFF by means of the double-acting pneumatic cylinder Reduces pump start-up load Protects the system from over pressurization Suitable for automatic systems and remote control
- Valve Size: 0.25 to 1.25 inch
- Pressure Rating: 2,900 psi
- Number of Ports/Ways: 3
- Port Size: 0.25 to 1.25 inch
-
Supplier: Watts
Description: The BigAl valve is designed to handle high flow rates of up to 330 gal/min (1500 L/min) on high pressure, with adjustable water levels that increase pump life and save electricity. The BigAl valve allows for a single level or variable minimum and maximum water
- Valve Size: 1.25 to 2 inch
-
Supplier: Kontek Ecology Systems Inc.
Description: due to high membrane packing density Modular, Skid-mounted Designs Low Waste Volume Recoveries greater than 90 % Low cleaning frequency High exibility in element construction Range of feed spacer / packing density combinations to accommodate varying feedwater solids
-
Supplier: Watts
Description: The XtraFlo compact armless diaphragm valve has full-flow high volume fill with a water level differential between opening and closing reducing pump motor overload and electricity. The valve is livestock damage proof. For large troughs, this compact, armless diaphragm
- Valve Size: 0.75 to 1.25 inch
- Valve Type: Diaphragm Valves
-
Supplier: Ralston Instruments, Inc.
Description: XTXT-HOS-50ft Quick-test XT 10,000 psi hose, S.S. hose ends, 50 feet long 10,000 psi (689 bar) working pressure microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.24 inch
- Working Pressure: 0 to 10,000 psi
- Temperature Range: 0 to 140 F
-
Supplier: Ralston Instruments, Inc.
Description: XTXT-HOS-10m Quick-test XT 10,000 psi hose, S..S. hose ends, 10 meters long 10,000 psi (689 bar) working pressure microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.24 inch
- Working Pressure: 0 to 10,000 psi
- Temperature Range: 0 to 140 F
-
Supplier: Ralston Instruments, Inc.
Description: XTXT-HOS-5m Quick-test XT 10,000 psi hose, S..S. hose ends, 5 meters long 10,000 psi (689 bar) working pressure microbore hoses that provide a very quick, low volume, high pressure way of connecting to any pressure instrumentation, hand pump, calibration source or device under
- Inside Diameter: 0.08 inch
- Outside Diameter: 0.24 inch
- Working Pressure: 0 to 10,000 psi
- Temperature Range: 0 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
The Effects of Water Hammer And Pulsations Quick closing valves, positive displacement pumps, and vertical pipe runs can create damaging pressure spikes, leading to blown diaphragms, seals (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
Ever-Slik 1201 Basecoat / Barrier Coating Ever-Slik 1201 is a thermally cured, solvent-based, barrier coating that utilizes a high molecular weight epoxy binder system. This coating provides superior (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
pumping action which is called the down-mode. The down-mode is very capable at producing a vortex like action that quickly and positively draws floating powders down into the high shear zones for complete and quick dispersion. No lumps or agglomerations are allowed to form so they do (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
-based, barrier coating that utilizes a high molecular weight epoxy binder system. This coating provides superior corrosion protection and outstanding chemical resistance in a wide variety of applications. Ever-Slik 1201 may be used as a stand-alone coating; or is often used as a primer for (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
GENERAL APPLICATIONS - Pumps, rental and construction dewatering - Pumps, trash - Septic and wastewater handling - Water suction - standard duty CONSTRUCTION Flexible polyethylene (LDPE) tube with polyethylene (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Bidirectional Minimal dead volume All wetted areas PEEK body and PTFE diaphragm Ideal for use with corrosive media High cycle life Fast response time CE, RoHS Compliant Low leak design Custom body, materials, threads and pressures available Proudly Made in USA. ISO 9001 (read more)
Browse Industrial Valves Datasheets for Clippard -
Swapping metal for ceramics in your design? You’re not alone. From high-voltage connectors to chemical-resistant pumps, engineers across energy and industrial sectors are replacing metals with (read more)
Browse Industrial Ceramic Materials Datasheets for Insaco, Inc. -
accuracy down to ±0.001 mm. Full-Spectrum Services: From rapid prototyping to high-volume production (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Combining high shear dispersion and emulsification capabilities with a very economical capital and operating cost, the CJ-20 series of the Reversible Homogenizing Mixer can disperse fine powders to small particle size and also (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Combining high shear dispersion and emulsification capabilities with a very economical capital and operating cost, the CJ-20 series of the (read more)
Browse Industrial Mixers Datasheets for ARDE Barinco, Inc.
Conduct Research Top
-
Aerators Enhance Aerobic Digester Process
and savings By Larry W. Moore and Charles Van Zandt. The city of Eden,N.C.,operates an extended aeration process designed for an average flow rate of 13.5 mgd with a mixed liquor suspended solids concentration that typically checks in about 6,000 mg/l. This high biomass concentration is necessary
More Information Top
-
Delineation of Near-surface Paleochannel Using Shallow Seismic Reflection Techniques
Contamination introduced at the ground surface during storage, disposal, and use has migrated into and resulted in the closing of several high volume domestic and industrial water wells pumping from the 60 m deep Upper Castle Hayne aquifer.
-
Natural and human-induced sinkholes in gypsum terrain and associated environmental problems in NE Spain
Also of importance is the fluctuation in water table height in the alluvial deposits of the Ebro and G~llego rivers during high -flow and droughts seasons, and the pumping of a large volume of water in industrial areas.
-
New Progressing Cavity Pump ( NPCP ) for Multiphase and Viscous Liquid Production .
Introduction The recent developments of new production systems clearly indicates that there are considerable industrial interests in pumping multiphase fluids, in particular the combination of high gas volume and oil or water , or small amounts of wax and sand.
-
DAYTON Pump,Twin Piston - Piston Pumps - 3YB49|3YB49 - Grainger Industrial Supply
• ApplicationFor Low Volume , High Pressure Industrial and Commercial Spraying of Water , Soap, Detergent and Other Nonflammable Liquids Compatible with Pump Component Materials .
-
CR4 - Thread: residential sump pump controls
As i am pumping high volume for a short time ( one month / year ) i am wondering if the cost of an industrial quality water level sensing system would be cost effective for my application ?
-
Sulzer Pumps Launches The New SMD Water Pump
The new pumps are ideal for high volume applications, such as water intake, water treatment, water transport and municipal supply, as well as for distribution of heating and cooling media in residential and industrial systems.
-
Diaphragm Pumps - Grainger Industrial Supply
• Water Sys Pump , Voltage Rating 12 VDC, Flow 4.5 GPM, Fuse Current 15 Amps, Valve EPDM, Diaphragm … … Off 40, Height 7.2 Inches, Length 12.8 Inches, Width 11.3 Inches, Including High Volume Industrial , 1/2 Inch Minimum Inside …
-
Marine Pumps - Grainger Industrial Supply
• Water Sys Pump , Voltage Rating 12 VDC, Flow 4.5 GPM, Fuse Current 15 Amps, Valve EPDM, Diaphragm … … Off 40, Height 7.2 Inches, Length 12.8 Inches, Width 11.3 Inches, Including High Volume Industrial , 1/2 Inch Minimum Inside …
Indicates content that may require registration and/or purchase.