-
Supplier: HardwareSource, Inc.
Description: Hinge pins are not universal. Each manufacturer makes his hinge pins in a different size that will only fit the hinge that it was made for. We carry only two hinge pins and they are made for Stanley residential hinges with a 0.234" hinge
-
Supplier: H.A. Guden Co., Inc.
Description: .250 DIA X 84" LONG ALUMINUM PIN
- Length: 84 inch
- Leaf Material: Aluminum
- Hinge Type: Continuous Hinge / Piano Hinge
- Features: Other
-
Supplier: Southco
Description: These compact flush-mount hinges, designed specifically to fit the corners of formed sheet metal doors, provide an easy solution for quick, low-cost installation. Multiple styles provide robust solutions for a variety of enclosure sizes. All permit full 180 degrees rotation of the door.
- Features: Other
-
-
Supplier: HardwareSource, Inc.
Description: Automatic door closer device works by removing your existing hinge pin and replacing it with the "Hinge Pin Door Closer". Easy to install. Works for most doors that are 30 lbs. or less. For doors that are more than 30 lbs. use a second hinge pin door closer
-
Supplier: HardwareSource, Inc.
Description: Installs under top of hinge pin on your door hinge to provide a door stop Solid Brass base material Adjustable Rubber bumpers protect your door and molding around door jamb Door stop has a nylon hinge pin bushing (not shown) with 1/4" inside diameter The nylon
-
Supplier: HardwareSource, Inc.
Description: adjustable doorstop installs in door hinge and is held in place by hinge pin this hinge pin door stop is adjustable to stop the door at your choice of 5 different points solid brass material nylon hinge pin bearing (1/4" inside diameter) rubber
-
Supplier: EMKA Incorporated
Description: Weld-on
- Length: 2.4 inch
- Pin Diameter: 0.2 inch
- Number of Holes: 2
- Hinge Type: Pin Hinge
-
Supplier: H.A. Guden Co., Inc.
Description: 1.0 X 1.06 X .040 X .080 AL NH ALUM PIN STAKED
- Leaf Thickness: 0.04 inch
- Length: 1 inch
- Pin Diameter: 0.08 inch
- Leaf Material: Aluminum
-
Supplier: H.A. Guden Co., Inc.
Description: WELD-ON HINGE 1.58" OVERALL ALUMINUM, FIXED STS PIN (W8)
- Pin Diameter: 0.197 inch
- Leaf Material: Aluminum, Stainless Steel
- Features: Other
- Hinge Type: Weld-on Hinge
-
Supplier: H.A. Guden Co., Inc.
Description: 1.50 X .72 X.050 X.120 ALUM WITH HOLES LEFT MALE STS PIN
- Leaf Thickness: 0.05 inch
- Length: 1.5 inch
- Pin Diameter: 0.12 inch
- Number of Holes: 2
-
Supplier: RS Components, Ltd.
Description: HD hinge w/large removable pin,92x82x3mm
- Leaf Thickness: 0.1181103 inch
- Length: 3.2283482 inch
- Open Width: 3.6220492 inch
- Features: Other
-
Supplier: Lawrence Hardware, Inc.
Description: Continuous Hinge - Full Mortise Aluminum Pin and Barrel Hinge
- Length: 96 inch
- Hinge Type: Continuous Hinge / Piano Hinge
-
Supplier: Hardware House, LLC
Description: 50-3441 US2C 1"LS PIN HINGEZinc plated steel narrow width utility hingesWrought steelFull mortise - lightweight - plain bearingPacked 2 hinges per cardSize: 1"
-
Supplier: Magnus Mobility Systems, Inc.
Description: Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more
- Number of Holes: 2
- Hinge Type: Butt Hinge
- Features: Other
- Hole Type: Round
-
Supplier: Hardware House, LLC
Description: 50-3532 US2C 3-1/2 LS P HINGEZinc plated finish - wrought steel utility hingeLoose pin - narrow widthFull mortise - lightweight - plain bearingPacked 2 hinges per cardSize: 3-1/2"Finish: Zinc Plated
-
Supplier: Hardware House, LLC
Description: 50-3516 US2C 3" LS P HINGEZinc plated steel narrow width utility hingesWrought steelFull mortise - lightweight - plain bearingPacked 2 hinges per cardSize: 3"
-
Supplier: Hardware House, LLC
Description: 53-2275 3" DB LP NARROW HINGEDull brass finish narrow width utility hingesWrought steelFull mortise - lightweight - plain bearingPacked 2 hinges per cardSize: 3"Finish: Dull Brass
-
Supplier: Sugatsune America, Inc.
Description: Removable pin
- Length: 0.375 inch
- Number of Holes: 0
- Hinge Type: Butt Hinge, Weld-on Hinge
- Features: Other
-
Supplier: Sugatsune America, Inc.
Description: Removable pin
- Length: 0.5 inch
- Number of Holes: 0
- Hinge Type: Butt Hinge, Weld-on Hinge
- Features: Other
-
Supplier: Magnus Mobility Systems, Inc.
Description: Magnus has chosen to partner with Fath, Inc. as its supplier of hinges, fittings, leveling feet, t-slot nuts, and other accessories for aluminum profile systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more
- Number of Holes: 4
- Hinge Type: Butt Hinge
- Features: Other
- Direction: Reversible
-
Supplier: Hager Companies
Description: Full mortise, standard weight, stainless steel hinge with stainless steel pin Application: - Raises door upon opening to clear uneven flooring or carpet Handing: - Please specify handing when ordering Knuckles: - Two Size: - 102 mm (4 in) x 76 mm (3 in)
- Hinge Type: Butt Hinge
-
Supplier: Sugatsune America, Inc.
Description: Material 430 Stainless Steel Finish Plain Weight of Item (g) 28 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Height of Item (mm) 100 Height of Item (in) 3.9375 Width of Item (mm) 25 Width of Item (in) 1 Are Fasteners Included N Are Fasteners Required Y
- Length: 1 inch
- Hinge Type: Concealed Hinge
- Features: Other
- Leaf Material: Stainless Steel
-
Supplier: Velko Hinge, Inc.
Description: Plain service type flat back hinges (welding butts) loose or tight pins. Hinges are available in Steel, Aluminum and Stainless Steel. Swage Unequal leaves Forms or bends Hole punching Cut-outs, etc. Loose or tight pins VELKO is able to produce special "Butts" to your
- Leaf Thickness: 0.18 inch
- Length: 5 inch
- Pin Diameter: 0.375 inch
- Open Width: 5 inch
-
Supplier: Monroe Engineering
Description: Monroe PMP is the piano hinge (continuous hinge) specialist. We have a large selection of standard piano hinges and can manufacture any variety of specialty piano hinges to suit your needs. If piano hinges are what you are looking for, Monroe PMP can supply your
- Leaf Thickness: 0.074 inch
- Length: 96 inch
- Pin Diameter: 0.187 inch
- Knuckle Length: 0.5 inch
-
Supplier: U.S. Plastic Corporation
Description: These hinges come in a wide variety of different types of plastic, and also in your choice of offset or flush, with or without holes. Hinges are .200 thick with 1/4" hole and 1/2" 82 taper counter sink area. Pin is made of the same material as the hinge.
- Leaf Material: Plastic
-
Supplier: Jilson Group (The)
Description: systems. Fath manufacturers no fewer than 147 versions of combi-hinges, standard with a stainless steel central pin, even more when you consider the guiding pins for various aluminum profile and fabricated metal systems. Features and Benefits of Various Accessories: Connect
-
Supplier: Brookfield Industries, Inc.
Description: SURFACE MOUNTED ADJUSTABLE HINGES LEFT OR RIGHT HAND Designed with the same internal features and capacities as the SERIES W, the SERIES K provide special hinge pin offsets which allow the door's cover plate to overlap the door frame. This security feature is often employed in
- Hinge Type: Pin Hinge
-
Supplier: Reid Supply
Description: Steel, Aluminium and Stainless Steel Weld on Hinges operate by a very simple design. The Steel versions are available with either a steel or brass pin and are extremely versatile in terms of their application uses. They are available with or without a grease nipple and come in 2
- Length: 3.187 inch
- Features: Other
- Leaf Material: Steel
- Hinge Type: Weld-on Hinge
-
Supplier: Southco
Description: This series of concealed hinge designs provides durable performance "behind-the-scenes" while maintaining attractive aesthetics on the front of the enclosure. A variety of retractable and removable pin designs round out this line to permit tool-free door removal for easier end user
- Features: Other
- Leaf Material: Stainless Steel
-
Supplier: Larsen & Shaw Limited
Description: Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 2" Width Unequal Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.057 lbs
-
Supplier: Larsen & Shaw Limited
Description: Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 1.50" Width Unequal Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.036 lbs
-
Supplier: Larsen & Shaw Limited
Description: Specifications Application Cabinet Butt Hinge Gauge 0.037" Length 1" Width 1" Pin Diameter 0.080" Pin Type Spun Holes P&C #4 Weight 0.014 lbs
-
Supplier: Larsen & Shaw Limited
Description: Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 2" Width Unequal Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.055 lbs
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: All steel hinges allow full 270 º opening to enable door to swing parallel with side of body. Supplied with non-removable pin for maximum security. (Removable pin also available). Universal for right or left hand doors.7/16" offset - strap 16" long. Mounting holes countersunk
- Pin Diameter: 0.5 inch
- Leaf Material: Steel
-
Supplier: Polar Hardware Manufacturing Co., Inc.
Description: center of pin Strap - 8 Ga. x 2 1/4" x 8", 12" or 16" and 19" long. Pin - 1/2 Dia. steel Finish - Zinc plated.All steel hinges have double or triple laminations in the strap for greater strength. Opens 180 degrees. Supplied with non-removable pin for maximum security.
- Pin Diameter: 0.5 inch
- Leaf Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
Southco’s F6 Retractable Door Removal Hinges provide flexible and convenient solutions for applications requiring easy door access. With multiple retractable and removable pin designs, these hinges allow tool-free door removal, simplifying installation, maintenance, and end-user access (read more)
Browse Hinges (industrial) Datasheets for Southco -
independent installation of frame and door leaves. Stainless steel hinge pins provide added corrosion protection, making EH Surface Mount Hinges ideal for demanding indoor and outdoor environments where durability, flexibility, and security are essential. (read more)
Browse Hinges (industrial) Datasheets for Southco -
indoor and outdoor industrial environments. Advanced aluDOOR (IP 66, IP 67, IP 68, IP 69K) hinged lid enclosures were honoured in the German Innovation Awards, building on the success of aluCASE (IP 66, IP 67, IP 69K). Both models have a recessed lid for a membrane keypad. aluDOOR’s lid (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
stainless steel in your choice of 304 or 316 grade, these enclosures feature smooth, continuously welded seams. Door hinges, hinge pins, and quarter turn latches are also constructed of stainless steel. Formed lip and seamless poured-in-place gasket offer protection from ingress by liquids and contaminants (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
SS external hardware and a stainless-steel hinge pin as standard (316 SS for sizes 3”-12”, 630 SS for sizes 14”-36”) for enhanced strength and corrosion resistance. The MPI AWWA Swing Check Valve is also configurable with lever & weight or lever & spring in single or (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
SS) discs EPDM stabilization spheres to dampen vibrations and reduce wear 316 SS springs and hinge/stop pins for enhanced corrosion resistance Fusion bonded epoxy coating (NSF 61 approved) EPDM seat vulcanized to the body Wafer-style body (read more)
Browse Check Valves Datasheets for McWane Plant and Industrial -
OKW has extended its RAILTEC B range of DIN rail enclosures by adding a new panel version with pluggable front and side panels. RAILTEC BP M22 can accommodate plug headers (maximum 1 or 2 x 16-pin, 5.08, fixed or pluggable). It is ideal for a wide range of applications, notably (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
ROLEC’s aluDOOR industrial electronic enclosures have gained a Special Mention in the German Innovation Awards. Judges praised the “high added value for users.” Robust aluDOOR is a ‘go anywhere’ hinged-lid enclosure that can be mounted on walls, bulkheads (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
Actuator The D2S-01L13-F uses a simulated roller lever rather than a pin plunger, plain hinge lever, or separate rotating roller. Its stainless-steel lever has a curved contact surface at the operating end. This shape (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
CR4 - Thread: Creating door butt hinges
You might be interested in: Industrial Hinges , PIN Diodes, IC Pin Probes .
-
EXPERIMENTAL STUDY ON SPHERICAL PLAIN BEARING BASED JOINT--《Engineering Mechanics》2007年S2期
College of Civil Engineering,Tongji University,Shanghai 200092,China);EXPERIMENTAL STUDY ON THE BIDIRECTIONAL PIN - HINGED JOINTS OF GUANGZHOU NEW TV TOWER[J]; Industrial Construction;2009-01 .
-
Optimization of Process Parameters Using
Taguchi Technique in Severe Surface
Mechanical Treatment of AA6061
AA 6061 aluminium alloys find a variety of industrial applications such as aircraft fittings, hydraulic pistons, valves, automotive frames, hinge pins etc. due to their high strength-to-weight ratio, good corrosion resistance and formability.
-
The Macintosh laryngoscope
Medical and Industrial Equipment Ltd (M & IE) used a Thornton hinged design, but Long- worth made the laryngoscope with a removable hinge- pin and posterior spring clip.
-
Purposeful Design and Consequence Management Minimize Security Risk
• Standard industrial double-wall steel doors can be breached in anywhere from 10 seconds to under a minute … with a wedge and a hammer, the jamb can be pried open with a crowbar, the hinge pins can be tapped out…
-
Federal Register > Wednesday, December 4, 2013 > [78 FR 72861] Foreign-Trade Zone (FTZ) 20-Suffolk, Virginia, Notification of Proposed Production Activity, Gra...
…filters; pipes (parts of generators); radiators and caps; tow bar assemblies; guide pulleys; winches; axles; tire-rim assemblies; clips; pins ; brackets; bolts; junction plates … door plates; stainless steel hinges ; ventilate boards; ‡output socket … boards; fenders; end plates; industrial gas turbines; turbine bases…
-
Parallel Robotic Machine Tools
…joint workspace concept, 12 modular robot concepts, 14 objectives, 17–18 octahedral hexapod, 2–4 practical applications, 5 research and development, 10, 11 six-axis Hexapod machining center, 10, 11 spatial industrial robot, 2, 3 spatial … Pierrot, F., 11, 12 Pin joint/ hinge joint.
-
Nissan's keiretsu suppliers in Japan
…seat belts, one-way clutches & friction plates NTN Tokyo Bearings Ohi Manufacturing (Ohi Seisakusho) Yokohama Door locks, door hinges , hood locks, trunk locks … Kogyo Tokyo Stud bolts, pins , screws & connectors Omron … Bolts & screws Sanoh Industrial (Sanoh Kogyo) Tokyo Pipes…
Indicates content that may require registration and/or purchase.