-
Supplier: Terra Universal, Inc.
Description: Swing Door with Aluminum Door Frame Aluminum-framed cleanroom or lab door, complete with door frame, available with acrylic, static-dissipative PDV or polypropylene transparent panels. Doors are shipped pre-hung on aluminum frame, ready to install, and come with a
- Width: 36 to 76.5 inch
- Height: 81 to 83.25 inch
- Type: Cleanroom Doors
- Application: Industrial
-
Supplier: PS Industries
Description: Gate meets OSHA standard 1910.23 (a) (2) for dimension and loading. Operator Options Manual Operation Electric Operation Pneumatic Operation (with electric activation) Fully Pneumatic Operation (for sparkless environments)
- Material: Carbon Steel
- Power: Electric Powered, Manual Powered
- Type: Mezzanine Gates
- Standards: OSHA
-
Supplier: Hammond Manufacturing Company Inc.
Description: doors may be removed by pulling the hinge pin. Doors are secured with a three point padlocking handle. Latch rods are equipped with rollers for easier door closing. Oil resistant gaskets are permanently secured. Removable 10 gauge inner panels are included in the enclosures. 3
- Length / Height: 86.12 inch
- Width/Diameter: 112 inch
- Depth: 20.12 inch
- Type: Electronic and Instrument Enclosures
-
-
Supplier: Waterman Industries, Inc.
Description: type base to be epoxy cemented into PVC plastic, or installed on concrete risers. Features on the Pneumatic Cushion Flush Valve Pneumatic Cushion provides full opening unobstructed watercourse for maximum flow and minimum debris retention. Compression style attachment to pipe allows
-
Supplier: Hammond Manufacturing Company Inc.
Description: brackets provide for enclosure mounting. Gasketed overlapping doors eliminate the need for a center post. Continuously hinged doors may be removed by pulling the hinge pin. Doors are secured with a three point latch and operated with a key locking automotive type handle. Latch
- Length / Height: 24 inch
- Width/Diameter: 48 inch
- Depth: 8 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Cincinnati Sub-Zero Products
Description: line. The production line uses industrial robots to place the sensors in the oven. The oven doors, four for each chamber, are pneumatically powered, and opening and closing is requested with an input/output signal. Wolfgang Paasch, Production Project Manager at Robert Bosch
-
Supplier: Hammond Manufacturing Company Inc.
Description: stands are welded to the enclosure. (w/ feet Part No.). Welded brackets provide for enclosure mounting (w/o feet Part No.). Gasketed overlapping doors eliminate the need for a center post. Continuously hinged doors may be removed by pulling the hinge pin. Doors are secured with
- Length / Height: 72.13 inch
- Width/Diameter: 60.06 inch
- Depth: 20.69 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Marposs Corp
Description: robust main structure made of aluminium profiles and aluminium base plate. The station is enclosed with Lexan safety fences with a door on the load/unload side that has an interlocked safety switch. The electrical cabinet, the measure instrumentation and the leak test fixture are assembled on
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: CCTV security, industrial automation, electric power generation, measurement instruments, medial equipment to building construction. Besides the power & signal combined slip rings, Ingiant also supplies multi-circuits, high voltage, high speed, high frequency rotary joints and Hydraulic/
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
Find Suppliers by Category Top
Featured Products Top
-
permanent installations with reliable performance. All EH hinge styles allow full 180° door rotation, ensuring maximum accessibility even in closely spaced applications. Thread-stud styles feature concealed hardware for enhanced vandal resistance and improved (read more)
Browse Hinges (industrial) Datasheets for Southco -
Our workstations offer an ideal solution to give each employee their own space while keeping them close to their activities. They can be designed in simple or complex ways and offer various configurations and accessories. But (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for Rousseau Metal Inc. -
Offers burr-free application to meet stringent cleanliness requirements and are used in door hinges, convertible roof mechanisms, steering and seating systems. Industrial TriboShield® coatings are versatile enough to provide tribological solutions in a wide variety of applications (read more)
Browse Industrial Coatings Datasheets for GGB -
The SP Series of stainless steel pneumatic actuators are the perfect solution for wash-down or external corrosive applications. The electro-polish finish offers excellent resistance to most corrosive chemicals and industrial atmospheres. The SP features dual piston rack and pinion design (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
reduces side-loading or other misalignment concerns. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
Hicksville, NY -- Constant force extension springs from Stock Drive Products/Sterling Instrument are designed for use in applications requiring a smooth and steady force for retracting or returning, such as in door and drawer closers, clamps, bands and clips. They are (read more)
Browse Constant Force Springs Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Defense Leak-tight panels Industrial Applications Land-based turbines Cofferdams Pneumatic conveyors (bagging hoppers, valve gates) Phonic isolation Sliding or quick-locking doors (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
are widely used in everyday scenarios, such as the opening and closing mechanisms of automatic doors and the joint drives of robotic arms. While the term “actuator” is used broadly, there are multiple types—including electric, pneumatic, and hydraulic—and their mechanisms and (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
The R4-50 Dual Trigger is a heavy-duty rotary push-to-close latch engineered to provide secure, dependable closure for doors and panels on industrial equipment and commercial vehicles. Combining rotary-action security with push-to-close convenience, it delivers a rugged latching solution built (read more)
Browse Latches Datasheets for Southco -
industrial equipment and control systems. (read more)
Browse Safety Relays Datasheets for Altech Corp.
More Information Top
-
wn_g.pl (finlayson-gwc2014.zip)
… month intervals; used in treatment of regional enteritis and rheumatoid arthritis'). g(103569964,'the stock of basic facilities and capital equipment needed for the functioning of a country or area; "the industrial base of Japan"'). g … … the casing of a pneumatic tire') … 103579137,'an antiviral protein produced by cells that have been invaded by a virus; inhibits replication of the virus'). g(103579355,'decoration consisting of the layout and furnishings of a livable interior'). g(103579538,'a door that closes off rooms within a …
-
noun.artifact (finlayson-gwc2014.zip)
facilities and capital equipment needed for the functioning of a country or area; "the industrial base of Japan") } { infrastructure1, substructure1, noun.attribute:structure,@ system,#p … … carburetor to the inlet valves of the cylinders) } { inner_tube, tube,@ pneumatic _tire,#p (an inflatable … … a virus; inhibits replication of the virus) } { interior_decoration, [ decor, verb.creation:decorate,+ verb.contact:decorate,+ ] decoration,@ (decoration consisting of the layout and furnishings of a livable interior) } { interior_ door , door,@ building,#p (a door that closes off rooms within a …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… hemp_N|14 napkin_N|4 outfit_N|6 cocked_hat_N|2 wheeled_vehicle_N|21 foot_pedal_N|5 clip_N|12 cyclist_N|4 bicycle_chain_N|1 tire_N|18 parking_N|2 coffin_N|7 interior_ door _N|2 eyeglasses_N|4 eyeglass_N|5 … … lane_N|13 finger_hole_N|7 club-shaped_J|11 archer_N|6 ball_field_N|1 position_V|10 cross_section_N|16 boxing_equipment_N|1 padded_J|8 boxers_N|6 pleat_N|8 bedspring_N|1 closed _loop_N|2 structural_member_N|11 crank_V|12 … … sleep_in_V|3 rim_N|23 handgun_N|6 electro-acoustic_transducer_N|4 record_player_N|7 ejector_N|1 fuse_N|19 case_V|5 fork_N|9 hubcap_N|1 transformer_N|5 high-voltage_J|4 compositor_N|5 cutlery_N|6 window_sash_N|1 casement_N|2 garrison_N|3 pack_V|19 strongbox_N|3 unattended_J|1 dispense_V|17 code_V|12 cashmere_goat_N|1 cashbox_N|1 adding_machine_N|3 add_up_V|4 pneumatic _tire_N|8 jewel_N|7 casque_N|1 reflecting_telescope_N|6 … … headpiece_N|2 kitchen_utensil_N|11 curd_N|7 laden_J|3 industrial _plant_N|4 munition_N|2 chenille_cord_N|1 rug_N|14 …
-
http://www.ocean-sci.net/3/173/2007/os-3-173-2007.pdf
Two pneumatic cylinders control each door : a small one keeps it closed , a bigger one moves it. All operations are con- trolled by an industrial grade computer, based on IEEE 696 compliant boards, interfaced …
-
Hammond Manufacturing Introduces Robust NEMA 4X Stainless Steel Two-Door Cabinets
Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments installed in harsh or aggressive industrial environments, the HN4_SS range is available as standard in 12 different sizes ranging from 24 inches high by 42 inches wide and 8 inches deep … Heavy duty continuous hinges attach the doors , which seal to the body with a continuously poured gasket … The three-point door closing mechanism can be secured with a padlock to prevent unauthorized entry.
-
Suppliers to the Mercedes E-Class
… Liners NTN Axle [Front & Rear], Wheel Bearing [Front & Rear] Pirelli Tires Ronal Light Alloy Wheels Taper Pro Industrial Wheel Studs ThyssenKrupp Axles … … Air Suspension levelling ECU, Door Control System, Rear Hood … … Flow Sensor (MAF), Power Closing ECU, IR-Receiver, Telematics … … Lug Bolt ThyssenKrupp Test Equipment [For Diesel Engine Assembly] Vibracoustic Center Bushing Woco Pneumatic Actuator POWERTRAIN AKsys …
Indicates content that may require registration and/or purchase.