-
Supplier: Stored Energy Systems/SENS
Description: SENS EnerGenius® IQ is a utility-grade DC power supply/charger offering industry-first on-board battery checking and data logging systems. These unique features assess battery health, alert operators to potential battery failure and help direct preventive maintenance. By
- Input Voltage: 480 volts
- Charging Current: 150 amps
- Output Voltage: 240 volts
- Operating Temperature: -40 to 50 C
-
Supplier: GUTOR Electronic LLC
Description: Advanced Battery Monitor ( programmable battery data. Battery asymmetry supervision. RS485 Interface. RJ45 Ethernet port for Web browser based monitoring. RS485 MODBUS Protocol (slave). External time synchronisation. Top cable entry. Top and bottom cable entry. Ventilation 100%
- Input Voltage: 380 to 415 volts
- Output Voltage: 24 to 220 volts
- Operating Temperature: -10 to 40 C
- Power Source: DC
-
Supplier: Accuris
Description: CHARGERS, BATTERY, SEMICONDUCTOR RECTIFIER (FOR CHARGING INDUSTRIAL STORAGE BATTERIES)
-
-
Supplier: Panel Components & Systems, Inc.
Description: The Guardian is a highly efficient, high performance charger. The output is configured for accurate fast charging, optimum battery life and reliability. High impedance transformer technology gives a low ripple output (<1%) suitable for charging either sealed or vented batteries, e.g.,
-
Supplier: Panel Components & Systems, Inc.
Description: battery compatible Constant voltage output Current limited Rugged design for industrial environments Wide operating voltage range Float charging system Rectifier fail output Charger fail
-
Supplier: Panel Components & Systems, Inc.
Description: battery compatible Constant voltage output Current limited Rugged design for industrial environments Wide operating voltage range Float charging system Rectifier fail output Charger fail
-
Supplier: Panel Components & Systems, Inc.
Description: designed for surface mounting in an enclosed panel. Each unit consists of a transformer, rectifier and control circuit. The control circuit ensures that the charger maintains a battery voltage at the pre-calibrated float level, while supplying any additional load current up to
-
Supplier: Deodhar Electro Design P. Ltd.
Description: Corrector at the input and hot swappable Modular construction. These units are ideal for Telecom, Battery Charging and Industrial applications. Features: Compact 19" Rack Construction Wide Input Range Abnormal Condition Alarm Float / Boost Mode Optional Feature include PFC Designed to
- Type: DC Power Supply
- Features: Rectifier
-
Supplier: Allied Electronics, Inc.
Description: Silicon Controlled Rectifier (SCR), TO-48 Package Type TO-48 type package The NTE5542 is a silicon controlled rectifier (SCR) packaged in a TO48 type case designed for industrial and consumer applications such as power supplies; battery chargers; temperature,
-
Supplier: Richardson RFPD
Description: High Voltage Creepage and Strike Paths • Compression Bonded Encapsulation. Applications: • Welders • Battery Chargers • Electromechanical Refining • Metal Reduction • General Industrial High Current Rectification
- IF: 450,000 mA
- Features: Other, Rectifier Diode
-
Supplier: Allied Electronics, Inc.
Description: Features: Alloy Diode Popular Series for Rough Service Stud Cathode and Stud Anode Version RoHS Compliant Designed and Qualified for Industrial Level Applications: Welders Power Supplies Motor Controls Battery Chargers General Industrial Current Rectification
-
Supplier: Allied Electronics, Inc.
Description: Features: Alloy Diode Popular Series for Rough Service Stud Cathode and Stud Anode Version RoHS Compliant Designed and Qualified for Industrial Level Applications: Welders Power Supplies Motor Controls Battery Chargers General Industrial Current Rectification
-
Supplier: Allied Electronics, Inc.
Description: Features: Alloy Diode Popular Series for Rough Service Stud Cathode and Stud Anode Version RoHS Compliant Designed and Qualified for Industrial Level Applications: Welders Power Supplies Motor Controls Battery Chargers General Industrial Current Rectification
-
Supplier: UL Standards & Engagement
Description: chargers: a) Battery chargers intended to charge motor-starting batteries as covered by Standard for Battery Chargers for Charging Engine-Starter Batteries, UL 1236; b) Battery chargers for charging industrial batteries which power material
-
Supplier: Infineon Technologies AG
Description: CoolMOS™ and OptiMOS™ BiC devices High power density Potential Applications Telecom SMPS, Industrial SMPS, Industrial battery chargers Related kits
- Category: Development Board
- Features: Other
-
Supplier: Infineon Technologies AG
Description: hard-switching topologies. The IPL60R185C7 is also a perfect match for high-power-density charger designs. Efficiency and TCO (total cost of ownership) applications such as hyperdata centers and high efficiency telecom rectifiers (>96%) benefit from the higher efficiency offered by
- rDS(on): 0.017 ohms
- QG: 239.99999999999997 nC
- TJ: -55 to 150 C
- VGS(off): 3 to 4 volts
-
Supplier: Micropower LLC
Description: Champ is a compact and waterproof battery charger for all kinds of batteries. The ruggidized design with electronics completely moulded will withstand very high vibrations and a harsh environment. The charger is delivered preprogrammed ready to use -just plug n’ play.
- Input Voltage: 90 to 270 volts
- Charging Current: 5 amps
- Output Voltage: 24 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: BARTEC
Description: for TC78ex-NI Touch Computer
- Charger Type: Industrial / Plant Automation and Control
-
Supplier: Micropower LLC
Description: Micropower ST is a 3-phase battery charger with capacities of up to 9 kW. The charger features a compact yet efficient design and functions as a stand-alone unit that can be wall-mounted. Micropower ST features an intuitive, user-friendly interface designed with operators in
- Input Voltage: 480 volts
- Charging Current: 170 amps
- Output Voltage: 36 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Micropower LLC
Description: Micropower SL is a highly efficient, modular, stand-alone 3-phase battery charger. The charger series has a capacity of up to 39 kW and features redundant power units that can be assembled in groups of up to 4. Micropower SL features an intuitive, user-friendly interface
- Input Voltage: 480 volts
- Charging Current: 180 amps
- Output Voltage: 120 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Micropower LLC
Description: Access 200 is a 3-phase industrial battery charger with capacity up to 20 kW. The charger can be powered by most commonly existing mains voltages and many of the models are certified to UL and CSA standards for use in the USA and Canada by Underwriters Laboratories.
- Input Voltage: 440 volts
- Charging Current: 300 amps
- Output Voltage: 36 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: BARTEC
Description: for BARTEC SP9EX Smartphone and BARTEC SC9EX Smartscanner
- Charger Type: Industrial / Plant Automation and Control
-
Supplier: BARTEC
Description: Charging station certified in combination with BARTEC SP9EX Smartphone and BARTEC SC9EX Smartscanner. Only for use outside hazardous areas!
- Input Voltage: 24 volts
- Charging Current: 6 amps
- Operating Temperature: -17.77777777777778 to 7.222222222222222 C
- Charger Type: Industrial / Plant Automation and Control
-
Supplier: BARTEC
Description: for TC78ex-NI Touch Computer
- Charger Type: Industrial / Plant Automation and Control
-
Supplier: Stored Energy Systems/SENS
Description: Together with a battery system, SENS F3 charger provides non-stop filtered DC power for automated control systems, communications equipment and substation switchgear. F3 operates from a three-phase source, and provides higher output power than the related DCT charger. SENS F3
- Input Voltage: 480 volts
- Charging Current: 150 amps
- Output Voltage: 24 volts
- Operating Temperature: -3.9999999999999996 to 122 C
-
Supplier: SEC America, LLC
Description: SEC America's "smart" battery chargers are designed to operate with lead acid and gel batteries. Smart chargers evaluate the state of the battery's charge level, and apply the appropriate charging current. They will maintain and condition the battery to maximize
- Input Voltage: 120 volts
- Charging Current: 30 amps
- Output Voltage: 13.5 volts
- Battery Type / Chemistry: AGM, Gel Cell, Lead Acid
-
Supplier: Analytic Systems
Description: The BCD605 battery charger provides up to 600 watts to charge a 12V or 24V battery system (1 bank) from a 12V source. Both the 12V source and the batteries under charge must share a common ground. This all-new single board design incorporates state of the art switchmode
- Input Voltage: 10.5 to 28 volts
- Charging Current: 20 to 40 amps
- Output Voltage: 12 to 24 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Gentherm Global Power Technologies
Description: Inside of a 1150 Watt Global Charge System (Arctic version) showing auxiliary heater on left, gensets along left side, battery bank at back end and electrical equipment along the right side. Key Benefits Fuel Effi cient One Year Maintenance Intervals Load Following Capabilities High Effi
- Output Voltage: 12 to 48 volts
- Power Source: AC, DC
- Charger Type: Electrical Utility Industry, Industrial / Plant Automation and Control, Monitoring, Telecom
- Features: Other
-
Supplier: Intella Parts Company
Description: ATIB battery chargers for forklift trucks for single and three phase batteries avaialble in P5 / P6 housing.
-
Supplier: Stored Energy Systems/SENS
Description: automatically adjusts its output to meet constantly changing battery needs. This allows the battery to deliver maximum possible performance and life. SENS exclusive Battery Fault alarm system detects battery problems like high resistance cables and open battery
- Input Voltage: 240 volts
- Charging Current: 20 amps
- Output Voltage: 24 volts
- Operating Temperature: -40 to 60 C
Find Suppliers by Category Top
Featured Products Top
-
. Custom Battery Chargers Engineered for OEMs Green Cubes offers custom industrial battery chargers and docking stations for portable and handheld devices. As a complete power system solution provider, Green Cubes has the fundamental battery chemistry knowledge that is the keystone of (read more)
Browse Battery Chargers Datasheets for Green Cubes Technology -
(formerly Ecotec) is a full featured, light to medium duty industrial battery charger. Charges fully discharged batteries in approximately 10 hours. 3 Status LEDs 2 Safety shutdown modes Smart Proportional charge termination Simple (read more)
Browse Batteries Datasheets for Micropower LLC -
Micropower Group We are a developer and manufacturer of high efficient energy solutions. Experts in industrial battery chargers, Lithium-ion batteries and power converters for industrial applications. (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
Micropower Group We are a developer and manufacturer of high efficient energy solutions. Experts in industrial battery chargers, Lithium-ion batteries and power converters for industrial applications. (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
optimal performance. Compact Power Maximize space with our high-efficiency chargers, boasting the industry's smallest footprint. Universal Compatibility Designed for versatility, our Lithium SAFEFlex Battery Chargers support a broad range of (read more)
Browse Battery Chargers Datasheets for Green Cubes Technology -
-certified AC cable, ensuring global compatibility with localized grid adaptations. The Modern Power Source Industrial battery chargers are the modern power source for the working electrical industry sector. Micropower’s industrial battery chargers features high (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V. -
Micropower Group We are a developer and manufacturer of high efficient energy solutions. Experts in industrial battery chargers, Lithium-ion batteries and power converters for industrial applications. (read more)
Browse Batteries Datasheets for Micropower LLC -
, most medical workstations relied on Sealed Lead Acid (SLA) batteries. Fast forward to 2020, medical and industrial workstations continue to mobilize many devices and the underlying power architecture has converged around two competing power configurations – in-base power and swappable battery (read more)
Browse Datasheets for Green Cubes Technology -
Spring type battery connectors are small battery packs connecting with handheld devices or a charger. Rego offers a full range of spring type battery connectors, pitches available at 1.6, 2.0, 2.5, 3.0. 3.15, 4.2, 5 and 6mm, right angle types, vertical types and various heights. If you are (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc.
More Information Top
-
Automated Production Systems: Helping Keep Critical Processes Under Control
…battery charger, stationary battery charger, utility battery charger, oil and gas battery charger, reliable battery charger, DC UPS, DC power systems, UL listed, CSA listed, CE marked,"> Standby Electric Power: Assuring Critical Engines Start When Needed…battery charger, stationary battery charger, utility battery charger, oil and gas battery charger, reliable battery charger, DC UPS, DC power systems, UL listed, CSA listed, CE marked,"> What Does "Equalize" Charging Do, and Why is it Needed?…battery charger, stationary battery charger, utility battery charger, oil and gas battery charger, reliable battery charger, DC UPS, DC power systems, UL listed, CSA listed, CE marked,"> What is the Correct Charging Voltage?…battery charger, stationary battery charger, utility battery charger, oil and gas battery charger, reliable battery charger, DC UPS, DC power systems, UL listed, CSA listed, CE marked,"> How are "Equalize", "Boost" and "Fast Charge" Charging Different?…battery charger, stationary battery charger, utility battery charger, oil and gas battery charger, reliable battery charger, DC UPS, DC power systems, UL listed, CSA listed, CE marked,"> Observer-Based High Order Sliding Mode Control of Unity Power Factor in Three-Phase AC/DC Converter for Hybrid Electric Vehicle ApplicationsWith the advent of distributed DC power sources in the energy sector, the use of boost type three phase rectifiers has increased in industrial applications, especially, battery charger in hy- .
- Taking account of harmonic currents in the selection of-busbar systems
Common non-linear loads: industrial equipment (soldering machines, induction furnace, bridge rectifiers and battery chargers ) - .- Analytical bulletin of the Committee of Coordination of the Telecommunications of the Union Franćcaise
-- practical Examples of the rCalisation of rectifying conventional and industrial charger avee limiter ~ rdsistance assemblies or has primary choke coil; a battery charger of trente-~i• 61 dments at the plumb, dCbitant 12C A. R@apitulation of the formulas utilis@s.- Cathodic Protection of Offshore Structures
The earliest industrial cathodic protection systems were very crude and engineers were forced to use make- shift anodes, rectifier units designed to be battery chargers , windmill-driven generators, and field test instruments intended for the laboratory.- Membership
SUPPLIERS OF ELECTRONIC PARTS AND EQUIPMENT TO INDUSTRIAL AMERICA Electronic Tubes, Rectifiers , Power Supplies, Intercommunicating Systems, Sound Systems, Photo-Cell Equip- ment, Batteries , Chargers , Converters, Generators, Supplies for Resistance Welders, Fuses, Test Instruments, Meters, Broadcast Station Equipment, Relays, Condensers, Capacitors, Resistors, Rheostats… - Taking account of harmonic currents in the selection of-busbar systems
Indicates content that may require registration and/or purchase.