-
Supplier: Inductotherm Group
Description: Vacuum heat treatment is a well established practice in the aerospace (OEM and repair), land based turbines, automotive and tool industries. Controlled thermal processing of components is carried out in a vacuum environment to eliminate the deleterious effects of the charge reacting
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 450 mm
- Width / Tube O.D.: 600.0000000000001 to 1,000.0000000000001 mm
- Length (Chamber / Tube): 600.0000000000001 to 1,500 mm
-
Supplier: Inductotherm Group
Description: Vacuum heat treatment is a well established practice in the aerospace (OEM and repair), land based turbines, automotive and tool industries. Controlled thermal processing of components is carried out in a vacuum environment to eliminate the deleterious effects of the charge reacting
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 250.00000000000003 to 600.0000000000001 mm
- Width / Tube O.D.: 250.00000000000003 to 450 mm
- Application: Heat Treating
-
Description: Vacuum boosters are used to "supercharge" vacuum pumps to greatly extend pump performance. This allows for much faster pumping speeds and deeper vacuum levels. M-D Pneumatics vacuum boosters from Tuthill Vacuum & Blower Systems are utilized worldwide in the
- Air Flow Rate: 170 to 720 SCFM
- Product Form: Bare (No Motor, Controls)
- Material of Construction: Cast Iron
- Environment: Clean Air / Gas
-
-
Supplier: Newark, An Avnet Company
Description: DIGITAL VACUUM GAUGE
-
Supplier: Newark, An Avnet Company
Description: METRIC 170 MBAR VACUUM
-
Supplier: Newark, An Avnet Company
Description: METRIC 350 MBAR VACUUM
-
Supplier: Newark, An Avnet Company
Description: VACUUM SWITCH, 5AMP
-
Supplier: Aerzen USA Corp.
Description: AERZEN blowers with canned drive are designed for the conveyance of neutral and aggressive gases and are especially used in the industrial high-vacuum technology. The direction of flow is vertical from top to bottom and the drive is effected through a narrow V-belt or a direct
- Air Flow Rate: 147.15 to 35,904.6 SCFM
- Static Pressure: 4.014662164032441 to 120.40855869571234 in H2O
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas, Corrosive Gases
-
Supplier: Fuji Impulse America Corp.
Description: CLEAN & HIGH TECHNOLOGY Inside installed fan: 3 fans inside the machine body create airflow downward, so that all the particles inside the body cover and heating area are concentrated to the exhaust duct. Inside installed filter: Air filter for a vacuum pump is installed inside
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: Compact unit for vacuum operation with RB-DV air injection vacuum blower, which makes it possible to reach a high compression ratio by means of a patented atmospheric air injection device ROBUSCHI that reduces overheating of the gas and the power absorbed by the blower. The unit
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: Rotary lobe blowers used to increase the capacity of the primary vacuum pumps when operating at their minimum suction pressure (as a booster). The RBS/AV blowers must be used in series with a primary vacuum system ( VP ) and for pressures lower than 50 mbar absolute. The main
- Air Flow Rate: 2,470.986 SCFM
- Product Form: Bare (No Motor, Controls)
- Applications / Use: Materials Handling / Pneumatics
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Thermal Edge, Inc.
Description: Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the filtration abilities
- Maximum Air Flow: 300 SCFM
- Operating Current: 1.42 amps
- Thickness: 2.73 inch
- Casing / Enclosure Dimension: 9.93 inch
-
Supplier: Fuji Impulse America Corp.
Description: Exhaust fan and duct frange for the central exhaust are installed on the side of the machine so the particles generated inside the machine can be exhausted to outside the clean room. V-402/602-CH series is an ideal sealer for maintaining perishable and other food products fresh, and for
- Packaging: Bag / Pouch
- Closing Method: Heat Seal
- Industry: Industrial / General Use
- Goods: Liquid, Powder / Granular
-
Supplier: STEGO
Description: the electronic components from overheating. The plastic used for the hood of this filter fan series is highly weather and UV light resistant. Technical Data Axial fan, ball bearing service life min. 50,000 h at 77 °F (25 °C) and 65 %RH aluminum fan body, metal rotor Connection
- Maximum Air Flow: 176 SCFM
- Maximum Sound Level: 53 dbA
- Motor Voltage: 120 volts
- Operating Current: 0.7 amps
-
Supplier: Charles Ross & Son Company
Description: valve after completion of the blend cycle. Use nearly 50% less power per unit being blended. Less floor-space and are ideally suited to multi-story facilities. STANDARD FEATURES: 1 through 500 cubic foot capacity Designed for vacuum operation Stainless steel type 304 wetted parts with 80 grit
- Capacity: 3.4999999999999996 to 500 cubic feet
- Motor Speed: 60 to 100 rpm
- Motor Power: 3 to 20 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
-
Supplier: Rogers Machinery Company, Inc.
Description: dB(A). Applications: Pick & Place CNC Router Tables Industrial Vacuum Central Vacuum Systems Thermoforming Food Packaging Degasification
- Ultimate Operating Vacuum: 75 torr
- Pumping Speed: 106 CFM
- Mechanical: Claw
-
Supplier: Thermal Edge, Inc.
Description: Our unique 1/4" corrugated polypropylene filtration media features an electrostatic charge that assists in filtering dirt, dust and other irritating pollutants from the air. This industrial filter media is a dense, 3 layer, waffle weave configuration, which enhances the filtration abilities
- Maximum Air Flow: 393 SCFM
- Thickness: 2.78 inch
- Casing / Enclosure Dimension: 16.56 inch
- Bearings: Ball / Roller
-
Supplier: Twin City Fan & Blower
Description: Application The BCN is a lower volume, higher pressure fan which utilizes a high efficiency, backward curved, non-overloading blade design. The BCN offers a lower specific speed design featuring single thickness blades, suitable for industrial processes involving clean to light
- Air Flow Rate: 700 to 75,000 SCFM
- Static Pressure: 506.78716749245723 in H2O
- Maximum Diameter (Fan or Blower Wheel): 27 to 73 inch
- Applications / Use: Air Handling Units / HVAC, Pressure / Pressurization Blower
-
Supplier: Fläkt Woods Group SA
Description: turbulence, maximum dynamic pressure conversion and the lowest possible noise level. The impeller has computer designed and CFD optimized hollow aerofoil profiled blades. The CentriFlow 3D plug fans are available in 12 sizes ranging from 250 to 900 mm in diameter. The fans can be
- Air Flow Rate: 35.2998 SCFM
- Static Pressure: 10.036595853322778 in H2O
- Maximum Diameter (Fan or Blower Wheel): 9.842525 to 35.43309 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Schmalz Inc.
Description: Vacuum blower for handling cardboard, insulating material, recycled material and other porous materials Enormous suction rate compensates for leaks
- Static Pressure: 32.11729731225953 in H2O
- Applications / Use: Pressure / Pressurization Blower
-
Supplier: ToneCooling Technology Co., Ltd
Description: in extreme space environments. This comprehensive guide covers before choose liquid cooling solutions for industrial and OEM applications. ToneCooling provides expert insights on before […] This comprehensive guide covers to choose a reliable solutions for industrial and OEM
- Total Length: 1.181103 to 11.81103 inch
-
Supplier: Schmalz Inc.
Description: Vacuum blower for handling cardboard, insulating material, recycled material and other porous materials Enormous suction rate compensates for leaks
- Static Pressure: 112.41054059290836 in H2O
- Applications / Use: Pressure / Pressurization Blower
-
Supplier: Schmalz Inc.
Description: Vacuum blower for handling cardboard, insulating material, recycled material and other porous materials Enormous suction rate compensates for leaks
- Static Pressure: 116.42520275694079 in H2O
- Applications / Use: Pressure / Pressurization Blower
-
Supplier: Schmalz Inc.
Description: Vacuum blower for handling cardboard, insulating material, recycled material and other porous materials Enormous suction rate compensates for leaks
- Static Pressure: 156.5718243972652 in H2O
- Applications / Use: Pressure / Pressurization Blower
-
Supplier: Allied Electronics, Inc.
Description: 120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use in 0-50°C. The
-
Supplier: Edwards Vacuum
Description: Edwards E2M40 series two stage oil sealed rotary vane vacuum pumps are renowned for their high ultimate vacuum, rapid pumping speeds, quiet operation and ability to handle water vapour. These direct drive rotary vane pumps are inherently compact and vibration free, and with their
- Ultimate Operating Vacuum: 0.00077 to 0.0054 torr
- Pumping Speed: 24.99 CFM
- Motor Power: 2.01033057735423 HP
- Features: AC Three Phase, Gas Ballast, Other, Two Stage
-
Supplier: Titus Company (The)
Description: Whether you need air, gas, pressure or vacuum, the ZM multistage centrifugal blowers and exhausters provide you with the quality you need. In thousands of installations around the world, our oil-free multistage centrifugal blowers and exhausters are a reliable compressed air source.ZM
- Design: Centrifugal
- Applications / Use: Pressure / Pressurization Blower
-
Supplier: AMETEK Specialty Motors
Description: more lift if used as a vacuum. Single stage motors typically have the highest air flow and lowest vacuum levels. Adding fan stages increases the vacuum capability of the unit but reduces the air flow. This is because of increased impedance to air flow through the system,
- Design: Axial
- Product Form: Bare (No Motor, Controls)
-
Supplier: Busch Vacuum Solutions
Description: Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life bearings, a
- Ultimate Operating Vacuum: 606.826918350292 to 550.787986039424 torr
- Pumping Speed: 47.04 to 141 CFM
- Operating Temperature: 5 to 104 F
- Motor Power: 3.41756198150219 HP
-
Supplier: Busch Vacuum Solutions
Description: Busch Samos SI regenerative blowers are designed for either pressure or vacuum. They are available in single and two stage models so they can operate over a wide range of flow and differential pressure. Samos low maintenance features include: rugged construction, sealed-for-life bearings, a
- Ultimate Operating Vacuum: 644.186206557538 to 468.597551983483 torr
- Pumping Speed: 352.8 to 848 CFM
- Operating Temperature: 5 to 104 F
- Motor Power: 33.7735536995511 HP
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric offers a wide range of vacuum cleaner and industrial product blowers powered by AC, DC and EC motors. Custom engineering is offered to achieve unique application requirements of power and life, and to integrate the blower within the customer’s product design.
- Air Flow Rate: 95.7733761486773 SCFM
- Static Pressure: 83.04038530738782 in H2O
- Maximum Diameter (Fan or Blower Wheel): 5.2 inch
- Features: Other
-
Supplier: Johnson Electric Group
Description: Johnson Electric offers a wide range of vacuum cleaner and industrial product blowers powered by AC, DC and EC motors. Custom engineering is offered to achieve unique application requirements of power and life, and to integrate the blower within the customer’s product design.
- Air Flow Rate: 91.1118401414408 to 103.825120161177 SCFM
- Maximum Diameter (Fan or Blower Wheel): 4.1 to 4.5 inch
- Product Form: Bare (No Motor, Controls)
- Design: Centrifugal
-
Supplier: Johnson Electric Group
Description: Johnson Electric offers a wide range of vacuum cleaner and industrial product blowers powered by AC, DC and EC motors. Custom engineering is offered to achieve unique application requirements of power and life, and to integrate the blower within the customer’s product design.
- Air Flow Rate: 100.858688156572 to 129.950910601734 SCFM
- Maximum Diameter (Fan or Blower Wheel): 5.3 inch
- Product Form: Bare (No Motor, Controls)
- Design: Centrifugal
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric offers a wide range of vacuum cleaner and industrial product blowers powered by AC, DC and EC motors. Custom engineering is offered to achieve unique application requirements of power and life, and to integrate the blower within the customer’s product design.
- Air Flow Rate: 46.827248072694 SCFM
- Static Pressure: 27.680128435795943 in H2O
- Maximum Diameter (Fan or Blower Wheel): 3.74 inch
- Features: Other
-
Supplier: Rogers Machinery Company, Inc.
Description: (81-671 m3/h) Qube 800/1600: 90-1600 CFM (153-2718 m3/h ) Vacuum range: up to 17 Hg (575 mbar g) Optional accessories and controls available Applications: Pneumatic Conveying Dairy Milking Wastewater Aeration Air Sparging Compost Aeration Vacuum Excavation Dust Collection Bulk
- Air Flow Rate: 0.235 SCFM
- Static Pressure: 498.242311844327 in H2O
- Applications / Use: Air Handling Units / HVAC
Find Suppliers by Category Top
Featured Products Top
-
New York Blower Plug Fans can be used for a wide variety of OEM applications. Typically, they are used in applications where the system plenum acts as the fan housing, combining versatility with compact design to reduce overall system costs. This is achieved while maintaining operating (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Avoid making the wrong fan selection for your application by understanding these centrifugal fan (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
The BC fan line has four designs to choose from: BC-15: for applications to 15"WG, wheel diameter 24" to 73" BC-20: for applications to 21"WG, wheel diameter 24" to 89" BC-30: for applications to 31"WG, wheel diameter 24" to 89" BC-40: for (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke, and fume removal; process drying; comfort and process cooling; and general ventilation (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Square fans come in three backward inclined wheel designs: airfoil, curved blade, and single thickness. They are ideally suited for a wide range of clean-air applications requiring a tight footprint. Typical uses include pneumatic conveying, product drying, product cooling, supply air, and (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Qualtek AC centrifugal fans are commonly used in HVAC systems, air handling units, and industrial applications where high airflow rates and static pressures are required. They are typically more powerful and efficient than AC axial fans and are better suited for applications that require (read more)
Browse Fans and Blowers (industrial) Datasheets for Qualtek Electronics Corp. -
Systems that generate heat require cooling fans to avoid overheating and subsequent breakdowns. This typically means choosing between a centrifugal fan vs. axial fan. To make the best choice, it’s important to understand how each fan type works and the differences between them. Here (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
Fans,?Industrial Exhauster, Roof Ventilators, and (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Cooled Motors — Name brand industrial duty motors are provided. Belt Drive Ring Fan, Standard or Reverse Flow Air Seal Fan Orifice — Propeller tips overlap the orifice, increasing the performance. Long Life V Belts (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
The New York Blower Company is excited to announce the Industrial Duct Fan. This completely new belt driven product line is designed with short, compact housing to accommodate tight installation requirements and includes an aerodynamic belt-well for high efficiency operation. To increase (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The)
More Information Top
-
Climate control in vacuum dryers for convective heat transfer
Measurements in industrial vacuum kilns with fans above the wood stack have indicated lower final MC than the kiln average in the lower half of the stack on the pressure side and the upper half of the suction side.
-
Noise vibration and harshness on motors driving blowers compressors and pumps
This paper is applicable to large industrial exhaust fans , domestic vacuum cleaners, industrial pump and compressors, and a host of other applications.
-
Sensorless Indirect Stator Field Orientation Speed Control for Single-Phase Induction Motor Drive
They are found in air conditioners, washers, dryers, industrial machinery, fans , blowers, vacuum cleaners, and many other applications.
-
Spin BLDC Motors in Minutes with 4 new TI MCU Motor Control Kits
â¢Includes a controlCARD module with Stellaris LM4F211 MCU featuring 80 MHz ARM Cortex-M4 floating point core, 256 KB Flash and two 12-bit ADCs for applications including industrial pumps, fans , blowers, compressors, vacuums , tools and robotics.
-
ZCP2000HT0290
However, variation of gas velocityin industrial vacuum installationsis oftenpossibleonly to a limitedextent via two differentrecirculatioo fan speeds.
-
Correlative methods for dual-species quantum tests of the weak equivalence principle
The vibrations were applied by mounting a heavy industrial fan on top of the support structure surrounding the vacuum system and running it during the experiment.
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
The shop-vac utilizes an electric energized fan-impeller to create its vacuum, the power for commercial– industrial vacuum trucks is derived from an engine driven gear or fan blower, whereas the hydro-vac wet–dry system develops its power via the jet …
-
The evolution of IBM high performance cooling technology
The Electrical Numerical Integrator and Computer (ENIAC) built in 1946, has been described as a "30 ton, boxcar-sized machine requiring an array of industrial cooling fans to remove 140 KW dissipated by its 18,000 vacuum tubes" [l].
-
DU-AGG pilot plant design study
An industrial type radial blade fan will be used to move, by vacuum , all air borne particles into the bag house collector.
-
CR4 - Thread: Coanda Bladeless Fan
I also saw the bladeless fan advertised 30 or so years ago, as well as bagless industrial vacuum cleaners.
Indicates content that may require registration and/or purchase.