-
Description: supplied appliances and battery-operated appliances. Examples of appliances within the scope of this standard are - aquarium pumps; - garden pond pumps; - shower-boost pumps; - sludge pumps; - submersible pumps; - table fountain pumps; - vertical wet
-
Supplier: CSA Group
Description: appliances. NOTE 101 Examples of appliances within the scope of this standard are - aquarium pumps; - pumps for garden ponds; - shower-boost pumps; - sludge pumps; - submersible pumps; - table fountain pumps; - vertical wet pit pumps.
-
Supplier: Kelco Industries
Description: Western Consolidated Technologies Lathe cut static seals are used in a variety of industrial and commercial products. Our customers rely on WCT for high quality and precision lathe cut seals for cost-effective solutions and custom sizes. Products such as: Oil Filter Seals Radiator Caps Seals
-
-
Supplier: UL Standards & Engagement
Description: wiring diagram of the industrial control panel, an industrial control panel does not include equipment mounted remotely from the panel and connected via a wiring systems or equipment field installed on or within the industrial control panel. 1.5 An evaluation of the adequacy of
-
Supplier: Watson McDaniel Company
Description: The R Series & 10691 Series Back Pressure Relief Valves are used in the following applications: Water pump bypass for Irrigation, sprinkler systems on golf courses, fountains, and fire protection systems Fuel oil pump bypass on commercial systems or large residential
- Valve Size: 3 inch
- Controlled Pressure Range: 5 to 35 psi
- Number of Ports/Ways: 2
- Media Temperature: 180 F
-
Supplier: UL Standards & Engagement
Description: Fountains. Reference the Standards for Motor-Operated Water Pumps, UL 778, Underwater Luminaires and Submersible Junction Boxes, UL 676 and Industrial Control Panels, UL 508A. g) Portable power distribution equipment. Reference the Standard for Portable Power-Distribution
-
Supplier: Electri-Flex Company
Description: Vehicle Site Feeder Circuit Conductors Article 551.80 Elevators and Hoistways Article 620.21 Pools and Fountains Article 680 Bodies of water. Article 682 Fire Pumps. Article 695 Markets: Defense, Healthcare, Mining, Oil & Gas, Power Plants, Ship Building, Steel Mills, Utilities,
- Conduit Size: 0.75 inch
- Units: English Size
- Flexibility: Flexible Conduit
- Material: Stainless Steel, Steel
-
Supplier: Electri-Flex Company
Description: Site Feeder Circuit Conductors Article 551.80 Elevators and Hoistways Article 620.21 Pools and Fountains Article 680 Bodies of water. Article 682 Fire Pumps. Article 695 Combustion & Flammability Properties
- Conduit Size: 1 inch
- Units: English Size
- Material: Stainless Steel, Steel
-
Supplier: Electri-Flex Company
Description: 551.80. Elevators and Hoistways. Article 620.21. Pools and Fountains. Article 680. Bodies of water. Article 682. Fire pumps. Article 695 Meets the same specifications as Type LA. Markets: Defense, Mining, Oil & Gas Refineries, Power Plants, Ship Building, Steel Mills, Utilities,
- Conduit Size: 0.75 inch
- Units: English Size
- Material: Stainless Steel, Steel
-
Supplier: Electri-Flex Company
Description: Site Feeder Circuit Conductors Article 551.80 Elevators and Hoistways Article 620.21 Pools and Fountains Article 680 Bodies of water. Article 682 Fire Pumps. Article 695 Combustion & Flammability Properties
- Conduit Size: 0.5 inch
- Units: English Size
- Flexibility: Flexible Conduit
- Features: Liquid Tight
-
Technical Courses and Programs - NFPA 70 Changes to the NEC 2017 Edition - Chapter 6 Online Training
Description: Article 650: Pipe Organs Article 660: X-Ray Equipment Article 669: Electroplating Article 670: Industrial Machinery Article 680: Swimming Pools, Fountains, and Similar Installations Article 682: Natural and Artificially Made Bodies of Water Article 690: Solar Photovoltaic (PV)
- Technology / Subject Expertise: Fire Prevention / Protection
- Delivery: Internet / Online
Find Suppliers by Category Top
Featured Products Top
-
FEATURES: IP65/NEMA 4X Rating Water and Corrosion Resistant Enclosure 316 Stainless Steel Hardware Reliable Solid-State Electronics Automatic Temperature Compensation to 25ºC/77ºF up to 82ºC/180ºF Valve (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Water Supply & Drainage Municipal Water Systems Agricultural Irrigation HVAC Systems Landscape Irrigation ELEGRP specializes in water delivery and intelligent pumping solutions for residential, commercial, and industrial applications. Our engineering team provides product selection, application support, and reliable pumping solutions to help (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Brochure for NHL/HPL/HPR/NHM Hot Water Circulation Centrifugal Pumps (read more)
Browse Water Pumps Datasheets for Dickow Pump Company, Inc. -
extensive valve lineup was designed to deliver exceptional performance and worry-free operation for water and wastewater applications, including pump isolation. Engineered for strength and durability, the standard AWWA C508 Swing Check Valve offering features an ASTM A536 ductile iron body plus 316 (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
industrial applications. Our valve features single-piece, carbon steel or stainless steel body with single-piece, stainless steel stem, bubble tight shutoff and MPTFE/PTFE seating and sealing materials. Contact Us Today! (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
stainless steel compressors for controlling carbon dioxide CO2 which when mixed with water makes corrosive carbonic acid. Chicken and fish evisceration vacuum pumps need to be stainless steel as periodic flushing is done to kill bacteria (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling condensates, for boiler (read more)
Browse Datasheets for Dickow Pump Company, Inc. -
oil-on-water separation, ensuring that spills or leaks are promptly identified. The device’s floating design adapts to changing water levels, quickly alerting operators or activating pumps and valves when oil accumulates, ensuring efficient spill management. The Benefits of (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
McCrometer introduces the FPI MagTM (Full Profile Insertion) Electromagnetic Flow Meter for industrial process water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Fountain Pumps
• Industrial fountain pumps are used to aerate wastewater produced from manufacturing processes, to treat sewage, or to treat water for municipal use.
-
Energy management-tools
To it, e.g., the transformers, pressure reducing stations, belong that pumps of water of well , the compressed air generation of electricity and the combined heat and electricity generation in the industrial power station in the rule of fuels.
-
Defining an appropriateness in the technological environment
While most British engineers during the Industrial Revolution devoted themselves to improving market-oriented technology, such as steam-engines and textile machines, a British steam engine imported by the French government found an appropriate workplace only in Versailles for pumping fountain water .
-
The Prokaryotes
However, virtually, any device that can create an aerosol of water can be a disease source, including … … vegetable misters in grocery stores), decorative fountains and waterfalls, evaporative condensers, industrial air scrubbers, high-pressure … … asphalt paving machines, sump pumps , gardening hoses, windshield wipers …
-
AWWA M14 - Recommended Practice for Backflow Prevention and Cross-Connection Control
… Sterilizers Cuspidors Lab bench equipment Autopsy and mortuary equipment Sewage pump Sewage ejectors Fire-fighting … … agents Connection to salt- water cooling system Tank vats … … toxic substances Connection to industrial fluid systems Dye vats … … Private Vending machines Ornamental fountains Degreasing equipment Lab bench …
-
Demand participation in the power market by load curtailment of building energy use and distributed generation of commercial customers in Japan
… pressure decrease Fan variable frequency drive limit Fan quantity reduction Supply air temperature increase Cooling valve limit Chilled water temperature increase Chiller quantity … … display cases Shutting down fountain pumps Pre-cooling thermal mass … … drink vending machine Shifting industrial processes to nighttime Shifting …
Indicates content that may require registration and/or purchase.