-
Supplier: Accuris
Description: Manual on Installation of Refinery Instruments and Control Systems Part III-Fired Heaters and Inert Gas Generators
-
Supplier: Surface Combustion, Inc.
Description: Exothermic Type Gas Generator. Available In Either Inert Or Rich Gas Production Designs. Generator Gas Is Used For The Following Heat Treating Processes: Bluing, Tempering, Annealing Of Carbon Steel Parts Sintering Of P/M Parts Bright Annealing And Sintering
-
Supplier: Surface Combustion, Inc.
Description: Latest Development In Gas Generators From Surface®. Produces A Varying Range Of Atmospheres From Highly Reducing (Similar To RX® Generator Gas) To Inert Atmospheres (Similar To DX® Generator Gas) From One Generator Unit. Modular Design
-
-
Supplier: Titus Company (The)
Description: The Titus Company Inert Gas Generator (TTCIG) is a customized large-scale inert gas generation unit built here in America and made to fit your application. The TTCIG produces ultra-pure nitrogen for applications as diverse as food and beverage to pharmaceutical
- Capabilities: Condition Monitoring, Consulting / Training, Field Evaluation / On-site Inspection, Preventive / Corrective Maintenance
- Features: Specialty / Other
-
Supplier: Alfa Laval Inc.
Description: Alfa Laval Smit LNG/LPG is a dry inert gas generator with low pressure and low dew-point. The most complex inert gas generators are installed on LNG carriers, where very dry inert gas is required. Smit dry inert gas
- Outlet Pressure: 4.351131 to 5.801508 psi
- Generator Type: Nitrogen
- Features: Specialty / Other
-
Supplier: Kin-Tek Laboratories Inc.
Description: KIN-TEK's new FlexStream™ automated gas standards generating instrument offers flexibility for creating precision gas mixtures. Mixtures are produced by diluting the emission from permeation tubes, or diffusion tubes, with an inert diluent, typically nitrogen or zero air. The
- Output Flow Rate: 4.999999999999995 SLM
- Generator Type: Organic Vapor
- Features & Approvals: Portable
- Features: Specialty / Other
-
Supplier: Accuris
Description: PALLETIZING DOMESTIC UNIT LOAD IGNITER, GAS GENERATOR MK 244 MOD 0, F/SIDEWINDER-INERT (IN METAL CONTAINER)
-
Supplier: Titus Company (The)
Description: The Titus Company Inert Gas Generator (TTCIG) is a customized large-scale inert gas generation unit built here in America and made to fit your application. The TTCIG produces ultra-pure nitrogen for applications as diverse as food and beverage to pharmaceutical
- Generator Type: Nitrogen
- Features: Specialty / Other
-
Supplier: Alfa Laval Inc.
Description: security-enhancing solution for LNG carriers. The Alfa Laval GCU joins the inert gas generators, burners, boilers, heat exchangers and more in our already extensive LNG portfolio. The Alfa Laval Gas Combustion Unit (GCU) conveniently handles boil-off on vessels with
- Combustion Fuel: Natural Gas
-
Supplier: Central Air Compressor Co.
Description: loss, significantly reducing capital and installation costs and reducing overall pressure drop by 10 psig or more over traditional Nitrogen generation systems. Nitrogen is a dry, inert gas which is used in a wide range of applications where Oxygen may be harmful to the product or
- Generator Type: Nitrogen
-
Supplier: Alfa Laval Inc.
Description: for steam or hot water production, the oil and gas-fired productis supplied as a vertical, two-drum boiler with a D-type design. The boiler is especially suited for tanker installations producing steam for cargo pump turbines, heating, tank cleaning as well as producing inert
- Heat Output (Capacity): 60,047,765.26782668 to 288,979,870.3514159 BTU/hr
- Maximum Pressure: 261.06786 psi
- Fuel Type / Heat Source: Gas (Natural / Propane), Oil
- Type: Hot Water, Steam
-
Supplier: GENERON
Description: Applications: Auto Clave Blanketing of Chemical & Pharmaceuticals Brazing Food Packaging Gas Assisted Injection Molding (GAIM) Heat Treatment of Ferrous & Non-Ferrous Metals Inerting of Flammable Liquids & Gases The GENERON® 4000 Cabinet Series is ideal where low to medium Nitrogen flow rates
- Output Flow Rate: 1,302.72 SLM
- Outlet Pressure: 175 psi
- Features & Approvals: Compressor Included
- Generator Type: Nitrogen
-
Supplier: GENERON
Description: GOST certified facilities and shops in Texas and California ensure the highest-standards are met and your expectations exceeded. FEATURING Capacity: 350-2,500 Nm3/hr Certified: ALL Class Societies Compression: Dual Integrated Water Cooled Screws Purity: Min 95% Inert Gas, Max 99.9%
- Output Flow Rate: 5,831.52696 to 41,653.764 SLM
- Features & Approvals: Compressor Included
- Generator Type: Nitrogen
-
Supplier: GENERON
Description: systems and inert gas generators require multiple transports and long setup & breakdown times, our Combo Series is already mounted on a single trailer, interconnected, calibrated, and ready for operation. FEATURING Enhanced mobility and rapid deployment. Complete
- Features & Approvals: Compressor Included, Portable
- Generator Type: Nitrogen
-
Supplier: Rogers Machinery Company, Inc.
Description: sealing and coasting configuration available. Accessories and Spare Parts Optimum Performance and Reliability Nitrogen control panel Gas-ballast valve for wet applications Exhaust silencer Standard motors meeting IEC or NEMA criteria, IE3 ATEX motors Vacuum booster adapters Seal gas
- Mechanical: Rotary Screw
-
Supplier: TSI Incorporated
Description: Highly monodisperse aerosols are required for experimental studies that need to explore the dependence of something on particle size. The Flow Focusing Monodisperse Aerosol Generator (FMAG) Model 1520 is an aerosol generator for producing monodisperse droplets and aerosol particles.
- Valve Dispensing Technology: Spray Valve
-
Supplier: ABB Measurement & Analytics
Description: The zirconia oxygen analyzer AZ100 is designed primarily for small gas- and oil-fired boilers in industry, power, hospitals and ships. It is also used for inert gas generators and oxygen enrichment applications. The AZ100 is a complete system comprising a zirconia oxygen
- Number of Channels: 2
- Response Time: 3 seconds
- Operating Temperature: -4 to 158 F
- Operating Humidity: 95 %
-
Supplier: Sensore Electronic GmbH
Description: Measurements under controlled O2 content Security technology/Monitoring: Greenhouses, wine cellar & Gas storage, refineries (Electrical) industry: Inert gas processing machines and cabinets & Inert gas welding monitoring
- Electrical Outputs: Analog Current
- Gas Types: Oxygen (O2)
-
Supplier: Busch Vacuum Solutions
Description: Cost-effective: low power consumption, minimal maintenance, low operating costs Robust: high particle and vapor tolerance, anti-corrosion on internals, inert lubricant Outstanding performance: high pumping speed at all inlet pressures Leak tight design: no contamination of process gases, no
- Ultimate Operating Vacuum: 0.00750063755419 to 0.02250191266257 torr
- Pumping Speed: 41.16 to 352.8 CFM
- Operating Temperature: 32 to 104 F
- Motor Power: 20.1033057735423 HP
-
Supplier: Terra Universal, Inc.
Description: Reliable, clean, high-performing laboratory and cleanroom dry pumps for inert gas pumping Oil-free operation with universal single-phase power With a frictionless design and no wearing parts, no particulate contamination can result No hydrocarbon backstreaming due to lubricant-free
- Ultimate Operating Vacuum: 382.644750481268 torr
- Pumping Speed: 8.2 CFM
- Operating Temperature: 53.6 to 104 F
- Motor Power: 0.804132230941692 HP
-
Supplier: Miller Electric Manufacturing Co.
Description: TIG (tungsten inert gas) welding is used to make precise, critical welds when joining metals such as mild steel, aluminum, or stainless steel. TIG welding is a two handed process (one hand holds the torch while the other feeds filler metal) and commonly involves a foot pedal or
- Output Current Range: 1 to 800 amps
- Output Power Capability: AC/DC Selectable
- Equipment Type: Complete System
- AC Input Voltage: Engine Driven Generator
-
Supplier: Terra Universal, Inc.
Description: Reliable, clean, high-performing laboratory and cleanroom dry pumps for inert gas pumping Oil-free operation with universal single-phase power featuring multi-stage Roots type pumping concept With a frictionless design and no wearing parts, no particulate contamination can result No
- Ultimate Operating Vacuum: 232.587985586653 torr
- Pumping Speed: 22 CFM
- Operating Temperature: 50 to 104 F
- Motor Power: 1.60826446188338 HP
-
Supplier: SynSysCo
Description: Kashiyama NeoDry Small Multi-lobed Pump Kashiyama NeoDry Pumps are an excellent alternative to rotary vane pumps where inert gas or mildly aggressive gasses require oil free pumping. The NeoDry Series, with pumping speeds of 250, 500 and 600 liters3/min, does not require cooling water
- Ultimate Operating Vacuum: 0.0075 torr
- Pumping Speed: 21.2 CFM
- Motor Power: 1.00516528867711 HP
- Features: AC Three Phase, Gas Ballast, OEM Controller / Control Panel, Other
-
Supplier: Process Sensing Technologies USA
Description: alarm outputs Choice of AC or DC Power Supply Sample block and cable included Traceable 13-point calibration certificateApplications: Compressed air dryers Membrane dryers Desiccant dryers Breathing air safety and quality Hydrogen cooled electricity generators Inert and bulk gases
- Dew Point Range: 68 F
- Operating Temperature: 32 to 122 F
- Variables Measured: Dew Point, Moisture Content
- Form Factor: Meter / Indicator
-
Supplier: Process Sensing Technologies USA
Description: generators Quality of inert and bulk gases Monitoring controlled conditions in glove boxes Quality of welding gases Moisture and dew-point measurements in hazardous areas Oxygen purity applications
- Dew Point Range: 68 F
- Operating Temperature: -40 to 140 F
- Variables Measured: Dew Point
- Form Factor: Transmitter
-
Supplier: Process Sensing Technologies USA
Description: Hydrogen cooled electricity generators Quality of inert and bulk gases Monitoring controlled conditions in glove boxes Quality of welding gases Moisture and dew-point measurements in hazardous areas Oxygen purity applications
- Dew Point Range: 68 F
- Operating Temperature: -40 to 140 F
- Variables Measured: Dew Point, Moisture Content
- Form Factor: Meter / Indicator
-
Supplier: Micromeritics
Description: cycle experiments. Equipped with four high-precision, independently calibrated mass flow controllers providing extremely accurate, programmable gas control. The ability to control gas flow with accuracy assures a stable baseline and accurate determination of gas volumes.
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Surface Area - Total
- Display & Special Features: Analog Meter
- Test Media: Chemicals, Metals
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: Linseis Inc.
Description: heat chamber and connect through a hole into the chamber. The complete arrangement is airtight, in order to avoid the intrusion of humidity into the measuring chamber. It is possible to insert inert gas into the measuring chamber. The temperature measurement is done by means of 4 type
- Temperature Range: -40 to 160 C
- Operating Temperature: 0 to 40 C
- User Interface: Analog Front Panel
- Display: Analog Meter, Video Display
Find Suppliers by Category Top
Featured Products Top
-
Analytical Industries Inc. oxygen monitors for glove boxes and nitrogen generators are engineered to measure low oxygen concentrations in inert and controlled atmosphere systems. They support precise monitoring of oxygen levels to maintain product quality (read more)
Browse Gas Transmitters Datasheets for Analytical Industries Inc. -
Sensore’s trace oxygen sensors are designed for applications requiring highly accurate measurement of very low oxygen concentrations—from percentage levels down to parts per million (ppm). These advanced sensors are ideal for monitoring oxygen in inert gas systems, glove boxes, gas (read more)
Browse Dissolved Oxygen Sensors Datasheets for Sensore Electronic GmbH
More Information Top
-
Research on the pyrolysis of hardwood in an entrained bed process development unit
3 Inert Gas Generator .........................
Indicates content that may require registration and/or purchase.