Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kett US
Description: The World's first and only handheld NIR moisture meter, this unit operates on Camcorder batteries (or 110VAC) to provide unlimited portability. Simply point the meter at the liquid or solid to be measured, let the value on the LCD display settle and push the save button to capture the
- Moisture Content Range: 0 to 100 %
- Features: Battery Powered
- Display: Digital Readouts
- Technology: Infrared
-
Supplier: PI (Physik Instrumente) L.P.
Description: enables working in both the visible and infrared range without switching. The precise, logarithmical output signal is ideal for optical alignment systems. The optical power meter is therefore suitable for the fastest fully automatic alignment systems available on the market.
- Wavelength Range: 400 to 1,550 nm
- Operating Temperature: 5 to 40 C
- Power Range: 0.000000085 to 0.085 watts
- Optical Meter Type: Power Meter
-
Supplier: OMEGA Engineering, Inc.
Description: The RH297 pinless moisture meter incorporates a built-in infrared thermometer and 20 point memory. Manually store/recall up to 20 labeled readings and monitor moisture in wood and other building materials with no surface damage with the pinless moisture sensor. Remote pin-type probe is
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2.5 to 3 %
- Dew Point Range: -30 to 100 F
- Operating Temperature: 39.2 to 109.4 F
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Digital infrared thermometer scanner for the display of temperature, humidity and dew point temperature / Optical alarm / Backlight / Automatic shutdown The PCE-780 consists of an infrared thermometer and an integrated humidity meter. With the two sensors, it can record values
- Fahrenheit Scale: -83 to 2,552 F
- Celsius Scale: -64 to 1,400 C
- Configuration/ Features: Battery Powered
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: OMEGA Engineering, Inc.
Description: The IR-USB infrared temperature sensor provides a reliable and economical method for most noncontact temperature monitoring applications. Each unit is factory calibrated to provide excellent sensitivity, fast response, and stability. The unit features a IR sensor/signal conditioner
- Temperature Range: 0.4 to 1,000.4 F
- Accuracy: 2 ±% Full Scale
- Spectral Range: 5 to 14 microns
- Response Time: 100 milliseconds
-
Supplier: OMEGA Engineering, Inc.
Description: output to drive external relays, and six pre-selected analog outputs that can easily be interfaced to all meters, controllers, dataloggers, recorders, computer boards, and PLCs. The unit comes with two hex nuts, 1.8 m (6') shielded cable for power and output connections, and complete
- Temperature Range: 0.4 to 1,000.4 F
- Accuracy: 1.5 ±% Full Scale
- Spectral Range: 5 to 14 microns
- Response Time: 150 milliseconds
-
Supplier: REED-Direct
Description: Resolution: 0.1% RH Accuracy: ±3.5% RH Ambient temperature: 32 to 104°F (0 to 40°C) IR Temperature Probe: Temperature Range: -58 to 932°F (-50 to 500°C) Resolution: 0.1°up to 200°; 1° over 200° Accuracy: ±2.0% rdg. +4°F/2°C Power Supply: Single 9V battery Dimensions: 5.9 x 2.8 x 1.4" (150 x
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 3.5 %
- Operating Temperature: 32 to 104 F
- Features: Battery Powered
-
Supplier: Cole-Parmer
Description: distortion (THD), harmonics, power, power factor, duty cycle • Inrush current, phase rotation, noncontact voltage, auto-range, hold, peak hold, and relative • Min/max, average, store, recall, DC zero, auto power-off, and analog bargraph
- DC Current Range: 600 amps
- AC Current Range: 0.1 to 600 amps
- DC Voltage Range: 0.0001 to 1,000 volts
- AC Voltage Range: 0.0001 to 1,000 volts
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: With the PCE-320 Air Humidity Meter it is possible to measure climate conditions such as temperature and relative humidity, as well as determining surface temperature of objects simultaneously by using the included external temperature sensor or using an infrared measurement. The Air
- Relative Humidity Range: 10 to 90 %
- Relative Humidity Accuracy: 3 %
- Operating Temperature: -4 to 140 F
- RH/aw Range: 10 to 90 %
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The dual infrared temperature meter is used for fast surface temperature measurement. The two laser points of the infrared temperature meter PCE-895 mark the exact measuring point and thus offer excellent assistance with the temperature measurement.
- Sensed Temperature Range: -83.2 to 2,912 F
- Features: Battery Powered, Detachable Probe(s)
- Local Interface: Digital Front Panel
- Display: Digital Readouts
-
Supplier: Ircon, Inc.
Description: The InfraRail® series successfully combines a signal conditioner and two-wire transmitter in one modular DIN-rail infrared thermometer. Now, you can integrate temperature measurement with other relays and signal conditioners already on your process line. The InfraRail infrared
- Temperature Range: 700 to 5,000 F
- Operating Temperature: 0 to 175 F
- Electrical Output: Current
- Technology: Optical Pyrometer
-
Supplier: Fluke
Description: image and temperature measurements Built-in laser distance meter - calculates the distance to your designated target up to 100 feet (30 meters) and displays the distance on the image
- Measurement Range: -20 to 850 C
- Portable: Battery Powered
- Features & Options: Built-in Color / Visual Camera
- Detector Type: Flying Spot
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Multi-function air humidity meter scanner for the display of temperature, humidity and dew point temperature / Optical alarm / Backlight / Automatic shutdown The PCE-780 consists of an infrared thermometer and an integrated humidity meter. With the two sensors, it can record
- Relative Humidity Range: 1 to 99 %
- Features: Battery Powered
- Form Factor: Meter / Indicator
-
Supplier: InspectorTools
Description: temperature InfraRed thermometer has built-in laser pointer and an 8:1 distance to target ratio Auto power off Data Hold and MAX Features Combination Humidity meter plus InfraRed Thermometer features a super large backlit dual display Primary and Secondary displays —
-
Supplier: Honeywell Analytics, Inc.
Description: Take advantage of HART communication added to the proven performance of the market-leading hydrocarbon point infrared gas detector With over 40 years experience in the design, manufacture, installation and maintenance of point infrared gas detection, Honeywell Analytics currently has a
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 99 %
- Response Time: 4.5 seconds
- Measurement Type: %LEL
-
Supplier: Glenro Inc.
Description: Ways Number Coded Leads Temperature Controller Power Controller Circuit-Breaker Disconnect Control Transformer Heater Line Contactors & Fuses Zone On/Off Switchgear Load Indicator Lights Enclosure Sizes: 20” x 20” x 10” (Systems A, B, A40) 24” x 24” x 10” (Systems C,D) 30” x 24” x 10”
- Number of Zones (if applicable): 1 to 3 zones
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Temperature: Heating Control
- Form Factor: Panel / Chassis Mount
-
Supplier: Cole-Parmer
Description: • Clamp meter, multimeter and infrared thermometer all in one! • Locate hot spots and overheating equipment with built-in IR thermometer Theses clamp-on multimeters priovide a built-in IR thermometer with laser pointer that makes troubleshooting heat sensitive areas simple. Features
- DC Current Range: 1,000 amps
- AC Current Range: 1,000 amps
- DC Voltage Range: 0.0001 to 1,000 volts
- AC Voltage Range: 1,000 volts
-
Supplier: HydraCheck Inc.
Description: infrared technology and Class II laser sighting, it offers maximum accuracy, reaching temperatures up to 1562°F (850°C ). Built tough for demanding environments, it can withstand drops from 9.8 feet (3 meters) and boasts an IP65 rating for reliable performance. Upgrade your temperature
- Fahrenheit Scale: -22 to 1,562 F
- Fahrenheit Scale Divisions: 0.1 F
- Celsius Scale: -30 to 850 C
- Celsius Scale Divisions: 0.1 C
-
Supplier: InspectorTools
Description: remediation, inspection and roofing applications. IR-Fusion® Technology See things both ways—infrared and visual (visible light) images fused together communicating critical information faster and easier—traditional infrared images are no longer enough. IR-Fusion, a patent-pending
-
Supplier: Cole-Parmer
Description: compatible mobile device • METERLiNK
technology transmits real-time readings to a METERLiNK-enabled FLIR infrared • thermal imaging camera • Min/max, average recording, hold, and peak hold • Relative, store, recall, relative, and auto power-off • Type K temperature measurement - DC Current Range: 1,000 amps
- AC Current Range: 0.1 to 1,000 amps
- DC Voltage Range: 0.0001 to 600 volts
- AC Voltage Range: 0.0001 to 600 volts
-
Supplier: Tradeport Electronics Group
Description: 24V loop power supply - HART mode setting with loop power (adds 250ohm resistor) - Double-sized, dual display - 20mA drive into 1200ohms - Backlight with two brightness settings - 0 to 100% mA Span Check buttons to toggle between 4 and 20mA - Infrared I/O serial port compatible
-
Supplier: Cole-Parmer
Description: scanning Infrared thermometers have become the preferred tool for diagnostics and inspection where temperature is an indicator. Digi-Sense infrared thermometers are valued by professionals in a variety of industries - from industrial maintenance to foodservice - because they quickly,
- Fahrenheit Scale: -4 to 630 F
- Celsius Scale: -20 to 332 C
- Features: Digital Front Panel
-
Supplier: Larson Electronics LLC
Description: visible light and 6 watts of infrared light, while drawing just over 2 amps due to advanced electronic drivers which are also responsible for their 50,000 hour life span and variable 9-48 Volt DC input. The LEDs emitter is potted into an aircraft grade aluminum chassis that is designed to
-
Supplier: Transcat, Inc.
Description: count display is LED-illuminated making it bright and easy to read anywhere. This clamp meter is a part of the METERLiNK kit and includes a Bluetooth module designed for use with FLIR infrared cameras. It has a CAT IV-600V, CAT III-1000V overvoltage safety rating, and NIST
- Thermometer Type: Thermal Pyrometer / Detector
-
Supplier: Security Camera Warehouse
Description: Control Auto IR LED 42 pcs 5mm LED IR Wavelength 850nm IR LED Life 20,000 Hours View Angle 60o IR Working Distance 30~40meters (100~130ft) Lens 4~9mm Vari-focal Lens Water Resistance Weatherproof IP65 Power Supply 12V DC +- 10% Power Consumption 700mA (IR On) Operating Temp -20oC to
- Specialty Camera Type: Low Light
- Camera Function: Video
-
Supplier: Larson Electronics LLC
Description: tower package that offers high power and extreme portability in a compact and durable design. This unit produces the infrared equivelent of 720 lumens and can run for up to 72 hours on a single full charge of its onboard batteries. This infrared LED light tower includes four 3
-
Supplier: Newport MKS
Description: has high absorption in IR). The approximate minimal power densities, required for the viewing of infrared laser beam at one meter distance, are as follows: 3 mW/cm² for 1.5 µm 50 mW/cm² for 1.7 µm 180mW/cm² for 1.8 µm 1 W/cm² for 1.9 µm 2 W/cm² for 2.0 µm Maximize Performance:
-
Supplier: Newport MKS
Description: external background noise, short distance of observation, the use of a metallic surface for viewing the IR reflective radiation (instead of a paper material, which has high absorption in IR). The approximate minimal power densities, required for the viewing of infrared laser beam at
-
Supplier: Newport MKS
Description: reduced external background noise, short distance of observation, the use of a metallic surface for viewing the IR reflective radiation (instead of a paper material, which has high absorption in IR). The approximate minimal power densities, required for the viewing of infrared laser
-
Supplier: Allied Electronics, Inc.
Description: Non-contact InfraRed Temperature measurements with laser pointer True RMS Current and Voltage measurements Peak hold captures inrush currents and Transients MultiMeter functions include AC/DC Voltage and Current, Resistance, Capacitance, Frequency, Diode, Continuity and Type K Thermometer
-
Supplier: Micro-Epsilon Group
Description: connected to a PC via an industrial USB cable or RS485 and parameterized using the sensorTOOL software. Standard M12 connectors are available for the power supply and signal connection, eliminating the need to open the controller. The sensor is pre-wired firmly and available with different
- Temperature Range: -58 to 1,112 F
- Accuracy: 1 ±% Full Scale
- Spectral Range: 8 to 14 microns
- Response Time: 120 milliseconds
Find Suppliers by Category Top
Featured Products Top
-
requirements. Powering Safety Across Diverse Industries: From Fortune 500 Leaders to Kids’ Science Fairs Over the past two decades, CO2Meter has built a diverse partner ecosystem, demonstrating the adaptability of its solutions across industries, worldwide (read more)
Browse Gas Sensors Datasheets for CO2Meter.com -
weather conditions such as fog, rain, or dust, thanks to its ability to discriminate against particles that scatter light. Eye Safety: Operates at near-infrared wavelengths considered safe for human eyes, with lower power emissions due to the continuous wave nature. Broad (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
traditional microscope Spectrographs and wave meters used to obtain precision measurements of spectral optical properties Fiber-optic temperature and strain sensors, which (read more)
Browse Optical Design Services Datasheets for Avantier Inc.
Conduct Research Top
-
Using Infrared Techniques for the Condition Assessment of Isolated Phase Bus Duct (.pdf)
for metering, relaying, and auxiliary power. The bus is a vital link in maintaining the integrity of a generation facility. Isolated phase bus is perhaps the most ignored or forgotten piece of equipment in a generation plant. The maintenance of the bus assembly must be done on a regular basis
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
solenoid is paired with optical shutters for medical device instrumentation or thermal and infrared camera systems, a rotary mechanism rotates the shutter each time the solenoid is energized with a pulse. The shutter remains latched until the opposite polarity pulse returns the shutter to starting
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
of the buffer was. 130 mS/cm and was measured with a Mettler-Toledo SevenGo. pro conductivity meter (Mettler-Toledo, Inc., Columbus,. OH) to ensure that its conductivity was 130 ms/cm. These cells were observed to be spherical, with a diameter. of w13 mm when in suspension. Carboxylate-modified polystyrene
More Information Top
-
OZ Optics Announces Handspring Visor based Visible Pocket Test Set
The Visible Pocket Test Set combines a controllable visible light source with an infrared power meter in a single, compact unit.
-
High‐powered CO 2 laser cystoscope for endoscopic bladder surgery
To collect these data, an infrared power meter was placed at 90" to the axis of the scope and the laser beam allowed to be reflected by the distal mirror onto the power meter.
-
Photonic emission from human body controlled by will
A thermopile infrared power meter (Optex ER-i PL, sesitivity in 7 - 20 tm) was also employed.
-
Faraday rotation system. Topical report
This laser beam power was used as a maximum in selecting the far infrared power meter and the far infrared detec- tors.
-
Development and application of diagnostic instrumentation for measurement of electron density and conductivity
This laser beam power was used as a maximum in selecting the far infrared power meter and the far infrared detec- tors.
-
Analysis of the Double‐Slab Type Cherenkov Free‐Electron Laser Resonator
High- power terahertz-wave generation using DAST crystal and detection using mid- infrared power meter .
-
In vitro and in vivo optimization of infrared laser treatment for injured peripheral nerves
A near infrared power meter was designed and built by B&W Tek, Inc. (Newark, DE) to measure the power density (Fig. 3A,B) below the skin and at the level of the peroneal nerve.
-
Efficacy of low-level laser therapy in the management of stage III decubitus ulcers: a prospective, observer-blinded multicentre randomised clinical trial
An investigator, not involved in the treatment, checked the output of the diode lasers every 2 months, using an infrared power meter .
-
Narrowband continuous-wave terahertz generation and imaging
High-power terahertz-wave generation using DAST crystal and detection using mid- infrared power meter , Opt. Lett., vol.
-
Strong intersubband absorption by photogenerated carriers in quantum wells
The laser beam was propagated through the modulator and then measured by an infrared power meter .
Indicates content that may require registration and/or purchase.