Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Acrolab Ltd.
Description: processes including injection, compression, transfer, vacuum form, pour cast, die cast and extrusion molding. Stoner W206 Urethane Mold Release Features & Benefits Saves time by allowing molded parts to be removed quickly and easily from molds Improves part appearance and
- Type: Aerosol / Contact Cleaner
- Features: Specialty / Other
-
Supplier: Acrolab Ltd.
Description: Stoner W408 Dry Film Release is an extremely versatile, paintable release agent and anti - stick lubricant for molded materials such as plastics, rubber, composites, and similar materials. This dry, anti - stick surface coating provides fast, easy part removal from molds and multiple
- Features: Aerosol / Spray
-
Supplier: Acrolab Ltd.
Description: efficiency in many processes including injection, vacuum form, and pour cast molding. Stoner W302 Rocket Release Features & Benefits Allows molded parts to be painted, hot stamped, or otherwise decorated. The release agent in E302 meets FDA regulation 21 CFR 184.1400 as a release
- Type: Aerosol / Contact Cleaner
- Features: Specialty / Other
-
-
Supplier: Acrolab Ltd.
Description: & Paint provides a long lasting anti - stick film for fast, easy part removal from molds and multiple part release . Improves molding efficiency in many processes including injection, compression, transfer, vacuum form, pour cast, die cast, and extrusion molding. Stoner W313 Release &
- Type: Aerosol / Contact Cleaner
- Features: Specialty / Other
-
Supplier: DME Company
Description: cold or warm injection molds. Leaves a non-transferring, micron-thin ?lm that reduces mold wear. Reduces the need for all types of internal and external release agents.
- Type: Cleaner / Cleaning Agent, Pretreatment / Conditioner, Surface Treatment
- Features: Other
-
Supplier: DME Company
Description: Removes resin build-up from polyacetals, urethanes and ?ame retardant mold deposit. Removes most color deposits. Compounded with powerful solvents to remove resin build-up on molds. This build-up can be stripped without removal of mold (injection or transfer). Will
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Solvent / Solvent-based, Stripper (Paint, Resins)
- Features: Other
-
Supplier: Eastman Chemical Company
Description: copolyester's outstanding chemical resistance and hydrolytic stability, these features give molded products enhanced durability in the dishwasher environment, which can expose products to high heat, humidity, and aggressive cleaning agents. Tritan™ EX401 can be converted into parts
- Deflection Temperature (@ 264 psi, 1.8 MPa): 197.6 F
- Tensile Strength (Break): 7,686.95248593144 psi
- Elongation: 7 %
- Chemical System: Polyester (PET, PBT)
-
Supplier: Elasto Proxy Inc.
Description: Elasto Proxy provides may also include vulcanizing agents such as sulfur, antioxidants for protection against aging, softeners such as mineral oils, special ingredients such as anti-static lubricants, and reinforcements such as steel cording. Ask our solutions providers for assistance with
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Tool / Mold Making
- Materials: Butyl, EPDM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Polyurethane / Urethane, Silicone / Liquid Silicone, Styrene Butadiene Rubber (SBR), TPE / TPR
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Molding Type: Cast Urethane, Compression Molding, Dip Molding, Injection Molding, Transfer Molding
Find Suppliers by Category Top
Featured Products Top
-
Plastic Injection Mold Maintenance for rPET Processing: How Advanced Hot Runner Tech is Key to Success As manufacturers increasingly adopt recycled PET (rPET) to meet sustainability demands, maintaining clean injection molds has become (read more)
Browse Hot Runner Controllers Datasheets for Husky Technologies™ -
How does Simichrome work? Simichrome is specially-formulated using the finest micron particle size abrasive of any polish available combined with special cleaning agents. Because the abrasive particles are so fine, Simichrome will not harm (read more)
Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
-quality silicone parts—without a six-figure budget or clean-room footprint. APSX LLC has already disrupted thermoplastic molding with the APSX-PIM injection machines since 2017. “We built APSX-LSR so innovators can go from CAD to functional silicone parts in hours, not months,” (read more)
Browse Molding Machines Datasheets for APSX, LLC -
. Ultra hot runners feature Ultra HelixTM valve gates. This advanced injection molding valve gate technology delivers a gate vestige so clean, it is virtually unmeasurable. And it lasts for millions of (read more)
Browse Hot Runner Systems Datasheets for Husky Technologies™ -
, and improves creep strength and reduce deformation under load in comparison with virgin grade PTFE. PTFE resin does not flow when it melts and cannot be injection molded. The best method is molding and machining. Whether the project is a micro PTFE component for electronics or a large size (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
high purity, these materials are used to mold, insulate and protect critical components exposed to demanding conditions during chip production. As fabrication processes grow more advanced, fluoropolymers for semiconductor production have become the material of choice for manufacturers seeking clean (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
available that supports SCADA systems, accommodating advanced data collection and control capabilities. The rugged ML04 has earned a reputation for effective performance and reliability. The construction features injection molded plastic bonnets and a hinged lid with padlock hasp to prevent (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Parts: Armrest Pads video to find out how casting is used to create armrest pads for passenger aircraft. Casting is similar but has notable differences from injection molding. Injection molding involves injecting materials into the mold at high pressures, which (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co. -
Louisville, KY, Telene® is a low-viscosity liquid processed using Reaction Injection Molding equipment with a self-cleaning mixing head. The two-component system is based on extra high purity dicyclopentadiene (DCPD) reacting via a Ring Opening Metathesis polymerization. “pDCPD gave us (read more)
Browse Datasheets for Osborne Industries, Inc. -
generally geared towards applications that require lower annual outputs. Finished parts are usually made from PET and are created in a single cycle by a single machine with the injection, stretch and blow of a package taking place in the same machine. With two-step molding, parts are (read more)
Browse Molding Machines Datasheets for Husky Technologies™
Conduct Research Top
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
process. This variation in the surface can greatly. inhibit the removal of the cured mold from the stamp. Liquid PDMS used for the molding process was composed. of PDMS monomers and a curing agent in a 10:1 ratio. (Sylgrad 184; Dow Corning, Midland, MI). The mixture was. degassed in a vacuum for 15 min
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
adhesion of the polymer replicas. Replicas of the master stamp were molded using polydimethylsiloxane. (PDMS). Liquid-phase PDMS was made. using a 10:1 ratio of the PDMS monomers and curing agent. (Sylgrad 184, Dow Corning, USA) respectively. Once. degassed, the liquid PDMS was poured onto
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
and then removed from. the silicon mold. Finally, fluidic connections to the channels. were punched with 15 gauge blunt needles (Howard Electronic. Instruments, USA). The PDMS replica was bonded. with clean glass slides after treating with air plasma for 2 min. 3.3 Experimental set-up. Pipette tips were
More Information Top
-
CR4 - Thread: Injection moulds
You might be interested in: Window Treatments, Cleaning Agents and Surface Treatments, Metal Injection Molding (MIM) Services .
-
http://dspace.mit.edu/bitstream/handle/1721.1/35646/76754427-MIT.pdf?sequence=2
Other sprays using these carrier solvents that are applied to injection molding machinery include mold protector agents , degreasers, and cleaning agents.
-
Encyclopedia of Plastics, Polymers, and Resins Volume 4
Category/Applications: High flow, transpar- ent grade for injection molding and extrusion; offers high practical toughness and excep- alcohol and other cleaning agents ; used for eyeglass frames, etc.; FDA approved .
-
Encyclopedia of Industrial Additives, Volume 4
Descrip.: Azodicarbonamide-based Blowing agent for producing clean , trouble-free products in dynamic foaming processes, e.g., injection molding , extrusion, and calen- dering; aids in neutralizing undesirable by-products during processing; mml- mizes die building and mold cleaning problems; self-nucleating; promotes …
-
LANDFILL GAS CONVERSION TO LNG AND LCO{sub 2}. PHASE 1, FINAL REPORT FOR THE PERIOD MARCH 1998-FEBRUARY 1999
… paper industry Waste water treatment applications requiring pH adjustment Steel industry: ladle purging Cleaning and purging pipelines and oil wells Cleaning systems using C02 dry … … industries such as blow molding applications to reduce cooling times Inerting agents injected into foodstuffs to prevent …
-
LED for Lighting Applications
The system is encapsulated in a protective plastic epoxy resin using an injection molding technique shown in Figure 5.4b to ensure a mechanical protection against … … other chemical products used for the mounting of the component (solder flux, cleaning agents , etc.).
-
States > Illinois > State > Regulations > Title 35 - Environmental Protection > Subtitle B - Air Pollution > Chapter I - Pollution Control Board > [35 Ill. Adm...
lll) Plastic injection molding equipment with an annual through-put not exceeding 5,000 tons of plastic resin in the aggregate from all plastic injection molding equipment at the source, and all associated … … equipment and associated mold release and mold cleaning agents .
-
States > Illinois > State > Register > 2005 > [27 IL Register 1014] 10/14/2005
… 9.1 of the Act; and. hhh) Plastic injection molding equipment with an annual through-put not exceeding 5,000 tons of plastic resin in the aggregate from all plastic injection molding equipment at the source … … mold release and mold cleaning agents .
-
States > Illinois > State > Proposed Regulations > 2005 Documents > October 14, 2005 > [2005 IL Proposed il-20051014-0030-0002929] 35 Ill. Adm. Code 201 - Perm...
hhh) Plastic injection molding equipment with an annual through-put not exceeding 5,000 tons of plastic resin in the aggregate from all plastic injection molding equipment at the source, and all associated … … equipment and associated mold release and mold cleaning agents .
-
States > Illinois > State > Register > 2006 > [28 IL Register 317] 03/17/2006
Plastic injection molding equipment with an annual through-put not exceeding 5,000 tons of plastic resin in the aggregate from all plastic injection molding equipment at the source, and all associated … … equipment and associated mold release and mold cleaning agents .
Indicates content that may require registration and/or purchase.