-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye DM-Series Inline Density Meters are designed for continuous monitoring and process control of liquid concentration/density and temperature of solutions across a wide range of applications. Available in three different mounting configurations, the
- Temperature Range: 32 to 212 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Computer Interface / Networkable, In-Line, Temperature Measurement
- Instrument Type: Density Instruments
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye DM-Series Inline Density Meters are designed for continuous monitoring and process control of liquid concentration/density and temperature of solutions across a wide range of applications. Available in three different mounting configurations, the
- Temperature Range: 32 to 212 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Computer Interface / Networkable, In-Line, Temperature Measurement
- Instrument Type: Density Instruments
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye DM-Series Inline Density Meters are designed for continuous monitoring and process control of liquid concentration/density and temperature of solutions across a wide range of applications. Available in three different mounting configurations, the
- Temperature Range: 32 to 302 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Computer Interface / Networkable, In-Line, Temperature Measurement
- Instrument Type: Density Instruments
-
-
Supplier: Integrated Sensing Systems, Inc.
Description: No Description Provided
- Pressure Range: 0 to 30 psi
- Density Range: 0 to 2.5 g/cm³
- Specific Gravity (Relative Density): 0 to 2.5 #
- Display & Special Features: Computer Interface / Networkable, In-Line, Laboratory Style (Benchtop or Handheld), Temperature Measurement
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye SG-100M specific gravity meter/liquid density monitor will replace ordinary glass bulb and optical refractometer hydrometers that are limited in range, utility, and functionality. The SG-100M has an in-tank, drop-hang submersible probe that measures, monitors,
- Pressure Range: 0 to 73.478 psi
- Temperature Range: -40 to 220 F
- Density Range: 0.55 to 2 g/cm³
- Specific Gravity (Relative Density): 0.55 to 2 #
-
Supplier: Malema Sensors
Description: FLOMAT series flow meter is suitable for use in large diameter pipes or open channels as an economical solution for liquid metering. Applications include flow measurement of conductive liquids in water treatment, sewage treatment, acid and alkaline solutions in chemical and
- Pipe Diameter: 1.5 to 80 inch
- Velocity Flow Rate: 0.656167979002625 to 32.8083989501312 ft/sec
- Velocity Flow Rate Range: 0.656167979002625 to 32.8083989501312 ft/sec
- Meter Technology: Electromagnetic Meter
-
Supplier: Anton Paar
Description: The new L-Dens 2300 density sensors are flexible OEM modules which are integrated into instruments and systems. The L-Dens 2300 density sensors monitor and control the density or concentration of liquids. Mass flow can be determined by adding a volumetric flow
- Pressure Range: 0 to 232.06032 psi
- Temperature Range: -10 to 80 F
- Density Range: 500,000 to 2,000,000 g/cm³
- Instrument Type: Density Instruments
-
Supplier: Malema Sensors
Description: FLOMID FX series is an advanced magnetic flow meter that is suitable for measuring conductive liquids with great accuracy and repeatability. Because of no moving parts or obstruction in the meter body the flow meter offers very low pressure drop and high durability. It
- Liquid Volumetric Flow Rate: 0.044 to 30,820.072773 GPM
- Volumetric Flow Rate Range: 0.044 to 30,820.072773 GPM
- Features: Aggressive / Corrosive Process Media, Liquid, Recorder / Totalizer Functions, Sanitary
- Electrical Output: Analog Current, Frequency
-
Supplier: Aalborg Instruments
Description: Product Summary Insertion Vortex Flow Meters indicate volumetric and/or mass flow rates of gases, liquids or steam in piping conduits. Design Features Wide range of available insertion inside diameter applications Installation by porting into piping without need to lengthening line
- Pipe Diameter: 4 to 36 inch
- Operating Temperature: -15 to 149 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: -4 to 450 F
-
Supplier: KROHNE Messtechnik
Description: The OPTIMASS 6000 is a Coriolis mass flow sensor. Combined with the MFC 400 signal converter it forms the OPTIMASS 6400 high performance Coriolis mass flowmeter for all process applications including cryogenic or high temperature media as well as high pressure fluids.
- Pipe Diameter: 0.5 to 12 inch
- Mass Flow Rate: 22 to 36,743 lbs/min
- Operating Temperature: -40 to 149 F
- Operating Pressure: 2,900 psi
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Low cost. Outstanding accuracy. Linearity of +/-1% of reading typical. Linearity is density-dependent for a given meter. Consult factory for details. Repeatability +/-.25% Provides wide flow ranges. Repeatable Flow Range: .15 to 12,000 ACFM. Wide variety of process
- Pipe Diameter: 0.25 to 12 inch
- Gas Volumetric Flow Rate: 0.15 to 12,000 SCFM
- Media Temperature: -450 to 300 F
- Media Temperature Range: -450 to 300 F
-
Supplier: Bronkhorst USA
Description: rate. Coriolis mass flow measurement is fast, accurate and inherently bi-directional. The mini CORI-FLOW™ features density and temperature of the fluid as secondary outputs. Fields of application mini CORI-FLOW™ instruments can be applied for both gases and liquids in process fluid
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000735 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: Bronkhorst USA
Description: General CORI-FLOW™ series mass flow meter / mass flow controller are designed to provide high accuracy.CORI-FLOW™ utilizes a patented, advanced Coriolis type direct mass flow sensor to achieve unsurpassed performance, even with changing operation conditions in pressure, temperature,
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.00018375 to 0.03675 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: Bronkhorst USA
Description: ES-FLOW™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers General ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very small, straight tube. A wide
- Pipe Diameter: 0 to 0.5 inch
- Media Temperature Range: 50 to 185 F
- Liquid Volumetric Flow Rate: 0.001056 to 0.396 GPM
- Operating Pressure: 0 to 928.24128 psi
-
Supplier: Bronkhorst USA
Description: less evaporation of volatile fluids. Compact solution due to small footprint, without extended tubing between flow meter and valve or pump. Reduced risk of gas inclusion that can cause delay effects. High accuracy due to Coriolis technique and compact assembly. Automatic overrun correction.
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.0000003675 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Brooks Instrument
Description: Achieve superior accuracy and unmatched zero stability in ultra-low-flow gas and liquid measurement and control with the Quantim® Coriolis mass flow controllers and meters from Brooks Instrument. Brooks has taken the lead in driving improvements in Coriolis flow technology: Our
- Mass Flow Rate: 0.000378525 to 0.0496125 lbs/min
- Operating Temperature: 32 to 149 F
- Operating Pressure: 500 psi
- Media Temperature: 32 to 149 F
-
Supplier: OMEGA Engineering, Inc.
Description: Six flow ranges are available. Changes in temperature, density, viscosity, concentration or electrical conductivity of the medium do not affect the output signal. The sensor is intended for continuous measurement of flow rates or for dosing/batching of liquids with a minimum
- Pipe Diameter: 0.5 to 1 inch
- Liquid Volumetric Flow Rate: 0.07 to 66 GPM
- Operating Temperature: 41 to 140 F
- Volumetric Flow Rate Range: 0.07 to 66 GPM
-
Supplier: Litre Meter Limited
Description: In-Line Multivariable Mass Flow Meter; Hazardous Area Approvals: FM, CSA, & CE, Smart Electronics; In-Line flow body sizes from 1/4" to 8”
- Pipe Diameter: 0.9842525 to 8 inch
- Operating Pressure: 1,500 psi
- Media Temperature: 752 F
- Media Temperature Range: 752 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features ±5% Full Scale Accuracy For High and Low Viscosity Media Viscosity-Compensated up to 540 cSt (No Scale Recalibration Necessary) Density Compensated up to 30 lb/ft3 Direct Reading Scale for Oil Mounting Position Independent Inline Connections for Easy Installation
- Media Temperature Range: 212 F
- Liquid Volumetric Flow Rate: 0.03 to 21 GPM
- Operating Pressure: 175 psi
- Features: Differential Pressure Meter, Liquid
-
Supplier: KOBOLD Instruments, Inc.
Description: meter provides cost effective volumetric flow monitoring solution for most liquids, the DVH-T incorporates temperature sensing to provide a compensated mass flow reading of saturated steam and the DVH-P multivariable meter delivers mass flow, temperature, pressure and
- Pipe Diameter: 0.5 to 8 inch
- Gas Volumetric Flow Rate: 1.76499 to 164,842.41771 SCFM
- Velocity Flow Rate: 1 to 30 ft/sec
- Operating Temperature: -5 to 140 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features ±5% Full Scale Accuracy Viscosity Compensation to 540 cSt (No Scale Recalibration Necessary) Density Compensation to 30 lb/ft3 (0.48 SG) Direct Reading Scales for Oil Installs In Any Position Inline Connections Max. Pressure - 3600 PSIG Brass/5000 PSIG SS The KOBOLD
- Media Temperature Range: 240 F
- Liquid Volumetric Flow Rate: 0.03 to 20 GPM
- Operating Pressure: 3,600 to 5,000 psi
- Features: Differential Pressure Meter, Liquid
-
Supplier: Spirax-Sarco
Description: A compact all in one solution, vortex technology is an excellent flexible option for measuring a wide range of fluids including saturated and superheated steam, single-phase liquids and other gases. The vortex flowmeter’s robust, welded design, ensures no leak paths for safe operation and
- Pipe Diameter: 1 to 12 inch
- Operating Pressure: 667.17342 psi
- Media Temperature: 752 F
- Media Temperature Range: 752 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features 316L Stainless Steel Measuring Tubes with Robust Cast Iron Tube Housing Mass Flow Measurement of Liquids and Gases Line Sizes from 1/2 to 3 Inches Highly Immune to Piping Induced Measuring Errors Caused by Vibration Simultaneous Mass Flow, Density, Temperature and
- Mass Flow Rate: 0.7 to 2,204.6 lbs/min
- Operating Temperature: -40 to 212 F
- Operating Pressure: 150 to 300 psi
- Media Temperature: -40 to 356 F
-
Supplier: ABB Measurement & Analytics
Description: stainless steel solution DTM based diagnostic and operability functions The sensor delivers: Multivariable measurement of mass flow, density and temperature in one device Low pressure drop save 25 % on pump energy costs compared to other brands Wide measurement span in a single meter
- Media Temperature Range: -58 to 400 F
- Media Temperature: -58 to 400 F
- Electrical Output: Analog Current
- Meter Technology: Coriolis Meter
-
Supplier: Orange Research, Inc.
Description: available. DPDT relays are offered for high inductance applications, such as those incorporating motors or solenoids. Calibration Liquid Flowmeters For liquids our meters are calibrated to customer specified specific gravity and viscosity of the fluid to be measured (up to 150
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0 to 0.666666666666667 GPM
- Operating Pressure: 3,000 psi
- Operating Temperature: 32 to 200 F
-
Supplier: OMEGA Engineering, Inc.
Description: viscosities and densities. The FMG80 Series meter is compact enough to fit most pump/injection systems. With zero straight pipe required after an elbow, it can be easily mounted in tight spaces. The mounting bracket adds stability. The FMG80 Series meter has opto-coupled current
- Pipe Diameter: 0.25 to 0.75 inch
- Media Temperature Range: 32 to 199.4 F
- Liquid Volumetric Flow Rate: 3 to 20 GPM
- Operating Pressure: 150 psi
-
Supplier: Orange Research, Inc.
Description: SPDT reed switches also are available. DPDT relays are offered for high inductance applications, such as those incorporating motors or solenoids. Transmitters offer a current or voltage output. Calibration Liquid Flowmeters For liquids our meters are calibrated to customer
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0 to 2 GPM
- Operating Pressure: 3,000 psi
- Operating Temperature: 32 to 200 F
-
Supplier: ABB Measurement & Analytics
Description: kBaud Aluminum housing or all stainless steel solution DTM based diagnostic and operability functions The sensor delivers: Multivariable measurement of mass flow, density and temperature in one device Low pressure drop save 25 % on pump energy costs compared to other brands Wide measurement
- Pipe Diameter: 0.25 to 4 inch
- Mass Flow Rate: 0 to 918.75 lbs/min
- Media Temperature: -58 to 400 F
- Media Temperature Range: -58 to 400 F
-
Supplier: KROHNE Messtechnik
Description: The all-in-one solution. Already the basic version of the OPTISWIRL 4200 is equipped with a temperature compensation for saturated steam applications. With the optional pressure sensor the OPTISWIRL 4200 has an integrated density compensation available, which even allows an exact measurement
- Pipe Diameter: 0.5 to 12 inch
- Mass Flow Rate: 0.01863225 to 1,314.360075 lbs/min
- Operating Temperature: -40 to 185 F
- Operating Pressure: 1,450 psi
-
Supplier: Litre Meter Limited
Description: With some of the finest coriolis engineering minds in the industry, TRICOR Coriolis Technology is taking steps beyond the norm to bring you a state-of-the-art line of Coriolis flow instruments.
- Media Temperature Range: 212 to 302 F
- Operating Pressure: 2,900.754 psi
- Mass Flow Rate: 0 to 0.143325 lbs/min
- Mass Flow Rate Range: 0 to 0.143325 lbs/min
-
Supplier: IKA Works, Inc.
Description: The IKA mixing plant MHD essentially consists of the patented IKA inline mixing machine MHD, metering units, an electrical control system and a periphery which is customized to fit the customer's application. The MHD plant enables the dust-free mixing of liquids and solids (powders or
- Feed Rate: 10,566.88208 GPH
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing
- Operating Condition: Batch Operation, Continuous Feed
- Mounting: Floor-Mounted
Find Suppliers by Category Top
Featured Products Top
-
Our Moisture Balance PCE-UX 3081 is specifically engineered for reliable moisture determination in materials such as wood shavings, animal feed, granulates, and other low-density samples — making it ideal for industries including raw material extraction, production, research, recycling, agriculture, wood, and plastics. (read more)
Browse Moisture Meters Datasheets for PCE Instruments / PCE Americas Inc. -
The unique ability of Coriolis flowmeters to combine mass flow and density measurements helps to improve control when a variation in the density of a process could impact process outcome. (read more)
Browse Flow Meters Datasheets for ABB Measurement & Analytics -
the flow of aluminum cans. The CentriFlow Low Density Meter, or LDM, is a specialized version of the CentriFlow® Type I Meter designed to measure low density materials with densities typically lower than 10 (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
What is a CentriFlow® LDM? Eastern Instruments' CentriFlow® Low Density Meter is a specialized version of the original (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
CentriFlow® Meter can be used to measure a variety of products ranging in size, shape, elasticity and even density. The accuracy of the CentriFlow® is remarkable even on products with extremely low densities such as shredded plastic bags. With a density of around 1 (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
, and fluid density. Product Benefits Mass or volumetric flow monitoring of gases, liquids or steam Ideal for pipes and ducts up to 72 inches (2M). Measures five process variables with one process connection (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
CentriFlow® Meter The CentriFlow® Meter, from Eastern Instruments, is a mass flow meter for measuring bulk solid materials continuously in a process. With an accuracy of 0.25% full scale and repeatability of 0.1%, it handles bulk densities from (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Mass Flow Measurement of Granular Solids The CentriFlow BWS from Eastern Instruments, is a gravimetric in-line mass flow meter which measures continuous flow based on the principle of centripetal force. The BWS will measure the flow of any grain or pellet continuously as it passes (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
moving parts Suitable for use in machines Easy-to-check 2-color LED(status) indicator 2 selectable outputs (Unitpulse,High-density pulse,Warning,Switch) (read more)
Browse Electromagnetic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
How It Works The secret to the CentriFlow® Meter's accuracy lies in its zero-friction design, which is based on the principal of centripetal force. As particles travel over the measurement pan they travel in a circular path that accelerates them inwards towards the (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments
More Information Top
-
Lab-on-a-Chip Devices and Micro-Total Analysis Systems
Addition physical parameters measured include density and viscosity for which approaches based on suspended mechanical resonators (Khan … Flow velocity can be determined on the system level by metering the pumped liquid over time by inline flow sensors.
-
Liquid Addition to Steam for Enhancing Recovery (LASER) of Bitumen With CSS: Results From the First Pilot Cycle
New mass/ density coriolis flow meters were installed on the discharge outlet of both the V1 vent gas condensate liquids and the V2 condensate separator liquid pumps prior to return of these liquids to the production group line. A proportional sampler was installed in- line with each coriolis meter to provide a sample of hydrocarbon condensate and determine the composition of hydrocarbons produced from the casing annulus on a weekly basis.
-
GE Sensing Introduces New Multivariable And Ultrasonic Flowmeters
Mulitvariable flowmeters, which feature both insertion and inline models, measure flow, temperature, pressure, density and mass flow using a single point of contact. A single MV meter provides stable and reliable solution for accurate measurement of high temperature and high velocity steam, liquids and gases.
-
ISA ADV REACT MEAS CNTRL - Advances in Reactor Measurement and Control
If inline or at-line analyzers are not feasible, lab analysis results must be communicated as quickly … Coriolis meters are most accurate on liquid streams but can used on gas streams of sufficiently high density due to pressure or molecular weight.
-
Field Testing Experience of Wet Gas and Multiphase Flow Meters Conducted in Wet Gas Condensate Producers
The meter is an inline , non-intrusive meter that measures multiphase flow without separation. This includes the following: • A single Energy Gamma system to measure the mixture density and calculate gas liquid ratio.
-
A MEMS-Based Coriolis Mass Flow Sensor for Industrial Applications
An inline density accuracy of better than 0.0003 g/cm2 was observed over a variety of test conditions. Applications for these low-flow-rate devices exist in chemical mixing, perfumes, flavors, pharmaceutical development, and other areas where extremely small volumes of liquids are mixed, studied, or metered .
-
Phase Behaviour and Physical Property Measurements for VAPEX Solvents: Part II. Propane, Carbon Dioxide and Athabasca Bitumen
The PVT cell was equipped with inline viscosity and density meters . A ViscoPro2000 Cambridge viscom- eter was used to measure the viscosity of the liquid phases dis- placed …
-
Phase Behaviour and Physical Properties of Athabasca Bitumen, Propane and CO
The PVT cell was equipped with inline viscosity and density meters . A ViscoPro2000 Cambridge viscometer was used to measure the viscosity of the liquid phases displaced from the …
-
Dawn nears Vesta : Nature News
By contrast, Ceres contains many water-bearing minerals, and with an average density lower than that of … The asteroid could even hold a subsurface ocean, long frozen or perhaps still liquid .
Dawn … A camera will image surface features as small as 10 metres across; a spectrometer will map crustal minerals at various electromagnetic wavelengths; and a … … of the asteroids.
http://www.anton-paar.com/corp-en/products/details/inline-pump-5/density-and-sound-velocity-sensor/?eID=documentsDownload&document=9113&L=0::: Unique Density & Concentration Meters Inline Pump 5 Inline Pump 5 is a maintenance-free sample pump for all non-corrosive liquids .
Indicates content that may require registration and/or purchase.