-
Supplier: Mi-T-M Corporation
Description: The stationary HG Series pressure washers are a perfect choice for wash bays that require a steady fuelsource. Available in either natural gas or LP, this unit features an electronic ignition with an intermittent pilot. Pump: Belt drive triplex piston General pump with ceramic
- Water Jet Pressure: 3,000 psi
- Water Flow: 234 GPH
- Power: 8 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: General Pump
Description: The General Pump flow switch is designed to operate in response to a low volume, low pressure flow and still allow for a high pump output flow. The system will provide reliable switching with as little as .75 GPM flow and 18 PSI from the city water supply and will also
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 190 F
- Liquid Volumetric Flow Rate: 18.7 GPM
- Operating Pressure: 5,000 psi
-
Supplier: General Pump
Description: and 18 PSI from the city water supply and will also allow pump output flow up to 18.7 GPM @ 4,000 PSI with negligible pressure drop through the valve. General Pump flow switches provide durable, reliable on/off switching for systems that require start/stop
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 190 F
- Liquid Volumetric Flow Rate: 0.75 to 16 GPM
- Operating Pressure: 4,000 psi
-
-
Supplier: KADANT
Description: Clarified whitewater for forming section showers Whitewater for uhle box lubrication and doctor lubrication showers Pump seal water Saveall shower water Gravity strainer showers Coating additives Mill process water for high-pressure showers Lake and river
-
Supplier: DeZURIK, Inc.
Description: Pressure gauges, transmitters, transducers, recorders, differential pressure or vacuum switches are factory filled and mounted to the Series 40. Features Protects and isolates instrumentation Full 360° pressure reading Self-cleaning flexing action Will not clog like
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Suttner America Company
Description: Water-flow activated switch to control the on and off of the burner. Although the most popular application is high pressure washing, the flow switch is suitable for other appliances, including carpet cleaning equipment, steam boilers and other types of pumping systems.
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 257 F
- Liquid Volumetric Flow Rate: 1 to 8 GPM
- Operating Pressure: 3,600 psi
-
Supplier: DeZURIK, Inc.
Description: of accuracy. Pressure gauges, transmitters, transducers, recorders, differential pressure or vacuum switches are factory filled and mounted to the Series 40W. Features Protects and isolates instrumentation Full 360° pressure reading Self-cleaning flexing action Will not
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Johnson Pump, An SPX Brand
Description: This new medium demand unit from SPX Johnson Pump consists of an Aqua Jet WPS five-chamber diaphragm pump integrated with a pre-pressurised 2 liters accumulator tank and inline strainer. The unit's design allows for either vertical or horizontal installation. CE-approved
- Discharge Size: 0.375 to 0.75 inch
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps, Self-Priming Pump
- Pump Housing Material: Plastic
-
Supplier: Gems Sensors & Controls
Description: 5 amp relay is also available for direct control of higher electrical loads, such as chlorinator pumps. Applications: Protect Bearings or Gears: oil separators, fuel systems, pumps, compressors, presses Electronics or Machinery: heat exchangers, semiconductor manufacturing equipment,
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 0 to 212 F
- Liquid Volumetric Flow Rate: 0.25 to 5 GPM
- Operating Pressure: 40 to 100 psi
-
Supplier: CSA Group
Description: electrode-sensor type used in boiler applications and air flow, water flow and water level sensing controls for swimming pool pumps, water tank pumps, cooling towers, dishwashers, washing machines, air conditioning chillers and ventilation applications. 1.1.1 This
-
Supplier: Gems Sensors & Controls
Description: gears and cooling systems. Applications: Protect Bearings or Gears: oil separators, fuel systems, pumps, compressors, presses Electronics or Machinery: heat exchangers, semiconductor manufacturing equipment, induction furnaces, radio transmitters Process Systems: water filtration and
- Pipe Diameter: 0.75 inch
- Media Temperature Range: -20 to 180 F
- Liquid Volumetric Flow Rate: 0.75 to 14 GPM
- Operating Pressure: 400 to 800 psi
-
Description: switches is used for testing the fulid flow in pipe, ideal for critical low flow or high flow protection applications such as pump seal cooling water, pump inlet flow protection, cooling circuit protection, high and low flow rate alarm, valve failure, pump starting
- Operating Pressure: 1,000 to 2,000 psi
- Media Temperature: 199.4 to 257 F
- Media Temperature Range: 199.4 to 257 F
- Throws: Double Throw (DT)
-
Supplier: Oil-Rite Corp.
Description: only one direction. · Dual Differential pressure gages, one located across each filter · A dial thermometer displaying 0° to 250° F. · A bypass relief valve located near the system outlet, used to set system pressure, adjustable from 7 to 35 PSI · Dual stainless steel flow
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: fluid flows in only one direction. · Dual Differential pressure gages, one located across each filter · A dial thermometer displaying 0° to 250° F. · A bypass relief valve located near the system outlet, used to set system pressure, adjustable from 7 to 35 PSI · Dual stainless steel
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Brooks Instrument
Description: flow measurement in hazardous areas Low-pressure drop allows for economical pump selection Optional needle valve mounted to inlet or outlet for setting the desired flow Optional economical brass fittings for delicate applications (e.g. avoidance of hydrogen embrittlement) Applications
- Gas Volumetric Flow Rate: 170 SCFM
- Operating Temperature: 33 to 250 F
- Operating Pressure: 75 to 500 psi
- Media Temperature: 249.8 F
-
Supplier: Brooks Instrument
Description: Reliable and affordable, MT3600 metal tube variable area flow meters satisfy the operational and reliability requirements for multiple industrial purge meter applications, such as metering coolants, pump seal fluids, lubricants under pressure and opaque fluids. Featuring
- Gas Volumetric Flow Rate: 1,660 SCFM
- Operating Temperature: -20 to 122 F
- Operating Pressure: 1,500 psi
- Media Temperature: -20 to 500 F
-
Supplier: VACUUBRAND, Inc.
Description: and cooling water valves. The patented VSP 3000 Pirani sensor provides mechanical- and pressure-shock-resistant detection of vacuum conditions. In these packages the vacuum control is performed by opening and closing the in-line solenoid valve (VV-B 15C). The controller and components
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: Limit / Set Point Control, Linear Control
-
Supplier: International Thermal Systems LLC.
Description: high-pressure wash stages and one recirculated water low-pressure rinse stage thoroughly clean the largest number of cases per minute. A pre-wired electrical control system is an option with every Case Washer System. A NEMA 4X enclosure is used to house NEMA or IEC electrical
- Wash Tank Capacity: 120 to 620 gallons
- Spray Pressure: 35 to 60 psi
- Flow Rate: 70 to 240 GPM
- Heater Power: 3,730.729704102025 to 11,192.189112306076 watts
-
Supplier: International Thermal Systems LLC.
Description: The standard Case Washer (Double Lane) models, are designed for cleaning dairy and beverage cases, tote boxes, and similar items. Case Washers utilize time, chemicals, temperature and pressure to achieve thorough cleaning. Exclusive Zig-Zag guide rails expose the leading and trailing end of
- Wash Tank Capacity: 450 to 1,050 gallons
- Spray Pressure: 60 psi
- Flow Rate: 240 to 320 GPM
- Heater Power: 11,192.189112306076 to 14,922.9188164081 watts
Find Suppliers by Category Top
Featured Products Top
-
removal. The pump is designed for inline use rather than submersible operation, with the pump body remaining above the water source during operation. Self-Priming for Flexible Installation (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Pressure Control The pump can self-prime up to 10 ft (3 m), allowing installation above the water source without requiring manual priming. An integrated pressure switch automatically starts the (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
differential, sometimes called hysteresis. An adjustable differential prevents rapid contact cycling when pressure fluctuates close to the setpoint. For example, in a pump-control system, the switch can activate the pump after pressure falls below the lower (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
gaskets, pumps, and all the other components of a fluid flow system (flow meters, pressure gauges, etc.). The pressure spikes can easily exceed five to ten times the system's working pressure; upon impact, thereby placing a great deal of stress on the system. Does your Fluid System (read more)
Browse Check Valves Datasheets for DFT Inc. -
hazardous environments while adhering to NEC guidelines. Tecmark® Tecmark® designs, develops and manufactures pressure switches, vacuum switches, air (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
ARDE Dicon In-Line Dispersing Grinder Grind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
• Single switch (SPDT or DPDT) output • Welded stainless steel diaphragm models • Ultra low pressure, "wc models • Optional sensor material for corrosive media • Polished stainless steel sanitary connection • Pump switch (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Rugged weather-tight or explosion proof temperature switches are designed for freeze protection of piping and vessels. A 22A/480 VAC micro-switch provides control of heat tracing (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for United Electric Controls Company -
(Cryogenic Water Pump) according to the form Combined pumps that compensate for the weaknesses of TMP can be operated Wide pressure range available, various forms and customized designs according to the environment. (read more)
Browse Cryogenic Equipment Datasheets for Cryo H&I Co.,Ltd. -
providing a long service life. In-line check valves can be used in the following applications: Compressor discharge Pumps Boilers Water treatment Generators Cooling towers (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
CR4 - Thread: Electric Timer for a Well
If you really want to shut the well down when the water runs out just install a flow switch inline on the main. hook this in series with the pressure switch and Voila! when the water stops pumping the flow switch shuts…
-
Federal Register > Monday, August 10, 2015 > [80 FR 47896] Foreign-Trade Zone (FTZ) 46-Cincinnati, Ohio; Notification of Proposed Production Activity, Festo Co...
…hoses/pipes/tubes/bellows/unions; identification plates; hydraulic engines and motors; pneumatic engines/motors/cylinders/actuators; diaphragm pumps ; air compressors; air dryers … dryer service kit; air/ water /gas filters and cartridges … handling modules; grippers; valves ( pressure -reducing, hydraulic/pneumatic, check, ball, solenoid, regular, ballcocks, angle, inline , gate, hand) and related … resistors, capacitors, motor starters, controllers, circuit breakers, terminals, starters, overload protectors, splices, connectors, switches , fuses, relays, switches…
-
Condition Assessment Survey (CAS) Program. Deficiency standards and inspections methods manual: Volume 8, 0.08 Mechanical, Book 1
Small in- line circulators may use a simple light switch for control. .... In some cases, system pressure is used to cycle the system booster pump . .... Water temperature controls are provided either through thermal bulb sensing and by modulating an hydraulically controlled regulating…
-
Neurotransmitter Methods
…not too long because this can cause swelling and then blockage of the inline frit of the .... Then flush the column with a mixture of organic modifier plus filtered water (1:1) for the same amount of time, but at a lower flow rate, e.g., 0.4 mL/min, because this mixture increases the pressure of the system considerably. .... Then switch to filtered water again for 30 min at the normal flow rate. .... Now the mobile phase can be pumped through the system If this procedure is not carried out…
-
Combination of hydrodynamic cavitation and chlorine dioxide for disinfection of water
…concentration of chlorine dioxide was adjusted by dilution of the stock solution of ClO2 with deionized water . .... The dosing pump was switched off after the total volume of the circulation loop has been pumped. .... Process variables were recorded and controlled inline at different positions in the circulation loop (see Fig. 1). .... The following devices were used: Membrane pressure gauges .
-
KMOS housekeeping electronics and its functions
At a preset pressure level in the inline , sensed by the pressure switch , the turbo pump will be started automatically and pump down operation continues until the cryostat reaches a preset vacuum level. .... The turbo pump is mounted on the instrument and is water cooled whilst the turbo pump controller…
-
Direct Chemical Injection and Small Volume Returnable Container Technology
The pump , typically a centrifugal type, acts as a mixing chamber. .... An inline metering ball valve adjusts pressure on the orifice plate opening allowing for adjustment of the pesticide injection rate to compensate for changes in sprayer speed or partial boom shutdown. .... Booms and nozzles can easily be flushed with clean water from the carrier tank before switching to another chemical or at the end of the season.
-
Real-time Monitoring of Recirculating Sand and Peat Filters
In terms of durability, although the pressure sensors we used came with a rubber seal, there were .... In-line Water Meter Given the number of water meters installed in the system for monitoring (6 .... Three solutions that were implemented to prevent clogging were: (1) raising the pumps off the bottom of the sumps using cinderblocks (2) installing inline strainers with a large debris collection capacity before the flow meters, and (3) moving flow meters elsewhere. .... of electronic flow meters was attempted, difficulties were experienced matching the low tech switch closures of the…
-
Federal Register > Tuesday, December 17, 1996 > [61 FR 66265] Notice of Government-Owned Inventions; Availability for Licensing
…11 May 1995; patented 14 May 1996.//Patent 5,517,202: MINIMAL WASHOVER, INLINE HIGH FREQUENCY BUOYANT … 4 June 1996.//Patent 5,522,710: FLOWTHROUGH MANIFOLD ASSEMBLY FOR A LINEAR PUMP ; filed 22 December … April 1992; patented 9 July 1996.//Patent 5,535,815: PACKAGE-INTERFACE THERMAL SWITCH ; filed 24 May … filed 27 March 1995.//Patent application: 08/472,375: CORROSION RESISTANT SELF-PRIMING ALKYD TOPCOATS; filed 7 June 1996.//Patent application 08/491,692: INTRINSICALLY SELF DEFORMING FIBER OPTIC MICROBEND PRESSURE AND STRAIN SENSOR; filed … AT OR BELOW THE WATER 'S SURFACE; filed 9…
Indicates content that may require registration and/or purchase.