-
Supplier: Taco Comfort Solutions
Description: The Taco 1900 Series Close-Coupled In-Line Pumps are designed to be energy efficient and fit anywhere in the piping layout. The 1900 Series is self supported by the piping and can be installed horizontally or vertically. The pump and sealed ball bearing motor are maintenance free. Rear
- Pump Type: Circulation Pumps
-
Supplier: KSB AG
Description: Design Close-coupled in-line circulator pump with motor-mounted variable speed system; pump shaft and motor shaft are rigidly coupled. Applications Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems,
- Horsepower: 60.3099173206269 HP
- Maximum Discharge Flow: 3,082.0066666666667 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 230 F
-
Supplier: Johnson Pump, An SPX Brand
Description: Features Suitable for • Compact, economic, space saving construction Clean, slightly contaminated thin liquids in heating an cooling systems with ‘in-line’ suction and delivery flanges for mounting without foundation • Wide range of applications • Outstanding hydraulic performance • High efficiency
- Maximum Discharge Flow: 2,201.4333333333334 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 284 F
- Water Temperature: 284 F
-
-
Supplier: Bell & Gossett, a xylem brand
Description: Space Saving In-line pumps available in several designs. Maintenance-free (Series 60), close coupled (Series 80 and 90) and split coupled (Series 80-SC) pumps; flows to 4,000 GPM. Higher hydraulic and energy efficiency Exceeds proposed DOE efficiency regulations with an MEI of at least
- Discharge Size: 1.5 to 8 inch
- Horsepower: 0.25 to 60 HP
- Maximum Discharge Flow: 0 to 8,800 GPM
- Maximum Discharge Pressure: 0 to 1,037.996415 psi
-
Supplier: KSB AG
Description: Design Close-coupled, in-line twin circulator pump, pump shaft andmotor shaft are rigidly coupled. Applications Hot water heating systems, cooling circuits, air-conditioning systems, water and service water supply systems, industrial recirculation systems. Overview
- Horsepower: 73.7121211696551 HP
- Maximum Discharge Flow: 8.805733333333334 to 4,821.139 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 284 F
-
Supplier: Grundfos Pumps Corporation
Description: The basic CR pump range, which can be applied in almost any industrial solution, is already in itself the broadest range available. Through our modular approach, we have made it even broader
- Pump Type: Booster Pumps
- Features: Cast Iron, Stainless Steel
-
Supplier: U.S. Plastic Corporation
Description: No electricity required. Water flow through the pump housing serves as the power source to acuate an internal piston to draw in water soluble chemical to achieve dilution rates up to 10%. Respective models are suitable for handling flow rates from .09 to 11 gpm. Chemical
- Features: Dosing Pumps
-
Supplier: Pentair Engineered Solutions
Description: Vertical Inline Close Coupled Pumps are specifically designed for mounting directly in a pipe line. The suction and discharge nozzles are located on the same centerline 180º apart. Vertical pumps significantly reduce the space required; two pumps fit in the space of one.
- Maximum Discharge Flow: 4,500 GPM
- Maximum Discharge Pressure: 160.4046242772 psi
- Media Temperature: 250 F
- Water Temperature: 250 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Capacities to 4500 G.P.M. (1020 M3/HR) Heads to 370 feet (78 meters) Temperatures to 250°F (121°C) Bronze-Fitted Construction Stainless Steel Shaft Dynamically-Balanced Impeller Casing Wear Rings 303 Stainless Steel Mechanical Seal with Buna-N, Ceramic and Carbon Parts Factory Hydro
- Maximum Discharge Flow: 4,500 GPM
- Maximum Discharge Pressure: 160.4046242772 psi
- Media Temperature: 250 F
- Water Temperature: 250 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Capacities to 12,000 GPM (2,725 M3/hr) Heads to 370 feet (78 meters) Temperatures to 250°F (121°C) 382A - Bronze-Fitted Construction 382B - Stainless Steel Fitted Construction Stainless Steel Shaft Dynamically-Balanced Impeller Casing Wear Rings 303 Stainless Steel Mechanical Seal with
- Maximum Discharge Flow: 12,000 GPM
- Maximum Discharge Pressure: 160.4046242772 psi
- Media Temperature: 250 F
- Water Temperature: 250 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features Capacities to 50,000 GPM Heads to 2,000 feet Temperatures to 200° F Bowl Sizes from 4" to 57" diameter
- Maximum Discharge Flow: 50,000 GPM
- Maximum Discharge Pressure: 867.05202312 psi
- Media Temperature: 200 F
- Water Temperature: 200 F
-
Supplier: Wilo AG
Description: High-efficiency inline pump with EC motor and electronic duty adaptation in glanded construction. Version as single-stage low-pressure centrifugal pump with flange connection and mechanical shaft seal. Application Pumping of heating water (acc. to VDI 2035), cold
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: -4 to 284 F
- Power Source: AC Powered
-
Supplier: CO2Meter.com
Description: The Filters and Water Traps for Sensor Pump Kit are designed to protect sensors from receiving excess water and particulate matter from any in-line process. Simply place the appropriate filters in-stream prior to your sensor and they will remove the particles or water for
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Taco Comfort Solutions
Description: because KV Pumps pull out from the back and you don’t need to disconnect the pump from the piping system. Features Space-Saving, Close-Coupled Design Simplifed installation--Lower Installed Cost Standard Seal Design Allows Flexibility of Seal Options Standard High Efficiency Impellers
- Pump Type: Circulation Pumps
-
Supplier: Bell & Gossett, a xylem brand
Description: Energy Efficient circulators (small in-line pumps) for hydronic heating, potable water recirculation (plumbing), and solar thermal applications. Circulators are cast iron or lead-free bronze constructed with oil lubricated, wet rotor or dry rotor bearings.
- Discharge Size: 0.75 to 1.5 inch
- Maximum Discharge Pressure: 150 psi
- Media Temperature: 40 to 230 F
- Water Temperature: 40 to 230 F
-
Supplier: ARDE Barinco, Inc.
Description: ARDE Dicon In-Line Dispersing GrinderGrind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. MESHED TEETH TAKE A BITE OUT OF THE TOUGHEST MIXING TASKS A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The
- Horsepower: 10 to 30 HP
- Maximum Discharge Flow: 50 to 250 GPM
- Pump Type: Centrifugal Pumps, Grinder Pumps
- Pump Housing Material: Stainless Steel
-
Supplier: Taco Comfort Solutions
Description: performance. Ideal for heating and/or air conditioning systems requiring high head performance with relatively low volume. Unique Cartridge Design — The Taco “Cartridge” pumps are the first in-line pumps to be specifically designed for hot water service. The unique cartridge
- Pump Type: Circulation Pumps
-
Supplier: Cole-Parmer
Description: • Ideal for HVAC and light industrial applications • Bronze-body models are designed for domestic hot water or fresh water systems • Standard three-piece modular design results in reduction of line downtime • One bearing assembly means lower inventory costs These in-line circulators
- Horsepower: 0.333333333333333 HP
- Maximum Discharge Flow: 80 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Ideal for HVAC and light industrial applications • Bronze-body models are designed for domestic hot water or fresh water systems • Standard three-piece modular design results in reduction of line downtime • One bearing assembly means lower inventory costs These in-line circulators
- Horsepower: 0.166666666666667 HP
- Maximum Discharge Flow: 52 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Ideal for HVAC and light industrial applications • Bronze-body models are designed for domestic hot water or fresh water systems • Standard three-piece modular design results in reduction of line downtime • One bearing assembly means lower inventory costs These in-line circulators
- Horsepower: 0.25 HP
- Maximum Discharge Flow: 44 GPM
- Maximum Discharge Pressure: 175 psi
- Power Source: AC Powered
-
Supplier: Goulds Water Technology, a xylem brand
Description: The Series A-C 1500 is an efficient, heavy-duty, close-coupled in-line mounted pump available in several sizes from 1-1/2” through 8”. They are available in bronze fitted and all cast iron construction. The pump flows to 2500 GPM, heads to 380 feet with horse power ranging from 0.25 Hp
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Cole-Parmer
Description: • Ideal for HVAC and light industrial applications • Bronze-body models are designed for domestic hot water or fresh water systems • Standard three-piece modular design results in reduction of line downtime • One bearing assembly means lower inventory costs These in-line circulators
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 73 GPM
- Maximum Discharge Pressure: 175 psi
- Power Source: AC Powered
-
Supplier: Xylem Applied Water Systems
Description: Centrifugal submersible and inline pump; Model No.: iL200 Suitable for fresh or salt water Water transfer, deck shower, or deck wash Water Systems to 60 ºC Intermittent rating of 20 minutes. Should not be run dry for long periods
- Maximum Discharge Flow: 3.3333333333333335 GPM
- Maximum Discharge Pressure: 14 psi
- Media Temperature: 140 F
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Wastewater Vertical In-Line Self-Priming Centrifugal Pumps for Petroleums and Solvents Marlow Series 20EVP
- Pump Type: Centrifugal Pumps
- Features: Self-Priming Pump, Water Pumps
-
Supplier: Wilo AG
Description: Non-self-priming, highly efficient fully stainless-steel high-pressure multistage centrifugal pump with EC motor in vertical design with integrated high-efficiency drive and in-line connections Application Water supply and pressure boosting Industrial circulation systems Process
- Maximum Discharge Flow: 17.61146666666667 to 330.21500000000003 GPM
- Maximum Discharge Pressure: 71.1164715 to 341.3590632 psi
- Media Temperature: -22 to 248 F
- Water Temperature: -22 to 248 F
-
Supplier: Johnson Pump, An SPX Brand
Description: The new generation of wash down pumps - 12V or 24V DC. Quiet and pulsation-free, the new Aqua Jet five-chamber diaphragm pump from SPX Johnson Pump provides the perfect deckwash solution for both small and medium sized leisure and commercial boats. With a pressure of 5 bar,
- Discharge Size: 0.375 to 0.5 inch
- Features: DC Powered, Self-Priming Pump, Water Pumps
- Pump Type: Diaphragm Pumps, Positive Displacement Pumps
-
Supplier: KSB AG
Description: and irrigation systems, washing plants, water supply and rainwater harvesting systems, pressure boosting, hot water and cooling water recirculation, fire-fighting systems. Overview of technical data Barrel casing Yes Type of bearing Plain bearings Casing partition Radially split
- Horsepower: 2.948484846786204 HP
- Maximum Discharge Flow: 52.39411333333333 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 140 F
-
Supplier: MP Pumps, Inc.
Description: The ILX is designed for inline liquid booster applications of water or coolant. Cost effective design with splash / weather proof 12 or 24V DC brushed motor.
- Maximum Discharge Flow: 12 GPM
- Discharge Size: 1 inch
- Pump Housing Material: Aluminum
- Pump Type: Circulation Pumps, Magnetic Drive Pumps
-
Supplier: KSB AG
Description: Design Horizontal, single-stage volute casing pump in back pull-out design with ratings and main dimensions to EN 733 in in-line design, with replaceable casing wear rings. Applications Heat transfer systems (DIN 4754) or hot water recirculation. Overview of technical data Drive IEC
- Horsepower: 29.48484846786204 HP
- Maximum Discharge Flow: 8.805733333333334 to 1,386.9029999999998 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 662 F
-
Supplier: General Pump
Description: 36A, 40A) KT Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.181";/30 mm Stroke: 1.102";/26 mm Pump Dimensions: 15.55"; x 13.4"; x 8.35"; Crankcase
- Maximum Discharge Flow: 37.5 GPM
- Maximum Discharge Pressure: 1,450 psi
- Media Temperature: 140 F
- Water Temperature: 140 F
-
Supplier: Xylem Applied Water Systems
Description: Water Pressure Regulator Inline FLOJETS 1750 series Water Pressure Regulator reduces inlet water pressure to safe levels for pumps and appliances. Equipment is additionally protected from water-borne debris and particulates by the regulator's removable,
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Media Temperature: 150 F
- Port Size: 0.5 inch
-
Supplier: General Pump
Description: Inlet Filter, Aluminum Body, 50 Mesh Low-pressure in-line filter Rigid construction Stainless Steel mesh filter Die cast aluminum (anodized) housing and plastic cap No tools required for cleaning Ports for bypass hose and gauge General Pump has a full range of accessories to support our
- Filtration Grade (Micron Rating): 350 µm
- Maximum Liquid Flow: 5.8 GPM
- Maximum Pressure: 145 psi
- Maximum Temperature: 176 F
-
Supplier: DME Company
Description: are easily blocked by rust and machining debris. Cooling lines incorporating bubblers and baffles are particularly susceptible to blockage from rust and corrosion travelling through water lines. A Ferrogard installed in the incoming water path will trap these metallic contaminants
- Maximum Pressure: 150 psi
- Maximum Temperature: 240 F
- Flow: Full Flow
- Features: Housing and Filter Assembly, Other
Find Suppliers by Category Top
Featured Products Top
-
removal. The pump is designed for inline use rather than submersible operation, with the pump body remaining above the water source during operation. Self-Priming for Flexible Installation (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
operating pressure is 150 psig. The showers have been in operation now two years and are performing very well. Because of the width of the washers we used our ROLLTECH® Actuator, which is strong enough for any width washer or paper machine. A simple inline configuration was selected (read more)
Browse Water Pumps Datasheets for Vooner FloGard LLC -
Water hammer and hydraulic shock can damage pumps, piping systems, and critical equipment while creating excessive vibration, noise, and maintenance costs. Download this case study to learn how a high-capacity wastewater treatment (read more)
Browse Check Valves Datasheets for DFT Inc. -
professional recommendations for coping with water hammer About DFT Inc. DFT Inc. manufactures world-class, problem-solving, in-line, axial flow, nozzle style silent check valves, and severe service control valves. We provide cost (read more)
Browse Check Valves Datasheets for DFT Inc. -
motors. It states that pool pump motors need to have GFCI protection that comply with either 680.5(B) or (C) (based on voltage specifications). D.) This part handles pool pump motor replacement or repair. If a motor is replaced/repaired, the installation must be provided with (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
ARDE Dicon In-Line Dispersing Grinder Grind solid lumps into smooth slurries....disperse solid powders...emulsify oil/water. A patented impeller with three helical blades rotates at high speed inside a matching, tubular housing. The rotating (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
The Cryotrap is a water trap for water distributors that shortens the time required to reach the required vacuum in the chamber by intensively exhausting water (H2O). Production of Inline / Plate / Regen. Type Cold Trap and CWP (read more)
Browse Cryogenic Equipment Datasheets for Cryo H&I Co.,Ltd. -
providing a long service life. In-line check valves can be used in the following applications: Compressor discharge Pumps Boilers Water treatment Generators Cooling towers (read more)
Browse Check Valves Datasheets for DFT Inc. -
Functions: Pulsation Dampener smooths pump flow Surge Suppressor absorbs shocks and vibrations Water Hammer Arrestor eliminates dangerous pressure spikes caused (read more)
Browse Pulsation Dampeners Datasheets for Plast-O-Matic Valves, Inc. -
HeSNIFFER, the solution for in-line leak testing in the HVAC-R industry Marposs has a strong focus on the HVAC-R industry, giving a great commitment to comply with increasingly (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp
More Information Top
-
CR4 - Thread: Harvesting Overflow to Boost Water Pressure
You could fit an inline water pump to increase pressure in the bathroom for showers - common practice, only work when water flowing, pump fitted in house, so protected from the elements, close to power supply, etc.
-
CIGR Handbook of Agricultural Engineering, Volume III Plant Production Engineering, Chapter 1 Machines for Crop Production, Parts 1.1.27-1.1.33 Tractors: Two A...
In case of uniform loads (i.e., driving water pumps inline ), the fatigue limit is therefore above 60 kW.
-
The Cylindrical Hull Concept for FLNG Application
Figure 7-1—Compact cooling water system with inline fresh water pumps .
-
split water heater - offers from split water heater manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Vertical Pipeline Pump, Water Pump , inline pump, Sewage Pump ] .
-
Phosphate solubilisation and plant growth promoting potential by stress tolerant Bacillus sp. isolated from rhizosphere of apple orchards in trans Himalayan re...
…HPLC) anal- ysis of the culture filtrate, in triplicates, obtained on solubilisation of TCP was done on a Waters 996 HPLC equipped with a PDA detector, Waters 717 plus auto-sampler, Waters 600 controller, WatersTM pump , Waters inline degasser AF and Lichrosphere…
-
Experimental assessment of toxic phytochemicals in Jatropha curcas : oil, cake, bio‐diesel and glycerol
…using HPLC (Waters 600 HPLC system) equipped with a reverse phase C18 column (Waters Spherisorb, 5 µm, 250 mm × 4 mm i.d.) with a Waters 2998 photodiode array detector, Waters 600 HPLC quaternary pump , Waters inline degasser and Empower software.
-
Organic acid production and plant growth promotion as a function of phosphate solubilization by Acinetobacter rhizosphaerae strain BIHB 723 isolated from the ...
…substrates as described above were pooled for the analysis of organic acids by high-performance liquid chromatography (HPLC) using Waters 996 HPLC equipped with PDA detector, Waters 717 plus auto-sampler, Waters 600 controller, WatersTM pump , Waters inline degasser AF and Lichrosphere…
-
Effect of Asparagus racemosus Extract on Transdermal Delivery of Carvedilol: A Mechanistic Study
…samples were withdrawn at different time intervals (1, 2, 4, 6, 8, 10, 12, 24, 28, 36, or 48 h) and analyzed by high-performance liquid chromatography (HPLC; Water’s HPLC System with Waters 600 controller pump , Waters inline degasser AF, Photodiode Array…
Indicates content that may require registration and/or purchase.