-
Supplier: Novaflex Group
Description: Extremely tough non-insulated flexible air duct constructed with a heavy vinyl-coated fiberglass cloth, mechanically locked together with a scuff resistant protecting galvanized steel helix. Impact resistant ULC-S110 and UL-181 Class1 product. This non-insulated duct has a
- Inside Diameter: 3 to 6 inch
- Application: Air
- Features: HVAC, Hose (including Duct), Marine, Other, Reinforced
-
Supplier: DME Company
Description: Service Conditions A hose designed to move hot air from source to site of use, with minimal heat loss: Reduce heat loss/gain Clamp right to dryer take-off tube
- Application: Air
- Features: Complete Hose Assembly, General-Purpose / Fluid Handling, Other
- Specialized Construction: Corrugated
- Material: Elastomers, Thermoplastics
-
Supplier: Novaflex Group
Description: product. Ideal insulated air-conditioning, ventilation ducting.
- Inside Diameter: 3 to 6 inch
- Application: Air
- Features: HVAC, Hose (including Duct), Marine, Other, Reinforced
-
-
Supplier: Novaflex Group
Description: A hose designed to move hot air from source to site of use with minimal heat loss. Double jacketed and insulated with one inch of fiberglass insulation. Applications Plastics, industry, drying Glass drying Outdoor heaters Cold air supply Hot air supply Construction
- Inside Diameter: 3 to 12 inch
- Working Pressure: 1.8 to 4.3 psi
- Maximum Vacuum: 1.25 to 3.2 in Hg vac
- Temperature Range: -65 to 600 F
-
Supplier: Mannesman Demag
Description: MANNESMANN DEMAG air tools are in accordance with the industrial needs since many years. They offer a maximum of reliability and power: Precise work under loaded conditions The corresponding air tool for every application Safety lever(H-models) according to EN 792 Alternative
- Rotary Speed: 17,000 to 30,000 rpm
- Power: 0.29484848467862 to 1.07217630792226 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Supplier: Ebac Industrial Products, Inc.
Description: alone packaged air conditioning unit, delivering cool air via insulated flexible ducting. Alternatively it can be used in a NBC mode of operation, to provide cooled or warm air downstream of attached Air Filtration Units (AFU) into a Porton or Winterbourne Liner.
-
Supplier: Mi-T-M Corporation
Description: Kerosene Forced Air Portable Heaters Frame: Rugged steel body · Extension cord wrap · Powder coated hood and fuel tank · Powder coated steel handles for easy lifting · 13-inch pneumatic tires · Spare parts storage system (located on back of unit) · Fuel drain plug Burner Head: Clamped
- Maximum Air Flow: 240 to 3,000 SCFM
- Heating Capacity: 20.517 to 175.86 kW
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Forced Air Heater, Space Heater
-
Supplier: HydraCheck Inc.
Description: cap and plug inventory again! Features and Benefits: Enables sealing of multiple hose or tube assemblies at one time Accepts Clean Seal Capsules from 3/4″ I.D. (20mm) through 3″ I.D. (80mm), allowing for sealing and thread protection of most hose and tube ends from #4 through #32 (1/4″
- Tube / Hose Diameter: 0.75 to 3 inch
- Type: Complete System / Kit
- Power Source: Electric Motor
- Industry / Application: Ultra-cleaning / Purging
-
Supplier: Flexaust
Description: • Inner Layer; Double-ply silicone coated fiberglass fabric hose reinforced with a spring steel wire helix • Outer layer; Single-ply neoprene coated polyester fabric hose reinforced with a spring steel wire helix • Insulation; 1-inch fiberglass insulation (R-Value=4) • Insulated
- Inside Diameter: 6 inch
- Working Pressure: 19 psi
- Maximum Vacuum: 9 in Hg vac
- Temperature Range: -40 to 250 F
-
Supplier: Air Compressors Direct
Description: bolts with ease Tool Specs •Max torque: 60 ft/lbs •Drive size: 1/2" square •Performance rating: Ultra-duty •Free speed: 275 RPM •Length: 10.7" •Minimum air hose: 3/8" diameter
-
Supplier: Air Compressors Direct
Description: bolts with easily Tool Specs •Max torque: 60 ft/lbs •Drive size: 3/8" square •Performance rating: Ultra-duty •Free speed: 275 RPM •Length: 10.7" •Minimum air hose: 3/8" diameter
-
Supplier: Mannesman Demag
Description: MANNESMANN DEMAG air tools are in accordance with the industrial needs since many years. They offer a maximum of reliability and power: Precise work under loaded conditions The corresponding air tool for every application Safety lever(H-models) according to EN 792 Alternative
- Rotary Speed: 20,000 rpm
- Power: 0.469077134715987 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder
-
Supplier: Mannesman Demag
Description: MANNESMANN DEMAG air tools are in accordance with the industrial needs since many years. They offer a maximum of reliability and power: Precise work under loaded conditions The corresponding air tool for every application Safety lever(H-models) according to EN 792 Alternative
- Rotary Speed: 12,000 rpm
- Power: 1.00516528867711 to 1.4742424233931 HP
- Power Source: Air / Pneumatic
- Type: Angle Grinder, Disc Grinder
-
Supplier: Mannesman Demag
Description: MANNESMANN DEMAG air tools are in accordance with the industrial needs since many years. They offer a maximum of reliability and power: Precise work under loaded conditions The corresponding air tool for every application Safety lever(H-models) according to EN 792 Alternative
- Rotary Speed: 10,000 to 12,000 rpm
- Power: 4.02066115470846 to 4.15468319319874 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Supplier: S & G Tool Aid Corp.
Description: replaceable. Specifications: 90 - 120 PSI operating range; -40° to 176° F (-40° to 80° C) temperature range; air consumption 5 CFM at 90 PSI using 1/4" hose; 1/4" NPT Female brass air inlet.
-
Supplier: S & G Tool Aid Corp.
Description: replaceable. Specifications: 90 - 120 PSI operating range; -40° to 176° F (-40° to 80° C) temperature range; air consumption 5 CFM at 90 PSI using 1/4" hose; 1/4" NPT Female brass air inlet.
-
Supplier: S & G Tool Aid Corp.
Description: replaceable. Specifications: 90 - 120 PSI operating range; -40° to 176° F (-40° to 80° C) temperature range; air consumption 5 CFM at 90 PSI using 1/4" hose; 1/4" NPT Female brass air inlet.
-
Supplier: DME Company
Description: Pistol grip blow guns are ergonomically designed for operator comfort and safety. FEATURES: • Lightweight nylon body insulates from refrigerated air • Machined brass valve mechanism, nozzle inlet and hose inlet for strength • Lever style trigger with comfortable pistol grip for
- Pressure Capacity: 125 psi
- Air Line Connection: 1/4" NPT
- Style: Pistol Grip
- Nozzle: Standard
-
Supplier: DEPRAG, Inc.
Description: grounded con- nection - without the need for an additional cable-connection. Between the air-hose for the tool and the main air-outlet an insulating connector can be installed to discharge electrostatic load.
- Torque Range: 0.0140625 to 0.553125 Ft-lbs
- Rated Free Speed: 300 to 1,900 rpm
- Operating Noise Level: 62 to 76 dB
- Drive Size: 1/4" Hex
-
Supplier: Air Compressors Direct
Description: vibration Professional Features •6" pad diameter; 1000 rpm free speed •8 cfm average air consumption; 16 cfm actual @ load •1/4" NPTF air inlet; 3/8" minimum hose size
-
Supplier: HDT Global
Description: to the exterior of the vehicle Insulated vent/exhaust ducts Integral heat ducts direct heated air into the cargo space Both fuel and power connections use quick-connect fittings The Cargo Bay Heater Kit comes complete with all materials, connections and fittings required to install an
- Maximum Air Flow: 225 SCFM
- Heater Type: Air Heater, Forced Air Heater
- Features: Electric, Other
-
Supplier: R. S. Hughes Company, Inc.
Description: * .7 hp (522 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. * High torque air motor; comfortable insulated tool grip. * Includes Conductive
- Chuck Size: 0.375 inch
- Length: 10.375 inch
- Weight: 4.8 lbs
- RPM: 3,400 rpm
-
Supplier: R. S. Hughes Company, Inc.
Description: * .4 hp (298 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. * High torque air motor; comfortable insulated tool grip. * Includes Conductive
- Chuck Size: 0.25 inch
- Length: 10.5 inch
- Weight: 4.1 lbs
- RPM: 5,500 rpm
-
Supplier: R. S. Hughes Company, Inc.
Description: * .7 hp (522 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. * High torque air motor; comfortable insulated tool grip. * Includes Conductive
- Chuck Size: 0.375 inch
- Length: 10.375 inch
- Weight: 4.8 lbs
- RPM: 4,500 rpm
-
Supplier: R. S. Hughes Company, Inc.
Description: * .4 hp (298 W) Vacuum Drills include collapsible Vacuum Shroud, which compresses around drill bit to effectively capture chips and debris. * Pistol Grip design includes slow-speed start-up trigger. * High torque air motor; comfortable insulated tool grip. * Includes Conductive
- Chuck Size: 0.25 inch
- Length: 10.5 inch
- Weight: 4.1 lbs
- RPM: 1,000 rpm
-
Supplier: Sames North American Corporation
Description: Like the previous generation of ACCUBELL® system, this atomizer still includes an insulated paint reservoir that allows: loading of the necessary paint volume applying high voltage to the paint for the most efficient technology - internal charge control the flow rate with pinpoint accuracy
- Fluid / Output Pressure: 87.02262 to 116.03016 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
- Automation / Control: Automatic
-
Supplier: Johnson Controls, Inc.
Description: project cycle time; stainless-steel, braided hoses speed coil connections. Optimized performance – ARI-440 certified and labeled; chilled-water coil for cooling, hot-water or electric coil for heating. Enhanced humidity control – Unique options available to mitigate conditions that contribute
- Cooling Capacity: 9,350 to 50,539.99999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Application: Commercial, Hospital / Medical, Industrial
- Type: Ductless
-
Supplier: Higher Power Supplies, Inc.
Description: * 100 gallon tank, bands, aluminum skid, and inlet plumbing with hose reel; Dimensions, 39"W x 62"L x 44"H. * 200 gallon tank, bands, aluminum skid, and inlet plumbing with hose reel; Dimensions: 49"W x 62"L x 44"H. Pro-Skid units can be combined with various cold water pressure washer
- Operation: Cleaning / Surface Preparation
-
Supplier: Cole-Parmer
Description: regulates gas or air into the oven without disturbing samples. An electromagnetic valve operates the vacuum connection (6-mm hose barb) at the back of the oven. In case of power failure, this valve closes automatically to protect your samples.
- Temperature Range: 50 to 392 F
- Capacity: 1.7999999999999998 cubic feet
-
Supplier: Cole-Parmer
Description: regulates gas or air into the oven without disturbing samples. An electromagnetic valve operates the vacuum connection (6-mm hose barb) at the back of the oven. In case of power failure, this valve closes automatically to protect your samples.
- Temperature Range: 50 to 392 F
- Capacity: 1.7999999999999998 cubic feet
-
Supplier: Cole-Parmer
Description: regulates gas or air into the oven without disturbing samples. An electromagnetic valve operates the vacuum connection (6-mm hose barb) at the back of the oven. In case of power failure, this valve closes automatically to protect your samples.
- Temperature Range: 50 to 392 F
- Capacity: 0.7 cubic feet
-
Supplier: Cole-Parmer
Description: regulates gas or air into the oven without disturbing samples. An electromagnetic valve operates the vacuum connection (6-mm hose barb) at the back of the oven. In case of power failure, this valve closes automatically to protect your samples.
- Temperature Range: 50 to 392 F
- Capacity: 0.7 cubic feet
-
Supplier: Mi-T-M Corporation
Description: coated cabinet Heat Output: Clean, quiet, instant radiant heat · Wind resistant burner system · Secured fully insulated ignition connection Components: Variable heat control · Clean, quiet, instant radiant heat · No electricity required · Wind resistant burner system · 4 rolling casters -2
- Heating Capacity: 5.2758 kW
- Fuel / Energy Source: Natural Gas / Propane
- Features: Space Heater
-
Supplier: Isotech North America
Description: comprising a closed ended tube, Alumina tubes to house the sensors being compared, and Alumina powder to act as an equalizing media. The sensor for the main controller is a mineral insulated type N thermocouple which has been found to be more stable than the type R thermocouple. In addition
- Process Temperature: 200 to 1,200 C
- Width / Tube O.D.: 600.0000000000001 mm
- Length (Chamber / Tube): 560 mm
- Height: 960 mm
-
Supplier: Westerbeke Corporation
Description: extended engine life. Glow plugs aid cold weather starting. An easily accessible oil drain hose assists with routine maintenance. Safety Devices All Century Series models are equipped with overspeed, low oil pressure, high coolant temperature and high exhaust temperature safety shutdowns. AC
- Wattage: 95,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
-Treme Tape™ fuses only to itself and creates a permanent air and liquid tight seal. MOCAP silicone tape is excellent for wrapping cables and wire, will insulate to 8000 Volts, will not melt up to 500F (260C), and withstands UV and weathering like no other tape. SCROLLL DOWN THE PAGE AND (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
are fitted to ensure diesel exhaust is effectively and safely extracted, significantly reducing the risk of harm. One crucial aspect of the performance of these components is the insulation solutions they are paired with. Exhaust hoses and ducts must be adequately insulated to help (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
insulated to help contain the fumes, and choosing the right insulation material is key to their success. In the following sections, we look at the materials most suitable for manufacturing exhaust duct and hoses insulation and how Mid Mountain can make that happen. The Right Insulation (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc. -
will provide hot air and gas up to 1400º F (760º C) with infinite control by varying the voltage and air flow. Air heaters are available with various male and female fittings, hose adaptors (entry only) and flanges. We can also provide temperature sensing control. (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
return lines, in particular, can radiate heat back into the room if uninsulated, adding to the ambient load and undermining temperature stability in adjacent air-cooled equipment. Mid-Mountain’s HYTEX® sleeving can be used to insulate liquid cooling lines and limit radiant heat transfer (read more)
Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
(760º C) with infinite control by varying the voltage and air flow. Air heaters are available with various male and female fittings, hose adaptors (entry only) and flanges. We can also provide temperature sensing control (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc.
More Information Top
-
insulation anchors,China insulation anchors Manufacturers, Suppliers - ECOL
OEM , FACTORY SUPPLY THERMAL INSULATION HOSES , AIR CONDITIONER , HEATER AND SO .
-
Air-A-Plane Corporation
All models are furnished with 18.3 m of 0.36 m diameter insulated air delivery hose .
-
Investigation of heat and mass transfer in a gauze‐type structured packing liquid desiccant dehumidifier
Flexible, insulated air duct hose of 20 cm diameter was used to connect the ambient air flow from the blower to the dehumidifier.
-
MOBILE AC SYSTEM ENTERS PRODUCTION
A 10 m length of 200 mm diameter insulated air supply hose is provided with the trailer.
-
IEEE Guide for Cleaning Insulators
Insulating hydraulic air hose 6.35 mm (1/4 in .
-
Journal of Thermophysics and Heat Transfer > Heat Transfer in Trailing-Edge Channels with Slot Ejection Under High Rotation Numbers
The air is then ducted through the support head of the rotating arm, and an insulated hose transports the air to the test section contained within a pressure vessel located at the end of the rotating arm.
-
Studies of combined effects of sinusoidal whole body vibrations and noise of varying bandwidths and intensities on TTS2 in men
… unupholstered seat The actual dynamic control was accomplished by means of a function generator (type Wavetek 132 VCG-Noise Generator), which generated the necessary sinusoidal control signal The pump unit and the compressed air hoses were sound insulated and the vibrator unit …
-
Concept of a multichannel spin‐resolving electron analyzer based on Mott scattering
Their solenoids are embraced in UHV-compatible jackets allowing their air cooling through insulating plastic hoses .
-
CR4 - Thread: Partnering to apply new energy savings in building
You might be interested in: Air Hose and Air Duct Hose , Building Insulation Materials, Construction and Building Inspection Services .
Indicates content that may require registration and/or purchase.