-
Supplier: Cirrus Logic, Inc.
Description: The WM9714 is a highly integrated input/output device designed for mobile computing and communications. The chip is architected for dual codec operation, supporting hi-fi stereo codec functions via the AC link interface, and additionally supporting voice codec
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: Codec
- Package Type: QFN
-
Description: IC AUDIO CODEC MONO 20QFN
- TJ: -40 to 85 C
- Features: Codec, Sensor Interface
-
Supplier: Acme Chip Technology Co., Limited
Description: IC AUDIO CODEC 24BIT 24QFN MONO
- Features: Codec, Other, Sensor Interface
-
-
Supplier: Cirrus Logic, Inc.
Description: The WM9713L is a highly integrated input/output device designed for mobile computing and communications. The chip is architected for dual codec operation, supporting hi-fi stereo codec functions via the AC link interface, and additionally supporting voice codec
- Supply Voltage: 1.8 V, 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Features: Codec
- Package Type: QFN
-
Supplier: Texas Instruments
Description: Ultra Low Power Stereo Audio Codec With Integrated Headphone Amplifiers 25-DSBGA -40 to 85
- Operating Temperature: -40 C
- Interface Type: I2C, SPI
- Features: Other
-
Supplier: Texas Instruments
Description: Automotive Catalog Stereo Audio CODEC, 8- to 96 kHz, w/Integrated Headphone Amp 28-TSSOP -40 to 85
- TJ: -40 to 85 C
- Features: Codec, Other, RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1118174-AK4612VQ Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio Package: Tray Standard Package: 1 Mounting: SMD (SMT) Data Interface: I2C Voltage - Supply, Analog: 3.3V Voltage - Supply, Digital: 1.8V Resolution (Bits): 24 b Number of
- TJ: -40 to 105 C
- Features: Codec, Sensor Interface
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1349158-WM8750CLSEFL Category: Integrated Circuits (ICs) - Interface - CODECS Type: Stereo Audio Package: Tube Standard Package: 60 Voltage - Supply, Analog: 1.8V ~ 3.6V Voltage - Supply, Digital: 1.42V ~ 3.6V Resolution (Bits): 24 b Number of ADCs /
- TJ: -25 to 85 C
- Features: Codec, Sensor Interface
-
Supplier: Cirrus Logic, Inc.
Description: The CS4271 is a highly integrated audio codec that utilizes a single-ended input and differential output architecture to deliver high analog performance and to maximize system flexibility with an on-chip oscillator, output volume control with soft ramp and zero crossing,
- Supply Voltage: 5 V
- Features: Codec
- Package Type: TSSOP
-
Supplier: Cirrus Logic, Inc.
Description: The CS4272 is a high-performance integrated audio codec that performs stereo analog-to-digital and digital/analog conversion of up to 24-bit serial values at sample rates up to 192 kHz. The CS4272 utilizes a differential analog architecture to deliver unmatched analog
- Supply Voltage: 5 V
- Features: Codec
- Package Type: TSSOP
-
Supplier: Acme Chip Technology Co., Limited
Description: AUDIO CODEC AMPLIFIER
- Supply Voltage (VS): 7 to 3.6 volts
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: An 8 channel PMC audio card with front and rear I/O for use in embedded computer applications based on the Cmedia CMI8768. This is a single-chip PCI audio controller with integrated codec, full duplex 8 channel DAC and 2 channel ADC, 96k/16bit playback and
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1087023-PCM2900CDBR Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: USB Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 89 / 96 Dynamic Range, ADCs / DACs
- SFDR: 89 to 93 dB
- Operating Temperature: -25 to 85 C
- Features: Other
- Package Type: SOP, SSOP
-
Supplier: Win Source Electronics
Description: Manufacturer: Cirrus Logic Inc. Win Source Part Number: 087479-CS4272-CZZR Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 114 / 114 Family Name:
- SFDR: 114 dB
- Operating Temperature: -10 to 70 C
- Features: Other
- Package Type: SOP, SSOP, TSSOP
-
Supplier: Rochester Electronics
Description: TLV320AIC23B-Q1 Automotive Stereo Audio CODEC, 8- to 96 kHz, With Integrated Headphone Amp
- Features: Codec, Other, RoHS Compliant
- Package Type: SOP, SSOP, TSSOP
-
Supplier: Microchip Technology, Inc.
Description: The IS2020 Stereo Audio Chip is a compact, highly integrated, CMOS single-chip RF and baseband IC for Bluetooth 5.0 applications. This chip is fully compliant with Bluetooth specification and completely backward-compatible with Bluetooth 3.0, 2.0 or 1.2 systems. It
- Pin Count: 48 #
- Supply Voltage: 3 V, 3.3 V, 3.6V
- Technology: Bluetooth
- Interface: I2C
-
Description: LM49350 HIGH PERF CODEC SUB-SYS
- Supply Voltage (VS): 5.5 to 2.7 volts
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Bluetooth Modules (802.15.1) Bluetooth 3.0+EDR audio module, Class 2, iWRAP 6.1 with APT-X codec, integrated antenna. Note APT-X codec license needed / cost involved
-
Supplier: Renesas Electronics Corporation
Description: The TW5864 is a H.264 encoder solution with integrated 4-channel analog A/V decoders. The TW5864 can be used as a low cost single chip solution for 4-channel H.264 hardware compression PC cards, or 16-channel cards by using additional external TW2866 chips. There are 3 versions
- Package Type: BGA
- Features: Codec
-
Supplier: ams
Description: The AS3658 is a fully integrated programmable audio and power management unit containing buck converters, boost converters, low noise LDOs, battery chargers, Audio Codec, headphone amp, RTC, touch-screen interface, general purpose ADC and current sinks.
- Features: Other
- Configuration / Function: Step-down (Buck)
-
Supplier: QUALCOMM, Incorporated
Description: Embedded Flash Solution for Bluetooth Audio Applications The CSR8670 SoC is an audio system-on-chip (SoC) solution with wireless connectivity, embedded flash memory and integrated capacitive touch sensors, enabling the creation of feature rich home entertainment and
- Operating Frequency: 80 MHz
- Technology: Bluetooth
- Features: Bluetooth® Single Chip Solutions, Other, PCM, UART
- Interface: I2C, USB
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Quad Ntsc/pal Decoder And Quad Audio Codec Product overview: MAX9530CXV+ from Analog Devices / Maxim Integrated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers
- Pin Count: 196
- Features: Operational Amplifiers
- Standards: RoHS Compliant
-
Supplier: SECO
Description: configurable FPGA, the programmable Kinetis Cortex M0+ MCU, the HiFi Audio Codec and the WLAN/Bluetooth module.
- Capacity: 8,000 MB
- Operating Temperature: -40 to 185 F
- Socket: Card
- Ports / Buses: I2C, PCI Express, SPI, Serial Ports, USB
-
Supplier: Aaeon Systems Inc.
Description: FSB-865G also provides high memory capacity up to 4 GB DDR DRAM (DDR 200/266/333/400) and supports the Dual-channel (128 bits wide) DDR memory interface. In addition to its powerful computing engine, the full functional design of the board includes features such as i82865GV on-chip
- RAM: 64 MB
- Operating Temperature: 32 to 140 F
- Chipset: Intel® Chipset
- Ports: Parallel Ports, Serial Ports, USB
-
Supplier: Infineon Technologies AG
Description: USB-FS Device I/F (PSoC 6), USB-FS Host I/F (PSoC 6), Infineon AIROC™ Wi-Fi Bluetooth® Combo radio module Add on shield - Kit package includes a CY8CKIT-028-TFT display shield that contains a 2.4-inch TFT display, a motion sensor, ambient light sensor, a 32-bit audio codec, and a PDM
- Bus Width: 32-Bit
- Category: Development Board
- Features: Other
- Ports: USB
-
Supplier: Indocomp Systems, Inc.
Description: 1MB/8MB/16MB shared memory, supports CRT display up to 1600 x 1200 at 32-bit colors at 60Hz. Supports LVDS interface Audio AC97 compliant with Line-In/out/Mic & CD-in I/O port Serial ATA integrates Intel ICH5 controller, with 2 ports support transfer rate up to 150MB/sec. Four IDE ATA
-
Supplier: Microchip Technology, Inc.
Description: nonlinearity Other Analog Peripherals Two analog comparators with programmable input/output configuration 4-bit DAC with two ranges for analog comparators 16-bit dual channel 100 Ksps audio DAC Data Converter Interface (DCI) module Codec interface Supports I2S and AC.97 protocols Up to
- Clock Speed: 40 MHz
- Internal RAM Size: 2 KB
- Internal ROM Size: 32 KB
- Number of Timers: 3
-
Supplier: Microchip Technology, Inc.
Description: nonlinearity Other Analog Peripherals Two analog comparators with programmable input/output configuration 4-bit DAC with two ranges for analog comparators 16-bit dual channel 100 Ksps audio DAC Data Converter Interface (DCI) module Codec interface Supports I2S and AC.97 protocols Up to
- Clock Speed: 40 MHz
- Internal RAM Size: 4 KB
- Internal ROM Size: 32 KB
- Number of Timers: 5
-
Supplier: Microchip Technology, Inc.
Description: nonlinearity Other Analog Peripherals Two analog comparators with programmable input/output configuration 4-bit DAC with two ranges for analog comparators 16-bit dual channel 100 Ksps audio DAC Data Converter Interface (DCI) module Codec interface Supports I2S and AC.97 protocols Up to
- Clock Speed: 40 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 128 KB
- Number of Timers: 5
Find Suppliers by Category Top
Featured Products Top
-
drivers, flexible EQ, 3D surround, ALC, and noise gate, it simplifies audio design while maintaining industrial-grade reliability and low-power operation. Explore this highly integrated CODEC for your product designs. Contact us to request pricing, availability, or bulk supply information for seamless sourcing. (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics -
AMBE-2000-10: Embedded Vocoder for Efficient Low-Bitrate Voice Communication Texas Instruments’ AMBE-2000-10 is a compact, low-power voice codec chip designed (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics
More Information Top
-
Timing key to optimizing audio performance in consumer products
One way of doing this is to use a new generation of integrated audio codec chips such as the Cirrus Logic CS42528.
-
Broadcom Announces First Fully Compliant High-Definition Decoder Chip for Blu-ray(TM) Disc and HD DVD(TM) Media Players
The chip 's integrated audio codec supports Dolby(R) Digital (AC-3), Dolby Digital Plus, DTS 5.1, DTS-HD, MLP Lossless, LPCM and MPEG audio formats.
-
VLSI implementation of single chip encoder/decoder for low bitrate visual communication
The future work is to continue developing a sin- gle chip low bitrate audiovisual communication system by integrating audio CODEC facilities into the designed chip .
-
Sound Card
This audio device integrates a DSP/ Codec chip along with peripheral circuitry including a FM-type synthesizer, two I2S digit; audio serial ports, and 3D audio.
-
Realization of Embedded Multimedia System Based On Dual-Core Processor OMAP5910
Since three McBSPs (Multi-channel Buffered Serial Ports) are integrated on the chip , an audio codec is connected to one of them directly.
-
Early system noise analysis in mixed-signal silicon-on-silicon MCM systems
Each of the 8 vohage references uses 2 50pF capacit.ors. Then we test,ed the scenario to partition this system into a stereo codec chip and ail audio arnpIifier chip integrated in a silicon- on-silicon ll(lhl[3, 41.
-
A multimedia communication terminal for telephone channels based on H.324
In order to reduce the cost of the terminal, many of functional blocks will typically be integrated into a single chip e.g. audio and video codec are integrated in one .
-
NXP Semiconductors
…regulator diode Non-repetitive peak reverse Pd = 40 W } BAV70 high speed switching diode Trr < 4 ns, low Cd (< 15 pF), low leak current, SMD package Backseat entertainment } UDA1355 Stereo audio codec with SPDIF interface Single- chip , integrated DACs and ADCs use…
-
Class-AB high-swing CMOS power amplifier
In the following pages a power amplifier for a loudspeaker and the earpiece of a telephone subset, integrated in the codec chip ARCOFI-SP ( Audio Ringing Codec Filter featuring Speakerphone Function), are presented.
-
Implmentation of digital audio effect SoC
This paper describes the implementation of digital audio effect SoC (System on Chip ) which integrates the embedded DSP core, audio codec IP, a number of peripheral blocks and various audio effect algorithms.
Indicates content that may require registration and/or purchase.