Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kunshan Xinlun Superabrasives Co., Ltd.
Description: Applications: Nozzle/fuel sprayer grinding; Pole piece assembly grinding; Application Example: Nozzle Bore Gringding; Wheel: 4*6*2.05-M2, 95000rpm; Machine: ULTRA-1-Twinner; Workpiece: 18CrNi8, HRc58-63, Ra=0.05, Roundness 0.5µm, cylindricity 0.75µm; Remove Stock: Bore
- Mounting: Bore / Center Mount, Quill Mount
- Features: Closed Structure / High Concentration, Specialty / Other
- Type: Superabrasive - CBN, Superabrasive Wheel
- Bond Type: Vitrified
-
Supplier: Kunshan Xinlun Superabrasives Co., Ltd.
Description: Applications: Inner diameter grinding; Inner and outer race grinding; Inner and outer race super finishing; C.V. joint inner/outer ball track and cage grinding; Application Example: Internal Cylindrical Grinding for Bearing; Wheel: F25*20*M8, 38000rpm;
- Mounting: Bore / Center Mount, Quill Mount
- Features: Closed Structure / High Concentration, Specialty / Other
- Type: Superabrasive - CBN, Superabrasive Wheel
- Bond Type: Vitrified
-
Supplier: Kunshan Xinlun Superabrasives Co., Ltd.
Description: Applications: Compressor parts internal cylindrical grinding; Bearing internal cylindrical grinding; Cast iron and carbide workpiece internal cylindrical grinding.
- Features: Closed Structure / High Concentration, Specialty / Other
- Mounting: Quill Mount
- Type: Superabrasive Wheel
- Bond Type: Vitrified
-
-
Supplier: Accuris
Description: Bonded abrasive products - Dimensions - Grinding wheels for internal cylindrical grinding
-
Supplier: Kunshan Xinlun Superabrasives Co., Ltd.
Description: Applications: Internal cylindrical grinding of main/sub bearing; Internal cylindrical grinding of roller (piston); Cylinder grinding; Application Example: Compressor Internal Cylindrical Grinding of Main Bearing; Wheel: 1A1W 18*28mm-M14, CBN
- Mounting: Bore / Center Mount
- Features: Closed Structure / High Concentration, Specialty / Other
- Type: Superabrasive - CBN, Superabrasive Wheel
- Bond Type: Vitrified
-
Supplier: Accuris
Description: Bonded Abrasive Products - Dimensions - Part 3: Grinding Wheels for Internal Cylindrical Grinding
-
Supplier: Accuris
Description: Bonded abrasive products - Dimensions, Part 3: Grinding wheels for internal cylindrical grinding
-
Description: Bonded abrasive products -- Dimensions -- Part 3: Grinding wheels for internal cylindrical grinding
-
Supplier: Titan Tool Supply, Inc.
Description: Titan Shaped Diamond Grinding Wheels are meant for application in Air Grinders and Flexible Shaft Machines such as Foredom, Dumore, and etc. They will, however, also fit many dental type High Speed Air Grinders, and Bench Grinders such as Dumore and Precise. On special applications,
- Outer Diameter (OD): 0.0393701 to 0.37007894 inch
- Features: Finishing / Deburring (Fine Grits)
- Type: Mounted Point / Abrasive Burr, Superabrasive - Diamond, Superabrasive Wheel
-
Supplier: Norton Abrasives
Description: Internal Grinding Tools – Q style shank is used on a Heald internal grinder (resettable). R style shank is used on a Bryant #5 internal grinder (resettable).
- Type: Diamond, Dressing Tool - Multi-Point / Cluster
- Features: Handheld, Holder / Machine Mount
-
Supplier: Norton Abrasives
Description: Internal Grinding Tools – Q style shank is used on a Heald internal grinder (resettable). R style shank is used on a Bryant #5 internal grinder (resettable).
- Type: Diamond, Dressing Tool - Single Point
- Features: Holder / Machine Mount, Other, Resettable
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M(TM) Green Corp(TM) Flexible Grinding Wheel, 46 4 1/2 in x 1/8 in x 5/8-11 Internal, 10 per inner, 100 per case
-
Supplier: United Grinding Technologies Inc.
Description: need to change grinding wheels to accommodate different workpiece requirements Cylindrical and non-round grinding of different profiles on the machine Compensation for thermal influences and elastic deformations by means of measurement-controlled grinding and subsequent
-
Supplier: Star SU LLC
Description: gears. Other strengths of this machine are rapid format change and incredible versatility when it comes to combining machining and dressing processes. The G 500 H may mount CBN grinding wheels and dressable corundum grinding wheels.
-
Supplier: NETZSCH Premier Technologies LLC
Description: CSM Classifier Mill Higher Finenesses Possible! General The CSM classifier mill combines a mechanical impact mill with an integrated dynamic air classifier. The grinding is performed between a peripheral grinding track and the rotating beater gear. Due to the integrated classifier
- Applications: Abrasives / Ceramics, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives, Wood / Pulp & Paper
- Feed: Batch, Continuous, Dry
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot, Production
-
Supplier: CS UNITEC
Description: oxidation, rust and paint. PTX Eco Smart features a newly developed abrasive mounting system. This unique system allows grinding and polishing wheels to be changed in seconds, without tools or hardware. Simply slide the wheels and accessories onto the finned, rigid rubber shaft.
- Rotary Speed: 950 to 3,700 rpm
- Power: 1.80929751961881 HP
- Current: 12.27 amps
- Features: Bonded Abrasives, Disc Finishing, Multiple Heads / Spindles, Other, Polisher / Polishing Lathe, Variable / Multi-speed
-
Supplier: EMAG L.L.C.
Description: The VG 110 series of modular machines for the hard turning and grinding of cylindrical components with Machining dia. 2 - 60 mm Clamping length max. 125 mm Machining length max. 60 mm The machine configurations: Vertical Grinding Center Vertical Turning and Grinding Center This
- Mounting: Floor / Stationary (Machine Tool)
-
Supplier: Flexovit USA, Inc.
Description: Formulated for maximum material removal and long life. Internal threaded arbor for direct mounting. A24RB Made with aluminum oxide grain, these general purpose plugs and cones are ideal for grinding and snagging in hard to reach places. Ideal on ferrous castings and weldments where
- Outer Diameter (OD): 1.5 inch
- Rotary Speed: 24,191 rpm
- Type: Cone / Plug
- Applications & Materials Abraded: Metalworking
-
Supplier: Norton Abrasives
Description: Gemini® 57A24-R Cone
- Outer Diameter (OD): 2 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 3 inch
- Grit / Micron Size: 24 # or Microns
-
Supplier: Norton Abrasives
Description: Gemini® 57A24-R Plug
- Outer Diameter (OD): 2 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 3 inch
- Grit / Micron Size: 24 # or Microns
-
Supplier: United Grinding Technologies Inc.
Description: systems. The extensive range of internal grinding spindles and special internal grinding modules provides the ideal basis for modular configurability. Features: Cross-slide for 1 or 2 grinding spindles Compact design Easy to automate Extensive wheel dressing
-
Supplier: Weldon Solutions
Description: allows for dressing of both aluminum oxide and superabrasive grinding wheels.
- Rotary Speed: 30,000 rpm
- Surface / Linear Speed: 50.00000000000009 ft/min
- Power: 5 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
-
Supplier: DCM Tech Inc.
Description: The IG 480 SD is our largest capacity and most powerful DCM style rotary surface grinder. It features a 48” diameter electromagnetic chuck with configuration features of through table vacuum, air or hydraulic clamping. The variable speed 50HP grinding spindle provides exceptional
- Rotary Speed: 200 to 1,180 rpm
- Power: 50 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
- Automation: Automatic / Indexing, PLC
-
Supplier: EXAKT Technologies, Inc.
Description: a more constant gap and ultimately a finer, more uniform particle size in the product. And the gap is easily set with a single hand wheel for parallel roller adjustment to 5-7 microns at its closest setting. Components EXAKT’s pre-tensioning system for constant roller spacing guarantees
- Feed: Batch, Continuous, Dry, Wet
- Type: Dispersion / Colloid / 3-Roll Mill
- Scale: Lab / Pilot, Production
- Features: Other
-
Supplier: NETZSCH Premier Technologies LLC
Description: CFS/HD-S High-efficiency Fine Classifier Efficient Solution for Difficult Classifying Needs General This high efficiency air classifier was developed for ultra-fine, sharp separation, and is often used in conjunction with grinding plants. The optimized classifier wheel geometry
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paint Pigments / Adhesive Fillers, Wood / Pulp and Paper
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Fines Removal / Dedusting, Grading
-
Supplier: Filter 1 Clean Air Consultants
Description: Heavy-Duty Performance for Heavy Dust Loads The Filter 1 Cyclotron combines a long tapered cone, a high velocity inlet, and a large internal helix to easily separate from the air stream all moderate size particles, such as saw dust chips and particles from metal grinding.The Cyclotron
- Airflow: 8,000 to 13,000 SCFM
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
- Applications: General Cleaning, Metalworking Chips / Fluids
-
Supplier: CSA Group
Description: less than or equal to100 m/s; abrasive products with an outside nominal diameter less than or equal to 230 mm; cutting-off wheels with an outside nominal diameter less than or equal to 250 mm; wire brushes; diamond and reinforced [segmented] wheels with an outside nominal diameter less
-
Description: less than or equal to100 m/s; abrasive products with an outside nominal diameter less than or equal to 230 mm; cutting-off wheels with an outside nominal diameter less than or equal to 250 mm; wire brushes; diamond and reinforced [segmented] wheels with an outside nominal diameter less
-
Supplier: American Cast Iron Pipe Company
Description: pipe end; the flared socket design permits liberal joint deflection. The plain end of the pipe is tapered or rounded to facilitate entry into the bell and self-centering in the gasket. On pipe cut in the field, the plain end can be easily beveled and smoothed by the use of a portable grinding
- Material: Iron (Ductile)
Find Suppliers by Category Top
Featured Products Top
-
and overall manufacturing costs. The high-precision vitrified bond was specifically designed for external grinding of cam and crank shafts and internal grinding applications in the automotive and bearing industries, producing reliable 30% longer life than any other vitrified cBN wheel (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
been involved in removing excess weld material for the last 25 years, for example, can walk you through the changes. A bulky right-angle grinder using a small grinding wheel with fused aluminum oxide grain likely was the first tool. Then came zirconia-alumina abrasive grain that helped to reduce (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
part or dresser touch the grinding wheel. The wide range of acoustic sensors can be applied to grinding machines for internal or external grinding, grinding without centres, grinding for planes, grinding for gears or tools, resolving the most disparate application problems. The (read more)
Browse Sound Level Meters and Noise Dosimeters Datasheets for Marposs Corp -
for a greater grain holding ability, the R928 line cuts cooler and faster on hard-to-grind materials. “A clear trend in industry today is the growing use of smaller abrasives. Our new Norton Merit Pink Flap Wheels and Specialties answer this need, as well as provide excellent finishes (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
sets, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, plastic gears, planetary gears, gearboxes, speed reducers / increasers, differentials, and custom shafting. Our unique (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
. As a precision gear and small mechanical component manufacturer, SDP/SI excels across all major processes, including Swiss turning, milling, turning, grinding, drilling, gear cutting, bevel gear cutting, and assembly. Components are produced in a wide range of materials, with finishing and (read more)
Browse Rotary Shafts Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
SDP/SI Fairloc® shaft collars provide superior holding power, shaft protection, and precise adjustment for motion control applications, with standard and custom inch and metric configurations.
(read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
Norton IDeal-Prime Grinding Wheels Optimize ID Grinding Performance
Cylindrical parts, such as bearings, races and bushings require grinding of the inside diameter to obtain a precise surface finish. This operation, known as internal diameter (ID) grinding, involves turning of the workpiece in one direction, while turning the grinding wheel in the opposite
More Information Top
-
Capabilities of internal-grinding wheels
Therefore, the performance of internal grinding wheels must be considered as a function of the ratio Δ = D/d, where D is the wheel diameter and d is the diameter of the part.
-
Design of optimal internal-grinding cycles
D’yakonov, A.A., Capabilities of internal grinding wheels , Russ. Eng. Res., 2014, vol.
-
Relation between the cutting force in internal grinding and the elastic deformation of the technological system
D’yakonov, A.A., Capabilities of internal grinding wheels , Russ. Eng. Res., 2014, vol.
-
Machine Tools Handbook: Design and Operation > INTRODUCTION
Internal grinding wheels are much smaller than external grinding wheels.
-
Efficiency of Manufacturing Processes
Internal Grinding Wheel Spindle Motor Power: 10 kW Max RPM: 60000 .
-
Machine Tools for High Performance Machining
These multi-wheel heads can include external and internal grinding wheels (positions 4 and 6), or conven- tional wheels combined with high speed superabrasive wheels, or wheels for spe- cial processes such as peel grinding.
-
Machining
High-efficiency grinding with internal grinding wheels is limited by the burst- ing speed of the grinding wheel and the effects of coolant.
-
Manufacturing Engineering Handbook > GRINDING
High-efficiency grinding with internal grinding wheels is limited by the bursting speed of the grinding wheel and the effects of coolant.
-
Modern Grinding Techniques
Rotary cup dressing tools are par- ticularly used for internal grinding wheels .
-
CERAMIC ABSTRACTS
a study of the performance of an internal grinding wheel , the measurement of the norrnal component of grinding force was made, and the grinding force, dimensional accuracy and roughness of the finished surface, and wheel consumption were examined.
Indicates content that may require registration and/or purchase.