Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TEGAM, Inc.
Description: The Model 921B is a single-channel intrinsically safe digital thermometer compatible with type K, J, T,E , N, R, S or B thermocouple probes to provide a wide range of temperature measurements, (-418 °F to 2502 °F) certified intrinsically safe for use in potentially
- Fahrenheit Scale: -418 to 3,213 F
- Celsius Scale: -250 to 1,820 C
- Configuration/ Features: Battery Powered, Zero adjustment
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Cole-Parmer
Description: standard and intrinsically safe models Dual-isolated pressure sensors make the Fluke 721 precision calibrator the ideal tool for gas custody transfer applications, allowing you to take simultaneous static and differential pressure measurements with one calibrator.
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: standard and intrinsically safe models Dual-isolated pressure sensors make the Fluke 721 precision calibrator the ideal tool for gas custody transfer applications, allowing you to take simultaneous static and differential pressure measurements with one calibrator.
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
-
-
Supplier: Cole-Parmer
Description: standard and intrinsically safe models Dual-isolated pressure sensors make the Fluke 721 precision calibrator the ideal tool for gas custody transfer applications, allowing you to take simultaneous static and differential pressure measurements with one calibrator.
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: standard and intrinsically safe models Dual-isolated pressure sensors make the Fluke 721 precision calibrator the ideal tool for gas custody transfer applications, allowing you to take simultaneous static and differential pressure measurements with one calibrator.
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
-
Supplier: ABB Measurement & Analytics
Description: ABB-tools such as DAT200 (Asset Vision Basic) via DTM, Handheld via EDD, FIM (Field Information Manager) or any standard tool using FDI-/FDT-Technology.
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, Intrinsically Safe, J, K, N, R, S, T
-
Supplier: Softing Industrial Automation GmbH
Description: reduced cabling, central field device parameterization, comprehensive diagnostics, or intrinsically safe device segments. It is compatible with the R. STAHL bus-Carrier Series 9419 and Fieldbus Power Supply Series 9412 products for easy commissioning. Easy Commissioning Optional
- Number of Ports: 2 #
- Data Rate: 0.00003125 Gbps
- Network Equipment: Gateway
-
Supplier: Transus Instruments
Description: larger and flange ratings up to 900#. Patented Broadband Continuous Wave technology. Extremely low power operation. Simultaneous transmission on two or more paths means very fast response. Fully Intrinsically safe. Extensive diagnostic information using TIMCare™ software.
- Pipe Diameter: 3 to 30 inch
- Media Temperature Range: -22 to 176 F
- Operating Temperature: -40 to 60 F
- Operating Pressure: 2,219.07681 psi
-
Supplier: Cygnus Instruments Limited
Description: Its ability to endure harsh conditions while providing accurate readings makes it an invaluable tool for professionals seeking dependable and consistent results in their operations. How Does it Work? Our high-temperature probes, designed for precision, are essential tools for various
- Features: Other
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Instrumented Sensor Technology
Description: Completely self-contained, battery powered, rugged Comprehensive user interface software for setup, data download and time & frequency domain analysis Flight qualified, intrinsically safe Patented. U.S. Patent number 7,028,546 Description The MotionMaster ™ (EDR-6DOF) is a portable
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial, Vehicular
- User Interface: None
Find Suppliers by Category Top
Featured Products Top
-
The SDT-Ex is a reliable, accurate dewpoint transmitter suitable for continuous measurement of trace moisture in industrial process gases. This compact, 3 wire, 4-20 mA, loop powered device is certified intrinsically safe to (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
We often describe the Cygnus 1 Ex Ultrasonic Thickness Gauge as “Intrinsically Safe, certified to Zone 0, suitable for hazardous areas.” But what do these technical claims mean? In this campaign, we aim to unpack the terminology and explain the regulations behind (read more)
Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited -
Designing Reusable Powered Surgical Tools for the Modern Sanitization Process The sanitization process for reusable surgical instruments and hand tools requires a multi-step procedure designed to ensure their safe use on patients, adhering to stringent standards. At (read more)
Browse Brushless Motors Datasheets for Portescap -
prolonged use. Its 200 lb-ft of torque delivers serious turning power. Low profile steel sockets with 36 teeth yield a 10º handle throw making the tool ideal for working faster and safer in tight spots. The investment cast steel sockets promise excellent strength and accuracy, and a new ratchet (read more)
Browse Wrenches Datasheets for Lowell Corporation -
ultrasonic thickness gauge. This Ex gauge is not just safe but certified intrinsically-safe to ATEX, IECEx, UKEX for all Hazardous Zones 0, 1, and 2. The safest answer to Zone 0 oil and gas terminal inspection The Cygnus 1 Ex ultrasonic thickness gauge offers an (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Cygnus Instruments Limited -
can result in a substantial loss. Therefore, it is best to maintain an essential pipeline toolkit. The best pipeline tools will help engineers and technicians perform everyday labor safely and efficiently. Below are our top 10 recommendations for the (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
, Korea, South Africa, Switzerland, Taiwan, and the United Kingdom. The power cords are designed to comply with international safety agency regulations to insure safe and durable products. 250 VAC rating at 70°C Up to 16 A current rating Harmonized (HAR (read more)
Browse Power Connectors Datasheets for Qualtek Electronics Corp. -
Nexperia today announced the launch of 16 new 80 V and 100 V power MOSFETs in the innovative copper-clip CCPAK1212 package, delivering industry-leading power density and outright performance. The innovative copper-clip design (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
Corporation helps many water/wastewater treatment facilities by delivering a wide array of optimized, power quality solutions. These facilities require carefully controlled flow rates and chemical dosing to ensure safe processing of fresh and grey water, respectively. Water/wastewater facilities and (read more)
Browse Line/Load Reactors Datasheets for MTE Corporation -
An ideal solution for vertical storage systems, mechanical manufacturing, and steel processing facilities seeking safer and more energy-efficient lifting tools. Contact us for load capacity options and application guidance. (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd
Conduct Research Top
-
Piezo Motors: Principle of Operation for Engineers
piezoelectric materials has resulted in a variety of new piezoelectric materials which are more environmentally safe. Piezoelectric Effect Best-Suited Applications. Due to the intrinsic characteristics of piezoelectric materials, there are numerous applications that benefit from their use: High
More Information Top
-
Federal Register > Monday, June 16, 2008 > [73 FR 34140] Refuge Alternatives for Underground Coal Mines
Powered tools must be intrinsically safe and permissible.
-
Federal Register > Wednesday, December 31, 2008 > [73 FR 80656] Refuge Alternatives for Underground Coal Mines
Powered tools must be approved as intrinsically safe and permissible.
-
Electrical Safety Handbook, Fourth Edition > GLOSSARY
A battery- powered hand tool is considered to be electrically, intrinsically safe because it is supplied by a low-voltage battery instead of the power system.
-
States > California > State > Regulations > Title 2 - Administration > Division 3 - State Property Operations > [2 CCR division 3, chapter 1] Chapter 1 - State...
This includes any work requiring the use of welding, burning or soldering equipment; blow torches; permitted power driven tools ; portable electrical equipment which is not intrinsically safe or contained within an approved explosion proof housing; sand blasting equipment; or internal combustion engines.
-
Electrical Safety Handbook, Fourth Edition > LOW-VOLTAGE SAFETY SYNOPSIS
Because the battery-powered tool is not connected to an ac power circuit, and because it has an insulated case assembly, it is considered to be intrinsically safe from an electrical hazard standpoint.
-
Federal Register > Tuesday, July 22, 2008 > [73 FR 42598] Petitions for Modification
…d) and any other applicable standards as they pertain to restricting the use of non-permissible or non- intrinsically safe electrical testing and diagnostic … Low-voltage or battery- powered non-permissible electronic surveying … but not limited to tools such as laptop computers.
Indicates content that may require registration and/or purchase.