-
Supplier: Newark, An Avnet Company
Description: INVERTER, DC/AC, 120V, 2.4KW; Power Supply Approvals:ITE; Input Voltage Max:24VDC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:2.4kW; Product Range:-; Length:412.75mm; Width:215.9mm; Height:184.15mm; Frequency:60Hz RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: INVERTER / CHARGER, 24VDC / 230VAC, 2.4KW; Power Supply Approvals:ITE; Input Voltage Max:24VDC; No. of Outputs:1 Output; Output Voltage:230VAC; Output Power:2.4kW; Product Range:-; Length:412.75mm; Width:215.9mm; Height:184.15mm RoHS Compliant: Yes
-
Power Supplies - Dc/ac Inverter, 15V/120V, 3Kw; Power Supply Approvals Xantrex Technology -- 36K1571Supplier: Newark, An Avnet Company
Description: DC/AC INVERTER, 15V/120V, 3KW; Power Supply Approvals:ITE; Input Voltage Max:135VAC; No. of Outputs:2 Output; Output Voltage:120VAC; Output Power:3kW; Product Range:-; Length:406mm; Width:336mm; Height:208mm; No. of Outlets:2Outlets RoHS Compliant: NA
-
-
Supplier: Newark, An Avnet Company
Description: INVERTER/CHARGER, 1KW, 120V; Power Supply Approvals:ITE; Input Voltage Max:12VDC; No. of Outputs:1 Output; Output Voltage:120VAC; Output Power:1kW; Product Range:RV Series; Length:412.8mm; Width:266.7mm; Height:177.8mm RoHS Compliant: Yes
-
Supplier: Dynapower Corporation
Description: For 480 VAC class grid-connected energy storage applications, Dynapower offers the patent-pending MPS-250 800V, a 250 kW inverter from the Micro Power Systems™ (MPS) family of behind the meter, four-quadrant, energy storage inverters. Dynapower’s flexible and modular MPS-250 800V
- DC Input Voltage: 580 to 830 volts
- DC Input Current: 450 amps
- AC Output Voltage: 480 volts
- AC Output Current: 301 amps
-
Supplier: Dynapower Corporation
Description: For 480 VAC class grid-connected energy storage applications, Dynapower offers the patent-pending MPS-250 600V, a 250 kW inverter from the Micro Power Systems™ (MPS) family of behind the meter, four-quadrant, energy storage inverters. Dynapower’s flexible and modular MPS-250 600V
- DC Input Voltage: 350 to 600 volts
- DC Input Current: 770 amps
- AC Output Voltage: 480 volts
- AC Output Current: 301 amps
-
Supplier: Allied Electronics, Inc.
Description: INVERTER; HEX INVERTER; .5 V (MIN.), .5V (MAX.); 10 PF (MAX.); SOIC
-
Supplier: Nova Electric
Description: Utilizing high frequency PWM topology, these models offer volume and weight advantages suitable for severe environment and high reliability applications such as: • Military programs, vehicular, shipboard • AC Power from vehicle battery • Communications • HMMWV applications • Cellular sites
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
-
Supplier: TelephoneStuff.com
Description: 2400 Watt 24V APS PowerVerter-Inverter/Charger. Features: - Expandable UPS Protection for basic power applications - Automatic uninterruptable power for large loads and critical equipment featuring advanced 3-stage chargers, frequency control, and auto sensing and switching from AC to
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Classic Automation LLC
Description: 230 V, single phase. 0.2 KW
-
Supplier: Classic Automation LLC
Description: 3.0 KW, 400/500 V, 3/PE AC
-
Supplier: Classic Automation LLC
Description: 0.55 KW, 400/500 V, 3/PE AC
-
Supplier: Classic Automation LLC
Description: 1.5 KW, 230/240 V 1/N/PE AC
-
Description: Outputs are available to 600 V (500 V, 15 kW) and 1400 amps. Front panel includes potentiometers for voltage and current control along with meters for both. LED indicators clearly show Overvoltage Condition, Inverter Failure, Phase Loss, and Control Failure.
- DC Output Voltage: 0 to 600 volts
- DC Output Current: 0 to 1,000 amps
- DC Output Power: 10,000.000000000002 to 15,000 watts
- Type: DC Power Supply, Programmable Power Supply
-
Supplier: Utmel Electronic Limited
Description: IC BUFFER INVERTER 10BIT 24SOIC
- Operating Temperature: -40 to 85 C
- Supply Voltage (VS): 2.5 volts
- Pin Count: 24
- Features: Buffer, Other
-
Supplier: TelephoneStuff.com
Description: 10 Amp AC-to-DC Power Inverter. Features: - Designed to efficiently convert 120 volts AC into 13.8 volts DC(+/-.5V) - Ideal for commercial/land-mobile, ham and CB radios, test bench supplies, tape players and amplifiers - Voltage input: 120V AC, 60 Hz. Output: 13.8V DC - General Applications
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER INVERTER, 1200 V, 5 A, 3 PHRASE DC TO AC POWER CONVERSION, 0.2 KW ~ 0.4 KW. FREE 2 YEAR RADWELL WARRANTY
- Type: DC/AC Inverter
-
Supplier: Tripp Lite by Eaton
Description: The APS2424 2400W PowerVerter APS 24V DC 120V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools and pumps to portable lighting and computer equipment in heavy-load conditions. With no fumes, fuel or excess noise, it’s an excellent
- DC Input Voltage: 24 volts
- DC Input Current: 112 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: The APSINT2424 2400W APS INT Series 24V DC 230V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools and pumps to portable lighting and computer equipment in heavy-load conditions. With no fumes, fuel or excess noise, it’s an excellent
- DC Input Voltage: 24 volts
- DC Input Current: 112 amps
- Input Frequency: 50 Hz
- AC Output Voltage: 230 volts
-
Supplier: Tripp Lite by Eaton
Description: The APSX3024SW 3000W APS X Series 24V DC 230V AC Inverter/Charger is a reliable power source for a wide variety of power tools, computers, audio/video components and other sensitive electronics at mobile, emergency and remote sites. With no fumes, fuel or excess noise, it’s an
- DC Input Voltage: 24 volts
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 230 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
IC Interfaces - INVERTER, CIRCUIT; HEX INVERTERS; 5 V; 5.5 V (MAX.); VCC V (MAX.); 25 MA -- 70146695Supplier: Allied Electronics, Inc.
Description: SOIC-D Package, 5 V, -40°C to +85°C, 500 ns (max.), Hex Inverters Wide operating voltage range of 2 V to 6 V Outputs can drive up to 10 little loads Loow power consumption 20uA max icc Typical tpd==8ns «4mA output drive at 5V Low input current of 1uA max The hc04 devices contain six
-
Supplier: SEC America, LLC
Description: Model SSV 1500-24 is a high efficiency inverter which converts 24 Volts DC power to 1500 Watts of pure sine wave AC power at 120 Volts, 60 Hz. Features include built-in electronic GFCI, overload protection, low battery alarm / shut down, low idle power draw of less than 1.0 Amps. AC power is
- DC Input Voltage: 20 to 30 volts
- DC Input Current: 0.8 amps
- AC Output Voltage: 110 to 120 volts
- Output Frequency: 50 to 60 MHz
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Goodrive10 mini economical inverters are designed for common applications of small power OEM market, with various functions of PID, multistage speed, DC braking, Modbus communication and others. Its smaller size can further reduce the installation space (the size is about 15% smaller than
- Maximum Output Voltage: 10 volts
- Supply Voltage (AC): 220 to 440 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Infineon Technologies AG
Description: The power stage was developed to support customers during their first steps in designing 48V inverter for Belt-driven Starter Generator (BSG) application. The document provides a detailed description of the main components and their functionality. Summary of Features 24pcs IAUS240N08S5N019
- Category: Development Board
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: INVERTER 5V-INPUT 900V-OUTPUT
-
Logic Gates - INVERTER; HEX SCHMITT-TRIGGER INVERTERS; 0 TO 5 V; PDIP; -40 DEGC; 85 DEGC -- 70146905Supplier: Allied Electronics, Inc.
Description: PDIP Package Type, 5 V Voltage Supply, Hex Schmitt-Trigger Inverters Wide operating voltage range of 2 V to 6 V Outputs can drive up to 10 LSTTL loads Low power consumption, 20-
-
Description: The standard Ethernet and RS-232 digital interfaces simplify integrating the STA into your system design. The STA’s robust IGBT inverter is inherently fault tolerant and is ideal for demanding applications like semiconductor processing and vacuum deposition. Many operational features can be
- AC Input Voltage: 264 volts
- DC Output Voltage: 2,000 volts
- DC Output Current: 2 amps
- DC Output Power: 4,000.0000000000005 watts
-
Supplier: DigiKey
Description: 24VDC Voltage Input 1.5kW Power Output Continuous Inverter 1 AC Outlets Europe
- DC Input Voltage: 24 volts
- AC Output Voltage: 230 volts
- Type: DC/AC Inverter
-
Supplier: Allied Electronics, Inc.
Description: HEX INVERTER, CMOS; 18 V (MAX.) SUPPLY;4.6V HIGH LVL O/P; 500MW; 10 PF (TYP.)
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Device Type: Line / Bus Driver
- Package Type: PDIP
-
Description: capability. The standard Ethernet and RS-232 digital interfaces simplify integrating the ST into your system design. The ST’s robust IGBT inverter is inherently fault tolerant and is ideal for demanding applications like semiconductor processing and vacuum deposition. Many operational
- AC Input Voltage: 264 to 528 volts
- DC Output Voltage: 10,000 volts
- DC Output Current: 1.2 amps
- DC Output Power: 11,999.99999999997 to 100,000 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 052042-74AC10SJX Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 7ns @ 5V, 50pF Current - Quiescent
- Number of Inputs: 3
- Propagation Delay: 7 ns
- Low Level Output Current (Sink): 24 mA
- High Level Output Current (Source): 24 mA
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 805724-74ACT10PC Packaging: Tube Mounting Style: Through Hole Number of Circuits: 3 Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.8V Logic Level - High: 2V Part Status: Obsolete (End Of
- Number of Inputs: 3
- Propagation Delay: 9 ns
- Low Level Output Current (Sink): 24 mA
- High Level Output Current (Source): 24 mA
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1132331-74LCX10MTC Packaging: Tube Mounting Style: SMD Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device
- Number of Inputs: 3
- Propagation Delay: 4.9 ns
- Low Level Output Current (Sink): 24 mA
- High Level Output Current (Source): 24 mA
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1008880-74LCX10MX Packaging: Reel - TR Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.9ns @ 3.3V, 50pF Current -
- Number of Inputs: 3
- Propagation Delay: 4.9 ns
- Low Level Output Current (Sink): 24 mA
- High Level Output Current (Source): 24 mA
Find Suppliers by Category Top
Featured Products Top
-
; F7 chassis for 48V, 110V, 125Vdc input: 254 x 73 x 350.5 mm (10” x 2.875” x 13.8”) W x H x L; F7W chassis for 24Vdc, 36Vdc input: 280 x 73 x 350.5 mm (11” x 2.875” x 13.8”) W x H x L. (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
Wolfspeed has added a new family of 2300 V WolfPACKTM baseplate-less silicon carbide power modules which enable utility-scale grid-tied 1500 V inverters ranging from > 250 kW to 10 mW+. Utility-scale, grid-tied Inverters are more efficient and reliable with (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
The VICFUSE VC10 (1000V series) is a fast-acting, full-range fuse used in the protection of inverters, UPS systems, variable speed drives, and other discrete semiconductor devices. Built in a compact 10×38mm cartridge format, the VC10 is designed according to IEC 60269-4 and is (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
. Ideally suited for industrial motor drive applications, including industrial motor drives like servo motors ranging from 5 to 20 kW (20 kHz), robotics, elevators, operating grippers, in-line manufacturing, power inverters (read more)
Browse Transistors Datasheets for Nexperia B.V. -
ROSS has delivered an ergonomic and powerful Double Planetary Mixer Model DPM-10 engineered for high-viscosity and specialty material processing in laboratory and pilot-scale operations. This machine can (read more)
Browse Laboratory Mixers Datasheets for Charles Ross & Son Company -
Short-time carry current 100 A for 10 minutes Contact resistance 30 mΩ maximum; 0.6 mΩ typical Contact voltage drop 0.1 V maximum at 60 (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
nm–10.6 μm Highlight Specifications (Typical Configurations) Wavelength bands: 1030–1064 nm, 1319–1342 nm, 1550 nm, 1900–2100 nm, and 9.4–10.6 μm Apertures: 1 mm to 11.6 mm Operating frequencies: 24, 27 (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
460 A. This makes them ideally suited for thermally demanding 48 V automotive applications, including on-board chargers (OBC), traction inverters, and battery management systems (BMS). In addition to passenger vehicles, the new MOSFETs also benefit 2- and 3-wheel e-mobility, DC-DC converters, and (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
increased switching frequency also enables the use of smaller passive components and reduced magnetics size, supporting more compact and scalable power architectures with greater flexibility to optimize performance and footprint. In high-power LLC stages typical of 10–12 kW AI server (read more)
Browse Transistors Datasheets for Nexperia B.V. -
operation at approximately 3 kW higher power at comparable case temperatures, while offering around 23 °C additional thermal headroom at similar power levels. Well suited for EV onboard chargers (OBC), high-voltage DC-DC converters, EV charging infrastructure, photovoltaic inverters, uninterruptible (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V.
More Information Top
-
High phase number induction motor drives for battery applications
For instance, the high phase currents ( 10 A - 50 A) of a 24 V - 48 V battery powered drive in the 1 kW range require paralleled switching devices and a costly busbar inverter design since conventional printed cir- cuit board (PCB) material …
-
Current converter All to know on Hacheur | Techniques of the Ingénieur
A first simulation is carried out in supposing... non-isolated (current converters, onduleurs ) where the behavior CEM is fully dependent on the precision … … on an abaisseur current converter of a power of 2 kWs (200 V , 10 HAVE), the figure 24 give...
-
Zero-voltage-transition DC-link techniques for three-phase AC-DC-AC PWM converters
… between Z, and Z,, in the average and rms values in a 10 kW motor drives for a 230 V system, obtained under the … … link voltage 450 V, inverter load power factor 0 … … line-line rms voltage 24 -240V as the motor …
-
DUIT: Distributed Utility Integration Test
… paralleling control being added; 8-kVA 120/240 natural gas generator; 30-kVA/480- V inverter ; 150-kVA/480- VAC and 115- kW /700-VDC motor-generators … … miscellaneous DC power supplies; 10 - kW dish Stirling at … … systems: 720 kWh/288 cells/ 24 -576 V; 52.8 …
-
High-power modular multilevel converters with SiC JFETs
Applied Power Electronics Conference 2008, 24 -28 Feb. 2008 pp. 801 – 807 [37] Rabkowski J., Barlik R., „Three-phase inverter with SIC JFETs and Schottky … … D.; Karimi, K.J.; Immanuel, V .D., “Development of a 10 kW high power density three …
-
A pedagogically effective structured introduction to electrical energy systems with coupled laboratory experiences
… 250-V differential probe; 9) 5-kW power analyzer; 10 ) true rms multimeter; 11 … … shunt; 12) 4.5- kW three-phase resistive load … … machine 5 kW, 100 V ; 17) 230-V, 5 … … 5-kVA three-phase inverter ; 24 ) 5-kVA three-phase …
-
Survey on High-Temperature Packaging Materials for SiC-Based Power Electronics Modules
… 2006 [7] H. R. Chang, E. Hanna, Q. Zhang, M. Gomez, “1500 V and 10 A SiC motor drive inverter module”, 16th International Symposium … … and ICs ISPSD 2004, 24 -27 May 2004, pp … … Packaging of a 60 kW Converter for >200°C Embedded …
-
1979-1980 Conference Index
… analysis of power processing systems; Yu, Yuan; PESC 79 11- 24 photovoltaic arrays, peak power … … Peter; PESC 79 3- 10 Power conversion; cf. Motor … … conversion, ac-dc 28- V 100-A processing module … … uses series LC resonant inverter ; Biess, J. J.; NAECON … … power factor; Olivier, G.; PESC 80 346-356 Power conversion, dc-ac 20 kW inverter flyback charging …
-
Automotive Electric Propulsion Systems With Reduced or No Permanent Magnets: An Overview
A larger version of this system has been recently developed in [ 24 ]. This gave 8– 10 kW of regenerative braking without inverter control at 42- V dc.
-
Leakage Current Reduction in a Single-Phase Bidirectional AC–DC Full-Bridge Inverter
V . EXPERIMENTAL VERIFICATION A 10 - kW single-phase full-bridge inverter , as shown in Fig. 13, is built to demonstrate the performance of the full- bridge inverter, and an ac EMI filter is cascaded as shown in Fig. 24 .
Indicates content that may require registration and/or purchase.