-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, INDUCTIVE, 10-60 V DC, 200 MA, 4-WIRE, DC, FLUSH INSTALLATION, IP68. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Inductive Proximity Sensor
-
Supplier: steute
Description: Features/Options Cold-resistant down to -40 °C High degree of protection IP 68 Stainless steel enclosure 1 Reed contact Actuation from side Switching distance up to 30 mm With pre-wired cable RC 2580-B: Variant with mounting thread M16 x 1.5 for cable protection system
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: Newark, An Avnet Company
Description: PROXIMITY SWITCH; Sensing Range Max:10mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); Contact Resistance:200mohm; External RoHS Compliant: Yes
-
-
Supplier: PHD, Inc.
Description: Series 5580 Hall Effect Proximity Switches are designed specifically to provide an input signal to various types of programmable controllers or logic systems. Since Hall Effect Switches are solid-state, there are no moving parts to wear out. The switches offer an infinite
- Operating Temperature: 32 to 176 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Euchner-U.S.A., Inc.
Description: Safety photocells for the protection of workers exposed to risks arising from the use of dangerous machines (according to category 2). Used in conjunction with the AU SX or the AU SXM control units, ILION forms a type 2 photoelectric safety system in compliance with the Standards EN 61496-1 and IEC
- Operating Distance: 0.0393701 to 0.5905515 inch
- Repeatability: 3.937007874015748 to 15.748031496062993 mils
- Operating Temperature: -25 to 70 F
- Output Load: 2-Wire, 3-Wire NPN, 3-Wire PNP, 4-Wire NPN, 4-Wire PNP, AC Load, DC Load
-
Supplier: PHD, Inc.
Description: Series 6250 Reed Switches are designed specifically to provide an input signal to various types of programmable controllers or logic systems. These switches offer both 120 VAC or 10 to 30 VDC sink and source operation for maximum flexibility in interfacing with various electronic
-
Description: conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 5mm and 8mm sensing distance; Reliable
- Operating Distance: 0.1968505 to 0.3149608 inch
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Description: M12 metal capacitive proximity sensor, non-contact position detection is adopted; One-piece housing with high-brightness LED indicator; Wide range of detectiong targets: metal, plastic and fluid etc; Enhance detection distance, sensitivity adjustment adopts multi-turn potentiometer so as to
- Operating Distance: 0.1574804 to 0.3149608 inch
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Electrical Output: Voltage
-
Supplier: Assured Automation
Description: Description • Solid state proximity switch • Target puck with position Indicator & two red LED's • Two solid state switches (N/O), (1-open, 1-closed) Enclosures & Connections • NEMA 3,4,6,12,13, IP67 • 6' Cable Switch Ratings Max Load Current: 200mA Min Load Current: 5mA Part Numbers
- Position Indication Options: 180 Degree (T or L Valve), ON-OFF (Two-way), Three-way
- Type of Position Indication: A Position Transmitter
- Valve Actuation: For Rotary Actuated Valves
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Newark, An Avnet Company
Description: PROXIMITY SWITCH, M5, NPN, NO; Sensing Range Max:0.6mm; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:-; SVHC:No SVHC (15-Jun-2015); Frequency Response Max:5kHz; IP / NEMA Rating:IP68; Load Current
-
Supplier: GIMATIC S.r.l.
Description: Magnetic sensors
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Power Requirements: AC Powered, DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Switch Type: Normally Open
-
Supplier: Newark, An Avnet Company
Description: PROXIMITY SWITCH, 6.5MM D, PNP; Sensing Range Max:3mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; Product Range:-; SVHC:No SVHC (07-Jul-2017); Frequency Response Max:1kHz; IP
-
Supplier: Eaton Corporation
Description: RUGGED DIE CAST ZINC MATERIAL 1.54 INCH W X 1.58 INCH D X 4.51 INCH H SIZE 4 WIRE(S) 10 TO 30 VDC OPERATING VOLTAGE NEMA 3/3S/4/4X/6/6P/12/13, IP68 ENCLOSURE -13 TO 158 DEG F OPERATING TEMPERATURE NO-NC COMPLEMENTARY, PNP OUTPUT CONFIGURATION 0.51 INCH SENSING DISTANCE SIDE SENSING POSITION
- Operating Temperature: -13 to 158 F
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Supplier: CARLO GAVAZZI Automation Components
Description: AC proximity switches constructed in stainless steel (1.4301) housings. Sizes available are M12, M18 and M30. Length of housing is selectable with 30 mm thread or 50mm thread. Bright LED ring utilizing a yellow LED clearly gives indication of output status. Protection rating IP 67
- Operating Distance: 0.0787402 to 0.5905515 inch
- Operating Temperature: -13 to 158 F
- Power Requirements: AC Powered
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: OMEGA Engineering, Inc.
Description: proximity sensors are the standard sensor use for metal detection, they are widely used in automation and robotics applications. These proximity switches come in shielded NPN or PNP models with extended sensing distances to allow the sensor to be mounted farther from the target.
- Operating Distance: 0.06 to 0.39 inch
- Operating Temperature: 13 to 158 F
- Output Load: 3-Wire NPN, 3-Wire PNP
- Electrical Output: Current
-
Supplier: Allied Electronics, Inc.
Description: Solve space problems with ® miniature inductive proximity sensors. Perfect for positioning control, small parts placement, robotic grippers, counting, inspecting and other applications where space is a problem. Self contained DC units switch 100 mA loads with tiny 4 mm, 5 mm, 6.5 mm and 8 mm
-
Description: Reed position sensors with normally open or closed contacts that change states when a magnetic field is applied. The sensors act as non-latching electrical switches Features Contacts hermetically sealed for long life Zero power consumption Suitable for DC and AC circuits RoHS compliant IP65
- Operating Distance: 0.150000081 to 0.50000027 inch
- Operating Temperature: 221 F
- Output Load: AC Load, DC Load
- Body Shape: Cylindrical
-
Supplier: steute
Description: Features/Options Cold-resistant down to -40 °C or heat-resistant up to +120 °C High degree of protection IP 68 Stainless steel enclosure Flush mounting Long life, no mechanical wear Suitable for the food processing industry Insensitive to soiling With LED Enclosure diameter M12 x 1 With pre-wired
- Output Load: 3-Wire PNP
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Open
- Electrical Output: Switched / Alarm
-
Supplier: Fargo Controls, Inc.
Description: Features: High operating temperature up to 120ºC / 248ºF Now with short circuit & reverse polarity protection Increased switching current Stainless steel case Protection degree IP67: dust tight and protection from the effects of immersion Miniature size Shock and vibration resistant
- Operating Distance: 0.03149608 inch
- Operating Temperature: -13 to 248 F
- Output Load: 3-Wire NPN, DC Load
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Locon Sensor Systems, Inc.
Description: High Temperature Inductive Proximity Sensors Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are available in threaded housing
- Operating Distance: 0.0787402 to 0.787402 inch
- Operating Temperature: -13 to 482 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: Baumer Ltd.
Description: • 2 outputs, each with one independent switching point • IP 67
- Measurement Range: 23.62206 to 236.2206 inch
- Sampling Frequency: 80 kHz
- Operating Temperature: -13 to 140 F
- Output: Current, Voltage
-
Supplier: Locon Sensor Systems, Inc.
Description: High Temperature Inductive Proximity Sensors Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are available in threaded housing
- Operating Distance: 0.0393701 to 0.1574804 inch
- Operating Temperature: -13 to 356 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
-
Supplier: TE Connectivity
Description: Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Jacket Material : PU Product Weight : 36 G [1.27 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 3 Output Configuration : Reed Contact Features Switching Output Contact Type : NO Dimensions
- Operating Temperature: -4 to 140 F
-
Supplier: TE Connectivity
Description: Voltage Range (VDC) : 10 - 30 Output Current (Max) (MAMP) : 200 Output Voltage Drop With Powered Load (Max) (V) : 1 Switching Frequency (Max) (HZ) : 1500 Housing Features Housing Material : Stainless Steel Industry Standards IP Rating : IP68, IP67, IP69K, IP66 Mechanical Attachment Mounting
- Operating Distance: 0.078 inch
- Operating Temperature: -13 to 248 F
- Switch Type: Normally Open
-
Supplier: Altech Corp.
Description: The Limit Style Inductive Proximity Sensor features a housing with a similar outline of a mechanical Limit Switch which it has replaced in many applications. All Altech Limit Style models are 41mm (1.61 in.) x 40mm (1.57 in.) x 121 mm (4.76 in.). The Altech Versa Prox® construction features a
- Operating Distance: 0.98 inch
- Repeatability: 49.21259842519685 mils
- Operating Temperature: -13 to 158 F
- Power Requirements: DC Powered
-
Supplier: RS Components, Ltd.
Description: IP68 flush hall effect switch, red
- Power Requirements: DC Powered
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Fargo Controls, Inc.
Description: Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
- Operating Distance: 0.0787402 inch
- Operating Temperature: -13 to 158 F
- Output Load: 3-Wire PNP, DC Load
- Power Requirements: DC Powered
-
Supplier: Allied Electronics, Inc.
Description: Solve space problems with ® miniature inductive proximity sensors. Perfect for positioning control, small parts placement, robotic grippers, counting, inspecting and other applications where space is a problem. Self contained DC units switch 100 mA loads with tiny 4 mm, 5 mm, 6.5 mm and 8 mm
-
Supplier: Allied Electronics, Inc.
Description: Solve space problems with ® miniature inductive proximity sensors. Perfect for positioning control, small parts placement, robotic grippers, counting, inspecting and other applications where space is a problem. Self contained DC units switch 100 mA loads with tiny 4 mm, 5 mm, 6.5 mm and 8 mm
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 5-pin M12 Pigtail Housing Type: Miniature Rectangular Optical Block: Type O4, Proximity Wide beam optics useful
- Operating Distance: 1 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Cabled, 6ft Housing Type: Miniature Rectangular Optical Block: Type O5, Proximity Narrow beam optics useful in long-range
- Operating Distance: 9 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
-
Supplier: BERNSTEIN AG
Description: The teachable magnetic sensors are characterised by one or two freely programmable, independent switching points. Despite this high degree of functionality, BERNSTEIN has succeeded in integrating the entire electronics into a compact sensor enclosure with the smallest possible dimensions. This
- Operating Temperature: -4 to 176 F
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Slot
- Electrical Output: Switched / Alarm
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 5-pin M12 Pigtail Housing Type: Miniature Rectangular Optical Block: Type O4, Proximity Wide beam optics useful
- Operating Distance: 2 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Power Requirements: DC Powered
-
Supplier: BERNSTEIN AG
Description: Thanks to the use of only one single “active” component (reed contact), “traditional” electromechanical magnetic switches are extremely reliable in operation. The universal current capability and low procurement costs allow these switches to be used in a wide range of applications. You
- Operating Distance: 0.2362206 to 0.8661422 inch
- Operating Temperature: -40 to 302 F
- Body Shape: Cylindrical
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: BERNSTEIN AG
Description: Thanks to the use of only one single “active” component (reed contact), “traditional” electromechanical magnetic switches are extremely reliable in operation. The universal current capability and low procurement costs allow these switches to be used in a wide range of applications. You
- Operating Distance: 0.0787402 to 0.8661422 inch
- Operating Temperature: -40 to 302 F
- Sensor Technology: Magnetic Proximity Sensor
- Switch Type: Normally Closed, Normally Open
Find Suppliers by Category Top
Featured Products Top
-
Fargo Controls, Inc. announces two new 120°C (248°F) High Temperature Inductive Proximity Sensors. These new models operate from -25°C up to 120°C (-13° to (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
Fargo Controls, Inc.has 3 Extreme Sensing Distance proximity Sensors. Two 2 of these sensors offer some of the highest sensing distances (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
tensile loads. A cable clip securely locks the cable in the slot and prevents failures due to wire breaks. Sturdy cable anchoring supports tensile forces up to 40N. Markings on the housing showing sensing element position allow easy adjustments. These units conform to protection classes IP65/68 (read more)
Browse Proximity Sensors Datasheets for Festo Corporation -
available in this proximity sensor selection guide. Installation and Selection Considerations The switch body should be mounted to the fixed portion of the (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
supports repetitive machine-position detection, provided the switch is aligned correctly and is not subjected to excessive impact or overtravel. The IP65 enclosure rating provides dust protection and resistance to water jets when the enclosure, cover, cable (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
connector allows higher packing density than larger M12 types, enabling more functionality in cramped equipment layouts. 2- Superior environmental resistance — Rated IP67 to IP68, the connector is dust?tight and protected against temporary (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
Sensors XS118BLNAL2 is a durable M18 inductive proximity sensor for non-contact metallic-object detection. Its 5 mm nominal sensing distance, 0–4 mm operating zone, NPN normally open output, 12–24 VDC rated supply, 200 mA switching capacity, and 1,200 Hz maximum switching frequency make it (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Switches / Yaskawa Electric Corporation
IP52- IP68 - Proximity Switches .
-
Development of an Inductive Proximity Switch for a Military Gearbox
The custom proximity switch is environmentally protected to IP68 and rated for elevated temperature operation to approximately 125ºC.
-
TURCK - BI 1.5U-EG08-AP6X-V1131 - Sensors, Switches & Relays - Sensors - Allied Electronics
2000 Hz ( Switching Proximity IP68 .
-
TURCK - BI 1.5U-EG08-AN6X-V1131 - Sensors, Switches & Relays - Sensors - Allied Electronics
2000 Hz ( Switching Proximity IP68 .
-
Pepperl + Fuchs - NBN15-30GK60-AR-3M - Sensors, Switches & Relays - Sensors - Allied Electronics
Current, Switching Proximity IP68 .
-
TURCK - BI 2U-EG08-AP6X-V1131 - Sensors, Switches & Relays - Sensors - Allied Electronics
Current, Switching Proximity IP68 .
-
TURCK - NI50U-CP40-VP4X2 - Sensors, Switches & Relays - Sensors - Allied Electronics
Current, Switching Proximity IP68 .
-
Telemecanique Sensors - XS518B1DAL2 - Sensors, Switches & Relays - Sensors - Allied Electronics
Frequency, Switching Proximity IP68 .
-
Pepperl + Fuchs - NMB5-18GM65-E2-FE-V1 - Sensors, Switches & Relays - Sensors - Allied Electronics
Frequency, Switching Proximity IP68 .
-
Carlo Gavazzi, Inc. - CA30CLC30BP - Sensors, Switches & Relays - Sensors - Allied Electronics
Current, Switching Proximity IP68 .
Indicates content that may require registration and/or purchase.