-
Description: UANBEN’s RFID reader is a low-cost solution to read RFID tags. The built-in automatic tuning circuit regulates circuit parameters to cope with different working environments, increasing its anti-interference capability. The RFID reader is designed with an
- Frequency: 13,560,000 Hz
-
Supplier: GAO Tek, Inc.
Description: The IP4 reader when combined with 700 Series Color handheld PC becomes a full RFID reader writer with multiple protocol RFID reader and multiple Wireless data transmission options. The full shift battery charge makes this an ideal unit for supply chain management,
-
Description: 1.Overview The RFID (Radio Frequency Identity) RFH-1332-114D is a non-contact high frequency RFID reader, specially designed for use in embedded applications such as address reading or proximity control of AGV and other industrial application. It can be worked in a variety of
- Frequency: 13,560,000 Hz
- Detection Range: 7 to 8.999999999999998 cm
- Operating Temperature: -20 to 70 C
- Features: Other
-
-
Description: 1. Overview The RFID (Radio Frequency Identity) RFH-1332-114D is a non-contact high frequency RFID reader, specially designed for use in embedded applications such as address reading or proximity control of AGV and other industrial application. It can be worked in a variety of
- Frequency: 13,560,000 Hz
- Detection Range: 7 to 8.999999999999998 cm
- Operating Temperature: -20 to 70 C
- Features: Other
-
Supplier: MPI Label Systems
Description: The Alien Technology® ALH-90xx family of handheld readers enables users to deploy manageable, robust, best-in class EPC Gen 2 RFID solutions for supply chain, manufacturing and asset management applications. Baseline models: ALH-9010, ALH-9000 Step-Up Features: AHL-9011, ALH-6001 (see
- Memory: 2,048,000,000 bits
- Operating Temperature: -10 to 50 C
- Features: Portable
- Interface: USB, Wireless
-
Supplier: RFID, Inc.
Description: IP65, FCC Class A, EN55022, 1998. (CISPR 22) Class A, EN55022/IEC 6100 ‐ 4 ‐ 6 RF Continuous Conducted, EN55024, 1998 ‐ ETSI EN 301 489 ‐ 1, 2002 – ETSI EN 301489 ‐ 3, 2002 – EN/IEC 61000 ‐ 4 ‐ 2 ESD – EN/IEC 61000 ‐ 4 ‐ 3 RF Electromagnetic Field – EN/IEC 61000 ‐ 4 ‐ 4 Fast Transients, RoHS
- Frequency: 866 to 928 Hz
- Detection Range: 899.9999999999999 cm
- Operating Temperature: -20 to 50 C
- Technology: Active
-
Supplier: RFID, Inc.
Description: IP65, FCC Class A, EN55022, 1998. (CISPR 22) Class A, EN55022/IEC 6100 ‐ 4 ‐ 6 RF Continuous Conducted, EN55024, 1998 ‐ ETSI EN 301 489 ‐ 1, 2002 – ETSI EN 301489 ‐ 3, 2002 – EN/IEC 61000 ‐ 4 ‐ 2 ESD – EN/IEC 61000 ‐ 4 ‐ 3 RF Electromagnetic Field – EN/IEC 61000 ‐ 4 ‐ 4 Fast Transients, RoHS
- Frequency: 866 to 928 Hz
- Detection Range: 899.9999999999999 cm
- Operating Temperature: -20 to 50 C
- Technology: Active
-
Description: 1.Overview The RFID (Radio Frequency Identity) RFH-1332-114B is a non-contact high frequency RFID reader, specially designed for use in embedded applications such as address reading or proximity control of AGV and other industrial application. It can be worked in a variety of
- Frequency: 13,560,000 Hz
- Detection Range: 7 to 8.999999999999998 cm
- Operating Temperature: -20 to 70 C
- Features: Other
-
Supplier: HARTING Inc. of North America
Description: UHF RFID applications in areas such as production and transport logistics or also medical technology demand long read ranges, even close to liquids and metals. Suitable plastics allow an operative range from -65° C to +85° C or 210° C. The housings are designed for IP 64, IP 67
- Frequency: 860,000 to 960,000 Hz
- Memory: 32 to 3,000 bits
- Detection Range: 299.99999999999994 to 599.9999999999999 cm
- Operating Temperature: -65 to 210 C
-
Supplier: B&Plus USA, Inc.
Description: 8bit RFID System No special program is necessary for reading and writing. Data Input/output is Parallel interface (8bit). Data status indicated by LED's Size: M30 Protection Class: IP67
- Memory: 896 bits
- Features: Noncontact, Other
- Technology: Passive
-
Supplier: AgozTech LLC
Description: Features Durable Honeywell RFID holster by Agoz Designed for RFID reader devices Rugged RFID case construction Secure belt clip attachment for quick access Helps protect RFID readers during active movement Improves device accessibility during RFID
- Container Type: Bag / Sack
-
Supplier: SFCable.com
Description: Stand-alone Self Contain Access control Reader type, Built-in EM Reader up to 2000 card. IP65, Single Relay up to 2Amp, 12-15VDC Metal Panel
-
Supplier: ifm efector inc.
Description: RFID UHF compact device with Ethernet TCP/IP High protection rating for the requirements in industry and logistics RFID UHF read/write head for long range Up to 16 transponders simultaneously Learn more View other products in this family of sensors From May 1st 2025, products
- Frequency: 902,000,000 to 928,000,000 Hz
- Operating Temperature: -20 to 55 C
- Features: Other
-
Supplier: ifm efector inc.
Description: RFID evaluation unit with Ethernet TCP/IP With four channels for the connection of RFID antennas or digital I/Os Connection of the antennas with ifm standard connection cables Optimized Ethernet TCP/IP web server for device setup, diagnostics and monitoring High
- Operating Temperature: -20 to 60 C
- Features: Other
-
Supplier: ifm efector inc.
Description: RFID HF compact device with Ethernet TCP/IP Optimized Ethernet TCP/IP web server for device setup, diagnostics and monitoring High protection rating for the requirements of harsh industrial environments Learn more View other products in this family of sensors From May 1st 2025,
- Frequency: 13,560,000 Hz
- Detection Range: 5 cm
- Operating Temperature: -20 to 60 C
- Features: Other
-
Supplier: Euchner-U.S.A., Inc.
Description: system available for small articles Dynamic reading and writing of data carriers Technical Inductive read/write data carriers Up to 40mm read distance Up to 20mm write distance Read/write heads environmental protection up to IP 67- oil and dust tight, and water resistant Data carriers
- Frequency: 125,000 Hz
- Memory: 256,000 bits
- Detection Range: 4 cm
- Features: Noncontact, Other, Read / Write
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, READER/WRITER, LONG RANGE, PASSIVE, 5 PORT, 23-25VDC, IP66. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: HydraCheck Inc.
Description: The hand-held readers transfer the energy required for a measurement to the pressure transmitter using RFID technology. All that is required is a maximum distance of 1.5 cm / 0.6 in from the antenna to the tip of the pressure transmitter for the duration of the measurement. When the
- Working Pressure Range: 8,700 psi
- Operating Temperature: -4 to 158 F
- Display Type: Digital
- Features: Temperature Output
-
Supplier: Brady Corporation
Description: Brady DoD UID System - Standard (600 dpi) Kit includes Brady IP™ Printer- 600 dpi General Industrial Thermal Transfer Printer, CodeSoft™ Enterprise RFID Software, Code Reader 1200™ with 6' USB Cable, Brady DoD UID System On-Site Training- Two Days Includes the free Brady360® 5
-
Supplier: Brady Corporation
Description: Brady DoD UID System - Standard (300 dpi) Kit includes Brady IP™ Printer- 300 dpi General Industrial Thermal Transfer Printer, CodeSoft™ Enterprise RFID Software, Code Reader 1200™ with 6' USB Cable, Brady DoD UID System On-Site Training- Two Days Includes the free Brady360® 5
-
Supplier: Brady Corporation
Description: Brady DoD UID System - Advanced Kit includes Brady IP™ Printer- 600 dpi General Industrial Thermal Transfer Printer, CodeSoft™ Enterprise RFID Software, Code Reader® 3500 with Bluetooth, Bluetooth Modem and Charging Cradle, Microscan LPD Compliance Verifier, Brady DoD UID System
-
Supplier: Monarch Instrument
Description: Track-It™RFID Data Loggers are battery powered stand alone compact devices that record from 22.5 hours to 337.5 days of temperature or temperature and humidity data. The wireless RFID technology makes it ideally suited for use in supply chain monitoring applications. The compact water
- Sampling Frequency: 0.0001 kHz
- User Interface: Computer Programmable, None
- Data Acquisition: Datalogger / Recorder
- Application: General Lab and Industrial
-
Supplier: Radwell International
Description: RFID COMMUNICATION MODULE, RFID181EIP FOR ETHERNET/IP, TWO READERS CONNECTED. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Pepperl+Fuchs SE
Description: Read head with EtherNet/IP interface
-
Supplier: Radwell International
Description: INTERMEC, IP30 RFID READER FOR CK3, USB CONNECTION, 915. FREE 2 YEAR RADWELL WARRANTY
- Bar Code Scanner Type: Handheld "Gun" Type
-
Supplier: Radwell International
Description: RFID READER. IP-DECT BASE STATION,1G9 VERSION POE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Beckhoff Automation LLC
Description: customer-specific modifications, such as additional display sizes or the integration of emergency off and electromechanical buttons, short-stroke keys and RFID readers under the front laminate as well as USB ports. Advantage at the very core: the Beckhoff Industrial PCs Beckhoff is a
- Panel Type: Operator Console
-
Supplier: Beckhoff Automation LLC
Description: customer-specific modifications, such as additional display sizes or the integration of emergency off and electromechanical buttons, short-stroke keys and RFID readers under the front laminate as well as USB ports. Advantage at the very core: the Beckhoff Industrial PCs Beckhoff is a
- Panel Type: Operator Console
-
Supplier: Beckhoff Automation LLC
Description: customer-specific modifications, such as additional display sizes or the integration of emergency off and electromechanical buttons, short-stroke keys and RFID readers under the front laminate as well as USB ports. Advantage at the very core: the Beckhoff Industrial PCs Beckhoff is a
- Panel Type: Operator Console
-
Supplier: Beckhoff Automation LLC
Description: customer-specific modifications, such as additional display sizes or the integration of emergency off and electromechanical buttons, short-stroke keys and RFID readers under the front laminate as well as USB ports. Advantage at the very core: the Beckhoff Industrial PCs Beckhoff is a
- Panel Type: Operator Console
-
Supplier: Advantech
Description: RFID/NFC/Web Camera/Smart Card Reader Supports LED indicator Rich optional peripherals – Handset/2nd Smart Card Reader, Barcode Scanner/PoE, RFID/MSR Supports 75x75mm VESA mount Dual certification (Medical and ITE)
- Display Size: 11.6 inch
- RAM: 4 GB
- Operating Temperature: 32 to 95 F
- Computer Type: Computer Terminal
-
Supplier: Advantech
Description: infection control Noise-canceling and best audio quality for calls Dual isolated ethernet for electrical protection, network isolation & security Build in nurse call button, LED indicator, RFID, 5M camera & smart card reader Rich optional peripherals – Handset / 2nd smart card
- Display Size: 18.5 inch
- RAM: 8 GB
- Operating Temperature: 32 to 95 F
- Computer Type: Computer Terminal
Find Suppliers by Category Top
Featured Products Top
-
exchange of a coded identification number between a target (tag, label, or chip) and a reader – a device which transmits an encoded radio signal to the target. Schmersal has applied this technology to the RSS36 series non-contact safety sensor. In this application the RFID actuator target is (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
in power supply design necessary. Powered Devices (PD) include devices powered by PoE such as IP telephones, RFID readers, 5G small cell (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Infineon Technologies AG -
in power supply design necessary. Powered Devices (PD) include devices powered by PoE such as IP telephones, RFID readers, 5G small cell (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Infineon Technologies AG
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/32510/61923861-MIT.pdf?sequence=2
The TCP/ IP RFID Reader .
-
Privacy protection for RFID-based tracking systems
When LS receives the data from an RFID reader, it can check whether the contained RID matches the RFID reader IP address that transmitted the data.
-
Mechatronics and Intelligent Materials III
The configuration files mainly include the RFID Reader id number, the RFID Reader IP address, the middleware server IP address, the number of antennas and the condition of switches.
-
RFID-based mobility for seamless personal communication system in cloud computing
An RFID reader and IP phone were set beside each 100-m block in this environment.
-
The Internet of Things
For example, the RFID readers have IP addresses, while the tags are identified by a serial number.
-
tcp ip ( Page 4 ) - offers from tcp ip manufacturers, suppliers, exporters & wholesalers
TCP IP + WIFI Rfid Reader Support NFC .
-
http://citeseerx.ist.psu.edu/viewdoc/download?doi=10.1.1.61.2545&rep=rep1&type=pdf
They can be a laptop/desktop PC, pocket PC, PDA, IP phone, RFID reader , BACnet (building automa- tion and control networks) controller, and many other devices, as shown in Fig. 2.
-
Information Security and Assurance
A Wireless Mesh Client (WMC) can be any laptop, desktop PC, palmtop, PDA, pocket PC, IP phone, RFID reader etc.
-
Computer Security - ESORICS 2014
But in wireless mesh networks, mesh clients consist of various devices, including laptap/desktop PC, pocket PC, PDA, IP phone, RFID reader , BACnet (building automation and control networks) controller and tiny wireless sensor nodes.
-
NCP1083: Integrated PoE-PD and DC-DC Converter Controller, 40 W, with Auxiliary Supply Support
The unique high power features leverage the significant cost advantages of PoE-enabled systems to a much broader spectrum of products in emerging markets such as industrial ethernet devices, PTZ and Dome IP cameras, RFID readers , MIMO WLAN access points, high-end …
Indicates content that may require registration and/or purchase.