Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's new low cost OS100 Series mini infrared transmitter system features a remotely mounted infrared temperature sensor and high performance microprocessor based signal conditioner. The OS100's miniature sensor head design is ideal for measuring temperature in confined,
- Temperature Range: 0.4 to 1,000.4 F
- Accuracy: 2 ±% Full Scale
- Spectral Range: 5 to 14 microns
- Response Time: 150 milliseconds
-
Supplier: ENMET Corporation
Description: IR-6000 Infrared Hydrocarbon Sensor/Transmitter The IR-6000 hydrocarbon detector is a single source dual wavelength instrument. The sensing and reference elements are self-compensating for optical integrity and other signal inhibitors. The 4-20 mA analog output can be
- Electrical Outputs: Analog Current
-
Supplier: MSA Safety
Description: Every feature of the PrimaX IR Gas Transmitter is designed with reliability in mind to withstand the most challenging environmental conditions through out the product’s life. MSA’s PrimaX IR Gas Transmitter offers LEL (Lower Explosive Limit) combustible gas detection
- Operating Temperature: -58 to 167 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %LEL
- Application: Ambient Air Monitoring
-
-
Supplier: Analytical Technology, Inc.
Description: operate in diffusion mode for ambient air or with a flow cell for pumped samples. Because the IR sensor is always in an active state, the transmitter continuously monitors critical sensor functions and indicates any sensor problems, both on the display and via the
-
Supplier: DOD Technologies Inc.
Description: The cGas Detector IR Refrigerant provides continuous monitoring of a wide range of refrigerant gases commonly used in commercial refrigeration systems. Dual beam, non-dispersive infrared sensor technology overcomes the limitations of solid state refrigerant sensors, accurately
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Gas Types: Combustible Gas
- Instrument Type: Detector
-
Supplier: Acme Engineering Products
Description: The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants.
- Operating Temperature: 32 to 104 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 1
- Response Time: 60 seconds
-
Supplier: ENMET Corporation
Description: including propane, butane, etc. The sensor features an integral semiconductor for temperature compensation, a durable tungsten filament IR light source, filter and a dual temperature-compensated pyroelectric infrared detector. The EX-5120 Sensor/Transmitter operates on 24
- Electrical Outputs: Analog Current
- Display: Digital
-
Supplier: Pem-Tech, Inc.
Description: Ultra 1000-IR series is a microprocessor based sensor for detection of combustible gases using Infrared sensor technology. The self- contained sensor features user friendly interface and menu driven calibration procedure and configuration. Ultra 1000-IR uses NDIR
- Operating Temperature: -40 to 158 F
- Operating Humidity: 5 to 90 %
- Measurement Type: %LEL
- Electrical Outputs: Analog Current, Switch
-
Supplier: CO2Meter.com
Description: Models TX-24: CO2 5% Sensor with TX Board TX-241: CO2 5% Sensor Development Kit TX-26: CO2 20% Sensor with TX Board TX-261: CO2 20% Sensor Development Kit TX-25: CO2 100% Sensor with TX Board TX-251: CO2 100% Sensor Development Kit
- Measurement Type: %Volume
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: ENMET Corporation
Description: P/N 10014-024, EX-5165 Infrared Sensor/Transmitter for Carbon Dioxide, CO2 The EX-5165 incorporates a miniature NDIR type sensor for the measurement of carbon dioxide concentrations ranging from 500 ppm to 100% by volume. The sensor is comprised of dual pyroelectric
- Electrical Outputs: Analog Current
- Display: Digital
-
Supplier: OTT Hydromet
Description: SUTRON SatLink3 provides a cost-effective way to measure, log, calculate and transmit data from remote locations around the world. This logging transmitter is well equipped to monitor and transmit up to 32 independent measurements from analog, digital and smart hydrological, meteorological,
- Operating Temperature: -40 to 158 F
- Features: DC Current, Networkable System, Other
- Form Factor: Panel / Chassis Mount
-
Supplier: OTT Hydromet
Description: SUTRON SatLink3 provides a cost-effective way to measure, log, calculate and transmit data from remote locations around the world. This logging transmitter is well equipped to monitor and transmit up to 32 independent measurements from analog, digital and smart hydrological, meteorological,
- Operating Temperature: -40 to 158 F
- Features: DC Current, Networkable System, Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Radwell International
Description: FIXED IR SENSOR, INFRARED MEASUREMENT, BUILT IN AIR PURGE, THERMOCOUPLE K TYPE OUTPUT-ANALOG, 10: 1 FIELD OF VIEW, 0.9 EMISSIVITY, 100 MS RESPOINSE TIME, RANGE: 170-250 DEGREES CELSIUS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OTT Hydromet
Description: SUTRON SatLink3 provides a cost-effective way to measure, log, calculate and transmit data from remote locations around the world. This logging transmitter is well equipped to monitor and transmit up to 32 independent measurements from analog, digital and smart hydrological, meteorological,
- Operating Temperature: -40 to 158 F
- Features: DC Current, Networkable System, Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Global Detection Systems Corp.
Description: The GDS-IR Infrared Gas Sensor uses proven, reliable infrared sensing technology to detect dangerous levels of carbon dioxide or explosive levels of methane, propane and other hydrocarbons. Designed for especially harsh environments, the GDS-IR is virtually maintenance-free and
- Operating Temperature: -40 to 158 F
- Operating Humidity: 0 to 99 %
- Measurement Type: %LEL, %Volume
- Electrical Outputs: Analog Current
-
Supplier: OTT Hydromet
Description: SUTRON SatLink3 provides a cost-effective way to measure, log, calculate and transmit data from remote locations around the world. This logging transmitter is well equipped to monitor and transmit up to 32 independent measurements from analog, digital and smart hydrological, meteorological,
- Operating Temperature: -40 to 158 F
- Features: DC Current, Networkable System, Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Visual Sound, Inc.
Description: Nady Systems, Inc. - Pro Audio Dual IR wireless microphone system *Dual receiver allows 2 channel simultaneous operation of 2 transmitters (Ch A, Ch B) *IR signal reception LED indicators *Channel A/B mix audio output RCA phono jack *Separate Channel A and Channel B volume
- Features: Wireless Microphone
-
Supplier: MSA Safety
Description: The IR5500 is an open path infrared (IR) gas detector that continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges to detect both small and large leaks. The IR5500 offers the benefits of early detection with its high sensitivity to
- Operating Temperature: -67 to 149 F
- Operating Humidity: 0 to 95 %
- Response Time: 3 seconds
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: OMEGA Engineering, Inc.
Description: The smallest sized IR temperature sensor in the world now has brains. By combining the OS36-SM sensor head with the OS35 platform, precision in small places is now a reality. The OS35 processes the signal from the microIRt/c, linearizes, and gives an analog output (4 to 20 mA, 0
- Sensed Temperature: 32 to 932 F
- Operating Temperature: -49 to 212 F
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Local Interface: Computer Interface
-
IC Interfaces - Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers -- HIN209IRSupplier: Acme Chip Technology Co., Limited
Description: IC TRANSMITTER/RECEIVER RS232
- Device Type: Receiver, Sensor Interface
-
Supplier: CO2Meter.com
Description: Sensor Tube Cap include OX-0052 UV Flux 25% Oxygen Smart Sensor AP-0001 Alphasense 25% Oxygen Smart EC Sensor AP-0005 Alphasense 5,000ppm CO Smart EC Sensor EXPLORIR-M ExplorIR-M 20% CO2 Sensor GC-0015 ExplorIR-W 5% CO2 Sensor GC-0006 ExplorIR-W 20% CO2
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Compur Monitors, Inc.
Description: can be done all without opening the transmitter. The adapter is also equipped with a gas outlet so that it can be used for flow-through applications. Impervious compact design The dimensions of the Statox 501 IR are small and compact. The sensor compartment is completely sealed,
- Application: Confined Space Monitoring
- Display: Digital
- Mounting Type: Fixed
-
Supplier: Powell Electronics, Inc.
Description: IR TRANSMITTER
- Category: Element / Chip
-
Supplier: Knick Interface LLC
Description: usability with potentiometers, resistive sensors, remote resistance transducers, and similar sensors Convenient setting of all parameters via IrDA port. Uncomplicated, menu-guided adjustment also “on site” including archiving of the configuration data Intuitive configuration of basic
- Operating Temperature: 32 to 149 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1381826-CS82C52 Category: Integrated Circuits (ICs)>Interface>UARTs (Universal Asynchronous Receiver Transmitter) Features: Timer/Counter Package: Bulk Standard Package: 16 pcs Protocol: RS232 Number of Channels: 1, UART Data Rate (Max): 1MBaud With Auto Flow Control:
- Data Rate: 1,000 kbps
- Features: Other
- Device Type: Receiver, Sensor Interface, Transmitter
-
Supplier: Knick Interface LLC
Description: sensitivity to the individual strain gauge sensor is particularly convenient via the infrared port, for example using a PDA. Sensors with known characteristics can be very easily calibrated using 4 rotary encoder switches and 8 DIP switches. Special measuring tasks can be solved with
- Operating Temperature: 32 to 149 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
- Features: Other
-
Supplier: Knick Interface LLC
Description: The universal transmitters for temperature measurement with resistance thermometers and thermocouples - in a 6-mm housing with infrared interface and SIL approval. Universal usability from simple to challenging measurement demands with all known temperature sensors Convenient setting
- Operating Temperature: 32 to 149 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Features: DC Voltage, Other
- Form Factor: DIN Rail
-
Supplier: Quarktwin Technology Ltd.
Description: UART IC 8, OCTART Channel IrDA 80-LQFP (12x12)
- Data Rate: 4,000 kbps
- Package Type: LQFP, QFP
- Features: Other, RoHS Compliant
- Device Type: Receiver, UART
-
Supplier: Global Detection Systems Corp.
Description: The GDS-48 Remote Sensor accepts catalytic bead combustible sensors, SmartIR infrared combustible sensors, and Photoionization VOC sensors and can be used to detect combustible gas, carbon dioxide and volatile organic compounds such as benzene or toluene.
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Arsine (AsH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Fluorine (F), Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Fluoride (HF), Hydrogen Sulfide
- Electrical Outputs: Analog Current
- Features: Intrinsically Safe, Other
-
Supplier: Laurel Electronics LLC
Description: tank using levels from a 4-20 mA transmitter. Setup is straightforward: users input up to 180 data points into a spreadsheet or text file, and the computer calculates spline-fit segments, which are then downloaded to the transmitter for precise operation. Laureate Transmitters
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Features: DC Current, DC Voltage
- Form Factor: DIN Rail
-
Supplier: DigiKey
Description: IR BEAM TRANSMITTER
- Operating Temperature: -22 to 158 F
- Features: Photoelectric Sensors
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's new infrared sensor with wireless transmitter features a remote IR sensor and radio wireless transmitter in a NEMA enclosure. The miniature sensor head is ideal for measuring temperatures from -18 to 538C (0 to 1000F) in confined, hard-to-reach
- Temperature Range: 0.4 to 1,000.4 F
- Accuracy: 2 ±% Full Scale
- Spectral Range: 5 to 14 microns
- Response Time: 100 milliseconds
-
Supplier: Clark Solutions
Description: The SS housing flow sensor has low flow sensing capabilities in a wide range of applications, and is suitable for clear, opaque, neutral, corrosive and aggressive liquids including fuel. An ultra-lightweight turbine follows the fluctuation of flow very accurately and generates a high
- Pipe Diameter: 0.17716545 inch
- Liquid Volumetric Flow Rate: 0.01584 to 0.528 GPM
- Operating Pressure: 2,900 psi
- Operating Temperature: -4 to 176 F
-
Supplier: CO2Meter.com
Description: Cubic SJH Series Methane Sensor CU-1000 ExplorIR®-W 5% CO2 Sensor GC-0015 ExplorIR®-W 20% CO2 Sensor GC-0006 ExplorIR®-W 100% CO2 Sensor GC-0016 Luminox LOX-02 Oxygen Sensor OX-0052 Oxygen O2 Transmitter TX-1 SprintIR®-W 100% CO2 Sensor GC-0018 Any
Find Suppliers by Category Top
Featured Products Top
-
A transmitter for temperature measurement, the P32100 plays a key role in offering universal usability for all known temperature sensors. Whether it's paired with resistance thermometers or thermocouples, its 6-mm housing with infrared interface and SIL approval make it the reliable and safe (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its 1PPM resolution (read more)
Browse Gas Transmitters Datasheets for Acme Engineering Products -
available with the ability to connect two gas sensor inputs into one transmitter. This economical dual sensor design dramatically reduces the cost of wiring, conduit, and technician installation time to make safety even more affordable. With MSA’s (read more)
Browse Gas Instruments Datasheets for MSA Safety -
in the industry. With the capability to have two sensor inputs in one transmitter, the S5000 doubles the coverage while minimizing wiring and foot print. It can be operated by magnet interface, a single touch button on the display, or via (read more)
Browse Gas Transmitters Datasheets for MSA Safety
Conduct Research Top
-
Photoelectric System Design and the Advantages of a Distributed System
, also called an emitter, and a photoelectric sensor, or receiver. The transmitter emits a visible or infrared (IR) light beam; the photoelectric sensor detects the light from the transmitter. More complex configurations may have multiple transmitters and receivers.
More Information Top
-
Diffuse Emission of CO2 from Showa-Shinzan, Hokkaido, Japan: A Sign of Volcanic Dome Degassing
The system consists of a cylindrical chamber opened at the bottom with a fan to improve gas mixing, a NDIR (non-disperse infrared) spectrophotometer (a Dra¨ ger Polytron transmitter IR sensor , West Systems) with an accuracy of approximately 5% and a reproducibility…
-
CR4 - Thread: Automatic Door
all u need for this is a door, IR sensors ( transmitter n receiver), a controller (plc, micro), a motor (stepper) and a pulley.....u gotta design a program in the controller such tht when ir sensors r de-energised (blocked by a…
-
In The Name Of Allah, the Beneficent the Merciful Designing a
Low Cost Device to Save the Corrupted Electricity
In this system an IR sensor ( transmitter and receiver) are used to protect the magnetically tampering.
-
An Intelligent Online Mileage Indicator for new generation Automobiles
indirect method that demands the knowledge of other Keywords: Mileage, Proximity sensors , IR transmitters and Receivers, .
-
Telecubes: mechanical design of a module for self-reconfigurable robotics
CAD solid model of Connection Plate (right) with switching permanent magnet devices, IR sensors and transmitter , electrical contacts,and printed circuit board.
-
Lase Ultrasonic Web Stiffness tester
Cable 3 (Green) provides power to the stages, thermocouple transmitter , IR sensor interface and the “Laser ON” warning light.
-
1-cc Computer: Cross-Layer Integration With UWB-IR Communication and Locationing
The moth- erboard integrates a microcontroller unit (MCU), UWB- IR transmitter , sensor , power supply elements, and a real-time clock (RTC) for intermittent communication [Fig. 3(a), (b)].
-
A novel device to monitor mobilization of fingers during treatment for stiffness of tendons
Using IR transmitters and sensors placed on the fingers would mean passing wires to the fingertips which would not be a viable option in a hospital environment.
-
Providing emergency services in Internet telephony
Many asset-tracking products use IR transmit- ters and sensors .
-
Door Snapper - A Smart Way of Surveillance
IR Sensor with wireless transmitter and receiver .
Indicates content that may require registration and/or purchase.