Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ACCES I/O Products, Inc.
Description: for User Interrupts; one line to enable/disable this function and one for the external interrupt signal. Interrupt levels 2-7, 10-12, 14, and 15 can be jumper selected on the IOD-144. Card I/O bus address selection is by DIP switches on the cards. The address can be anywhere in
- Digital I/O Channels: 144 #
- Operating Temperature: 32 to 140 F
- User Interface: Computer Programmable
- Data Acquisition: Data Acquisition Computer Board, I/O Module
-
Supplier: ACCES I/O Products, Inc.
Description: communications card for use in ISA-bus computers. It features eight independent ports, buffered type 16550 UART's, and automatic control to transparently enable/disable the transmission drivers as needed. Included with the card is a "spider" cable that provides eight
- Data Rate: 115 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 60 C
- Host Bus: ISA / EISA
-
Supplier: ACCES I/O Products, Inc.
Description: input bits change state. Output connectors via on-card ribbon-cable headers Lower cost per point than externally-racked solid-state relay modules IDI-xx Series cards provide individual-input optical isolation and accept as many as 48 parallel, differential digital inputs at voltages up
- Analog Input Channels: 48 #
- Operating Temperature: 32 to 140 F
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
- User Interface: Computer Programmable
-
-
Supplier: ACCES I/O Products, Inc.
Description: Continuous address selection is available individually for each port anywhere in the I/O bus address range of 100 to 3F8 (hex) by means of four sets of DIP switches on the cards. Interrupt levels from IRQ2 through IRQ15 (except IRQ 8, 9, and 13) are selectable by means of jumpers on
- Data Rate: 115 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Host Bus: ISA / EISA
-
Supplier: DigiKey
Description: "Card Extenders 18/31 each side, 0.1"" (2.54mm) Centers IBM AT-ISA"
- Features: Other
-
Supplier: Sealevel Systems, Inc.
Description: further information. For new product designs, we recommend the 7406 (PCI) or 7406e (PCI Express). The 3405 ISA serial interface ISA bus card provides four RS-232 ports. This product features extended interrupt support, individually selectable or sharable interrupts and an
- Data Rate: 460.8 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Supplier: Indocomp Systems, Inc.
Description: connector for 16-bit ISA Bus expansion On-board PS/2 6-pin Mini-Din Connector for Mouse & keyboard Hardware Monitoring function detects temperature and voltage status on system & CPU. Award 4MB FLASH BIOS supports with PC98, ACPI, DMI, PnP, Green functions and Y2K compliant. Watchdog
-
Supplier: Aaeon Systems Inc.
Description: peripheral cards for extended features includes PCI, PC/104+ (PCI + ISA), two Mini card interfaces and a PCMCIA Card bus slot expansion interface. It also has two 10/100/1000 Base-TX RJ-45 connectors for Ethernet support and video support for simultaneous VGA and
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Features: Other, Watchdog Timer
- Ports: Parallel Ports, Serial Ports, USB
Find Suppliers by Category Top
Featured Products Top
-
, extender board tail, and other specialized contact options From 2 to 188 contacts in single, bridged, and dual rows with or without card supports Contact spacings of 0.050″, 0.100″, 0.125″, 0.150″, 0.156″ and 0.200″ Styles for many (read more)
Browse PC Card Connectors Datasheets for Heilind Electronics, Inc. -
innovative digital trigger system with high sensitivity and low jitter. The trigger system supports multiple powerful triggering modes including serial bus triggering. Tools such as History waveform recording, Search and Navigate functions, Mask Test, Bode Plot, Power Analysis, and Eye/Jitter Analysis (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
MMC specifications 4.4, 4.41, and 4.5. It is suitable for industrial embedded systems that require a fixed, soldered-down storage solution with predictable performance, broad host compatibility, and operation across an extended temperature range. Integrated Managed NAND Architecture (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
communicate with external devices. In addition, the user has access to local storage through an SD-Card. All this allows local or remote data storage without impacting the motion control being executed in parallel. Naturally, all this is provided on top of (read more)
Browse Motion Controllers Datasheets for ETEL S.A.
Conduct Research Top
-
Using the PC/104-Plus (PCI) Interface for System Expansion Cards
For more than a decade, the PC/104 form factor has used the ISA bus for rugged and easy-to-design add-in cards. More recently, an extended PC/104 format has gained industry acceptance. This variation, known as PC/104-Plus, includes both ISA and PCI interfaces. PC/104-Plus single board computers
More Information Top
-
Motivating younger students by using engineering graduation projects to facilitate their work
In order to accomplish with the didactic purposes and facilitate the study of computer architecture, the hardware card can be fitted on an E- ISA bus extender board, in a similar way as that presented in Fig 2.
-
Cryptographic Security Architecture
It’s possible that in the future card PCs that function as PCI bus devices will appear, but until they do … … implement the coprocessor as a plug-in card without using a custom extender card containing an ISA or PCI connector for …
-
Automated micro-propagation of plant material
The main disadvantage of this card is that it is not compatible with another VGA device on the same bus . This was seen to be an obstacle to putting the vision into the control computer (which uses a special VGA card for the LCD display) so we changed to a MuTech ISA card and compiled the code with Pharlap DOS extender .
-
Replacing the HP2100 computer in US Navy test sets
1) HP2155A Input-Output (IO) Extender . Capabilities include: Increasesthe maximum number of computer IO cards by 32 (see IO ExtenderDesign). 2) MotherboardPrintedCircuit Assembly(PCA) with eight 16-bit ISA input-output(IO) slots (three IO slots are also VESA, local bus compatible),80486 microprocessorwith 33 MHz clock, 16 megabytesof random-accessmemory (RAM).
-
Features of the development of geoinformation systems for the nondestructive testing of the states of critical objects
… 12 channel data from the transducers was performed by a data collection system based on a computer with an L 154 16/32 channel analog to digital converter (ADC) board (L card pro duction) installed on the ISA bus of its system block … … active extension cables (for example, a UB Ranger 110i, which is a USB extender for the transmission …
-
http://www.mouser.com/catalog/specsheets/574PCEXT.pdf
• For 32-bit environment, ISA format • Universal etched tab geometry fits both 3.3V and 5.0V tab notch patterns • Conforms to PCI local bus specification rev. 2.0 • Mounting brackets included • Peripheral buses for voltage and … PCI Bus 3690-34-5V and 3690-34-3V Card extender for PCI local bus, Universal tab, 32-bit and 64-bit use.
-
Manual of the audio technique
To it, the extension by a value to 2N values is carried out first and the untreated … Thereby, it is about a connecting card for the ISA bus of the first PCs which includes a maximum sequence generator as transmitter and an 12-Bit-ADC as receiver.
-
PXC200 Color Frame Grabber
<%=company%> also offers a family of monochrome PCI and ISA bus compatible products. Compact, PCI short card , PC/104-Plus core module and CompactPCI 3U Software development support for DOS, Watcom DOS/4GW extender , Windows 3.1, Windows 95, .
-
PXC200 Color Frame Grabber
<%=company%> also offers a family of monochrome PCI and ISA bus compatible products. Compact, PCI short card , PC/104-Plus core module and CompactPCI 3U Software development support for DOS, Watcom DOS/4GW extender , Windows 3.1, Windows 95, .
-
Extending VXIbus systems across multiple-mainframe
From theVXIbus point of view, theK A T occupies one VXIlogical addressasdoeseach mainframe extender card . TheK/AT andeach mainframeextender operatetogether totranslatehardwarebuscycles on thePC/AT system bus across theMXIbusto hardwarebus cycles on the VXIbus and … Since the n u s isa multi-mastu system bus. the PC/AT and the VXI mainframe can …
Indicates content that may require registration and/or purchase.