-
Supplier: Terra Universal, Inc.
Description: Complete turnkey clean room meets Class 100 (ISO 5) cleanliness standards for control of submicron particles, ensuring a clean compounding environment Internal sliding curtain creates a separate gowning ante-room, in accord with USP-797 regulations
- Operating Temperature: 65 to 80 F
- Operating Humidity: 20 to 90 %
- Material: Acrylic
- Features: Air Shower, Gowning Area, Other, Product / Tool Pass Through
-
Supplier: Terra Universal, Inc.
Description: Recirculation module creates a HEPA-filtered clean zone Rear-mounted air vents draw air and powders away from operator and work area Rear manifold recirculates air through inlet HEPA filters to ensure a continuous wash of particle-free air to the work area Air conditioning and
- Operating Temperature: 65 to 80 F
- Operating Humidity: 20 to 90 %
- Features: Air Shower, Gowning Area, Other, Product / Tool Pass Through
- Cleanliness Class: Class 1 (ISO 3), Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
-
Supplier: SDI
Description: Portable Softwall Clean Rooms allow you to achieve Class 10,000 standards in your work area within 1 day. Rooms come with a ready to assemble pre-engineered and pre-fabricated modular frame 8 ft. long x 8 ft. wide x 8 ft. high and soft clear PVC Curtains and doors. Custom
- Cleanliness Class: Class 10,000 (ISO 7)
- Fabrication: Modular Softwall
- Material: PVC
- ESD Control: Static Dissipative
-
-
Supplier: Clean Air Products
Description: cleanroom needs of today and into the future. These Portable Clean Rooms are available from Class 100,000 to Class 10. The Portable Clean Rooms are available with open free spans from 6 to 34 feet and interior room heights of 8 to 14 feet. Multiple
- Material: Acrylic, Aluminum, Polycarbonate (PC), Steel
- Cleanliness Class: Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
- Features: Gowning Area
- Fabrication: Modular Hardwall
-
Supplier: Clean Air Products
Description: The Series 582 is a lightweight, easy-to-assemble, prefabricated modular clean room system that is available in a variety of sizes, shapes and room classifications to meet your individual cleanroom requirements. The modular clean room is constructed of wall panels
- Cleanliness Class: Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
- Fabrication: Modular Hardwall
- Material: Steel, Steel - Stainless, Vinyl
-
Supplier: Terra Universal, Inc.
Description: Complete turnkey clean room meets Class 100 (ISO 5) cleanliness standards for control of submicron particles, ensuring a clean compounding environment Internal sliding curtain creates a separate gowning ante-room, in accord with USP-797 regulations
- Cleanliness Class: Class 1 (ISO 3), Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
- Features: Gowning Area, Other
- ESD Control: Low Outgassing
- Fabrication: Mini Environment, Modular Hardwall
-
Supplier: Clean Air Products
Description: The CAP575 Portable Clean Rooms are a cost-effective method of providing quality particulate control in a soft-walled enclosure. The 2 x 4 ft. tubular steel NEST TIGHT ceiling grid system allows the cleanroom to enclose a large span without center posts. This Portable Clean
- Material: Acrylic, Steel - Stainless, Vinyl
- Cleanliness Class: Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
- ESD Control: Conductive Panels
- Features: Gowning Area
-
Supplier: Terra Universal, Inc.
Description: fungi. Clean room accessories include UV or vaporized hydrogen peroxide (VHP) sterilization modules, air conditioning, humidification/dehumidification modules, and HEPA/ULPA fan/filter units (FFUs) to meet cleanliness requirements to Class 10/ISO 3.
- Operating Temperature: 65 to 80 F
- Operating Humidity: 20 to 90 %
- Features: Air Shower, Gowning Area, Other, Product / Tool Pass Through
- Cleanliness Class: Class 1 (ISO 3), Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
-
Supplier: Watson Marlow Pumps Group
Description: J/10,000 clean-room according to cGMP standards, operating within an ISO9001:2000 quality system. Full bio-pharm certification – USP Class VI, FDA, ISO10993 Virgin pellet only, full lot traceability Class J/10,000 clean room manufacture to ISO9001 2000, cGMP
- Maximum Inside Diameter / Size: 0.25196864 inch
- Wall Thickness: 0.0037007894 inch
- Temperature Range: 41 to 176 F
- Application: General Purpose, Medical / Pharmaceutical, Peristaltic Pumping
-
Supplier: Watson Marlow Pumps Group
Description: J/10,000 clean-room according to cGMP standards, operating within an ISO9001:2000 quality system. Full bio-pharm certification – USP Class VI, FDA, ISO10993 Virgin pellet only, full lot traceability Class J/10,000 clean room manufacture to ISO9001 2000, cGMP
- Maximum Inside Diameter / Size: 0.25196864 inch
- Wall Thickness: 0.12598432 inch
- Temperature Range: 41 to 176 F
- Application: Food Processing / Beverage, General Purpose, Medical / Pharmaceutical, Peristaltic Pumping, Sanitary
-
Supplier: Clean Air Products
Description: HEPA filters are room-side replaceable for easy maintenance and replacement. Gel seals are available for HEPA filters on stainless steel rooms. A steel defuser screen is also included. Features of Modular Cleanrooms Smooth walls Easy-to-clean return air grills Stainless steel
- Material: Aluminum, Steel, Steel - Stainless
- Cleanliness Class: Class 1,000 (ISO 6), Class 10 (ISO 4), Class 10,000 (ISO 7), Class 100 (ISO 5), Class 100,000 (ISO 8)
- Fabrication: Modular Hardwall
-
Supplier: Precision Polymer Engineering Ltd.
Description: Class 7) environment, plus a separate area for cleaning and packaging to Class 1,000 (ISO Class 6). USA: One 00 sq.m. (00 sq.ft.) clean room which houses milling, molding, inspection, cleaning and packaging operations in a Class 1,000 (ISO
- Industry: Biotechnology, Chemicals / Materials, Food and Beverage, General Industrial, Marine, Medical, Petroleum / Oil & Gas, Pharmaceutical
- Features: Canada Only, East Asia / Pacific Only, Europe Only, Midwest US Only, Near East Only, North America, Northeast US Only, Northwest US Only, Other, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
-
Supplier: Watson Marlow Pumps Group
Description: first Absolute traceability Full bio-pharm certification – USP Class VI, ISO10993 Class J, 10,000, clean room manufacture to ISO9001 2000, cGMP guidelines Dedicated platinum-cured facility – no 2,4 DCBA residues Ultra-smooth bore to control protein binding and bacterial
- Maximum Inside Diameter / Size: 0.03149608 inch
- Wall Thickness: 0.06299216 inch
- Temperature Range: 68 to 176 F
- Application: General Purpose, Medical / Pharmaceutical, Peristaltic Pumping
-
Supplier: Season Group
Description: Season's summary of capabilities: Class 10,000 and Class 100,000 Clean Rooms Vertical injection molding Insert molding Gas assist molding In mold decoration (IMD) Structural foam molding Ultrasonic and hot plate welding Secondary processing such as silkscreen, spraying,
- Part Size: 59.05515 inch
- Material Thickness: 0.005905515 to 0.393701 inch
- Supplier Capability: Assembly Services, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Mold-on Graphics, Prototype Molding, Tool / Mold Making
- Features: Canada Only, East Asia / Pacific Only, Midwest US Only, Near East Only, North America, Northeast US Only, Northwest US Only, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
-
Supplier: Season Group
Description: Season's summary of capabilities: Class 10,000 and Class 100,000 Clean Rooms Vertical injection molding Insert molding Gas assist molding In mold decoration (IMD) Structural foam molding Ultrasonic and hot plate welding Secondary processing such as silkscreen, spraying,
- Supplier Capability: Assembly Services, Clean Room Molding, Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Insert Molding / Overmolding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Micro Molding, Packaging / Shipping, Prototype / Market Entry
- Industry: Automotive, Consumer, Electrical / Electronics, General Industrial, Medical, Military / Law Enforcement, Telecommunications
- Features: Bonding, Canada Only, East Asia / Pacific Only, Graphics, Midwest US Only, Near East Only, North America, Northeast US Only, Northwest US Only, South / Central America Only, South Asia Only, Southern US Only, Southwest US Only, United States Only
- Molding Type: Film Insert Molding (FIM), Gas Injection Molding (GIM), Structural Foam Molding, Thermoforming (Vacuum or Pressure), Thermoplastic Injection Molding, Vacuum Forming
-
Supplier: UFP Technologies, Inc.
Description: Thermoforming: UFP Technologies has multiple manufacturing capabilities to thermoform custom packaging, component and product solutions from plastics and foams. Clean Room Manufacturing: We have multiple clean room and controlled environment facilities, including
- Cutting: CNC Cutting, Router, Water Jet Cutting
- Materials: Composites, Foam, Plastics
- Services Offered: Design Assistance, High Volume Production, Inspection / Quality Control, Low Volume Production, Prototype Services
- Specialty Cutting: Film / Sheet
-
Supplier: ATS Automation
Description: The sortimat Clearliner™ model 600 tray handling technology is built for medium sized trays up to 600 mm in width and 800 mm in length. Just like the Clearliner model 400 tray handler, the Clearliner model 600 is designed and built for clean room ISO 7 (Class 10,000)
- Maximum Load: 66.15 lbs
- Conveyor Type: Belt Conveyor, Overhead Conveyor, Pallet / Puck Conveyor, Trolley Conveyor
- Features and Options: Sanitary
-
Supplier: TSI Incorporated
Description: enhanced signal to noise ratio. The Model 9110 is ideal for performing ISO-14644-1 classifications for Class 1 and Class 2 cleanrooms. This instrument is designed for clean room monitoring, process tool monitoring, and filter test applications. The Model 9110 can
- Measurement Type: Size
-
Supplier: TSI Incorporated
Description: applicable software and/or firmware, please use the Software/Firmware Wizard. Features & Benefits 0.5 to 25 μm size range Up to six channels of simultaneous data 3.53 CFM (100 L/min) flow rate Complies with all requirements of ISO 21501-4 Best choice for filter testing in clean
- Measurement Type: Size
-
Supplier: Visual Sound, Inc.
Description: images with high definition. System Daylight View 2 for Enhanced Color Perception This original Panasonic technology optimizes image quality to improve color perception of the projected image in bright rooms. Gamma curves and sharpness, in addition to conventional color correction, are
Find Suppliers by Category Top
Featured Products Top
-
, hospitals, manufacturing facilities and other research and production environments, clean benches direct HEPA-filtered airflow across the work area to provide ISO Class 5 (Class 100) virtually particulate-free work area for conducting procedures. Clean benches prevent any contaminated room air (read more)
Browse Clean Benches Datasheets for Baker -
applications Fast thermal response for rapid defogging and defrosting Low power consumption with high heating efficiency Flexible design for LCDs, displays, lenses, and viewports Manufactured in Class 10,000 clean room conditions (read more)
Browse Electric Heaters Datasheets for Heatron, Inc. -
EXAIR's Intellistat® Ion Air Gun is a handheld and lightweight solution to static elimination in clean processes, electronic test facilities, laboratories and clean rooms. Rated Class 5 for ISO 14644-1 and controlled environments, the Intellistat has secured a patent highlighting it’s (read more)
Browse Ionizers and Static Eliminators Datasheets for EXAIR -
Clean Room specifications to Class 10,000. Plastics regularly produced include: Fluoroplastics: PTFE, PFA and ECTFE Polyesters (Thermoplastic): PET, PETP, PBTP (read more)
Browse Perforated Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Precision Polymer Engineering operates at the forefront of elastomer molding technology, with the capability to manufacture micro seals and components in high performance materials. Manufactured in a fully automated, ISO Class 6 clean room production environment, PPE's range of micro seals are (read more)
Browse Solid Elastomeric Rings Datasheets for Precision Polymer Engineering Ltd. -
– 63mm sizes; Kynar 740 body. High purity CDB-16 (8 hour hot / 8 hour cold DI rinse) procedure is standard; clean and double bag in class 100 (ISO 5) clean room. Ultimate purity with excellent flow performance; set pressure range 10-100 PSI. Available with or without isolated pressure gauge (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
PolyGrid® precision-expanded polymers
medical, gas, oil and pharmaceutical industries. However, the flexibility of our expanded plastics allows PolyGrid® to be used in many other applications. Dexmet PolyGrid® is available in most polymers or we can work with your proprietary materials. Dexmet meets Clean Room specifications to (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
medical, gas, oil and pharmaceutical industries. However, the flexibility of our expanded plastics allows PolyGrid® to be used in many other applications. Dexmet PolyGrid® is available in most polymers or we can work with your proprietary materials. Dexmet meets Clean Room specifications to (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
, manufacturing facilities and other research and production environments, clean benches direct HEPA-filtered airflow across the work area to provide ISO Class 5 (Class 100) virtually particulate-free work area for conducting procedures. Clean benches prevent any contaminated room air from entering the (read more)
Browse Clean Benches Datasheets for Baker -
purge for axis cleanliness Large hollow shaft of 53 mm ISO class 1 clean room compatibility Several options available such as modular external hard stop, wooble kit, wafer vacuum, connectors support, etc. Toothless motor technology (zero cogging) for high (read more)
Browse Rotary Stages Datasheets for ETEL S.A.
More Information Top
-
New Products and News From SDP/SI
SI Announces New ISO / Class 10000 Clean Room Certification .
-
Sterling Instrument's ISO 7 10000 Class Clean Room
New ISO 7/ Class 10000 Clean Room Certification .
-
Comparison of laser-based and conventional calibrations of sun photometers
To reduce particulate contamination, the RCF is located in an ISO Class 7 (Class 10000 ) clean room .
-
Surface Engineered Surgical Tools and Medical Devices
Grade A and B correspond to a class 100 (USFDA) or ISO 5 clean room while Grade C corresponds to a class 10000 or ISO 7 clean room and a Grade D corresponds to a class 100000 or ISO 8 clean room.
-
Stock Drive Products / Sterling Instrument-Site Map
• Sterling Instrument 10000 Class / ISO 7 Clean Room .
-
Characterization of manufactured nanoparticles at workplace
These operations were performed in a class 10000 - ISO 4 clean room environment under a laboratory fume hoods. .
-
http://prints.iiap.res.in/bitstream/2248/6352/1/Indian%20Institute%20of%20Astrophysics%20Academic%20Report%202011-12.pdf
A clean room of dimension 7.5 ft × 10 ft and clean class 10000 / ISO -7 has been established in collabo- ration with TIFR, Mumbai, within Vacuum Coat- ing Plant at Hanle.
-
Cleanroom Design 2nd Edition
This takes into account factors such as the exposure time of the product and its components to the room atmosphere during processing, the amount and character of human … … assembly and testing, plus the efficiency of the final cleaning procedures employed after assembly. For the manufacture and assembly of devices and surgical products permitting ter~ minal sterilization, an air cleanliness level corresponding with Class 10000 or 100000 ( ISO Class 7 or 8) will, as a rule be sufficient, as a certain limited bioburden can be …
-
CR4 - Thread: Manufacturing Medical Devices
What level of clean room ? Class 10? class 10000 ? ISO Class 4?
-
Fundamentals of Nuclear Pharmacy
10000 Class 100000 100000 Limits are given in particles of 0.5 mm and larger per cubic meter ( ISO ) and cubic feet [US Federal Standards (FS)] a Adapted from … … DC., 20407 (September 11, 1992), and ISO 14644-1:1999, Clean rooms and asso- ciated controlled …
Indicates content that may require registration and/or purchase.