-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR ISOPHTHALIC ACID IN ALKYD AND POLYESTER RESINS
-
Supplier: ASTM International
Description: 1.1 This test method covers the gravimetric determination of the isophthalic acid content of alkyd resins and polyesters. There is no interference from styrene monomer or polymer or from other dicarboxylic acids except terephthalic acid. 1.2 This standard does not purport to
-
Description: Poly-Glass™ reinforced polyester resin is a chemically resistant isophthalic polyester formulated specifically for lining the bottoms of steel storage tanks used to contain crude oil and a wide range of refined petroleum products including lubricants, heating oil, diesel
- Cure / Dry Temperature: 70 to 85 F
- Operating / Use Temperature: 60 to 110 F
- Features: Chemical / Oil Resistant, Coating, Other
- Substrate: Concrete / Masonry, Steel
-
-
Supplier: Creative Composites Group
Description: Square Tube - FRP FRP Square Tube available in Isophthalic Polyester (I), Isophthalic Fire Retardant (IFR) and Vinyl Ester Fire Retardant (VFR) Resins
- Outside Diameter / Size: 1 to 4 inch
- Wall Thickness: 0.125 to 0.25 inch
- Design Units: English
- Type: Fiberglass / Composite Tubing, Plastic Tubing, Structural / Mechanical Tubing
-
Supplier: Creative Composites Group
Description: Round Tube - FRP FRP Round Tube available in Isophthalic Polyester (I), Isophthalic Fire Retardant (IFR) and Vinyl Ester Fire Retardant (VFR) Resins
- Outside Diameter / Size: 1 to 2 inch
- Wall Thickness: 0.125 to 0.25 inch
- Design Units: English
- Type: Fiberglass / Composite Tubing, Plastic Tubing, Structural / Mechanical Tubing
-
Supplier: Eastman Chemical Company
Description: Eastar™ A150 Copolyester is a poly(1,4-cyclohexylene-dimethylene terephthalate/isophthalate). It is produced by reacting terephthalic acid and isophthalic acid with the glycol 1,4-cyclohexanedimethanol. Eastar™ A150 is intended primarily for extrusion into film and sheeting for packaging
- Tensile Strength (Break): 8,122.06300400303 psi
- Elongation: 5 %
- Industry: Industrial
- Chemical System: Polyester (PET, PBT)
-
Supplier: U.S. Plastic Corporation
Description: chemical solutions up to 150F and utilizes premium grade vinyl ester resin internal corrosion barrier and polyester resin in structural laminates. Premium tank construction is suitable for storage or mixing of most acidic to alkaline chemical solutions up to 210F and utilizes
- Volume Capacity: 72 gallons
- Material: Composite/Fiberglass
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: U.S. Plastic Corporation
Description: This improved food-grade isophthalic polyester resin system offers antimicrobial properties to inhibit the growth of bacteria on the surface of the composite to protect the product itself, along with the necessary corrosion resistance to meet the requirements of the food and
- Type: Grating
- Features: Plastic
-
Fabricated Plastic Parts and Semi-Finished Shapes - Fiberglass Structural Shapes and Plate -- EXTRENSupplier: Strongwell Corporation
Description: retardant isophthalic polyester resin system with a UV inhibitor. Color: Slate Gray (plus certain handrail and fixed ladder components in yellow) SERIES 625 A premium series both fire retardant and highly corrosion resistant utilizing a vinyl ester resin system with a UV
- Filler: Fiber Glass
- Chemical System: Polyester (PET / PBT)
- Features: Thermoplastic
-
Supplier: Creative Composites Group
Description: lowest cost solution for your corrosion application! Pultex® standard structural profiles are produced in the three resin systems: • Series 1500 Isophthalic Polyester (I) • Series 1525 Isophthalic Fire Retardant (IFR) • Series 1625 Vinyl Ester Fire Retardant (VFR) The
- Coeff. of Thermal Expansion (CTE): 4.444444444444445 µin/in-F
- Water Absorption: 0.6 %
- Tensile Strength (Break): 10,471.6598015896 to 46,020.1891280386 psi
- Tensile Modulus: 1,392.35365782909 to 4,148.05360561583 ksi
-
Supplier: Creative Composites Group
Description: lowest cost solution for your corrosion application! Pultex® standard structural profiles are produced in the three resin systems: • Series 1500 Isophthalic Polyester (I) • Series 1525 Isophthalic Fire Retardant (IFR) • Series 1625 Vinyl Ester Fire Retardant (VFR) The
- Coeff. of Thermal Expansion (CTE): 4.444444444444445 µin/in-F
- Water Absorption: 0.6 %
- Tensile Strength (Break): 7,396.87880721705 to 37,390.4971862854 psi
- Tensile Modulus: 797.702616464584 to 2,987.7588907582603 ksi
-
Supplier: Strongwell Corporation
Description: premium grade vinyl ester, with extra fire resistance (a flame spread rating of 10 or less) PP-an all-purpose isophthalic polyester for industrial applications NPP-an all-purpose isophthalic polyester for industrial applications and is NSF-61 certified for hot and cold
-
Supplier: Strongwell Corporation
Description: premium grade vinyl ester, with extra fire resistance (a flame spread rating of 10 or less) PP-an all-purpose isophthalic polyester for industrial applications NPP-an all-purpose isophthalic polyester for industrial applications and is NSF-61 certified for hot and cold
- Features: Fiberglass
- Type: Grating
-
Supplier: Strongwell Corporation
Description: DURASHIELD® is a tongue-and-groove fiberglass pultruded panel comprised of a pultruded skin over a foam core. Available in 1″ x 12″ and 3″ x 24″ sizes, the pultruded fiberglass skin of these panels is available in either an isophthalic polyester or vinyl ester resin. Both
- Thickness: 1 to 3 inches
- Width: 12 to 24 inches
- Core Type: Foam Core
- Application: Industrial
-
Supplier: U.S. Plastic Corporation
Description: A proprietary isophthalic polyester resin formulation offering resistance to a wide range of chemicals. All shapes except the solid square and rod also also provide a low flame spread rating of 25 or less (when tested according to ASTM E-84). Fibergrate Dynaform pultruded
-
Supplier: U.S. Plastic Corporation
Description: A proprietary isophthalic polyester resin formulation offering resistance to a wide range of chemicals. All shapes except the solid square and rod also also provide a low flame spread rating of 25 or less (when tested according to ASTM E-84). Fibergrate Dynaform pultruded
- Features: Specialty / Other
-
Supplier: CSA Group
Description: components of structures (e.g., bridges, buildings, and marine structures). 1.2 This Standard covers FRPs comprised of (a) glass, carbon, or aramid fibres; and (b) isophthalic polyester, vinylester, or epoxy resins. 1.3 This Standard covers FRP bars having nominally circular or
-
Supplier: CSA Group
Description: plates, and FRP bars externally bonded as structural strengthening materials for structures (concrete, steel, wood, and masonry). 1.2 This Standard covers FRPs comprised of a) glass, carbon, or aramid fibres; and b) isophthalic polyester, vinylester, or epoxy resins. This
Find Suppliers by Category Top
More Information Top
-
FRP composites based on different types of glass fibers and matrix resins: A comparative study
We recently reported2 com- parative features of N-glass and E-glass fibers as reinforcing agents in FRP composites based on iso- phthalic polyester resin .
-
Encyclopedia of Plastics, Polymers, and Resins Volume 1
Chem. Descrip.: High reactivity iso- phthalic polyester resin Category/Applications: Resin which can be chemically thickened for use in low shrink and controlled shrink applica· tions; suggested for low shrink SMC and BMC, and controlled shrink SMC and .
-
Isophthalic Acid
Because of the performance advantages they offer, isophthalic polyester resins can command a premium of approximately 20% over phthalic anhydride types.
-
Compatibility Study for Plastic, Elastomeric, and Metallic Fueling Infrastructure Materials Exposed to Aggressive Formulations of Ethanol-blended Gasoline
Isophthalic polyester resin (two types) Nickel-plated steel .
-
Progress in Polymers in Concrete
Keywords: Polymer concrete; PC; isophthalic polyester resin ; compressive strength; aggresives; .
-
Dielectric relaxation of nano perovskite SrTiO3 reinforced polyester resin/styrene blend for electronic applications
2.2 Casting of isophthalic polyester resin polymerization process with styrene monomer .
-
Mechanical and water sorption studies of ecofriendly banana fiber‐reinforced polyester composites fabricated by RTM
Isophthalic polyester resin used for the study was purchased from Makson enterprises, Kottayam, Kerala.
-
Fiber‐reinforced polymer bars embedded in a resin concrete: Study of both materials and their bond behavior
Abstract The study aims to analyze resin concrete (RC) bond behavior based on an isophthalic polyester resin , reinforced with nonmetallic rebars and is formed by pultruded glass fiber‐reinforced polymer (GFRP).
-
Reduced shrinkage polyester–montmorillonite nanocomposite
The incorporation of 5% 12‐aminolauric MMT caused the shrinkage of the neat isophthalic polyester resin to be reduced from 8.7 to 2.6%.
-
Analysis of Underground Storage Tanks System Materials to Increased Leak Potential Associated with E15 Fuel
Isophthalic polyester resin (1 part isophthalic acid to 1 part polyester resin) known as Vipel F701- This resin type was used extensively in USTs prior to the 1990s.
Indicates content that may require registration and/or purchase.