-
Supplier: Ellsworth Adhesives
Description: Techspray Isopropyl Alcohol Wipes is a 99.8+% pure anhydrous isopropanol that is used for cleaning electronics, lighting, stencils, tape heads, and for defluxing. It is non-ozone depleting, does not contain bitterant, and contains little water. 50 ct.
- Features: Solvent / Solvent-based
-
Supplier: Techsil Limited
Description: MG Chemicals 8241 is a blend of 70 parts 99.95% pure isopropyl alcohol ("IPA") and 30 parts deionized water, supplied in a sealed wipe form. This product is a great all-purpose electronics cleaner, the water content provides a slower evaporation rate, allowing it to clean longer
- Type: Disinfectant / Sanitizer
-
Supplier: Techsil Limited
Description: MG Chemicals 824 Isopropyl Alcohol (IPA) wipes are multipurpose cleaners. The purity level of MG 824 meets Grade A standard for MIL Spec TT-I-735 and ATSM D770, ensuring that no contaminations are left behind when used as a cleaner. This product is compatible with plastics,
- Type: Disinfectant / Sanitizer
-
-
Supplier: Techsil Limited
Description: MG Chemicals 824 Isopropyl Alcohol (IPA) wipes are multipurpose cleaners. The purity level of MG 824 meets Grade A standard for MIL Spec TT-I-735 and ATSM D770, ensuring that no contaminations are left behind when used as a cleaner. This product is compatible with plastics,
- Type: Cleaner / Cleaning Agent, Disinfectant / Sanitizer
-
Supplier: Newark, An Avnet Company
Description: 70/30 Isopropyl Alcohol Wipe - 25 Individual Packs / 5 x 6 Wipes
-
Supplier: Newark, An Avnet Company
Description: 99.9% Isopropyl Alcohol Wipe - 50 Individual Packs / 5 x 6 Wipes
-
Supplier: Newark, An Avnet Company
Description: 99.9% Isopropyl Alcohol Wipe - 500 Individual Packs / 5 x 6 Wipes
-
Supplier: Newark, An Avnet Company
Description: 99.9% Isopropyl Alcohol Wipe -25 Individual Packs / 5 x 6 Wipes
-
Supplier: Allied Electronics, Inc.
Description: TECHSPRAY Isopropyl Alcohol is 99.8+% pure, anhydrous isopropanol for all-purpose cleaning. Excellent for tape head cleaning, removal of fluxes, light oils, polar soils, and white mineral residue. Can be used as a thinner for most fluxes. Features Non-Ozone Depleting Safe on Plastics
-
Supplier: Allied Electronics, Inc.
Description: TECHSPRAY Isopropyl Alcohol is 99.8+% pure, anhydrous isopropanol for all-purpose cleaning. Excellent for tape head cleaning, removal of fluxes, light oils, polar soils, and white mineral residue. Can be used as a thinner for most fluxes. Features Non-Ozone Depleting Safe on Plastics
-
Supplier: Allied Electronics, Inc.
Description: Handy wipes are pre-saturated with isopropyl alcohol. 99.953% Anhydrous IPA Cloth Type
-
Supplier: Allied Electronics, Inc.
Description: Handy wipes are pre-saturated with isopropyl alcohol. 99.953% Anhydrous IPA Cloth Type
-
Supplier: Ellsworth Adhesives
Description: Techspray Isopropyl Alcohol Wipes is a 99.8+% pure anhydrous isopropanol that is used for cleaning electronics, lighting, stencils, tape heads, and for defluxing. It is non-ozone depleting, does not contain bitterant, and contains little water. 100 ct.
- Features: Solvent / Solvent-based
-
Supplier: CableOrganizer.com, Inc.
Description: matter your job size you are prepared LCD Cleaning Wipes are anti-static and non-streaking and excellent for displays on laptops, keyboards, glasses, mp3 players, and cell phones Wipes are cloth type and pre-saturated with isopropyl alcohol and can be carried easily in
-
Supplier: diaago
Description: BaaySCI’s Alcohol Prep Pads are perfect for skin prep prior to injection. 100 individually wrapped 2-ply wipes per box. Features 2-ply pads Saturated with 70% isopropyl alcohol 100 alcohol pads per box Individually packed For external use only Sterile
-
Supplier: M-Squared Innovations & Insights
Description: Largest Pre-Sat Wipe Available on the Market! 99% TT-I-735 Isopropyl Alcohol Pre-saturated wipe. Wipes are individually wrapped for fresh everytime and to prevent waste due to dry out. Exceeds AMS3819. NSN 6840-01-691-7734
- Width / OD: 16 inch
- Overall Length: 16 inch
-
Supplier: Traceable® Products
Description: Company Cat. No. 2065 Premoistened Alcohol/DI Clean-Wipes™ 70% reagent-grade isopropyl alcohol and 30% reagent-grade deionized water Control Company Cat. No. 2060 Premoistened DI Clean-Wipes™ 100% pure reagent-grade deionized water Control Company Cat. No. 2061 Dry
- Material: Cloth / Fabric
- Industry Applications: Electrical / Electronics
- Views / General Types: Wet / Pre-saturated
-
Supplier: Ellsworth Adhesives
Description: ACL Staticide 7600 IPA Cleaning Wipes come presaturated for general purpose cleaning applications. 7600 cleaning wipes remove grease, oil, ionic and non-ionic residues, evaporates quickly, leaves no residue, and contain 70% isopropyl alcohol and 30% deionized water. 5 in
- Features: Anti-static / ESD Safe
-
Supplier: M-Squared Innovations & Insights
Description: Largest Pre-Sat Wipe Available on the Market! 70/30 TT-I-735 Isopropyl Alcohol/DI Water Pre-saturated wipe. Wipes are individually wrapped for fresh everytime and to prevent waste due to dry out. Exceeds AMS3819. NSN 6840-01-691-8850
- Width / OD: 16 inch
- Overall Length: 16 inch
-
Supplier: M-Squared Innovations & Insights
Description: 70/30 TT-I-735 Isopropyl Alcohol/DI Water Pre-saturated wipe. Wipes are individually wrapped for fresh everytime and to prevent waste due to dry out. Exceeds AMS3819. NSN 6840-01-691-8849
- Width / OD: 8.5 inch
- Overall Length: 12 inch
-
Supplier: Ellsworth Adhesives
Description: MicroCare MultiClean™ MultiTask Surface Cleaner Wipes are designed to remove finger prints, solder paste, uncured epoxy residues, grease, light oils, and flux residues. The fabric wipes are strong and shred-proof, presaturated with high purity isopropyl alcohol and
- Features: Disinfecting / Sanitizing, Solvent / Solvent-based
-
Supplier: TelephoneStuff.com
Description: 25 lint-free wipes containing 99% isopropyl alcohol. Used for cleaning the fiber after stripping and before cleaver insertion. Also provides a more convenient method of fiber and connector end-face cleaning.
-
Supplier: TelephoneStuff.com
Description: Fiber Optic Cleaning Wipes (25 per Box). Features: - Contains 99% isopropyl alcohol - Used for cleaning fiber after stripping and before cleaver insertion - Provides a more convenient method of fiber and connector end-face cleaning
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview IPA Electronic Cleaning Solvent is an internationally approved cleaner that meets the standards required by major electronics manufacturers. Designed for use where Chlorofluorocarbon (CFC)-based solvents are undesirable, Isopropyl Alcohol (IPA) provides thorough
- Type: Cleaner / Cleaning Agent
- Industry Applications: Electrical / Electronics
-
Supplier: Henkel Corporation - Industrial
Description: coating with no need to polish. The solvents are a mix of isopropyl alcohol and several high boiling point hydrocarbons, resulting in a safer formula than products based on toluene or other more hazardous solvents.
- Use Temperature: 55 to 105 F
-
Supplier: Henkel Corporation - Industrial
Description: wipe-on-leave-on technique producing a durable coating with no need to polish. A mix of isopropyl alcohol and several high boiling point hydrocarbons, resulting in a safer formula. Easy application Durable, thicker coating Improved wettability Low odor Fast curing Gloss finish
- Operating / Use Temperature: 55 to 105 F
- Features: Specialty
-
Supplier: Ecolink, Inc.
Description: Description ECOLINK 1171HF is a low VOC (25 gm/l) solvent degreaser. ECOLINK 1171HF will evaporate at about the same rate as isopropyl alcohol (IPA) without leaving a residue. ECOLINK 1171HF is safe for use on ferrous and non-ferrous metals. ECOLINK 1171HF is strong enough to remove
- Type: Solvent / Solvent-based
- Features: VOC Compliant
-
Supplier: Ecolink, Inc.
Description: Description ECOLINK 1171 is a low VOC (25 gm/l) solvent degreaser formulated without Class II ozone depleting substances. ECOLINK 1171 will evaporate at about the same rate as isopropyl alcohol (IPA) without leaving a residue. ECOLINK 1171 is safe for use on ferrous and non-ferrous
- Type: Solvent / Solvent-based
- Features: VOC Compliant
-
Supplier: TelephoneStuff.com
Description: world leader in cleaning solvents. Features: - High purity cleaning fluid is double-filtered to .2 microns - Unlike alcohol, this cleaning fluid quickly dries without a residue - Faster drying than Isopropyl alcohol - Solvent is “heavy” and therefore floats particles and
-
Supplier: Newport MKS
Description: compatibility with environments up to ISO Class 5. During production, the tapped hole array is sealed with a protective membrane to prevent contaminant intrusion throughout the entire assembly process. All components and assembly levels are wiped with isopropyl alcohol, with all
- Length: 144 inch
- Width: 48 inch
- Height / Thickness: 8 inch
- Flatness: 0.004 in/ft²
-
Supplier: Newport MKS
Description: support compatibility with environments up to ISO Class 5. During production, the tapped hole array is sealed with a protective membrane to prevent contaminant intrusion throughout the entire assembly process. All components and assembly levels are wiped with isopropyl alcohol, with
- Length: 70.86618 inch
- Width: 47.24412 inch
- Height / Thickness: 17.9921357 inch
- Features: Ferromagnetic
-
Supplier: Newport MKS
Description: support compatibility with environments up to ISO Class 5. During production, the tapped hole array is sealed with a protective membrane to prevent contaminant intrusion throughout the entire assembly process. All components and assembly levels are wiped with isopropyl alcohol, with
- Length: 236.2206 inch
- Width: 47.24412 inch
- Height / Thickness: 24.015761 inch
- Features: Ferromagnetic
-
Supplier: Newport MKS
Description: compatibility with environments up to ISO Class 5. During production, the tapped hole array is sealed with a protective membrane to prevent contaminant intrusion throughout the entire assembly process. All components and assembly levels are wiped with isopropyl alcohol, with all
- Length: 96 inch
- Width: 48 inch
- Height / Thickness: 8 inch
- Flatness: 0.004 in/ft²
-
Supplier: Titebond
Description: water-based (latex-based) paint when used indoors. Cleanup Clean tools with isopropyl alcohol before it dries. After setting, excess sealant must be cut or scraped away. Follow solvent vendor's precautions. Fiber Cement Board Installation Guide Air, caulk and surface temperature should
- Viscosity: 500,000 cP
- Features: Specialty / Other
-
Supplier: Shanghai Optics
Description: with a dust free blower or air bulb. If further cleaning is needed, acetone or isopropyl alcohol may be used to clean the surface. While holding the optic by its edges, gently wipe the surface with a damp cotton ball. Do not rub, and do not exert pressure. Use only
- Window Material: Zinc Selenide
Find Suppliers by Category Top
Featured Products Top
-
polycarbonates and acrylics. Engineered with a proprietary polyester blend, these cloths ensure lint-free, scratch-free cleaning of delicate surfaces, from aircraft windscreens to avionics and composite materials. Compatible with aerospace-approved solvents like isopropyl alcohol, acetone, and MEK, bz® cloths deliver unparalleled performance in corrosion prevention, surface preparation, and operational readiness. (read more)
Browse Wipes and Wipers Datasheets for M-Squared Innovations & Insights -
coatings are effective water repellents, they do not repel oil or isopropyl alcohol. They are also less sustainable than other types of non-fluorinated coatings. Acrylic-Based Coatings Acrylic-based coatings provide a strong barrier against water and stains. These flexible (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
, permanently seals out a wide range of contaminants from entering and damaging LiDAR systems and their respective sensors, while preventing leakage. They can easily be wiped down and will not absorb isopropyl alcohol and other disinfectants. How They Work ZAGO self (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
, permanently seals out a wide range of contaminants from entering and damaging LiDAR systems and their respective sensors, while preventing leakage. They can easily be wiped down and will not absorb isopropyl alcohol and other disinfectants. How They Work ZAGO self (read more)
Browse Captive Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
, permanently seals out a wide range of contaminants from entering and damaging LiDAR systems and their respective sensors, while preventing leakage. They can easily be wiped down and will not absorb isopropyl alcohol and other disinfectants. How They Work ZAGO self (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
JAMA Network | JAMA Ophthalmology | Disinfection of Eyelid Specula With Chlorhexidine Gluconate (Hibiclens) After Examinations for Retinopathy of Prematurity
In a similarly designed study, Woodman et al2 cultured coagulase-negative Staphylococcus and Bacillus cereus from specula that had been cleaned with 70% isopropyl alcohol wipes .
-
Bacterial contamination of PCA and epidural infusion devices
An additional cleaning step using 70% isopropyl alcohol wipes was introduced and the contamination rate was re‐audited in 100 samples.
-
Drugs of Abuse
Isopropyl alcohol wipes .
-
Opioid Research
Isopropyl alcohol wipes .
-
Peripheral venous cannulation of children - Clinical guidelines - Health professionals - Great Ormond Street Hospital
Prepare equipment protecting key-parts using ANTT (aseptic non-touch technique) on a clean tray that has been disinfected with a 70% isopropyl alcohol wipe (eg Sani-Cloth 70® .
-
Evaluation of Arthrocentesis Site Bacterial Flora before and after 4 Methods of Preparation in Horses with and without Evidence of Skin Contamination
Excess povidone–iodine was removed from the arthrocentesis site by a single 70% isopropyl alcohol wipe with a 300 Â 300 gauze sponge.
-
Mini abstracts
In this study, a comparison was made of disinfection of probes by dry gauze wipes, isopropyl alco- hol wipes , cold water washes, providone iodine 10 per cent wipes, and hydrogen peroxide or isopropyl alcohol soaks fol- lowed by cold water wash and …
-
Multi-use Venturi nasal atomizer contamination in a clinical rhinologic practice.
During phase II, atomizers were wiped with isopropyl alcohol wipes between uses.
-
Isopropyl Alcohol Wipes 99.8%, 5-1/4 x 5-1/2", 50 per Pack
• Isopropyl Alcohol Wipes 99.8%, 5-1/4 x 5-1/2", 50 per Pack .
-
Wipes & Swabs Products - HMC Electronics (800) 482-4440
Techspray 1610-100DSP Isopropyl Alcohol Wipe , 99.8% pure IPA, Pop-Up Dispenser (100wipes/container .
Indicates content that may require registration and/or purchase.