-
Supplier: Westeel
Description: When it comes to the safe and secure underground storage of liquids, Westeel's Glasteel Series exceeds all ULC and UL testing criteria. The tank consists of a strong steel primary tank enclosed within a FRP Fibreglass Reinforced Plastic) secondary containment
- Volume Capacity: 23,775 gallons
- Diameter / Width: 118.13 inch
- Height: 508.5 inch
- Type: Chemical Tank, Fuel/Oil Tank
-
Supplier: UL Standards & Engagement
Description: External Corrosion Protection Systems for Steel Underground Storage Tanks UL 1746 1.1 These requirements cover pre-engineered corrosion protection systems intended to be factory installed on the exterior surface of steel underground atmospheric-type
-
Supplier: Westeel
Description: When it comes to safe and secure underground storage of liquids, Westeel's Fiberglass coated steel tanks (FR-Flare and/or FR-Drain) meet or exceed all G-55, ULC and UL criteria. These tanks’ unique design of a strong steel primary tank, enclosed
- Volume Capacity: 9,510 gallons
- Diameter / Width: 96 inch
- Type: Chemical Tank, Fuel/Oil Tank
- Features: Double Wall, Outdoor Use
-
-
Supplier: EXAIR
Description: installed upstream of the receiver tank will maintain the tank at maximum pressure so upstream uses of compressed air do not deplete the tank. A user supplied needle valve can regulate the refilling of the receiver tank, effectively reducing the large intermittent air
- Volume Capacity: 60 gallons
- Pressure Rating: 200 psi
- Type: Air Receiver, Pressure Vessel
- Material: Steel
-
Supplier: Charles Ross & Son Company
Description: stamp when required. Our engineers, machinists and fabrication specialists routinely meet such code requirements as USFDA, BISC, ABS, API and UL as well as ASME. We regularly work with a broad range of materials, including carbon steel, 316 and 304 stainless steel, Monel, Hastelloy,
- Material: Aluminum, Exotic Metals, Stainless Steel, Steel
- Type: Chemical Tank, Drug/Pharmaceutical Tank, General Purpose/ Bulk Storage Tank, Hazardous Tank, Pressure Vessel, Process Tank
- Features: Insulated, Outdoor Use, Portable, Temperature Controlled, Underground Use
-
Supplier: CST Industries
Description: No Description Provided
- Volume Capacity: 65,000 gallons
- Diameter / Width: 314.9608 inch
- Height: 192.91349 inch
- Material: Steel
-
Supplier: CST Industries
Description: No Description Provided
- Volume Capacity: 6,395.8446 gallons
- Diameter / Width: 120 inch
- Height: 216 inch
- Type: Chemical Tank, Fuel/Oil Tank, Water Tank
-
Supplier: Westeel
Description: Fireguard is the new generation of fire-rated above ground storage tanks (AST), going far beyond those "first generation" AST's which were merely enclosed in concrete. Easy to use and install, the unique Fireguard design provides the ultimate protection against costly and
- Volume Capacity: 250 to 11,050 gallons
- Height: 57.6 to 123.6 inch
- Type: Chemical Tank, Fuel/Oil Tank
- Features: Corrosion Protection, Double Wall, Fireproof, Outdoor Use, Spill Containment, Vented
-
Supplier: BakerCorp
Description: depending on model:18 yd3, 20 yd3, 21 yd3, 25 yd3, and 30 yd3. Height: 5' 7" – 8' 1" Width: 8' 0" Length: 19' 10" Weight: 6,100 lbs – 9,700 lbs Features Interior Lining: Disposable liners Access: Metal or aluminum lid and/or roll tarp depending on model. Construction: 12 to 7-gauge carbon
- Volume Capacity: 4,040 to 5,050 gallons
- Diameter / Width: 96 inch
- Height: 74 to 86 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: CST Industries
Description: No Description Provided
- Volume Capacity: 12,956.26064 gallons
- Diameter / Width: 144 inch
- Height: 288 inch
- Type: Chemical Tank
-
Supplier: Westeel
Description: ultimate in dependable, long-term water storage. The Cost-Effective Water Storage Option Easy to erect, expand and even more beneficial from a maintenance standpoint (compared to traditional water tanks), Wide-Corr Water Storage Tanks are the cost-effective option
- Volume Capacity: 74,518 gallons
- Diameter / Width: 501.181373 inch
- Height: 227.165477 inch
- Features: Outdoor Use, Vented
-
Supplier: Eagle Tanks, Inc.
Description: We specialize in the fabrication of steel aboveground tanks for the storage of flammable and combustible liquids. Our product line consists of engineered fabricated steel tanks that are sold separately or as a turnkey solution. If you do not find what you need, we
- Volume Capacity: 4,000 gallons
- Height: 76 inch
- Type: General Purpose/ Bulk Storage Tank
- Material: Steel
-
Supplier: CST Industries
Description: No Description Provided
- Volume Capacity: 2,588,035.5044 gallons
- Diameter / Width: 816 inch
- Height: 1,056 inch
- Type: Chemical Tank, Fuel/Oil Tank, Water Tank
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Compartment Tanks Compartment tanks are built by dividing a single or double-wall storage tank with a bulkhead creating two independent storage areas. They are a popular choice for retail petroleum marketers interested in storing multiple blends for fuel including
- Volume Capacity: 10,000 to 50,000 gallons
- Diameter / Width: 120 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Double Wall, Spill Containment, Underground Use, Vented
-
Supplier: Containment Solutions, Inc. (CSI)
Description: Triple-Wall Tanks In 1997, CSI designed the UL listed triple-wall fiberglass tank for use in environmentally sensitive areas where tertiary containment is required. The triple-wall tank design provides secondary containment for the standard secondary containment system.
- Volume Capacity: 10,000 to 50,000 gallons
- Diameter / Width: 120 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Spill Containment, Underground Use, Vented
-
Supplier: Containment Solutions, Inc. (CSI)
Description: CSI manufactures fiberglass tanks for both aerobic and anaerobic septic applications. Our watertight tanks are a cost-effective, long-term solution for private homes, commercial developments, industrial and municipal applications. Government and state regulation of septic
- Volume Capacity: 10,000 to 50,000 gallons
- Diameter / Width: 120 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Other Tank, Underground Use, Vented
-
Supplier: Turner Tanks
Description: Tank is available in a full range of capacities. UL-142 Listing Turner Dike Tank is available in the Dike Only configuration and the Dike Tank without rainshield (metal flashing). Sealed with Threaded Steel Plugs below liquid level Standard Turner Openings-Four-2"
- Volume Capacity: 1,036 gallons
- Diameter / Width: 84 inch
- Height: 74 inch
- Material: Steel
-
Supplier: BakerCorp
Description: Ideal Usage Solid waste containment in environmental soil clean-up projects and tank cleaning. Benefit Most offer 4-wheel maneuverability. Gasketed door with rear door binders for full compression sealing. Weights and Measures Capacity: Various capacities available depending on model:18 yd3,
- Volume Capacity: 4,242 to 5,050 gallons
- Diameter / Width: 112 inch
- Height: 66 to 72 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Watts
Description: Available in blue. Ship weight 121 lbs.
- Volume Capacity: 85 gallons
- Diameter / Width: 26 inch
- Height: 45 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: Xerxes Corporation
Description: Potable water, commonly referred to as drinking water, can safely be stored underground utilizing a Xerxes potable water tank. Xerxes potable water tanks are designed and manufactured to NSF Standard 61. They are available as NSF-listed and labeled tanks, unlike many
- Volume Capacity: 600 to 1,500 gallons
- Diameter / Width: 48 inch
- Material: Composite/Fiberglass
- Features: Corrosion Protection, Outdoor Use, Underground Use
-
Supplier: L. F. Manufacturing, Inc.
Description: We manufacture our fiberglass tanks and process vessels to meet or exceed all ASTM D3299 specifications for fiberglass tanks. Also we meet ANS/AWWA D120 specifications. By meeting and exceeding these rigid requirements, LFM assures that our fiberglass tanks offer the highest
- Volume Capacity: 374.026 gallons
- Diameter / Width: 48 inch
- Height: 48 inch
- Material: Composite/Fiberglass
-
Supplier: Bell & Gossett, a xylem brand
Description: The Series HFT tank is designed to absorb the force of thermal expansion of heating water and to maintain proper pressurization in a closed hydronic system. The heavy duty butyl diaphragm separates system water from the air in the tank preventing water logging problems. Residential and
- Volume Capacity: 2 to 86 gallons
- Pressure Rating: 100 psi
- Type: Expansion Tank
- Material: Steel
-
Supplier: Honeywell International, Inc.
Description: VERTICAL TYPE SBCCI, NSF61, IAPMO APPLICABLE STANDARD COMMERCIAL WATER HEATER APPLICATION MAXIMUM 200 DEG F TEMPERATURE RATING MAXIMUM 150 PSI PRESSURE RATING 3/4 INCH FEMALE NPT INLET/OUTLET CONNECTION STEEL TANK MATERIAL 15 3/8 INCH DIA X 19 1/4 INCH H TANK DIMENSIONS
- Volume Capacity: 10.3 gallons
- Diameter / Width: 15.375 inch
- Height: 19.25 inch
- Pressure Rating: 150 psi
-
Supplier: Cleaver-Brooks
Description: Because condensate return volume is largely unpredictable, a surge tank provides a means to collect intermittent condensate returns and supply water at a relatively constant volume, while limiting discharge to drain. Features: ASME Heads 1/4" Thick (Minimum) Shell Boosts Condensate Return
- Volume Capacity: 2,500 gallons
- Diameter / Width: 72 inch
- Diameter: 72 inch
- Features: Corrosion Protection
-
Supplier: Hazmat Storage
Description: Available in two compartment configuration, additional parts available
- Volume Capacity: 1,250 gallons
- Diameter / Width: 55 to 68 inch
- Height: 116 inch
- Features: Other, Other Tank, Underground Use
-
Supplier: Myers by Pentair
Description: PRO-Source Pressurized Water System Steel Tanks. From 2 - 199 gallons maximum capacity. Both vertical and horizontal models available. Heavy-Gauge Steel Electrostatically-Applied Polyester Paint Seamless, One-Piece Water Cell One-Piece Composite Service Connection
- Volume Capacity: 2 to 199 gallons
- Diameter / Width: 8.4 to 24 inch
- Height: 12.6 to 68 inch
- Features: Corrosion Protection
-
Supplier: Fluitron, Inc.
Description: Containment cells are a unique approach to providing a safer means of operating small, bench scale, high pressure reactors which might be dangerous. The idea of fully containing a hazardous reaction vessel and its contents upon failure, rather than exhausting it to the outside via frangible walls,
- Type: General Purpose/ Bulk Storage Tank, Hazardous Tank, Pressure Vessel
- Material: Steel
-
Supplier: KTR Corporation
Description: Product features With bore for oil-level indicator on the side Without opening for cleaning cover Cover machining possible according to customer´s request
- Volume Capacity: 4.226752 to 89.554308 gallons
- Diameter / Width: 12.204731 to 35.43309 inch
- Height: 10.8267775 to 27.55907 inch
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank, Process Tank
-
Supplier: STA-RITE by Pentair
Description: Pro-Source Pressurized Water System Steel Tanks. From 2 - 199 gallons maximum capacity. Both vertical and horizontal models available. Key Features Heavy-Gauge Steel Electrostatically-Applied Polyester Paint Seamless, One-Piece Water Cell One-Piece Composite Service Connection
- Volume Capacity: 2 to 119 gallons
- Type: Expansion Tank, Water Tank
- Features: Other
- Material: Steel
-
Supplier: Containment Solutions, Inc. (CSI)
Description: SafeWaste™ Store used oil safely indoors and out in this versatile double containment storage system. SafeWaste™ Storage Systems feature a UL-listed storage tank and diaphragm suction pump and includes features like automatic overflow protection and an audible overspill
- Volume Capacity: 500 gallons
- Diameter / Width: 56 inch
- Height: 88 inch
- Features: Corrosion Protection, Fireproof, Outdoor Use, Portable, Spill Containment, Vented
-
Supplier: BakerCorp
Description: Ideal Usage Solid waste containment in environmental soil clean-up projects and tank cleaning. Benefit Most offer 4-wheel maneuverability. Gasketed door with rear door binders for full compression sealing. Weights and Measures Capacity: Various capacities available depending on model:18 yd3,
- Volume Capacity: 3,636 gallons
- Diameter / Width: 96 to 102 inch
- Height: 60.25 to 69 inch
- Type: General Purpose/ Bulk Storage Tank
-
Supplier: GN Solids control Co., Ltd.
Description: Type FG and ZG Mud Tank designed and manufactured by our company is devided into Square tank and Cone-shaped tank according to the shape of tank bottom. The body of the tank is made of welding the steel plate and section, using the flat cone-shape structure
- Features: Corrosion Protection
- Type: General Purpose/ Bulk Storage Tank, Process Tank
- Material: Steel
-
Supplier: L. F. Manufacturing, Inc.
Description: We manufacture our fiberglass tanks and process vessels to meet or exceed all ASTM D3299 specifications for fiberglass tanks. Also we meet ANS/AWWA D120 specifications. By meeting and exceeding these rigid requirements, LFM assures that our fiberglass tanks offer the highest
- Volume Capacity: 3,007.16904 gallons
- Diameter / Width: 96 inch
- Type: Chemical Tank, General Purpose/ Bulk Storage Tank
- Material: Composite/Fiberglass
-
Supplier: Bell & Gossett, a xylem brand
Description: The Series PT expansion tank is designed to absorb the forces of expanding water and protect a potable water system from pressure build up. The FDA approved heavy duty butyl diaphragm with polypropylene liner (sizes PT-5 through PT-210V) and FDA approved heavy duty butyl bladder (sizes PT-451
- Volume Capacity: 2.1 to 528 gallons
- Pressure Rating: 0 to 250 psi
- Type: Expansion Tank
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
Worried about storage tank losses or pressure imbalances? Negative pressure in tanks can cause costly material loss, operational disruptions, and system inefficiency, creating major challenges for industrial operators. (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Carbon Capture Usage & Storage projects (CCUS), developing fuel tanks for the aerospace and transportation industry, as well (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for Element Materials Technology -
a bend in the pipe at the invert of an underground tank. Alert your field crew to begin a more thorough inspection when this occurs. 5) Lowering Rope Imagine that your tower crane is in an emergency and needs a new camera head. You’d need to hire a specialized company (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
Countries > Canada > National > Bookshelf > Canadian Environmental Assessment Agency > [CAN0EN BK ea.1326] Environmental Code of Practice for Aboveground and U...
(c) for a jacketed- steel storage tank , ORD-C58.10-1992 “ Underground Jacketed Steel Tanks”.
-
States > New Hampshire > State > Proposed Regulations > 2004 Documents > April 23, 2004 > [2004 NH Proposed nh-p1401114] Env-WM 1401 - Control of Underground S...
(b) All double-wall steel underground storage tanks designed for storing regulated substances shall be manufactured with outer jackets of a minimum of 10 gauge in thickness or and in accordance with Underwriters Laboratories Inc., Standard UL 58 Standard for Steel Underground …
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Directives > 9650 Series > [FDBKF20050818161849...
All double-walled steel underground storage tanks designed for storing regulated substances shall be manufactured with outer jackets of a minimum of 10 gauge in thickness. c.
Indicates content that may require registration and/or purchase.