Products/Services for Japanese Industrial Standard Pipe Size
-
Industrial Parts Washers and Cleaning Systems - (661 companies)Industrial parts washers remove grease, soil, oil, abrasive dust, blast debris, swarf, paint, corrosion or other contaminants from the surfaces of components exiting a production line. Industrial parts washers remove grease, soil, oil, abrasive dust...TypeMachine TypeSystem Options / Component Types -
Industrial Pipe - (1677 companies)...for optimization of pipe selection. Sizes. Size choices include standard nominal English sizes, metric sizes, wall thickness, and pipe schedule if applicable. English sizes are approximations of the pipe size; smaller size industrial pipe carries... -
Screens - (129 companies)Screens consist of a surface with openings of specific sizes. They may be made in many ways, including perforating a sheet, weaving metal wire or synthetic fibers or electroforming. Among other uses, screens are commonly used to provide open...
-
Power Connectors - (807 companies)...global standards in the electrotechnical field. Consortium for Energy Efficiency (CEE) - CEE is a European organization for electrical standards. Japanese Industrial Standards (JIS) - JIS is a Japanese organization for electrical standards... -
Pipe Fittings - (1972 companies)...in applications where sealant addition could cause contamination or corrosion. Image Credit: Grainger Industrial Supply. The thread size is measured and based on the inside of the pipe. Common thread size standards include NPT (National Pipe Thread) and BSP... -
Wheels - (379 companies)...occur when a vehicle is parked for a long period of time. Industrial wheels with half round treads are commonly available. Performance Specifications. Selecting industrial wheels requires an analysis of load and size specifications. Load capacity...
-
Plastic Pipe - (212 companies)Plastic Pipe is used in similar applications as traditional metal and ceramic pipe but offers significant savings in weight and installation. Standards now exist for plastic pipe to be used in hazardous environments and in fire protection systems...
-
Pipe Flanges - (478 companies)...standards. It is usually specified by two non-dimensional numbers, nominal pipe size (NPS) and schedule (SCH). Nominal bore size is the inner diameter of the flange connector. When manufacturing and ordering any type of pipe connector, it is important...
-
Pipe Hangers and Conduit Hangers - (290 companies)Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps. Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam...
-
Buoys and Floats - (70 companies)...size, height, color, configuration, and markings are additional parameters to consider. According to international maritime standards, green buoys have odd numbers and red buoys have even numbers. Types of Buoys. There are several types of buoys...
Product News
-
Rolec Enclosures Inc.
Why Not Update Your Standard Size Enclosures? ROLEC 's aluPLUS diecast aluminum electronic enclosures are now available in eight industry-standard sizes. These smart, modern enclosures are suitable for a wide range of electronics applications in challenging indoor and outdoor industrial environments. ROLEC aluPLUS can be installed with the lid closed. This protects the seal and the electronics at all times. Clip-on plastic trims hide the lid and fixing screws and also help to protect them from the weather. The enclosures are rated IP 66... (read more)Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
Atlantic Rubber Company, Inc.
Standard O-Rings in a full range of sizes Our Molded O-Rings are designed using carefully compounded rubber and manufactured to RMA Class A high precision tolerances. Atlantic Rubber employs many polymers in compounding to manufacture its O-Rings to meet specific requirements. Atlantic Rubber Company is your full service source for high-quality precision rubber and plastic products. Serving the industrial, military, pharmaceutical and commercial markets, we offer expertise in application design, advanced manufacturing procedures... (read more)Browse O-rings Datasheets for Atlantic Rubber Company, Inc. -
Asahi/America, Inc.
Technical Standards for Thermoplastic Pipe Systems Asahi/America's familiarity with technical standards and safety codes can help navigate projects and the selection of material that customers requiring CRN and TSSA can efficiently employ for their thermoplastic pipe systems. In this article, we discuss when CRNs are necessary, then how TSSA ties into the conversation. Read, "CSA, CRN, & TSSA: WHAT ARE THEY, AND HOW DO THEY AFFECT OUR THERMOPLASTIC PIPE SYSTEMS?" to learn more. (read more) -
New Yorker Electronics Co., Inc.
Medium Capacity Standard Size Toggles The NKK S332R Toggle Switch is engineered for high-current applications, offering robust connectivity with solder lug terminals and versatile lever options. It supports up to 20A at 125V AC, ensuring reliable performance in critical systems. The switch features tactile actuation, allowing easy and confident operation. Built with durable PBT resin and silver-plated contacts, the S332R Toggle is designed for demanding environments, offering lasting reliability and high electrical capacity. It 's... (read more)Browse Toggle Switches Datasheets for New Yorker Electronics Co., Inc. -
Interpower
Japanese 15A Power Cords and Cord Sets Interpower (R) is pleased to announce that it is now manufacturing its own Japanese 15A power cords and cord sets in its Iowa, U.S.A. facilities, expanding the current line of customizable international cords. Six standard assemblies with a new Japanese 15A plug have been added to the Interpower product line -- five cord sets plus a power cord. By manufacturing these cord sets in Iowa, Interpower can also offer custom options, such as custom cord lengths, five IEC 60320 C13 connector styles... (read more)Browse AC Power Cords Datasheets for Interpower -
Keystone Electronics Corp.
Standard & Custom Industrial Handles and Pulls Keystone Electronics produces an assortment of Industrial handles in brass or aluminum, in round or oval shapes and are supplied in a variety of diameters, lengths, mounting centers, heights, platings and internal thread sizes. Aluminum Handles are manufactured from Alloy 6061-T6 per QQ-A-325 and feature a Black Anodized finish as per MIL-A-8625. Brass Handles are manufactured per ASTM-B16 and feature a Nickel finish as per QQ-N-290. Mounting Screws, manufactured in Stainless Steel... (read more)Browse Handles and Pulls (industrial) Datasheets for Keystone Electronics Corp. -
Petersen Products Co.
Pipe Handlers . LinkedIn. Our blog. Lifting Bags and Pipe Handlers. Petersen Products (R) pneumatic high pressure lifting air bags are great for heavy duty, low profile heavy lifting, emergency rescue, HAZMAT management or industrial use. Choose from aramid reinforced flat form or higher lift capacity high pressure lifting bags. Also, the 161-9 series is great as a pipe handler, grapple or can be used for other material handling. They have been used to lift, pull, and align tubes, pipes, transformers, and other... (read more)Browse Industrial Pipe Datasheets for Petersen Products Co. -
Woodex MECO Industries
MECO HB Seal - C.E.M.A Standard and Metric Sizes The MECO HB seal is a modular mechanical shaft seal, designed to fit process equipment following Conveyor Equipment Manufacturers Association (C.E.M.A.) standards, with many customizable material options to meet your application 's requirements. The HB seal 's air purge not only fortifies the HB 's sealing performance but is also an effective diagnostic tool. Unlike standard stuffing box seals, the HB seal is non-abrasive to the machine 's shaft and can accommodate up to 1/4 " of shaft runout... (read more)Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Woodex MECO Industries
MECO HA Seal in C.E.M.A Standard and Metric Sizes The MECO HA seal is a modular mechanical shaft seal, designed to fit process equipment following Conveyor Equipment Manufacturers Association (C.E.M.A.) standards, with many customizable material options to meet your application 's requirements. A combination of MECO 's classic HB and HC model seals, the HA seal is an air purged seal that can be quickly and easily adjusted without disassembling the seal. Unlike standard stuffing box seals,the HA seal is non-abrasive to the machine 's shaft... (read more)Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Petersen Products Co.
Pipe plug for high expansion applications Pipe Plug, MF High Expansion, 113 Series. Pipe plug for high expansion applications. Lower pressure gas applications. Industrial Ballistic Nylon Outer Ply. Heavy duty plug is available in other materials for chemical and temperature requirements. Small deflated diameter and flexibility navigates small openings. Higher pressure and more robust than typical "Gas Plugs". Heavy duty plugs conform to most pipe shapes. Very small storage area. Custom sizes and materials available for most pressure... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co.
-
Pipe Flow: A Practical and Comprehensive Guide
Japan has its own set of standard pipe sizes , called Japanese Industrial Standards (JIS) pipe, that are based on millimeters.
-
Pilot-Scale Aftertreatment Using Nonthermal Plasma Reduction of Adsorbed NOx in Marine Diesel-Engine Exhaust Gas
The size of the pipe for the bypassed flow is 150 A (in Japanese Industrial Standards ; inner diameter = 155.2 mm).
-
Development of test fixture for measurement of dielectric properties and its verification using animal tissues
These sizes were determined to conform to the specifications of a Japanese Industrial Standard (JIS) cylindrical pipe with a central air gap and a characteristic impedance of 50 .
-
Pilot-scale experiment of total marine diesel emission control using ozone injection and nonthermal plasma reduction
The size of the pipe for the bypassed flow is 150 A (in Japanese Industrial Standards ; inner diameter .
-
ISA TAO MEASRMNT - The Tao of Measurement: A Philosopical View of Flow and Sensors
The differences become more pronounced as the pipe sizes get larger. The Japanese Industrial Standard (JIS) offers still another set of standards.
-
Power and energy
… had made 50-meterstretchesof cable capable of carry- ing 1800 A dc Pirelli and Southwire both are proceeding with the manufacture of three-phase transmission cable, using BSCCO wire, suitable for encasing in stan- dard 8-inch piping , their superconducting cable will … … temperature) A typical transmission application is the saturated Tokyo electricity system Here, the local utility, the major superconductor manufacturers, and the Japanese govern- ment are gearing … … still do well in indus- trial motors, according to American … … achieved, said Yurek, smaller sizes and .
Indicates content that may require registration and/or purchase.